Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and
- Maximum Operating Pressure: 1,500 psi
- Size of Connection: 3 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Spirax-Sarco
Description: The SP80 and SP100 are pilot operated bimetallic steam traps made of cast steel. They have a built-in strainer screen to protect the pilot valve and an external device for adjusting the discharge temperature of the condensate. They are specially designed for high capacity
- Maximum Operating Pressure: 43.51131 psi
- Operating Temperature: 572 F
- Size of Connection: 3.93701 inch
- Steam Trap Type: Bimetallic Trap
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and
- Maximum Operating Pressure: 600 psi
- Size of Connection: 1 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
-
Supplier: Velan, Inc.
Description: Thermodynamic steam traps If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and benefits • Stainless steel hardened floating disc, ground and lapped with seat replaceable in line. • Gaskets
- Maximum Operating Pressure: 1,000 psi
- Size of Connection: 1 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Velan, Inc.
Description: An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com. Features and
- Maximum Operating Pressure: 600 psi
- Size of Connection: 2 inch
- Steam Trap Type: Bimetallic Trap
- Type: Flanged, Socket Weld / Tube, Threaded
-
Supplier: Armstrong International
Description: sinks, pulling the valve off the seat. The discharge orifice is surrounded by a water seal, which prevents live steam loss. Automatic air venting is provided by a small vent hole in the bucket, which provides continuous automatic air and CO2 venting at steam temperature.
- Maximum Operating Pressure: 600 psi
- Maximum Capacity: 4,399.999999999998 lbs/hr
- Operating Temperature: 650 F
- Size of Connection: 0.75 inch
-
Supplier: Armstrong International
Description: element is charged to give it the capability of compensated response to the pressure-temperature curve of steam at any pressure from less than 20" (500 mm) Hg vacuum to 30 psig (2 bar) gauge. B and BI Series F&T traps will vent air slightly below steam temperature
- Maximum Operating Pressure: 30 psi
- Maximum Capacity: 8,899.99999999998 lbs/hr
- Operating Temperature: 377 F
- Size of Connection: 1.5 inch
-
Supplier: Armstrong International
Description: element is charged to give it the capability of compensated response to the pressure-temperature curve of steam at any pressure from less than 20" (500 mm) Hg vacuum to 30 psig (2 bar) gauge. B and BI Series F&T traps will vent air slightly below steam temperature
- Maximum Operating Pressure: 30 psi
- Maximum Capacity: 8,899.99999999998 lbs/hr
- Operating Temperature: 377 F
- Size of Connection: 1 inch
-
Supplier: Armstrong International
Description: Armstrong CD-40 and CD-60 Series controlled disc traps contain a replaceable capsule, making it possible to renew a worn trap by simply replacing the capsule. A heating chamber in the shell ensures consistent operation. This steam jacket provides a relatively constant
- Maximum Operating Pressure: 600 psi
- Maximum Capacity: 2,850 lbs/hr
- Operating Temperature: 500 F
- Size of Connection: 0.75 inch
-
Supplier: Spirax-Sarco
Description: The TD62LM and TD62M are maintainable high pressure thermodynamic steam traps with integral strainer and a replaceable seat to ease maintenance. They have been specifically designed for mains drainage applications up to 62 bar g. The TD62LM is specifically designed for
- Maximum Operating Pressure: 1,493.88831 psi
- Operating Temperature: 977 F
- Size of Connection: 1 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: Spirax-Sarco
Description: The TD62LM and TD62M are maintainable high pressure thermodynamic steam traps with integral strainer and a replaceable seat to ease maintenance. They have been specifically designed for mains drainage applications up to 62 bar g. The TD62LM is specifically designed for
- Maximum Operating Pressure: 1,493.88831 psi
- Operating Temperature: 977 F
- Size of Connection: 0.9842525 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Steam Traps - Thermodynamic Steam Trap with replaceable seats EN Body (Flanged Connections) -- TD62MSupplier: Spirax-Sarco
Description: The TD62LM and TD62M are maintainable high pressure thermodynamic steam traps with integral strainer and a replaceable seat to ease maintenance. They have been specifically designed for mains drainage applications up to 62 bar g. The TD62LM is specifically designed for
- Maximum Operating Pressure: 1,422.819837 psi
- Operating Temperature: 977 F
- Size of Connection: 0.9842525 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: BI-TORQ® Valve Automation
Description: M-5000TG_HE Mixing Unit produces instant hot water from a steady supply steam and cold water. Users can easily regulate the temperature by turning the unit’s steam and cold water valves. The unit also features an integral blending chamber to thoroughly and evenly blend the
- Operating Pressure: 40 to 150 psi
- Media Temperature Range: 150 F
- Flow: 3.25 to 6 GPM
- Outlet Connection: 0.75 inch
-
Supplier: KADANT
Description: to be plaguing modern high-speed corrugators. Steam system optimization, heat transfer maximization The Kadant Johnson steam system is carefully sized to match the steam joints, syphons, and other steam-handling equipment to ensure consistent, uniform heat transfer
- Fuel / Energy Source: Hot Water / Steam
-
Supplier: Watson McDaniel Company
Description: pressure in the condensate return line. When this condition occurs, the pressure powered pump takes over and uses high pressure steam supplied to the pump to discharge the condensate through the trap. When sufficient pressure does exist, the system functions like a standard
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 1.25 inch
- Pump Type: Condensate Pumps
- Power Source: None, Pump Only, Steam
-
Supplier: RS Components, Ltd.
Description: A compact, lightweight and easy to install thermodynamic disc steam trap which is excellent for high pressure systems including steam tracing applications. Manufactured from stainless steel this steam trap has only one moving part and offers a wide operating
- Maximum Operating Pressure: 609.15834 psi
- Operating Temperature: 572 F
- Size of Connection: 0.5 inch
- Steam Trap Type: Disc Trap (Thermodynamic)
-
Supplier: Kuriyama of America, Inc.
Description: Reinforcement — Single high tensile steel wire braid (1/2" Size), Two high tensile steel wire braids (3/4" to 3"). Cover — Red or black pin-pricked EPDM. SERVICE TEMPERATURE RANGE -40°F (-40°C) to +410°F (+2 1 0°C) BRANDING ALFAGOMMA ITALY T3 4 0 18 BAR (2 7 0 PSI) STEAM
- Inside Diameter: 2 inch
- Outside Diameter: 2.64 inch
- Working Pressure: 261.06786 psi
- Temperature Range: 410 F
-
Supplier: Kuriyama of America, Inc.
Description: Reinforcement — Single high tensile steel wire braid (1/2" Size), Two high tensile steel wire braids (3/4" to 3"). Cover — Red or black pin-pricked EPDM. SERVICE TEMPERATURE RANGE -40°F (-40°C) to +410°F (+2 1 0°C) BRANDING ALFAGOMMA ITALY T3 4 0 18 BAR (2 7 0 PSI) STEAM
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 261.06786 psi
- Temperature Range: 410 F
-
Supplier: Kuriyama of America, Inc.
Description: Reinforcement — Single high tensile steel wire braid (1/2" Size), Two high tensile steel wire braids (3/4" to 3"). Cover — Red or black pin-pricked EPDM. SERVICE TEMPERATURE RANGE -40°F (-40°C) to +410°F (+2 1 0°C) BRANDING ALFAGOMMA ITALY T3 4 0 18 BAR (2 7 0 PSI) STEAM
- Inside Diameter: 1 inch
- Outside Diameter: 1.5 inch
- Working Pressure: 261.06786 psi
- Temperature Range: 410 F
-
Supplier: ThermOmegaTech®
Description: valves used on tank heating coils limit the temperatures of the heating element. By closing before coil temperatures are too high, the valves reduce the risk of over-temperature damage. When used as a subcooling steam trap, HAT valves reduce problems
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: Kuriyama of America, Inc.
Description: Reinforcement — Single high tensile steel wire braid (1/2" Size), Two high tensile steel wire braids (3/4" to 3"). Cover — Red or black pin-pricked EPDM. SERVICE TEMPERATURE RANGE -40°F (-40°C) to +410°F (+2 1 0°C) BRANDING ALFAGOMMA ITALY T3 4 0 18 BAR (2 7 0 PSI) STEAM
- Inside Diameter: 2.5 inch
- Outside Diameter: 3.19 inch
- Working Pressure: 261.06786 psi
- Temperature Range: 410 F
-
Supplier: ASTM International
Description: temperature hot water". 1.2 This specification shall not be used for low-pressure steam systems, steam trap discharge or pressurized condensate systems, since there is a high risk of exceeding the upper temperature limits. Pumped condensate return lines that
-
Supplier: Eaton
Description: Y-strainer is very strong and can readily accommodate the high pressures that are common in this type of service. Pressures up to 6000 psi are not unusual. When steam is being handled, high temperature can be an additional complicating factor. A steam pressure of
- Pipe Size: 0.5 to 10 inch
- Pressure Rating: 275 to 1,480 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: New York Blower Company (The)
Description: construction is comparable to the steam piping system in resilience and resistance to stress caused by temperature expansion and constriction [a common cause of failure with nonferrous steam coils]. FREEZE-RESISTANT Vertical tubes provide positive gravity drainage of condensate,
- Maximum Working Pressure: 200 psi
- Temperature Range: -20 to 600 F
- Application / Industry: HVAC
- Technology: Shell and Tube
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Emerson Bearing Co.
Description: SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTION 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly and disassembly of metal parts. For use with most
-
Supplier: Eaton
Description: traps. This design saves space, reduces installation costs and eliminates the need to properly size and source a properly designed drain trap to work with the separator. The integral trap automatically ejects the condensate at predetermined levels without loss of line pressure.
- Filter Size Rating: 10 microns
- Maximum Air Volume: 82 to 3,050 SCFM
- Maximum Inlet Pressure: 25 to 250 psi
- Connection: 1" NPT, 2" NPT
-
Supplier: MBW Calibration AG
Description: steam trap that provides user controlled draining of condensation collected during operation at dew points up to 95 ˚C. Features Integral frost/dew point measuring head Internal sample pump Optimal Response Injection System ForceFrostTM Ice-Test user calibration verification User
- Dew Point Range: -76 to 203 F
- Dew Point Accuracy: 0.18 F
- Operating Temperature: 50 to 104 F
- Electrical Outputs: Analog Current
-
Supplier: Cole-Parmer
Description: you to customize the unit to fit your changing needs, using the same evaporator for multiple distillation setups. Rotary evaporator features a brushless, sparkless high-torque motor for constant rotation. Rotation speed is controlled by analog controller from 20 to 180 rpm. Controller is
- Feed Tank Capacity: 0.9774364 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: Cole-Parmer
Description: you to customize the unit to fit your changing needs, using the same evaporator for multiple distillation setups. Rotary evaporator features a brushless, sparkless high-torque motor for constant rotation. Rotation speed is controlled by analog controller from 20 to 180 rpm. Controller is
- Feed Tank Capacity: 0.9774364 gallons
- Power Source: Electric
- Type: Rotary
-
Supplier: InspectorTools
Description: background noise). Capable of detecting ANY gas leaks, regardless of chemical property or concentration. Ideal for steam trap testing, detecting bearing wear, gas and valve leaks. Unaffected by wind or temperature fluctuations, other sounds or gases in the test area. Kit
-
Supplier: InspectorTools
Description: leaks, regardless of chemical property or concentration. Ideal for steam trap testing, detecting bearing wear, gas and valve leaks. Unaffected by wind or temperature fluctuations, other sounds or gases in the test area. Kit includes the Tru Pointe® 2100, high-quality
-
Supplier: ValueTronics International, Inc.
Description: temperature differences. Thermal imaging scanners from Fluke and HT Instruments enable professionals to identify potential problems by changes in temperature, energy loss, and moisture. Additional Features: Thermal specs Temperature range: -10° to 350°C (14º to 662ºF) Detector
Find Suppliers by Category Top
Featured Products Top
-
High-Temperature Safety Valves for Industrial Pressure Protection Industrial steam systems and high-pressure pipelines require reliable safety valves capable of operating (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Grease Bandit™ GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
. While an effective method for preventing potential freeze damage, conventional steam traps often result in expensive live steam losses and temperature variations on piping, which may effect the processes that they supply. When used as a steam trap on steam tracing, the (read more)
Browse Steam Valves Datasheets for ThermOmegaTech® -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Kaeser’s redesigned HTRD is perfect for systems with small piston compressors in the 5-30 hp range, or commercial shops with high discharge temperatures and troubled with dusty, humid ambient air. These small, compact dryers remove moisture and filter contaminants in one compact, easy to (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
TWTs, but particularly the advantages of high resolution imaging.” Maintaining a consistent and optimal temperature in steam reformer furnaces with accurate and regular temperature monitoring of the catalyst-containing tubes is crucial to controlling the reforming reaction (read more)
Browse Thermal Imagers Datasheets for LAND -
dioxide to NACE TM0297-97. >> Click here to download detailed information on High Temperature Steam Resistant Elastomers. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
gpm—enabling multiple reservoir turnovers per day depending on system size and oil temperature. This high-frequency circulation supports rapid decontamination, especially after seal failures or water ingress events. TURBO-TOC® units consistently achieve ISO 15/13/11 cleanliness (read more)
Browse Filtration Equipment Datasheets for Kaydon Filtration Corporation -
McCrometer's corrosion-resistant V-Cone® Flow Meter is designed for high accuracy liquid, steam or gas measurement in rugged, hazardous (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Spring Loaded Exhaust Gas Sensors are specially designed to withstand these vibrations and avoid premature sensor failures. Our patented sensors have a high temperature compression spring that’s inserted between two spacer tubes. The spring dampens the vibration and keeps the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
More Information Top
-
Engineering Solutions for Manufacturing Processes
The curves on flow characteristics for high temperature high pressure steam trap can be represented graphically as illustrated in Fig 4.
-
Research of acoustic characteristics and modal analysis of the muffler for steam trap
It had a spectrum analysis on noise of the domestic company's steam trap in high temperature and pressure by domain integral, then the noise fountainhead was founded that occurs on 1500-2500Hz frequency based on FW-H acoustic model of FLUENT aero…
-
Scientific.Net: Materials Science
The Design and Numerical Study on Flow Characteristics of High Temperature and High Pressure Steam Trap .
-
Scientific.Net: Materials Science
The Design and Numerical Study on Flow Characteristics of High Temperature and High Pressure Steam Trap .
-
Advanced Materials Research
The Design and Numerical Study on Flow Characteristics of High Temperature and High Pressure Steam Trap .
-
Research of the Atomization Characteristics of Low Pollution Air Blast Nozzle
• The Design and Numerical Study on Flow Characteristics of High Temperature and High Pressure Steam Trap p.123 .
-
The Influence of the Capacity-Increasing in the Trailing-Edge Cutting of HL240 Turbine Blade
• The Design and Numerical Study on Flow Characteristics of High Temperature and High Pressure Steam Trap p.123 .
-
The Numerical Simulation of Methanol and N-Heptane Dual Fuel Combustion
• The Design and Numerical Study on Flow Characteristics of High Temperature and High Pressure Steam Trap p.123 .
-
Numerical Research about Drag-Reduction Characteristic of Riblet Structure on Aerofoil Blade of Centrifugal Fan
• The Design and Numerical Study on Flow Characteristics of High Temperature and High Pressure Steam Trap p.123 .
-
Design of the Power Unit in the Hydraulic Hybrid Vehicle
• The Design and Numerical Study on Flow Characteristics of High Temperature and High Pressure Steam Trap p.123 .
Indicates content that may require registration and/or purchase.