-
Supplier: Nanmac Corporation
Description: the suffix (ST) onto the Part No. note These thermocouples use #30 gage (0.010”) size elements. These units are available with a standard miniature or high temperature connector attached (contact factory). Various adjustable compression fittings andmounting bushings are available.
- Diameter or Width Range: 0.125 to 0.375 inch
- Probe Configuration: Flexible Probe
- Features: Thermocouple
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) to 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) with 10 feet of Steel armored, high temp PTFE
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) to 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) with 15 feet of Steel armored, high temp PTFE
- Standards / Certifications: MIL-SPEC
-
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) to 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) with 33 meters of High temperature, PTFE jacket
- Standards / Certifications: MIL-SPEC
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, high temperature MS3106 connector w/strain relief (meets MIL-C-5015) to 2-pin, MS3101A connector w/strain relief (meets MIL-C-5015) with 3 feet of Steel armored, high temp PTFE
- Standards / Certifications: MIL-SPEC
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA stress relief strain gage roesttes are available in a variety of different models to cover most strain measurement applications. The rugged construction and flexibility make these general purpose strain gages ideal for residual stress analysis with a high
- Active Gauge Length (Grid Length): 0.06299216 inch
- Nominal Resistance: 120

- Arrangement: Delta Rosette
- Construction: Electrical Resistance
-
Supplier: LAPP
Description: SKINTOP® INOX SC is a stainless steel cable gland for EMC applicationswith special design features that prevent micro-organisms and bacteria fromsticking to the surface. The gland has an IP68/69K rating and withstands highpressure and high-temperature washdowns. Typical applications
- Pressure Rating: 72.51885 psi
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide, Stainless Steel
-
Supplier: LAPP
Description: and robotics. Application Advantage • Suitable for use in areas with high demands onmechanical and chemical stability • The heavy duty SKINTOP® design provides great pulloutstrength and very reliable strain relief • Extended temperature range due to the nickel-plated
- Opening Diameter: 0.078 to 1.773 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -22 to 212 F
- Material: Brass, Nylon / Polyamide
-
Supplier: LAPP
Description: SKINTOP® HYGIENIC is a stainless steel cable gland that is FDA approved andmade with special design features that prevent micro-organisms and bacteriafrom sticking to the surface. The gland has an IP68/69K rating and withstandshigh pressure and high temperature washdowns. Typical
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Material: Nylon / Polyamide, Stainless Steel
-
Supplier: LAPP
Description: automation and robotics. Application Advantages: • Suitable for use in areas with high demands onmechanical and chemical stability • The heavy duty SKINTOP® design provides great pullout strength and very reliable strain relief • Extended temperature range due to the
- Opening Diameter: 0.039 to 1.773 inch
- Pressure Rating: 72.51885 psi
- Temperature Range: -22 to 212 F
- Material: Brass, Nylon / Polyamide
-
Supplier: Lapp Tannehill
Description: LAPP SKINTOP® INOX is a stainless steel cable gland with special design features that prevent micro-organisms and bacteria from sticking to the surface. The gland has an IP68/69 rating and withstands high pressure and high-temperature wash downs. Typical applications can be
- Mounting Size: 0.75 inch
- Opening Diameter: 0.433 inch
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from
- Mounting Size: 1.574804 inch
- Opening Diameter: 0.3543309 inch
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from
- Mounting Size: 0.6299216 inch
- Opening Diameter: 0.0787402 inch
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: Lapp Tannehill
Description: LAPP's SKINTOP® STR-M product line offers high oil-resistance for maximum realiability, wide clamping ranges, vibration protection, and optimum strain relief. These IP69 approved cord grips are proven to withstand the most demanding industrial machinery cleaning from
- Mounting Size: 0.787402 inch
- Opening Diameter: 0.1968505 inch
- Temperature Range: -40 to 212 F
- Application: Cable & Wire
-
Supplier: Waytek, Inc.
Description: Sine Systems AT04-12PA-SRBLK 12-Way AT Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 12 Deutsch DT compatible connector line Specifically designed wire cavities protect each individual wire seal Strain reliefs
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: strain relief and sealing issues common in heavy duty applications Durable thermoplastic housings offer excellent UV resistance, dielectric/mechanical properties and RoHs compliance Front and rear silicone, multi-sealing against environmental ingress Nickel plated contacts ensure an
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Waytek, Inc.
Description: Sine Systems AT06-2S-SR01GRY 2-Way AT Connector Plug Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 2 Deutsch DT compatible connector line Deutsch PN # DT06-2S-E008 Specifically designed wire cavities protect each individual wire seal Strain
- Current Rating: 13 amps
- Connector Type: Automotive Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Waytek, Inc.
Description: Sine Systems AT06-08SA-SRBLK 8-Way AT Connector Receptacle Category: Amphenol AT Connectors Manufacturer: Amphenol Sine Systems Series: AT Number of Pins: 8 Deutsch DT compatible connector line Specifically designed wire cavities protect each individual wire seal Strain reliefs
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Altech Corp.
Description: Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include
- Mounting Size: 0.6299216 inch
- Temperature Range: -4 to 212 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (SG with high resistance to alternating loads) Geometry: linear Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 1 measuring grid Measuring grid covered Solder tabs with strain relief
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 350

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (SG with high resistance to alternating loads) Geometry: linear Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 1 measuring grid Measuring grid covered Solder tabs with strain relief
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 350

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (SG with high resistance to alternating loads) Geometry: linear Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 1 measuring grid Measuring grid covered Solder tabs with strain relief
- Active Gauge Length (Grid Length): 0.1181103 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 350

-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series M (SG with high resistance to alternating loads) Geometry: linear Measuring grid material: Nickel-chrome special allo Carrier foil: phenolic resin, glass-fiber reinforce 1 measuring grid Measuring grid covered Solder tabs with strain relief
- Active Gauge Length (Grid Length): 0.2362206 inch
- Operating Temperature: 662 F
- Gage Factor: 2.2
- Nominal Resistance: 350

-
Supplier: Altech Corp.
Description: Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include
- Diameter: 0.83858313 inch
- Operating Temperature: -40 to 120 C
- Features: Flame Retardant, Other
-
Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the
-
Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the
-
Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the
-
Supplier: Allied Electronics, Inc.
Description: Polyamide 6 Body, Neoprene Seal, -25 to +200 °C, Cable Gland Maximum strain relief through clamp range Gas and water-tight Polyamide 6 Housing Neoprene Sealing Sleeve IP 68 Achieved without Seal Rings Trapezoidal Thread with High Torque Guarantees Tight and Permanent Fit of the
-
Supplier: Smiths Interconnect, a Molex company
Description: data, fiber optic and pneumatic modules Provides up to 250 amp power Cable to chassis and rack & panel; Plastic backshell with strain relief and half turn quick disconnect jackscrew Float mountable for blind mating Configurations compliant to EN45545 standards and UL E102195 Large
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: OMEGA Engineering, Inc.
Description: strain-relief connector is supplied with each unit. A ½" conduit plug is also available. Ideal for Compressed Air, Inert Gas, Water and Synthetic Oils Maximum Pressure 1450 psi (100 bar) Process Temperature to 182°C (360°F) 8 W, AC Coils Standard, 12 Coil Available
- Valve Size: 0.25 inch
- Flow (Cv): 0.07
- Pressure Rating: 1,300 to 1,450 psi
- Media Temperature: -10 to 360 F
-
Supplier: Littelfuse, Inc.
Description: waveform, repetition rate (duty cycles):0.01% For surface mounted applications in order to optimize board space Low profile package Built-in strain relief VBR @ TJ = VBR@25°C x (1+αT x (TJ - 25))(αT:Temperature Coefficient, typical value is 0.1%) Glass passivated chip junction
- VR: 150 volts
- Clamping Voltage (VC): 243 volts
- VBR: 167 to 185 volts
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: Littelfuse offers Ring Lug probe assemblies suitable for a wide range of temperature sensing applications. If the dimensions and electrical characteristics on this product won't work for your requirements, please contact us for further assistance. High Accuracy #10 Mounting Hole
- Features: RTD
-
Supplier: Radwell International
Description: CABLE GLAND, PERMANENT, RELIABLE SEALING OF CONNECTION CABLES HIGH OPERATIONAL RELIABILITY THANKS TO RELIABLE STRAIN RELIEF PROTECTION AGAINST PENETRATING MOISTURE AND SOILING WIDE OPERATING TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Red Lion Controls, Inc.
Description: RTD Sensor, Type 385 High accuracy 100 Ω Class A DIN platinum element Measure temperature up to 230°C (450°F) 0.24" (6 mm) diameter, stainless steel probe Steel braided, neoflon PFA insulated lead wires 20' Cable Strain relief spring Ideal for use in pressure vessel
- Sensitive Length: 0.24 inch
- Features: RTD
Find Suppliers by Category Top
Featured Products Top
-
concern of the high temperature water inside the pumps is the exposure to humans when operating faucets, showers, and other water supplies. Pump thermal relief valves are used to discharge the over-temperature water to prevent damage. The (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
. https://www.knick-international.com/en/products/interface-technology/proline/ The Knick Interface A 20200 Family of Temperature, Resistance, and Strain Gauge Transmitters bring flexible use and intuitive configuration to signal transmission for thermocouples, resistance thermometers, load cells (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
The ODISI is a distributed fiber optic sensing solution for measuring strain and temperature with very high spatial resolution. Using very small and flexible optical fiber sensors, the ODiSI can measure strain at sub-millimeter intervals. These optical fiber sensors can be up to 100 m in length (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
, increasing the risk of tank deformation, structural damage, and unnecessary vapor emissions. The TT7100/8100 Series Pressure/Vacuum Relief Valves are engineered to provide high-capacity tank breathing (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
under extreme temperature and pressure conditions. Proper pressure relief is critical for protecting equipment and ensuring safe operation in power generation and industrial processing systems. The THINKTANK high-temperature (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
dependent) High sensitivity at low temperatures and good sensitivity over a broad range Excellent resistance to ionizing radiation Bare die cryogenic temperature sensor with fast characteristic thermal response times: 1.5 ms at 4.2 K, 50 ms at 77 K Broad (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
NICKEL & ITS ALLOYS Arnold’s Precision Thin Metals business is a recognized leader in providing high quality grades of nickel and nickel alloys rolled and fabricated to your demanding specifications. Because of its ability to withstand the extremes of both temperature and (read more)
Browse Nickel and Nickel Alloys Datasheets for Arnold Magnetic Technologies -
Speed® micro coax and twinax for excellent signal integrity performance with individual copper serve or braid shielding. Assemblies include future-proof, high-density array, integral ground plane, hermaphroditic and rugged Edge Rate® systems. Rugged features and options available include strain (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Compact & robust design with flange connections, thin profiles, high torsional rigidity, and overload protection. Wide operating range with stable performance across temperature (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
signal capture Temperature and weight calibration, independent channel sampling, and high dynamic response (read more)
Browse Signal Conditioners Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
More than Moore: III-V devices and Si CMOS get it together
High temperature strain relief buffer grown by MOCVD (upper left); Simplified strain relief buffer grown by lower temperature MBE (upper right); and table comparing buffer layer thermal resistance (bottom) .
-
Substrate engineering for monolithic integration of III-V semiconductors with Si CMOS technology
= 46% virtual substrate In the strain-relieving layer experiment, both low and high temperature strain - relief layers were employed.
-
Recrystallized silicon-on-alumina as a monolithic circuit technology
The resulting phosphosilicate glass can be used to planarize the alumina substrate and to provide a high - temperature strain relief mechanism.
-
Ground state energy trend in single and multilayered coupled InAs/GaAs QDs capped with InGaAs layers: effect of thickness of InGaAs layer and the RTA treatment
Reason for energy band gap decrease may be the strain relief at higher temperature as well as reduction in the quantum confinement energy due to lattice expansion.
-
Optical transmission losses in polycrystalline silicon strip waveguides: Effects of waveguide dimensions, thermal treatment, hydrogen passivation, and waveleng...
Additionally, high temperature treatment provides strain relief in the polySi, decreasing transmission loss.
-
MRS Online Proceedings Library - Zone-Melting Recrystallization of Silicon on Alumina - Cambridge Journals Online
The glass layer provides high - temperature viscoelastic strain relief and planarizes the alumina substrate.
-
Diffusionless Phase Transformations in Zirconia and Hafnia
A smaller volume change would lessen the strain and this could combine with easier strain relief at the higher temperature to produce a much narrower hysteresis loop.
-
Soft magnetic FeCo alloys: alloy development, processing, and properties
Aging or annealing at high temperatures can relieve transformation strains through recovery, thereby decreasing the coercivity.
-
MRS Online Proceedings Library - Temperature-Dependent Strain Relaxation and Islanding of Ge/Si(111) - Cambridge Journals Online
A general model indicates how, at low temperature, the relative difficulty of overcoming the barrier to dislocation formation actually results in an apparent larger degree of strain relief than at high temperature .
-
Electrical properties of composite gate oxides formed by rapid thermal processing
This improvement may also be related to a higher degree of strain relief occurring at higher temperatures [1I].
Indicates content that may require registration and/or purchase.