Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Bus - High Temperature - Terminal Block
-
Supplier: Accuris
Description: Strip - High Temperature Terminal Block Nut Insulating
-
Supplier: Accuris
Description: Strip - High Temperature Terminal Block Base Insulating
-
-
Supplier: Accuris
Description: Stud - High Temperature Electrical Terminal Block
-
Supplier: Newark, An Avnet Company
Description: High Temperature Butted Seam Block Fork Terminal
-
Supplier: Richardson RFPD
Description: 7P Terminal Block, PCB, High Temperature
- Number of Contacts: 7
- Contacts Pitch: 5 mm
- Features: Other
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features:
- Conductor Size (North American): 24 to 12 AWG
- Voltage Rating: 300 to 800 volts
- Current Rating: 20 to 30 amps
- Orientation: 90 Degrees (Horizontal)
-
Supplier: Newark, An Avnet Company
Description: 22-18 AWG High Temperature Butted Seam Block Fork Terminal
-
Supplier: TE Connectivity
Description: Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .05 - 3 Wire Size (AWG) : 30 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM [.2 INCH ] Housing Material : High Temperature
- Number of Contacts: 5
- Contacts Pitch: 5.08 mm
- Conductor Size (North American): 12 to 30 AWG
- Operating Temperature: -40 to 105 C
-
Supplier: Ningbo Best Group Co., Ltd.
Description: Base With 1.2mm elevated base Housing material PA66, UL94V-2 Working temperature -40C-105C Poles available 2-12 Poles Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive
- Voltage Rating: 450 to 750 volts
- Current Rating: 17.5 to 101 amps
- Operating Temperature: -40 to 105 C
- Mounting Options: PCB Terminal Block
-
Supplier: Amphenol PCD
Description: production efficiencies by eliminating secondary solder operations. Terminal blocks are molded of ultra-high-temperature, glass-filled polyamide that will withstand temperatures of 260°C during PCB production. Moving cage clamp wire termination assures repeated,
- Number of Contacts: 2 to 10
- Contacts Pitch: 3.81 mm
- Conductor Size (North American): 16 to 28 AWG
- Voltage Rating: 300 volts
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Integrated junction box consisting of cable glands and a terminal block. Suitable for industrial facilities, power cable joints, relay between motors and/or sensors. IP65 protection class with high oil resistant PBT material. 3, 4, and 6 pole types are available. Φ5.0 and Φ7.4
- Length / Height: 0.9448824 inch
- Width/Diameter: 1.2992133 to 1.968505 inch
- Depth: 2.362206 to 2.755907 inch
- Height: 0.9448824 inch
-
Supplier: Conax Technologies
Description: accepts up to 8 leads. Covers are tethered to the body with a ball-chain. Explosion-proof models are available. Temperature is rated at 700° F (370° C). T11 The T11 termination provides a screw cover with chain leash and a 6-post terminal block. The T11 is available in cast
- Sensed Temperature: 275 to 698 F
- Application Options: Explosion Proof, Splash Proof or Watertight
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: TEGAM, Inc.
Description: High Temperature RH Temperature Transmitter Duct Mount 4-20 mA TEGAM's high temperature solution for RH and temperature monitoring under high temperature conditions. The Humitran-T Series transmitters measure humidity levels from 3% to 95% RH
- Sensed Temperature: -40 to 356 F
- Operating Temperature: -40 to 356 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: Other, Waterproof / Sealed
-
Supplier: Win Source Electronics
Description: Free Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 250 V Voltage Rating (DC): 250 V REACH SVHC: No SVHC Lead Pitch: 5.08 mm Flammability Rating: UL94 V-0 Max Current Rating: 12 A Ambient Temperature Range High: 100 °C Max Operating
- Voltage Rating: 250 volts
- Current Rating: 12 amps
-
Supplier: Win Source Electronics
Description: Free Hanging, Plug-In RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Flammability Rating: UL94 V-0 Max Current Rating: 12 A Wire Gauge (Max): 30 AWG Wire Gauge (Min): 12 AWG Ambient Temperature Range High: 100 °C Max Supply Voltage: 250 V Max Operating
- Voltage Rating: 250 volts
- Current Rating: 12 amps
-
Supplier: Beamex Oy Ab
Description: MB425/MB425R MB Metrology Temperature Block Portable temperature dry block that provides bath-level accuracy for industrial applications. High Accuracy and Stability. Built-in High-accuracy Reference Input (in R model). Wide Temperature Range from +35
- Operating Temperature: 41 to 104 F
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
-
Supplier: Carlisle Interconnect Technologies
Description: Commercial Aircraft industry. Custom designed to exacting customer performance requirements, our Grounding Blocks and Terminal Blocks are currently flying around the world today. Custom designs include jet engine firewall applications, high temperature
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 908456-796864-2 Series: Buchanan Operating Temperature Range: -40°C ~ 110°C Features: 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197" (5.00mm) 90°, Right Angle - Through Hole Package: Bulk Mounting:
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton Bussmann Win Source Part Number: 908882-A20130307 Series: A2000 Operating Temperature Range: -40°C ~ 105°C Features: 3 Circuit 0.375" (9.53mm) Barrier Block Connector Screws with Captive Plate Package: Bulk Mounting: Chassis, Panel Categories: Connectors ECCN: EAR99
-
Supplier: Nanmac Corporation
Description: The standard probe contains an ungrounded thermocouple assembly with a general purpose aluminum head. A terminal block is mounted in the interior of the GP head. The GP head has a 1/2 inch NPT conduit outlet. This thermocouple assembly is also available with a four inch long stainless
- Diameter or Width Range: 0.125 to 0.375 inch
- Features: Thermocouple
-
Supplier: Allied Electronics, Inc.
Description: Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature Limit: 200°C/392°F. Type 560-K4DF-V2A Specifications. Insulating
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Ceramic terminal blocks are designed for high temperature applications. Type DIN-46284-ST and 4011-B. Specifications . Insulating Material: Porcelain KER 111, DIN 40685 white. Upper Temperature
-
Supplier: Allied Electronics, Inc.
Description: High Temperature Ceramic Terminal Block Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with
-
Supplier: Beamex Oy Ab
Description: FB150/ FB150R FB Field Temperature Blocks Lightweight, high-accuracy temperature dry block for industrial field use. Features Speed: The Beamex® FB is extremely quick to reach various temperatures, i.e. it cools down to -25 °C in 15 minutes and heats up to
- Operating Temperature: 32 to 122 F
- User Interface: Computer Interface, Digital Front Panel
- Calibrator Style: Portable
- Electrical Properties: Resistance/ Impedance
-
Supplier: Chromalox
Description: Terminal Block, One End 12-1/2 - 54" Lengths 500 - 3,000 Watts 120, 240 and 480 Volt One-Piece INCOLOY® Sheath 24 - 38 W/In² 1500°F Max. Sheath Temp. CSA
- Heating Capacity: 0.5 to 3 kW
- AC Voltage Required: 120 to 480 volts
- Watt Density: 24 to 38 W/in²
- Features: Electric, Other
-
Supplier: L-com, Inc.
Description: cable conduit connector. Terminal Block... The terminal block is installed for wiring up power on the front of the mounting plate. This allows the customer a chance to wire the system to custom specifications and pull power from this one point inside the enclosure when
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Type: Terminal and Junction Boxes
-
Supplier: L-com, Inc.
Description: supply power any custom installed internal equipment. Provisions for two duplex circuits are provided for on the mounting plate. Terminal Block... The terminal block is installed for wiring up power on the front of the mounting plate. This allows the customer a chance to
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
- Type: Terminal and Junction Boxes
-
Supplier: Beckhoff Automation LLC
Description: the whole temperature range, which is freely selectable. The error LEDs indicate a broken wire. Compensation for the cold junction is made through an internal temperature measurement at the terminal. The EL3318 can also be used for mV measurement. The HD EtherCAT
- Data Acquisition: I/O Module
-
Supplier: Radwell International
Description: TEMPERATURE CONTROLLER, TK SERIES, HIGH PERFORMANCE, PID CONTROL, 4 DIGIT LED DISPLAY, DIN 48 X 48 MM, TERMINAL BLOCK TYPE, 2 ALARM, 100-240 VAC SUPPLY, 50/60 HZ, SSR DRIVE OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Marathon Special Products
Description: STANDARD TYPE 2.55 INCH L X 3 INCH W X 2.57 INCH H SIZE TIN PLATED ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING HINGED COVER COVER TYPE 125 DEG C TEMPERATURE RATING THERMOPLASTIC HOUSING MATERIAL 3 POLE(S) HIGH CONDUCTIVE ALUMINUM CONNECTOR
- Number of Contacts: 3
- Voltage Rating: 600 volts
- Current Rating: 175 amps
- Operating Temperature: 125 C
-
Supplier: Beckhoff Automation LLC
Description: The KL3208-0010 analog input terminal enables connection of eight resistance sensors. The Bus Terminal’s circuitry can handle sensors using the 2-wire technique. Linearization over the full temperature range is realized with the aid of a microprocessor. The temperature
- Data Acquisition: I/O Module
-
Supplier: ILSCO Corporation
Description: STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY
- Number of Contacts: 9
- Voltage Rating: 600 volts
- Current Rating: 270 to 335 amps
- Operating Temperature: 75 C
-
Supplier: Powell Electronics, Inc.
Description: 3M High Temperature Butted Seam Block F
Find Suppliers by Category Top
Featured Products Top
-
Altech High Temperature Ceramic Terminal Blocks are designed for demanding, high-heat environments where secure and durable connections matter. They are offered in 3 sizes with 1, 2, 3, and 4 pole configurations, along with free-floating and panel mount options for (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
high temperature thermocouples for a broad range of industries and applications. This extensive experience has helped Conax become a leader in supplying high-quality, standard sensors. It has also given us the expertise to modify standard designs, creating customized solutions that (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
present an unsafe scenario, but it also creates the need for the monitoring itself to be performed safely. This can prove especially difficult with temperature, as embedded sensors within the rotating equipment can find themselves in direct contact with high-voltage elements, creating a (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
Pt100 Resistance Thermometers in high voltage environments need to be isolated in order to maintain proper function of temperature measurement. These thermometers can be insulated against high voltage. In practice, however, the available installation space is often too small. P44000 from (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
design, multi-layer insulation, and certified modules that can withstand mechanical stress, high temperatures, and EMC challenges are required to ensure both operator safety and measurement integrity during mobile test drives and stationary test benches. In collaboration with CSM, SAB (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
In response to the growing demand for high-precision platinum temperature sensors, IST AG is launching a new RTD PW series for high-precision measurements. The new 4-wire design on-chip allows measurements in class F0.15 up to +600 ° C with very low hysteresis. For high (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
BlockMaster Electronic’s High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster’s Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
PCB High-Power Terminal Blocks Eurostyle Terminal Strips Single Row & Tri-Barrier Terminal Blocks (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
Conduct Research Top
-
5 Tests to Calibrate Your DT80 Range Data Logger
this by connecting an earth wire to the earth point on either side of the data logger, or for older models without the earth points, use the negative ('-') input of the power terminal block immediately below the Ethernet port on the left side of the datalogger. All tests assume that the operator is familiar
More Information Top
-
WECO - 3-DIN46284ST - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
High Temperature Terminal Block .
-
WECO - 560-K4DF-V2A - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
High Temperature Ceramic Terminal Block .
-
Altech Corp. - CB4/2 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
High Temperature Ceramic Terminal Block .
Indicates content that may require registration and/or purchase.