Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Johnson Controls, Inc.
Description: The T-4506 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4506 provides individual day and night, or two set point temperature control. FEATURES AND BENEFITS Available in Direct Acting (DIR) and Reverse Acting (REV) models
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
- Features: Multiple Zones, Programmable
-
Supplier: Johnson Controls, Inc.
Description: The T-4516 Thermostat is a high volume output, dual temperature, dual dial thermostat. The T-4516 provides individual day and night control, or weekend setback. FEATURES AND BENEFITS Available in Direct Acting (DIR) model Additional output air terminal which can be used
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
- Features: Multiple Zones, Programmable
-
Supplier: Johnson Controls, Inc.
Description: T-4002-201 Direct Acting, Horizontal Mounting T-4002-202 Reverse Acting, Horizontal Mounting T-4002-203 Direct Acting, Vertical Mounting T-4002-204 Reverse Acting, Vertical Mounting FEATURES AND BENEFITS Sensitivity Adjustable from 0.75 to 4.0 psig/°F (9 to 50 kPa/°C) Factory set at approximately
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
-
Supplier: Allied Electronics, Inc.
Description: The Series 3455RC is a snap-action, non-adjustable precision thermostat especially suited for industrial and electrical equipment. Features: Electrical Rating: 15 A @ 120 VAC, 10 A @ 240/277 VAC UL Recognized, CSA Certified Circuitry: SPST Ceramic Base Plated Steel Terminals Closure and
-
Supplier: Allied Electronics, Inc.
Description: The Series 3455RC is a snap-action, non-adjustable precision thermostat especially suited for industrial and electrical equipment. Features: Electrical Rating: 15 A @ 120 VAC, 10 A @ 240/277 VAC UL Recognized, CSA Certified Circuitry: SPST Ceramic Base Plated Steel Terminals Closure and
-
Supplier: Johnson Controls, Inc.
Description: The T-4003 Submaster Thermostat is a high volume proportional thermostat. The T-4003 can be reset from a remote location, or in accordance with a referenced temperature variation. FEATURES AND BENEFITS Available in Direct Acting (DIR) and Reverse Acting (REV) models
- Temperature Set Point Range: 55 to 85 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Allied Electronics, Inc.
Description: The Series 3455RC is a snap-action, non-adjustable precision thermostat especially suited for industrial and electrical equipment. Features: Electrical Rating: 15 A @ 120 VAC, 10 A @ 240/277 VAC UL Recognized, CSA Certified Circuitry: SPST Ceramic Base Plated Steel Terminals Closure and
-
Description: THERMOSTAT PROG ACT HIGH 8SOIC
- Voltage: 2.7 to 4.5 volts
- Thermostat Type: Digital
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937087-TMP303BDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 55°C Active High Push-Pull Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity: High Fake
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937086-TMP302DDRLT Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 110°C, 115°C, 120°C, 125°C Active Low Open Drain Package: Bulk Package: SOT-563, SOT-666 Mounting: Surface Mount Categories: Sensors Popularity:
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937092-TMP303FDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 80°C Active High Push-Pull Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: TMP303 Categories: Sensors
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937090-TMP303EDRLR Operating Temperature Range: -40°C ~ 125°C Features: Thermostat 70°C Active High Push-Pull Package: SOT-563, SOT-666 Package: Reel - TR Mounting: Surface Mount Family Name: TMP303 Categories: Sensors
- Operating Temperature: -40 to 125 C
- Sensor Type: Temperature Sensor
-
Supplier: ROHM Semiconductor USA, LLC
Description: BDJxxx0HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be realized at ±2.5°C accuracy without the need
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -30 to 100 C
- Temperature Range: 55 C
- Applications: Consumer
-
Supplier: DigiKey
Description: THERMOSTAT PROG ACT HIGH SOT23-5
- Maximum Current: 0.013 amps
- Mounting/Configuration: Surface Mount
-
Supplier: Smith Systems, Inc.
Description: Smith Systems, Inc. Thermo-Tran High Reliability Temperature sensor are available in a variety of configurations. Temperature Sensor Technologies Used: · Thermo-Fuse Probes · Thermostat Probes · Thermistor Sensor Probes · Thermocouple Probes · RTD Probes Our experience
- Diameter or Width Range: 0.75 inch
- Sensitive Length: 1.81 to 2.25 inch
- Sensor Termination Type: Bare or Insulated Lead Wires, Conduit Connector, Other
- Probe Configuration: Penetration (Needle) Probe, Straight Probe
-
Supplier: Acme Chip Technology Co., Limited
Description: THERMOSTAT ACTIVE HIGH SOT23-5
- Input (Supply) Voltage: 1.65 to 5.5 volts
- Operating Temperature: -40 to 125 C
- Features: Other, Tape Reel
- Sensor Type: Temperature Sensor
-
Supplier: RS Components, Ltd.
Description: High Temperature Limiter TB97/98
- Temperature Set Point Range: 356 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: ODG (Origin Data Global)
Description: THERMOSTAT PROG ACT HIGH 8SOIC
- Input (Supply) Voltage: 4.5 to 18 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Pfannenberg
Description: temperature. Available in 3 models. Housing: ABS high temperature plastic FEATURES Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Precise Temperature Control In combination with the
- Temperature Set Point Range: 32 to 140 F
- Voltage: 100 to 250 volts
- Thermostat Type: Mechanical
-
Supplier: Ralston Metal Products Limited
Description: the temperature is below, or the humidity is above the set point. The integrated LED in each adjustment knob is lit indicating the active function. Features • Controls temperature & humidity • High Accuracy • Compact design • Easy to install • DIN rail mountable • High
- Temperature Set Point Range: 41 to 140 F
- Voltage: 120 to 240 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Pfannenberg
Description: different temperature ranges to manage the internal cabinet temperature. Housing: ABS high temperature plastic FEATURES Flexible Mounting Options Unit can be direct mounted or connected to a standard DIN rail without tools using the included snap fastener. Ultra Compact
- Temperature Set Point Range: 32 to 140 F
- Voltage: 100 to 250 volts
- Thermostat Type: Mechanical
-
Supplier: Thermtrol
Description: Thermtrol offers the GT43 line of 3/4” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity function,contact resistance, and dielectric strength. Excellent multipurpose
- High Temperature Set Point: 302 F
- Maximum Current: 13 to 25 amps
- Maximum AC Voltage: 250 to 480 volts
- Maximum Diameter or Width: 0.75 inch
-
Supplier: Honeywell International, Inc.
Description: TEMPERATURE RATING CHANGE OVER MANUAL SWITCH POSITION (SYSTEM) HEAT-OFF-COOL, SWITCH POSITION (FAN) HIGH-MEDIUM-LOW DIFFERENTIAL TEMPERATURE RANGE 2 DEG F
- Temperature Set Point Range: 44 to 86 F
- Voltage: 120 to 277 volts
-
Supplier: Microchip Technology, Inc.
Description: The MCP9800 is a digital temperature sensor capable of reading temperatures from -55°C to +125°C. Temperature data is measured from an integrated temperature sensor and converted to digital word with a user selectable 9 to 12-bit Sigma Delta Analog to Digital Converter.
- Features: Other
-
Supplier: STEGO
Description: freely anywhere in the control cabinet for precise temperature measurements. Additionally, this thermostat is available in versions that not only measure temperature via the external sensor, but also the relative humidity. Switching difference (temperature) 3 K (±1 K
- Temperature Set Point Range: -22 to 140 F
- Voltage: 20 to 56 volts
- Temperature Hysteresis: -454.27 F
- Thermostat Type: Mechanical
-
Supplier: Chromalox
Description: The DTS-HAZ digital thermostat kit is a microprocessor based temperature control and power connection kit used for freeze protection or process temperature maintenance of pipes or tanks protected by heat tracing products. This thermostat can be used with Constant Wattage,
- Temperature Set Point Range: -80 to 1,100 F
- Thermostat Type: Digital
-
Supplier: Thermtrol
Description: Thermtrol offers the GT line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose
- High Temperature Set Point: 301 to 446 F
- Maximum Current: 10 to 15 amps
- Maximum AC Voltage: 120 to 240 volts
- Maximum Diameter or Width: 0.25 inch
-
Supplier: Chromalox
Description: 30 Amp Solid State Relay (SSR) Output 120 to 277 Vac Operation cULus Ordinary Area and C1D2 Approval On/Off Control with 100˚ Deadband Programmable in One Degree Increments Selectable Soft-Start Feature LED Indication for Power, Alarm and Load Large LED Display Programmable High & Low
- Temperature Set Point Range: -80 to 1,150 F
- Voltage: 120 to 277 volts
- Thermostat Type: Digital
- Features: Programmable
-
Supplier: Thermtrol
Description: Thermtrol offers The Klixon® line of 1NT fixed temperature thermostats. Approved by numerous testing agencies, all 1NT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose
- High Temperature Set Point: 399.2 F
- Maximum Current: 0.05 to 1 amps
- Maximum Diameter or Width: 0.5 inch
- Features: Automatic Reset, Manual Reset
-
Supplier: STEGO
Description: The ET 011 is an electronic thermostat for regulating high performance DC 24V equipment. Heating or cooling equipment, as well as signal devices, can be switched via the SPDT (changeover) contact. A relatively small hysteresis sets the ET 011 Thermostat apart from less accurate
- Temperature Set Point Range: 32 to 140 F
- Voltage: 20 to 28 volts
- Temperature Hysteresis: 5.4 F
- Thermostat Type: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
Thermostats and Regulators Isabellenhuette’s Rathgeber capillary tube-based temperature (read more)
Browse Thermostats Datasheets for Isabellenhutte USA -
) in two versions with a wide temperature setting range. Contact breaker versions (NC) with secondary switch function: 65 % RH fixed setting. Internal switch module with high DC switching performance Adjustable temperature Small hysteresis External sensor (read more)
Browse Thermostats Datasheets for STEGO -
switch function: 65 % RH fixed setting. Internal switch module with high DC switching performance Adjustable temperature Small hysteresis (read more)
Browse Thermostats Datasheets for STEGO -
KTS 111 The mechanical NO thermostat closes when the temperature rises and is used to control filter fans, heat exchangers, cooling devices or (read more)
Browse Thermostats Datasheets for STEGO -
The GURU PC® ¾" and 1″ valves are self-contained and drain water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Completely mechanical, with no outside power required, its high flow design allows for rapid draining, eliminating costly freeze (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. This simple in-line valve completely eliminates the need for time (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
These Snap Action Thermostats operate as a high limit, single operation (non-resettable) type control. Ultra fast thermal response times due to the unique positon of the bimetal element. The ceramic case allows them to operate at temperatures up to 260°C. As single operation thermostates (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Airflow proving switch Fireye flame safeguard Fused disconnect switch High and low temperature controls Mild weather thermostat High and low gas pressure limits (read more)
Browse Datasheets for Hartzell Air Movement -
to maintain enclosure temperatures within a specified temperature range. BENEFITS Thermostatically controlled to maintain enclosure temperatures within the ideal range Highly reliable, with a full 10-year warranty No ambient, dirty or (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
to maintain enclosure temperatures within a specified temperature range. BENEFITS Thermostatically controlled to maintain enclosure temperatures within the ideal range Highly reliable, with a full 10-year warranty No ambient, dirty or (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
incorporating vinyl tubing with adhesive clips permitted routing of the cold air to those electronic components most susceptible to high temperature. The Key Feature. Most important to Lasercraft was the fact there are no moving parts to wear out, meaning the Cabinet Coolers were maintenance free
-
Design Considerations for Thermal Controls
thermostat or a high limit safety control? Do you need a device to open on temperature rise or close. on temperature rise? What will the operating temperature range be for your application? Each of these variables influences the materials. and components to be specified for your application. Evaluating
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
the most compatible, reliable, high-performing compressor oil for any given. piece of equipment or operating condition. These two issues combine to create a challenge for today's facility and operations teams who are responsible for. protecting the investments they've made in refrigeration
More Information Top
-
Comparison of neutron radiography with other nondestructive methods
Here, we present some of our recent results obtained on absorption-type refrigerators, on automotive Visco clutches and on high tempera- ture thermostats .
-
International Space Station Utilization Conference and Exhibit > DECLIC facility - Research capabilities for microgravity fluid physics and materials science
High temperature thermostat (super-critical fluids .
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/46598/1/rpcjpnv15fp145.pdf
Using such a high temperature thermostat , a new high temperature calorimeter was constructed with a Dewar vessel as its component.
-
Frequency spectrum of tantalum at temperatures of 293–2300 K
… inelastic slow neutron scattering spectra have been measured at different temperatures on a DIN 2PI time of flight spectrometer installed at the IBR 2 nuclear reactor (Joint Institute for Nuclear Research, Dubna, Russia) with the use of a TS3000K high temperature thermostat .
-
Reaktions‐Gaschromatographie
Lufttherrnostat; R = reactor; HTh = high temperature thermostat ; 1 = lnjektionsstellen; V = Vorschaltzellc fur CaH; .
-
CR4 - Thread: Speed of Heat Inside a Vehicle
Higher temperature thermostat : This will raise the temp at which water is released from the block to the radiator and heater.
Indicates content that may require registration and/or purchase.