Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kernco, Inc.
Description: Kernco's thermal vacuum chambers produce ultra-clean, high- vacuum, temperature controlled environments for testing aerospace and military equipment. An oil-free vacuum is achieved with a turbo molecular pumping system. The TVC is ideal for vacuum
- Height / Length: 48 inch
- Features / Options: Cooling
- Chamber / Component Type: Custom / Specialty Chamber
- Flange / Fitting Types: Elastomeric (O-ring / Gasket)
-
Supplier: Weiss Technik North America, Inc.
Description: The WT/D and WK/D vacuum-temperature and vacuum climate test chambers offer a way for reproducible tests of aviation industry components, are highly stressed. Our chambers allow the simulation of extreme flight programs in accordance with the relevant standards.
- Temperature Control: Cooling
- Configuration: Reach-In
-
Supplier: Fuji Impulse America Corp.
Description: Temperature-controlled impulse chamber vacuum sealer, FCB-200 boasts of very high ultimate vacuum rate at about -100Kpa (10 torr). With the built-in vacuum gauge, a simple button-operation allows the user to adjust the vacuum rate in the range of -50
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
-
Supplier: Senior Aerospace Metal Bellows
Description: a free flow of 6.0 scfm [170 slm] and 40 psig [377 kPa] discharge pressure. We also offer a line of high temperature models for applications up to 450°F [232°C] media and ambient temperatures. Custom designed compressor/vacuum pumps are available to meet specific customer
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 2.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperatures of 1500ºC. Carbolite HVT vacuum tube furnaces provide vacuum levels better than 1 x 10-5 mbar. These turn-key systems include two stage sliding vane rotary pump, water cooled oil diffusion pump, high vacuum baffle valve,
- Process Temperature: 0 to 1,500 C
- Width / Tube O.D.: 75.00000000000001 mm
- Length (Chamber / Tube): 450 mm
- Features: Application Software, Computer Interface, Horizontal, Inert, Other, Over-Temperature Protection, Thermocouple Calibration, Vacuum
-
Supplier: Busch Vacuum Solutions
Description: The COBRA NC 2500 B is the largest screw vacuum pump among these high-performing, robust vacuum pumps for process technology. This pump is ideally suited for applications in which gases and vapors need to be pumped reliably and without contamination. Due to the dry screw
- Ultimate Operating Vacuum: 0.75 torr
- Pumping Speed: 1,471 CFM
- Operating Temperature: -4 to 122 F
- Motor Power: 100 HP
-
Supplier: Cole-Parmer
Description: • Reach temperatures up to 280
C • Thick insulation ensures temperature uniformity and minimizes exterior surface temperatures • Monitor samples continuously with full view window Simple, safe operation is the hallmark of these high-temperature vacuum - Temperature Range: 50 to 536 F
- Capacity: 0.7 cubic feet
-
Supplier: Cole-Parmer
Description: • Reach temperatures up to 280
C • Thick insulation ensures temperature uniformity and minimizes exterior surface temperatures • Monitor samples continuously with full view window Simple, safe operation is the hallmark of these high-temperature vacuum - Temperature Range: 50 to 536 F
- Capacity: 0.7 cubic feet
-
Supplier: TPA Motion
Description: capacities from 4.5kN to 320kN (1000lbs to 72000lbs) Rail lengths to 4000mm with splicing available for longer lengths Typical applications where this product have been used: Special wafer processing within a high temperature vacuum chamber. For positioning electrodes
- Dynamic Load Capacity: 1,011.6 to 71,936 lbs
- Special Bearing Materials: Bearing / Rail Assembly
- Bearing Type: Linear Motion Guide
- Bearing Housing: Rectangular
-
Supplier: Inductotherm Group
Description: vacuum brazed aluminum heat exchangers, vacuum deoiling furnaces can be integrated with new or existing brazing furnaces as a combined production operation. Features Temperature operation to 249oC under vacuum to remove volatile oil contaminants on the surfaces of the
- Process Temperature: 249 C
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: Cincinnati Sub-Zero Products
Description: drying solutions Product-optimized heating: jacket heating, plate heating, circulating air temperature control Low vacuum (up to approx. 1 mbar), fine vacuum (up to 10-3 mbar) and high vacuum (HV up to 10-8 mbar) applications Chamber oven / batch version or
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
-
Supplier: Inductotherm Group
Description: SCADA Stainless steel melt chambers for continuous high vacuum operation Robust delta seals on main chamber sealing flanges • Water cooled articulating mold chamber isolation valve (Vertical Units Only) • Custom engineered and designed equipment specifically for
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: ATV Technologie GmbH
Description: Plate: 410 x 440mm (1 Hot Plate/Process Chamber) IR Heating: Assy of 18 IR lamps (1KVA each) Power connection: 3Ph-N-PE 230/400V, 50/60 Hz Peak Power: 20 KW (1 Process Chamber), 58 KW (3 Process Chambers) Features SRO i-Line High Throughput Short cycle times Vacuum
- Temperature Range: 450 F
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: Vacuum Ovens, available in two sizes, operate up to a maximum temperature of 220°C. “Squaroid” Vacuum Ovens are available with a dial temperature readout in the oven chamber or an LED temperature readout on the oven control panel. Radiant warm wall heaters
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: temperatures or vacuums; it is ideal for R&D, laboratory, and production operations. It interfaces with the Stainless Steel Atmospheric Chamber to deliver the heat and/or vacuum required in many manufacturing operations, including resistance and seam welding of hybrids
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Anton Paar
Description: The High Temperature Nanoindentation tester (HT-UNHT) is a low-load nanomechanical test system for measuring the hardness and elastic modulus of thin films and coatings up to 700 °C. Patented UNHT technology combined with unique heating provides a high stability solution at any
- Test Load: 0.01019501133786848 kg
- Vertical Capacity: 0.01 cm
- Mounting: Handheld or Portable
-
Description: vacuum pump with capacities from 25 to 48 m³/hr (14.7 to 28.2). Ultimate vacuum 10 mbar (abs.). Fitted as standard with fine mesh filter, vacuum non-return valve, gas ballast valve and oil separator. Flange motor, air cooling, and bearings on both sides of the rotor.
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Busch Vacuum Solutions
Description: contact with each other or the housing, so no lubricants or operating fluids are required in the compression chamber. The minimal clearance between the rotors and the chamber housing optimizes the internal seal and ensures constantly high pumping speeds. An effective air cooling
- Ultimate Operating Vacuum: 112.50956331285 torr
- Pumping Speed: 202.86 CFM
- Motor Power: 10.7217630792226 HP
- Mechanical: Claw
-
Supplier: Haida International Equipment Co., Ltd.
Description: 100L/150L/225L/408L/800L/1000L (can be customized). In order to satisfy the customer testing requirements.This Humidity Test Chambers increased the temperature test, the range of temperature test in -70℃~+150℃.the important point is providing a high performance, economic
- Temperature Range: -70 to 150 C
- Humidity Range: 20 to 98 % RH
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: Carbolite Gero Limited
Description: Maximum operating temperature of 1200°C. Extremely fast heat-up rates provided by two high power side heating elements. Graded element winding and free radiating coil design provide excellent chamber uniformity. Vertical lift door design keeps hot door insulation away from
- Process Temperature: 0 to 1,200 C
- Width / Tube O.D.: 400 mm
- Length (Chamber / Tube): 260 mm
- Height: 220 mm
-
Supplier: ToneCooling Technology Co., Ltd
Description: High-power lasers, medical imaging equipment, and other fields with stringent thermal requirements. 5. Our Commitment & Quality We utilize high-purity oxygen-free copper and advanced vacuum brazing and fluid charging processes to ensure every Vapor Chamber delivers
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DSC 404 F3 Pegasus® - High-Temperature DSC The DSC 404 F3 Pegasus®, High-Temperature Differential Scanning Calorimeter, is part of the economical NETZSCH F3-product line, which is specially tailored to the requirements of comparative material characterization and quality
- Temperature Range: -150 to 2,000 C
- Remote Interface: Computer Interface
- Calorimeter Type: Differential Scanning Calorimeter (DSC)
- User Interface: Digital Front Panel
-
Supplier: CoorsTek
Description: vacuum chambers: Tube type (for load-lock, transfer, and process chambers) Disk type (for narrow space chambers) Quartz type (for thermal processing and LPCVD chambers) RECOMMENDED DEPOSITION CHAMBER COMPONENT MATERIALS CoorsTek uses a broad portfolio of
- Filter Medium Material: Ceramic
- Features: Other
-
Description: shock resistance Low dielectric constant and loss tangent Excellent machinability Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: Cole-Parmer
Description: • Ergonomic pump design and unique hand-tightened quick disconnects provide easy hand operation • Precision screw press technology provides great stability and eliminates leakage • Isothermal bellows chamber yields high pressure stability and is not affected by environmental
- Maximum Discharge Pressure: -14 to 3,000 psi
- Features: Other
-
Supplier: Thermal Ceramics
Description: aluminum contact Furnace, kiln and oven hot face linings Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature gaskets and seals Flue and chimney linings Insulation as backup to: - firebrick -
- Features: Specialty / Other
-
Supplier: Aerzen USA Corp.
Description: advantages of AERZEN Vacuum Blowers at a glance: High differential pressures (up to 800 mbar) High reduction of compression discharge temperature Excellent systems variety (largest series worldwide with 11 sizes available) No additional controllers, valves, etc. are
- Air Flow Rate: 147.15 to 35,904.6 SCFM
- Static Pressure: 4.014662164032441 to 120.40855869571234 in H2O
- Product Form: Bare (No Motor, Controls)
- Environment: Clean Air / Gas, Corrosive Gases
-
Supplier: Morgan Advanced Materials
Description: excellent alternative to molten Aluminium contact. Other applications include: Molten Aluminum contact Furnace, kiln and oven hot face linings Appliance and heat processing equipment insulation Combustion chamber construction for domestic appliance Heat shields High temperature
- Material: Ceramic
-
Supplier: Senior Aerospace Metal Bellows
Description: a free flow of 6.0 scfm [170 slm] and 40 psig [377 kPa] discharge pressure. We also offer a line of high temperature models for applications up to 450°F [232°C] media and ambient temperatures. Custom designed compressor/vacuum pumps are available to meet specific customer
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Rogers Machinery Company, Inc.
Description: Dry screw vacuum pumps are high-performance and robust dry screw vacuum pumps for process technology, demanding applications with maximum flexibility and modularity for process changes. They are used wherever gases and vapors need to be pumped reliably and without contamination.
- Mechanical: Rotary Screw
-
Supplier: Morgan Advanced Materials
Description: Morgan Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Morgan Thermal Ceramics offers a wide range of insulating products which are made from a mixture of refractory ceramic fibre by vacuum forming. This process allows the production of a
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: Thermal Ceramics offers a complete line of vacuum formed ceramic fibre insulating products. Kaowool® organic boards, chambers, sleeves, and shapes Inorganic boards, shapes, and wet felt These dependable products are complemented by our strong, responsive development team company-wide
- Features: Specialty / Other
-
Supplier: Douglas Electrical Components
Description: ingress and maintains a stable environment in the vacuum chamber. It helps create airtight connections and equip devices to withstand pressure differentials, extreme temperatures, and other environmental factors. The epoxies we use for sealing can resist chemicals, which makes
- Temperature Range: -40 to 107.22222222222221 C
- Features: Electrical
- Feedthrough Mount: Flange Mount, Nut Mount
- Electrical Feedthrough Type: Instrumentation
Find Suppliers by Category Top
Featured Products Top
-
Three-zone Temperature Chamber for Charge-Discharge Testing The ESPEC Advanced Battery Test Chamber (ADBC) is a testament to our commitment to driving innovation in environmental testing. Designed specifically for the testing of lithium-ion and other advanced battery types, the ADBC (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
The new confocalDT IFS2407-xHT/VAC high-temperature sensor is the first optical sensor in Micro-Epsilon's portfolio that can withstand high temperatures up to 200 °C. By dispensing with organic adhesives, the stainless steel high-temperature sensors are low-outgassing and therefore (read more)
Browse Photoelectric Sensors Datasheets for Micro-Epsilon Group -
refrigeration system includes a high-temperature refrigeration cycle and a low-temperature refrigeration cycle, connected by an evaporator-condenser. The evaporator-condenser also plays a role in energy transfer, transferring heat energy from the working chamber through the two-stage refrigeration system to (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Key Technical Features: • Broad Operating Range: Precise temperature simulation from -70°C to +150°C and relative humidity control from 10% to 98% RH with customizable ramp rates. • Uniform Airflow Design: Aerodynamic chamber layout ensuring high temperature uniformity (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
survivability and performance is conducted within a Thermal Vacuum Chamber (TVAC). As a cornerstone of space qualification, TVAC testing subjects aerospace products to the dual extremes of deep space: a high vacuum and severe thermal cycles. This process is not (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Sizes: benchtop to large field-constructed test chambers from 1ft to 40ft+ Thermal vacuum chambers may be cylindrical, cube/rectangular or D-shaped Working pressure levels of <1E-06 Torr (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
oriented team works to provide solutions that meet or exceed project requirements and industry standards for quality. Test Chamber Interfacing Test Stand and Fixtures Ultra High and Ultra Low Temperatures Explosion Proof Test Chambers (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
. Sizes range from small benchtop chambers to full walk-in chambers and rooms with temperatures as low as -84°C with high temperatures to +350°C and humidity ranges from 10% to 98% RH. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
materials for high temperature, low temperature, high and low temperature circulating and temperature stress screening (ESS) test, and constant humidity and cyclic damp heat test. This type of machine mainly used to simulate the product after exposure to rapid change of ambient temperature and in certain humidity conditions, detecting the product features and the adapt change ability. (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited
Conduct Research Top
-
Your Vacuum System's Fasteners May Be A Problem, Why?
Vacuum chambers must remain clean and free of contaminants and volatile materials that would lead to contamination of the entire system. Assembly for critical applications requires a wide variety of fasteners and their effectiveness is the key to the machine's overall ability to function
-
Dynamic Interferometry Handles Vibration
for space-telescope applications must be tested in large vacuum chambers at cryogenic temperatures - a situation in which vibration is virtually impossible to control.
-
Dynamic Interferometry: Getting Rid of the Jitters
test; in addition, long optical paths produce air turbulence problems. To make things worse, the next generation of large-aperture lightweight mirrors for space-telescope applications must be tested in vacuum chambers at cryogenic temperatures where vibration is virtually impossible to control
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Optical properties of amorphous hydrogenated and microcrystalline silicon films prepared by plasma enhanced chemical vapor deposition and re‐crystallized at mo...
The samples were consequently isothermally heated in a high temperature vacuum chamber at 0.1 Pa and at temperatures from 580 to 620 °C.
-
In situ study of the temperature stability of TiO1.05 titanium monooxide using synchrotron radiation
The X ray structural analysis was performed during in situ investigations with synchrotron radiation using a Bruker D8 Advance diffractometer and an Anton Paar HTK–2000 high temperature vacuum chamber .
-
Comparison of fatigue crack propagation in nickel base superalloys RR1000 and Udimet 720Li
…carried out on an Instron 8802 (+10 kN capacity) servohydraulic testing machine, while elevated temperature tests in vacuum were carried out on an Instron 8501 (+50 kN capacity) servohydraulic testing machine equipped with a high temperature vacuum chamber (by ESH Testing Ltd…
-
The acid–base co-operativity of Zr/Al/Mg composite oxides for the ethoxylation of ethyl acetate with ethylene oxide
FT-IR spectra with pyridine adsorption were carried out using a Bruker FT-IR spectrometer (TENSOR 27) with a high temperature vacuum chamber .
-
Synthesis of tert-butyl acetate via eco-friendly additive reaction over mesoprous silica catalysts with balanced Brönsted and Lewis acid sites
It was carried out using a Bruker TENSOR 27 FTIR spectrometer together with a high temperature vac- uum chamber .
-
Analysis of ferrite formed in 321 grade austenitic stainless steel
A GeniX high flux X-ray system was used with a high temperature vacuum chamber for the XRD experiments.
-
Oxidative dehydrogenation of n -butane over bimetallic mesoporous and microporous zeolites with CO2 as mild oxidant
The acidity of the zeolites was measured using a Nicolet 6700 FT-IR spec- trophotometer (Thermo Scientific) equipped with a high temperature vacuum chamber using pyridine as a probe.
-
Comparison of fatigue crack propagation behaviour in two gas turbine disc alloys under creep–fatigue conditions: evaluating microstructure, environment and tem...
Fatigue tests were performed under three-point bend on an Instron 8501 servohydraulic testing machine with an ESH Ltd high temperature vacuum chamber attached, in both air and vacuum (where vacuum was maintained .
-
Machinery Electronics and Control Engineering II
A constant load tensile creep tests were conducted using a Shimadzu Autograph (AF-10kNNIM, MS type) equipped with a high temperature vacuum chamber .
-
High-temperature shape memory effect and the B 2-L 10 thermoelastic martensitic transformation in Ni-Mn intermetallics
Samples were studied after quenching at room temperature and also in a GPVT 2000 high temperature vacuum chamber , where they were heated to 1100 K and then cooled down.
Indicates content that may require registration and/or purchase.