Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal,
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: FLEXIM AMERICAS Corp.
Description: wall thickness as well as the water temperature in order to start the measurement. The commissioning work is thus reduced to a minimum. Features: Non-intrusive flow measurement with high measuring accuracy for stationary use Precise bi-directional, highly dynamic
- Pipe Diameter: 0.4 to 90 inch
- Media Temperature Range: -40 to 210 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
-
-
Supplier: Radwell International
Description: MAGNETIC-INDUCTIVE FLOW METER, PRECISE MEASUREMENT OF FLOW, CONSUMPTION AND MEDIUM TEMPERATURE HIGH ACCURACY, REPEATABILITY AND MEASUREMENT DYNAMICS FOR USE IN WATER COOLING CIRCUITS WITH TWO PRECISE ANALOGUE OUTPUTS CLEARLY VISIBLE 4-DIGIT LED DISPLAY. FREE
- Process Media Type: Gas
-
Supplier: ifm efector inc.
Description: Reliable detection of flow and medium temperature Precise linearized analog output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow and temperature
- Media Temperature Range: 5 to 257 F
- Operating Pressure: 232.06032 psi
- Velocity Flow Rate: 14.793307086614174 ft/sec
- Operating Temperature: 5 to 185 F
-
Supplier: Daniel Measurement and Control Inc.
Description: and meter health Cost effective metering The 3812 provides significant capital and operating cost savings when compared with traditional technologies such as DP meters due to: High capacity and rangeability affording reduced station footprint Low maintenance costs One
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
-
Supplier: ifm efector inc.
Description: Precise measurement of flow, consumption and medium temperature High accuracy, repeatability and measurement dynamics For use in water cooling circuits With two precise analog outputs Clearly visible numerical display From May 1st 2025, products produced in EU and
- Media Temperature Range: 14 to 158 F
- Liquid Volumetric Flow Rate: 30 GPM
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Automation24, Inc.
Description: 1/2" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV5614 vortex flow meter can be adapted to the respective application. The SV5614 vortex flow meter is used for flow rate measurement of water, deionized
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.55 to 10.55 GPM
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: Thanks to the 3/4" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV5610 vortex flow meter can be adapted to the respective application. The SV5610 vortex flow meter is used for flow rate measurement of water,
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 14 to 194 F
- Liquid Volumetric Flow Rate: 0.55 to 10.55 GPM
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: 3/4" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV7614 vortex flow meter can be adapted to the respective application. The SV7614 vortex flow meter is used for flow rate measurement of water, deionized
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1.3 to 26.4 GPM
- Operating Pressure: 12 psi
-
Supplier: Automation24, Inc.
Description: 1/2" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV4614 vortex flow meter can be adapted to the respective application. The SV4614 vortex flow meter is used for flow rate measurement of water, deionized
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.26 to 5.28 GPM
- Operating Pressure: 12 psi
-
Supplier: Panametrics
Description: The Z3 brings together Panametrics ultrasonic flow meter expertise with the advantages of ultrasonics for a high-performance, low cost of ownership measurement solution for process liquids. Unlike other flow technologies, the ultrasonic PanaFlow Z3 does not require
- Pipe Diameter: 2 to 24 inch
- Media Temperature Range: -40 to 302 F
- Velocity Flow Rate: -82.0209973753281 to 82.0209973753281 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Panametrics
Description: ratio Non-obstructive flow measurement Tolerance to dirty streams Low maintenance Suitable for high temperatures Two-path measurement available for maximum accuracy Applications The DigitalFlow GS868 steam ultrasonic flowmeter is a complete ultrasonic flow metering system
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Description: The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss – Anti-deformation
- Media Temperature Range: 32.18 to 122 F
- Operating Pressure: 232.0589429715152 psi
- Media Temperature: 32.18 to 122 F
- Electrical Output: Frequency
-
Supplier: Cole-Parmer
Description: calculations for determining brake power, heat flow, and flow coefficients(Cv/Kv) • Two inputs for temperature probes The perfect instrument for test and balancing HVAC systems, checking pump performance, and setting balancing valves. Provides flow and BTU/hr
- Operating Temperature: 40 to 113 F
-
Supplier: Micro Sensor Co., Ltd.
Description: also used in harsh applications, such as high-temperature fluids and vibration sources. One-piece and split-type models can meet the requirements for most occasions. · Diameter: DN200 ~ DN1600 · Measurement accuracy is not affected by changes in fluid density, viscosity,
- Process Media Type: Liquid
-
Supplier: OMEGA Engineering, Inc.
Description: alarm outputs. These flow meters can be password protected to prevent resetting the total or changing configuration settings. The DPF140 Series meters are available in wall or panel mount configurations. Wall mounted versions can be converted from wall to meter mount with
- Operating Temperature: -32 to 131 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: The FLUXUS® ADM 8027 is the ultrasonic flow meter for explosion hazard areas With its rugged, water-tight field-enclosure, the ADM 8027 flow meter is ATEX certified for usage as a permanent meter in Zones 1 and 2. All electronic components are in a
- Pipe Diameter: 0.4 to 240 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Brooks Instrument
Description: required Optional adjustable reed type one or two switches alarm output for signaling high and low flow conditions CSA-approved flow alarm Benefits Reliable and economical measurement for high flow rate, high temperature purge applications
- Gas Volumetric Flow Rate: 1,660 SCFM
- Operating Temperature: -20 to 122 F
- Operating Pressure: 1,500 psi
- Media Temperature: -20 to 500 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: temperature and pressure. (TBZ series). ・Non-stop operation for seven years. (For the battery specifications) Application examples ・Manage and control gas flows of burning equipment such as burners, boilers and furnaces. ・Manage and control flows of hot and chilled water
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 14.5036839357197 psi
- Process Media Type: Gas
- Meter Technology: Turbine Meter
-
Supplier: Spire Metering Technology
Description: industrial installations can profit from the advantages of the wearfree water flow measurement, precision, and operation security and long service life. The rugged 280W-CI water meter will provide sustained flow accuracy for the life of the meter while
- Pipe Diameter: 2 to 12 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.11 to 137.6 GPM
- Operating Pressure: 0 to 10 psi
-
Supplier: Brooks Instrument
Description: Features Wide range of flow ratings Operating temperature range 33 to 125°F (1°C to 52°C) Pressure ratings up to 500 psig / 34 bar Two accuracy levels to choose from: 2% or 1% Full Scale Optional high and low-flow reed switch or inductive alarm, also for safe use in
- Gas Volumetric Flow Rate: 170 SCFM
- Operating Temperature: 33 to 250 F
- Operating Pressure: 75 to 500 psi
- Media Temperature: 249.8 F
-
Supplier: Fluidwell bv
Description: with the spacious chamber and plug & play connectors. Cost saving with an easy to install, 1" NPT thread for direct flow meter mounting. Key information at a glance as the display shows flow rate, total, temperature, measuring units and a flow rate indicating
- Number of Inputs: 2 inputs
- Operating Temperature: -40 to 158 F
- Outputs: Analog Current, Frequency / Pulse
- Flow Sensor Inputs: Differential Pressure Meters, True Mass Flow Meters, Velocity Meters
-
Supplier: Spire Metering Technology
Description: combines high accuracy flow measurement, temperature measurement and BTU calculation. The temperature sensors are high accuracy 3-wire PT1000 sensors. They are paired and calibrated in factory to achieve better than 0.15°F (0.08°C) accuracy for temperature
- Temperature Range: 32 to 300 F
- Pipe Diameter: 0.5 to 40 inch
- Process Media Type: Liquid
- Mounting: Non-Invasive
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: principle ・Measurement of various liquids ・Reset function for indications of Integrating Flow Volume (Total) and Integrating Flow Volume (Trip) ・Value holding function for Instantaneous Flow-Rate indication ・Pulse output function (Option) Model NW (Local display type) Model NW-P
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0 GPM
- Operating Pressure: 145.036839357197 psi
- Operating Temperature: 32 to 140 F
-
Supplier: ThermOmegaTech®
Description: Product Description Therm-O-Mix® WWM is an instantaneous and reliable source of tepid water for a safety shower/eyewash system using the existing hot and cold water supply. Operation After water flow is activated at the shower or eyewash, the outlet water
- Dispense Rate: 94.6969696969697 L/min
- Dispensing Equipment Type: Meter, Mix and Dispense, Mix and Dispense
- Application: Water
-
Supplier: Badger Meter
Description: E-Series® Ultrasonic water meters are designed for high measurement accuracy and long-term reliability. They are ideal for measuring potable cold water in commercial and industrial applications that experience wide and rapid fluctuations in water demand.
- Pipe Diameter: 3 to 4 inch
- Liquid Volumetric Flow Rate: 0.37 to 560 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00081585 to 1.2348 lbs/min
-
Supplier: Fluid Components Intl. (FCI)
Description: The FS10i is a universal flow switch and flow monitor designed for simple insertion into ½” (13mm) or larger diameter pipes and square ducts. The unit is suitable for either liquid or air/gas applications. It is fast responding and highly repeatable to both increasing and decreasing
- Pipe Diameter: 0.25 to 0.5 inch
- Velocity Flow Rate: 0.01 to 400 ft/sec
- Operating Temperature: -40 to 320 F
- Operating Pressure: 2,001.52026 psi
-
Supplier: Burger & Brown Engineering, Inc.
Description: Smartflow® hot oil/water flowmeters are durable, vaneoperated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by a high temperature gasket and stainless steel plate. A glass window retains the
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 550 F
- Liquid Volumetric Flow Rate: 6 to 40 GPM
- Operating Pressure: 150 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Low Switch Point Low Pressure Drop at High Flows Brass or SS Construction Maximum Pressure - 5000 PSIG Maximum Temperature - 212°F N/O or SPDT Reed Switch KOBOLD SMN flow switches are used when extremely low flow switching points are required in
- Media Temperature Range: 212 F
- Liquid Volumetric Flow Rate: 0.25 to 13 GPM
- Operating Pressure: 3,600 to 5,000 psi
- Features: Differential Pressure Meter, In-line
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FS230 digital clamp-on ultrasonic flow system offers industry-leading flow measurement accuracy with cost savings in both purchasing and operation. The FS230 clamp-on flow meter is ideal for industries requiring high-quality liquid flow
- Pipe Diameter: 0.5 to 394 inch
- Velocity Flow Rate: 40 ft/sec
- End Fittings: Clamp
- Features: Computer Controllable, Digital Display, Digital Front Panel, Recorder / Totalizer Functions, Velocity Flow Meter
-
Supplier: Siemens Process Instrumentation
Description: The new SITRANS FMT020 transmitter is a high performance, robust, intelligent product, designed for a wide range of applications requiring highly accurate and reliable flow measurement of conductive fluids. Simultaneously measure volumetric flow, flow velocity and
- Operating Temperature: -40 to 149 F
- Electrical Output: Analog Current
- Features: Computer Controllable, Digital Display, Digital Front Panel, Other, Velocity Flow Meter
- Meter Technology: Electromagnetic Meter
Find Suppliers by Category Top
Featured Products Top
-
unauthorized entry. Fabricated steel meter tubes with straightening vanes and fabricated steel meter heads are coated inside and out with NSF approved fusion-bonded epoxy. The ML04 and other Water Specialties propeller flow meters are constructed using advanced techniques and durable, high grade (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Just One Process Connection Five-In-One: The multivariable version of the Sierra's vortex flow meters allows one instrument and one process connection to measure five process parameters at the same time to simultaneously measure mass flow rate, temperature, pressure, volumetric flow rate (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Instrument engineers at municipal water/wastewater facilities and industrial process plants with wastewater treatment operations will find the new Ultra Mag® Flow Meter from McCrometer's features a streamlined advanced sensor design that makes it lighter and easy to install--yet durable and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Rugged V-Cone Flow Meter Ideal For Gritty Oil Sands Separation Processes Ideal for High-Temperature, High-Pressure Liquid, Natural Gas or Steam Service Oil Sands process engineers (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
high-precision flow and temperature measurement, as well as totalized flow consumption for water and water/glycol applications. ifm's SA flow sensors is a cost effective, probe style flow sensor that can measure flow and temperature in pipes from ½” to 16” (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
McCrometer's corrosion-resistant V-Cone® Flow Meter is designed for high accuracy liquid, steam or gas measurement in rugged, hazardous (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
FLO-DAR excels in challenging applications with high solids, shallow flows, extreme temperatures, caustic flows, large man-made channels, and velocities up to 20 ft/s. Designed for wastewater utility operators, FLO-DAR delivers precise flow data without compromising on durability, making it a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
worldwide. Accuracy You Can Count On The V-Cone flow meter’s unique design provides repeatable accuracy of up to ±0.5% of rate under even the most difficult flow conditions. High-Performance in Challenging Applications Designed for mild to harsh operating (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
water flow measurement in agricultural, turf and other irrigation applications. Mc Propeller Flow Meters now feature a more durable bearing assembly, and an improved design of the standard canopy, transmitter, and digital register to prevent water intrusion. Additional features include a (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
to measure the thermal/BTU energy. Clamp-on ultrasonic flow meters are ideal for this type of water measurement due to high accuracy at low and high flows, installation with no pipe cutting or process shutdown, and immunity to external noise. Coupled with temperature sensors on the "hot" and "cold" legs
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with an average. speed U 5 300 mm/s at room temperature (T 5 300 K) in a. channel with width w 5 100 mm, the Reynolds number is. Re 5 rUw/ZE0.03. Hence, the flow is clearly laminar, and. mixing in a straight channel will be dominated by diffusion. For 0.5 mm beads in deionized water, the diffusion coefficient
More Information Top
-
Cavitation performance simulation of turbine meter under different temperature water condition
When turbine flow meters are used to measure high temperature water and cryogenic liquid, the cavitation characteristics in such conditions are different from that of room temperature water.
-
Advancements in Exhaust Flow Measurement Technology
Figure 7 is a description of the apparatus used to verify tailpipe pressure. h Robustness Due to the high temperatures and water content in exhaust gas, an exhaust flow meter must either be durable enough to operate in this environment or include …
-
Solar Decathlon 2002: The Event in Review
Water flow rate Contest: Hot Water Instrument: Turbine flow meter , with pulse output, high temperature limit of 190°F (87.8°C) Source: Omega Engineering, Inc., model FTB4105P Accuracy: 1.5% of reading, from 0.2 gpm to 13 gpm Location: Outlet pipe of …
-
Development of standard device for steam flow measurement used condensing weighing method
Its main function is changing the high temperature , high pressure steam that through the steam flow meter into water of a certain temperature.
-
http://dspace.mit.edu/bitstream/handle/1721.1/51671/495728149-MIT.pdf?sequence=2
Four events can trigger an emergency shutdown: 1.) low cooling water flow alarm from the turbine flow meter , 2.) high temperature alarm before the BPR, 3.) high pressure alarm in the WCHB reactor, or 4.) operator initiated shutdown via a “kill” switch.
-
Anti-H. Pylori Effect of Deep See Water
Deep sea water (DSW) is characterized by high purity, low temperature , high nutrients and minerals and is obtained from the water flows 200 meters under the surface of the sea.
-
Successful Drag Reducer Agent Application At Agiba Petroleum Company: Two Case Histories
8) Minimal flow restrictions and shearing condition, shear force breaks polymer, pipeline pumps cause complete degradation, where diameter changes, pipeline meters , manifolds, high velocity pipe flow (>15fps), product temperature & water and wax crystals present in the oil cause partial degradation.
-
Final Technical Report; Geothermal Resource Evaluation and Definitioni (GRED) Program-Phases I, II, and III for the Animas Valley, NM Geothermal Resource
A deep well drilled by Steam Reserve Corporation in 1984 found high temperatures (>150°C) and significant water flow at a depth of about 350 meters (1,150 feet).
-
Test report for run-in acceptance testing of Project W-151 300 HP mixing pumps
Seven hours after the mixer pump speed had been decreased to 800 rpm, the lower seal water flow rose to off scale high on the bearing water flow meter 0335 cc/hour) with the LDCV tank temperature still at 200°F.
-
Metering Best Practices, A Guide to Achieving Utility Resource Efficiency, Release 2.0
Of relevancy to high temperature and chilled water measurement, the predominant positive displacement technology is the nutating disk flow meter .
Indicates content that may require registration and/or purchase.