Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Kollmorgen Corporation
Description: mm); T31, T32: NEMA 34 (90 mm); T41: NEMA 42 (110mm) 1.98 to 8.8 N-m (280 to 1250 oz-in) holding torque Speeds up to 3000 rpm meet the velocity demands of most high torque applications Available with 25-foot quick-disconnect cable (for T or V windings) Available with encoder,
- Current per Phase: 0.77 to 1.5 amps
- Static / Holding Torque: 280 to 1,250 In-oz
- Step Angle: 1.8 degrees
- Rotor Inertia: 0.0056 oz-in-sec²
-
Supplier: Exlar
Description: Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and
- Continuous Current: 11.3 to 18.7 amps
- Continuous Torque: 70.9 to 177.1 In-lbs
- Shaft Size: 0.9448824 inch
- Shaft Speed: 3,000 rpm
-
Description: The 220V food processor motor delivers optimal dual-speed output and torque for processing fruits, vegetables, and meat. Power Motor’s universal gear motors for food processors are designed for multi-functionality, long life, and high torque.
- Other Output Power: 0.2412396692825076 HP
- Continuous Torque: 13.27433628318584 In-lbs
- Shaft Speed: 12,300 rpm
- Features: Other
-
-
Supplier: Transcat, Inc.
Description: Type Pin Detent Torque 450 ft-lbs RPM 0-1,900 IPM 0-2,200 Length 8-7/8" Tool Weight 6.7 lbs Each Unit Includes 2662-22 M18™ Cordless LITHIUM-ION 1/2" High Torque Impact Wrench w/Pin Detent Kit (2) XC High Capacity REDLITHIUM ™ Batteries (48-11-1828) M18 LITHIUM-ION
- Type: Impact Wrench, Torque Wrench
-
Supplier: Eaton Hydraulics Group
Description: harvesters, augers, conveyors, machine tools and food processing equipment. Addresses these engineering challenges: Reliable motor for continuous operation in demanding environments High-performing motor for small general purpose applications Product Features Integrated proven
- Operating Pressure: 2,400 to 2,930 psi
- Motor Type: Internal Gear
-
Description: The automotive liftgate motor (12V) provides optimal, constant torque for lifting the car tailgate. Power Motor DC planetary gear motors for tailgates are designed for high torque and durability.
- Other Output Power: 0.0603099173206269 HP
- Gear Type: Planetary
-
Supplier: Tecnotion
Description: The QTR 133 is the second medium-range QTR motor. It covers the torque range from 2.6 to 21.9Nm. The largest 60mm high QTR 133-60 motor offers a peak torque of 35.3Nm. Different winding types make the motor suitable for a wide variety of semiconductor and
- Continuous Current: 0 to 16.8 amps
- Continuous Torque: 0 to 196.00000000000009 In-lbs
- Diameter / Width: 5.2362233 inch
- Operating Temperature: 41 to 104 F
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: the DC gearbox motor can be customized with brushless motor BL4260 to replace the DC brush motor 775. And it can be used for the smart robot, automatic machines, office equipments and etc.
- Other DC Voltage: 12 VDC
- Continuous Current: 3.6 amps
- Continuous Torque: 39.02654867256639 In-lbs
- Shaft Speed: 11 rpm
-
Supplier: Genesis Motion
Description: High Performance. Compact. Flexible. The LiveDrive® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility,
- Other Output Power: 1.4715619826233 HP
- Continuous Current: 6.47 amps
- Continuous Torque: 160.176991150442 In-lbs
- Rotor Inertia: 0.86376 oz-in-sec²
-
Supplier: Aerotech, Inc.
Description: Design Features Slotless, brushless ring motors with high torque output and zero cogging Frameless design for easy integration into OEM machines Various winding options available Includes Hall effect sensors for commutation
- Other DC Voltage: 160 to 340 VDC
- Torque Constant: 4.248 to 710.832 in-oz/amp
- Other Output Power: 0.114856886986172 to 1.63319256104258 HP
- Continuous Current: 2 to 12.4 amps
-
Supplier: Kollmorgen Corporation
Description: wound armature act together to convert electrical power to torque. Features Ideal for positioning or speed control systems that require high stall torque, high torque at low speed or optimum torque at high speed. Frameless and housed models available
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation
- Other DC Voltage: 12 to 80 VDC
- Torque Constant: 0.227 in-oz/amp
- Other Output Power: 188 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation
- Other DC Voltage: 12 to 80 VDC
- Torque Constant: 0.081 in-oz/amp
- Other Output Power: 251 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: Cole-Parmer
Description: high-shear applications. Mixing shafts may be cut to suit tank depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application.| The XPRF models operate on 208-230/460 VAC, three-phase power and requires power wiring to the motor.
- Motor Speed: 1,750 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Cole-Parmer
Description: high-shear applications. Mixing shafts may be cut to suit tank depth. Use the sizing guide (available in the Technical Library) to select the appropriate mixer for your application.| Choose a direct-drive model for small batch mixing or high-shear applications. Mixing shafts may be cut
- Motor Speed: 90 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Description: Best Car Seat Motor for You. High Torque; Long Life; Low Noise.
- Other Output Power: 0.020639393927503427 HP
- Gear Type: Worm
-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24
- Other DC Voltage: 12 VDC
- Other Output Power: 0.5 HP
- Continuous Current: 40 amps
- Gearbox Efficiency: 78 %
-
Description: The check scanner motor is a 12V spur gear DC motor, which provides the best torque for check scanning operation, high efficiency, low noise, compact structure and stable quality.
- Other Output Power: 0.0013134159772047636 HP
- Gear Type: Spur
-
Supplier: Beckhoff Automation LLC
Description: The AS1000 stepper motors with flange codes from 42 to 86 mm (N1 = NEMA17, N2 = NEMA23, N3 = NEMA34) and torques from 0.4 to 5 Nm are ideally suited for use as auxiliary axes and positioning drives. They are characterized by robustness and high holding torques. Due to the
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and
- Load Capacity: 112.4 lbs
- Maximum Torque: 66.37168141592917 In-lbs
- Rotary Velocity / Speed: 3,600 deg/sec
- Positioning Accuracy: 0.28 degrees
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. A built-in motor encoder allows for closed-loop operation and slip/stall recovery features. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and
- Load Capacity: 112.4 lbs
- Maximum Torque: 66.37168141592917 In-lbs
- Rotary Velocity / Speed: 5,400 deg/sec
- Positioning Accuracy: 0.28 degrees
-
Description: overall efficiency throughout the entire displacement range • The 9-piston design provides high start-up torque and smooth operation • Small envelop size and a high power-to-weight ratio • Low noise levels due to a very compact and sturdy design with smooth fluid passages • Long
- Operating Torque: 840.70796460177 to 1,150.44247787611 In-lbs
- Operating Speed: 50 to 7,900 rpm
- Operating Pressure: 6,100 to 7,000 psi
- Power: 227.837465433479 to 274.745178905078 HP
-
Description: WITTENSTEIN has enhanced the alpha V-Drive servo worm gear, offering variety for applications and bringing the worm gear to a new level. The improved range of V-Drive+ boasts optimized hollow-flank teeth for accuracy and low backlash 50% more torque 97% efficiencies - the highest for servo
- Gear Ratio: 4 to 40 (X : 1)
- Backlash: 3 arcmin
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge
- Load Capacity: 112.4 lbs
- Maximum Torque: 66.37168141592917 In-lbs
- Rotary Velocity / Speed: 5,400 deg/sec
- Positioning Accuracy: 0.28 degrees
-
Supplier: Zaber Technologies, Inc.
Description: either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge
- Load Capacity: 112.4 lbs
- Maximum Torque: 66.37168141592917 In-lbs
- Rotary Velocity / Speed: 5,400 deg/sec
- Positioning Accuracy: 0.28 degrees
-
Supplier: Genteq
Description: As the commercial HVAC market continues to grow, Genteq is also growing to develop products to fit your needs. The X13 460V is the first high voltage variable speed available for direct drive blower applications. The X13 460V is designed off of the X13 motor used in residential HVAC,
- AC Voltage & Frequency: 460 / 480V 60 Hz, 50 Hz / International Power
- Motor Type: AC Motor
- Features: Brushless, Other
- Motor Shape: Cylindrical Body
-
Supplier: Cole-Parmer
Description: require 60 to 75 max psig of air pressure. One-quarter and 1⁄3-hp air motors require an air flow rate of 15 scfm. One-half and 3⁄4-hp air motors require an air flow rate of 30 scfm. High-torque mixers are available with 2" (50.8 mm) NPT(M) bung adapters. Bung-entering
- Motor Speed: 20 to 1,800 rpm
- Motor Power: 0.25 HP
- Mixer Type: Propeller / Impeller
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: High-torque gearbox motor for adjustable desks. Supports synchronized lifting through Hall feedback. Suitable for ergonomic and medical tables.
- Other DC Voltage: 12 to 29 VDC
- Other Output Power: 0.1072176307922256 HP
- Continuous Torque: 57.52212389380531 In-lbs
- Shaft Speed: 250 rpm
-
Supplier: Cole-Parmer
Description: of mixing speed within ±0.2% despite changes in viscosity, temperature, or line voltage. Monitor torque, set torque limits, or measure and control differential torque with mixer head in use and sets the appropriate rpm and torque limits for that motor. Controller
-
Supplier: WorldWide Electric Corporation
Description: 1/3 - 2 HP 1800 RPM 115/230 volt - 60 Hz TEFC enclosure - IP54 degree of protection High torque 1.15 service factor Class F insulation VPI copper windings Rigid base - 56H Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and
- Other Output Power: 0.5 HP
- Continuous Current: 7.2 amps
- Gearbox Efficiency: 64.5 %
- Shaft Speed: 1,800 rpm
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment,
- Rated Torque: 53.09734513274336 In-lbs
- Rated Speed: 15,000 rpm
-
Description: Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment,
- Rated Torque: 35.39823008849557 In-lbs
- Rated Speed: 15,000 rpm
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high
- Other DC Voltage: 9 VDC
- Other Output Power: 0.016216666657324123 HP
- Continuous Current: 0.05 amps
- Continuous Torque: 0.19911504424778753 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
The YHD-BL6366 Brushless Motor is designed for high-efficiency motion control, stable torque performance, and long operational (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Compact medical systems The 12V brushless DC motor provides a reliable motion solution for engineers designing compact and high-precision medical devices requiring efficient and stable motor performance. (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, high-speed motors to achieve smooth and responsive control. Key Features & Advantages: (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
In industrial equipment drive systems, “torque” is a critical factor determining product performance. Particularly in applications requiring stable high torque even at low speeds—such as winding devices, tension control, and pressure-applying operations—appropriate motor (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
while improving vehicle comfort and reliability. The Power Motor PGM.P029 high-torque tailgate lift motor utilizes a 12 V brushed DC planetary gear motor design to deliver stable torque, low operating noise, and reliable lifting performance for automotive tailgate systems (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
voltage range (12V–220V DC) enables flexible power supply options for diverse applications. High torque output (3 N·m) efficiently handles hard (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
specialized performance requirements. The motor supports both CW and CCW rotation, making it flexible for various mechanical setups. Performance highlights at normal operation (120?V) include a speed of 12,450?rpm, current 1.221?A, and stall torque of 644.9?g (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD.
Conduct Research Top
-
DC Gearmotor for High Torque Tailgate Lifting
The automotive liftgate motor(12V), provides optimal constant steady torque for lifting the car tailgate. Power Motor DC planetary gear motor for tailgate are designed for high torque and high durability.
-
DC Motor for Automotive Seat Back Angle Adjustment
Automotive seat back angle adjustment motor uses 12V DC gear box motor, high starting torque, long life, low noise, but also with position memory function. Shenzhen Power Motor has 20 years of experience in motor customization and technical advantages, and can quickly custom high-performance motor
More Information Top
-
gear massager motor - offers from gear massager motor manufacturers, suppliers, exporters & wholesalers
36mm High Torque Planetary Gear Motor 12v 24v .
-
Gear Motor 24v - Gear Motor 24v Manufacturers, Suppliers
36mm High Torque Planetary Gear Motor 12v 24v .
-
CR4 - Thread: PIC Program for Controlling Servo/Stepper Motors
http://www.ebay.com/itm/ 12V -DC-100RPM- High - Torque -Gear-Box-Electric- Motor -/320828856624?pt=LH_DefaultDomain_0&hash=item4ab2e3d930 .
-
less power Global Buyers, importers, wholesalers and distributors
… Keyword :AFPM Generator, wind power, direct-drive, generator, axial flux, Pulse Jet Valve, Pulse Valve, Dust collector, Sollenoid Valve, Diaphragm valves, Brushless DC motor 50w-120kw, vehicle/hub, high torque /big power/develo, 48v-144v … … brushlessness mo, wheel hub motor 12v -72v, 500w-4kw .
-
Robot Intelligence Technology and Applications 2012
BLDC motors are efficient because it has high torque and speed. For the common of the unmanned driving, 12v electric clutch was installed and BLDC motors have composed …
-
A Novel Compressed Air Starting System
Other limitations of the ISAs include: Limited torque transfer through the accessory belt High shock loadings on all belt-driven accessories Inability to start cold engines through torque limitations. Consequently, ISA equipped vehicles are going to retain the 12v starter motor .
-
Sell 3-phase AC Motor (70TYD)
Wenling City Dongling Motor Co., Ltd. is the only manufacturer in China producing low-speed high - torque motors . … low-speed brush-less PM DC synchronous motors (0.5N.m~25N.m / 12V ~100V): 45TYD-DC …
-
Shopping In Drills & Drivers - Big Bruin
… truck spring, truck maintenance, and heavy equipment shop applications. Features:1,200 ft-lbs max torque provides enough power to … … the toughest fastenersTwin Hammer high performance clutch provides extended … … tough conditionsEfficient 6 Vane Motor for consistent power and … • Global Industrial Bosch 12v Max Lithium Ion 3/8" Drill/Driver .
-
Adaptive control of the four-legged walking machine BISAM
The joints are driven by a Faulhaber 12V -DC-Servo (3042). The &joint does not need the high torques like the other joints, but it has to be fast. It is driven by a smaller motor , a Faulhaber (2342).
-
The mammalian-like quadrupedal walking machine BISAM
The joints are driven by a Faulhaber 12V -DC-Servo (3042). The &joint does not need the high torques like tlie other joints, but it has to be fast. It is driven by a smaller motor , a Faulhaber (2342).
Indicates content that may require registration and/or purchase.