Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: M&I Materials Limited
Description: Apiezon Waxes The Apiezon range of waxes features three products including the popular Apiezon Wax W, also known as ‘Black Wax’. All three waxes in the Apiezon range can be used as permanent or semi permanent vacuum sealants or mounting media. Apiezon Wax W is also a perfect etch
-
Supplier: M&I Materials Limited
Description: Apiezon Waxes The Apiezon range of waxes features three products including the popular Apiezon Wax W, also known as ‘Black Wax’. All three waxes in the Apiezon range can be used as permanent or semi permanent vacuum sealants or mounting media. Apiezon Wax W is also a perfect etch
-
Supplier: Krytox™ Performance Lubricants
Description: Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox™ LVP high-vacuum grease performs over
- Kinematic Viscosity (@ 40°C): 8.8 to 740 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.94 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Lubricant, Specialty / Other, Vacuum Grease
-
-
Supplier: Krytox™ Performance Lubricants
Description: Teflon®, Kalrez®, Viton®, nitrile and silicone rubbers. The performance of the soluble additives could degrade at temperatures more than 182°C (360°F) over a long period of time. Krytox™ LVP is high vacuum grease formulated with a special low vapor pressure Krytox™ oil for
- Kinematic Viscosity (@ 40°C): 8.4 to 180 cSt
- Pour Point: -40 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.55 to 1.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: M&I Materials Limited
Description: Apiezon Waxes The Apiezon range of waxes features three products including the popular Apiezon Wax W, also known as ‘Black Wax’. All three waxes in the Apiezon range can be used as permanent or semi permanent vacuum sealants or mounting media. Apiezon Wax W is also a perfect etch
-
Supplier: WEH Technologies Inc.
Description: tapes, no thread sealants, no hand tightening required Sealing irregular or rough surfaces Simple seal replacement Ergonomic design High-grade materials
- English Size: 0.125 to 2.5 inch
- Metric Size: 5.000000000000001 mm
- Material: Aluminum
- Features: English, Metric
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500°F with truly outstanding chemical resistance. High strength bonds serviceable up to 600°F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin
- Viscosity: 250,000 to 500,000 cP
- Use Temperature: -80 to 600 F
- Tensile Strength (Break): 3,000 to 4,000 psi
- Elongation: 2.1 %
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Conax Technologies
Description: Transducer gland assemblies with high-temperature fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 1400°F (760°C). This assembly is particularly targeted for use with vacuum and/or
- Temperature Range: 760 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 µin/in-F
-
Supplier: Master Bond, Inc.
Description: used in vacuum situations
- Viscosity: 200,000 to 250,000 cP
- Use Temperature: -80 to 600 F
- Tensile Strength (Break): 9,000 to 10,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: CEJN Industrial Corporation
Description: Series 303 couplings offer high-flow capacity and are insensitive tovibrations. A wide range of connections is included in the Series,which is also suitable for vacuum service. Male threads on thecouplings and nipples feature pre-applied thread sealant.
- English Size: 0.125 inch
- Metric Size: 3 to 5.000000000000001 mm
- Features: Brass/Bronze, English, Metric, Pneumatic Fitting
- Fitting Type: Coupling, Hose Fitting, Nipple, Quick Coupler
-
Supplier: Materion Corporation
Description: Thermotech TE™ is a Silver-filled, electrically conductive high-vacuum compound specifically manufactured by Pure Tech for the sputtering target industry. Thermotech TE combines the excellent thermal and electrical conductive properties of pure Silver with a low vapor pressure
- Features: Electrically Conductive, Leveling / Filling Compound
- Industry: Electronics
- Cure / Technology: Two Component System
-
Supplier: Materion Corporation
Description: Thermotech TE™ is a Silver-filled, electrically conductive high-vacuum compound specifically manufactured by Pure Tech for the sputtering target industry. Thermotech TE combines the excellent thermal and electrical conductive properties of pure Silver with a low vapor pressure
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Calibrate both high and low pressure systems easily and quickly using the self-contained 3000 psi pressure source • Proprietary pressure balanced fine adjustment piston allows for extremely precise, finger-tip control of pressure at 0.03 psi (2 mbar) or 3000 psi (210 bar) or any range in
- Operating Temperature: 0 to 130 F
- Environmental Properties: Pressure / Vacuum
-
Supplier: Conax Technologies
Description: Features: Pressure/Vacuum Compression Seal Stainless Steel Reusable Fitting "Soft Sealant" Wires Easily Assembled or Replaced In Field Temperature Range From -300°F to +1600°F (-185°C to +870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Seals 1 to 16 Elements Application Ideas:
- Mounting Diameter: 1.05 inch
- Temperature Range: -185 to 870 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
-
Supplier: Hernon Manufacturing, Inc.
Description: Porosity Sealant (HPS) 59801 is a low viscosity liquid sealant designed for sealing interfacial leak paths in flexible electronic assemblies. It may also be used to enhance dielectric strength or seal porosity in passive materials. The dual-cure system incorporated in HPS 59801 offers
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Impregnating Resin, Specialty / Other
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Techsil Limited
Description: a high vacuum environment Can be used as an adhesion with the use of a primer Technical Properties Colour:Red/Brown Work Life:1.5 Hours Tack-Free Time:2.2 Hours Cured Shore Hardness:61 Shore A Elongation:120% Operating Temperature:-115°C to +260°C Intermittent Temp:+316°C
- Use Temperature: -115 to 260 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: FasTest, Inc.
Description: FasTest's Lever Series connectors are an ideal method for fast, safe and repeatable connections to all types of transmitters. Simply squeeze the lever and insert into the 1/4" threaded test port to get an instant leak tight and high pressure connection. Instant connections from vacuum
- Pressure Rating: 5,000 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: FasTest, Inc.
Description: piece into the connector collets to get an instant leak tight and high pressure connection. Instant connections from vacuum to 5000 psi eliminates tape, sealant and wrenches No damage to threaded parts Split collet design locks securely Easy to replace main seal
- Pressure Rating: 5,000 psi
- Actuation Method: Automatic
- Sealing Method: External
-
Supplier: Prosys
Description: “Snuff-Back” Material Cutoff Highly Viscous Products up to 3 Million cps Pump or Press Fed Service and On-Line Support via Ethernet/Modem Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Vacuum Filling Adhesives, Sealants & Greases Option Links: Plunger & Overcap
- Rate: 55 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: WEH Technologies Inc.
Description: No tapes, no thread sealants, no hand tightening required Unique WEH® jaw locking mechanism Rated from vacuum up to 9,140 psi (630 bar) High-grade materials Special versions possible
- English Size: 0.125 to 0.5 inch
- Metric Size: 10.000000000000002 to 30 mm
- Features: English, Metric
- Connection Type: Push-to-Connect / Push-On
-
Supplier: FasTest, Inc.
Description: port to get an instant leak tight and high pressure connection. Instant connections from vacuum to 2500 psi eliminates tape, sealant and wrenches Modular operation methods are interchangeable - Lever, Thumb Valve and Pneumatic No damage to threaded parts Split collet design
- Connection Size: 0.125 inch
- Pressure Rating: 2,500 psi
- Actuation Method: Automatic
- Sealing Method: Internal
-
Supplier: FasTest, Inc.
Description: port to get an instant leak tight and high pressure connection. Instant connections from vacuum to 2500 psi eliminates tape, sealant and wrenches Modular operation methods are interchangeable - Lever, Thumb Valve and Pneumatic No damage to threaded parts Split collet design
- Connection Size: 0.25 inch
- Pressure Rating: 2,500 psi
- Sealing Method: Internal
- Actuation Method: Lever
-
Supplier: Prosys
Description: Features: Automatic Linear Cartridge Filler with Closing Stations 10, 14 or 30 fl. oz. Plastic, Metal or Fiber Cartridges All Plunger Styles Optional Seaming Systems Plunger Insertion w/Air Release System Cartridge Feeding Options Optional High Speed Servo Filling System Vertical Bottom Up
- Rate: 200 Pieces / Min
- Type: Automatic
- Packaging: Cartridge
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Conax Technologies
Description: May Be Opened and Resealed Temperature Range From Cryogenic to +1600°F (+870°C) Pressure*: Vacuum to 10,000 PSI (690 bar) Suitable For High Vibration Applications Application Ideas: Pressure or vacuum sealing of thermocouple and RTD probes, tube shielded thermistor probes,
- Mounting Size: 0.125 to 0.5 inch
- Number of Elements: 1 #
- Opening Diameter: 0.062 to 0.375 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Jaygo, Inc.
Description: With High Speed Disperser supplied for the manufacture of Munitions Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives,
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.7062931453963093 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: Supplied for the manufacture of Ceramic Pastes Jaygo's line of Planetary Mixers (Single or Double Planetary) offers a solution to a wide range of mixing problems. Designed for intensive mixing, dispersing, kneading, and deaerating products such as adhesives, sealants, light caulks, pastes,
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 1.7657328634907734 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: Jaygo, Inc.
Description: adhesives, sealants, light caulks, pastes, coatings, granulations, and similar products of medium to high viscosity. Rotation of the Planetary Blades on their own axis while they travel around the center of the mixing bowl ensures complete and effective mixing. Options Include Carbon
- Media Viscosity: 1 to 2,000,000 cps
- Capacity: 0.35314657269815464 cubic feet
- Applications / Industry: Adhesives Processing, Chemical Processing, Construction Material Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
- User Interface: Analog Front Panel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts
- English Sizes: 1/2", 1/4", 10, 12, 2, 3/4", 3/8", 4, 5/16", 5/8", 6, 7/16", 8
- Coatings or Finishes: Black Oxide, Cadmium Plating, Zinc Plating
- Sealing Materials: Buna-N, Ethylene Propylene, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Neoprene, PTFE - Teflon®, Silicone Rubber, Viton®
- Body Material: Carbon Steel, Stainless Steel
-
Supplier: Douglas Electrical Components
Description: hold less pressure than a high-strength nickel alloy). NPT plugs engage with receptacles with a tape or sealant applied to the plug threads. As the threads engage, the fitting is tightened, creating the seal. This differs from an SAE thread, which would have parallel threads and an
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Douglas Electrical Components
Description: hold less pressure than a high-strength nickel alloy). NPT plugs engage with receptacles with a tape or sealant applied to the plug threads. As the threads engage, the fitting is tightened, creating the seal. This differs from an SAE thread, which would have parallel threads and an
- Rated Voltage: 1,000 volts
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
Find Suppliers by Category Top
Featured Products Top
-
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
pressure and vacuum seal fitting assemblies that are used when probes, sensors, wires, electrodes and other elements must pass through a pressure or environmental boundary. These high-quality fittings satisfy sealing applications across a broad (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
TGF/TGM series high temperature instrument lead feedthroughs Conax Technologies’ (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
, and other elements while passing into a vacuum or pressurized environment. These bare electrical feedthroughs also seal against gases and liquids and resist electrode movement under pressure. The HEGPK feedthrough features a single piece insulator/sealant that’s manufactured from (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
constructed from 303 SST standard. Many optional materials are also available. Features Fully isolating for bare electrical power leads or instrumentation isolation to 8000VDC Teflon™ insulation and sealant material for high performance and chemical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies -
tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK fittings are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing to provide superior performance in high vibration (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
uses centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
centrifugal force to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
. Fittings and feedthroughs for vacuum and pressure sealing Conax manufactures a complete line of pressure/vacuum sealing devices featuring the “soft sealant” technology that was pioneered by our own engineers. Using this soft seal ensures probes can be (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
to accommodate special hole patterns, irregular shapes, and high density requirements. MHM fittings can be used to seal gradient thermocouple, RTD or thermistor probes, tube bundles, or a variety of devices within a single fitting. The (read more)
Browse Datasheets for Conax Technologies
Conduct Research Top
-
The Case for Vacuum Boosters, and the Case for Tuthill
Vacuum boosters are positive-displacement dry pumps that use two two-lobe rotors rotating at high RPMs in opposite directions to remove gas. When they are used separately to discharge atmosphere they are typically limited to inlet pressures of ½ an atmosphere. The vacuum booster's advantage is when
More Information Top
-
Thermoluminescence and activation energies in Al2 O3 , MgO and LiF (TLD-100)
In the present experiments, the most satisfactory results have been obtained using thin crystals, of approximately 4 x 4 x 1ram, which were glued to the heater using VAC-SEAL, a high vacuum sealant (Environmental Space Sciences, Inc).
-
TENTH MARCEL GROSSMANN MEETING, THE: ON RECENT DEVELOPMENTS IN THEORETICAL & EXPERIMENTAL GENERAL RELATIVITY, GRAVITATION, & RELATIVISTIC FIELD THEORIES (IN 3 ...
Moreover, the thin separation foil between the test masses is sealed with high vacuum sealant and tightly clamped, to reduce its motion.
-
An experiment to detect gravity at sub-mm scale with high-Q mechanical
oscillators
Moreover, the thin separation foil between the test masses is sealed with high vacuum sealant and tightly clamped, to reduce its motion.
-
Beta-cell Assembly for the Quad Gas Sampling Detector
The bevel will help maintain a reservoir for the high vacuum sealant and epoxy during the gas line attachment step.
-
Design and realization of the microwave cavity in the PTB caesium atomic fountain clock CSF1
In the present design, commercial ultra- high vacuum sealant glue is ap- plied at the coupling structure for that purpose.
-
Portable optical frequency standard based on sealed gas-filled hollow-core fiber using a novel encapsulation technique
Vacseal High Vacuum Leak Sealant —Curing Proto- cols. http://www.2spi.com/catalog/vac/vacseal-curing-protocols. html .
-
Electrical conductivity and polymorphic transition of titanium in the megabar shock pressure range
Details 1–3 were place between two Teflon films (with thicknesses of 1.3 and 0.3 mm), glued by the high vacuum leak sealant .
-
Fabrication and characterization of carboxylated cellulose nanocrystals reinforced glutenin nanocomposite
A thin coating of high vacuum silicone sealant was applied around the cup circumference to prevent water vapor transfer through the sealant area.
-
Thermophysical properties of the polymorphic modifications of lithium hydride in the megabar shock pressure range
The shunted sample along with the gauge and the current leads was placed in a “soft” insulating TVS layer, which consisted of 0.5 mm thick fluoroplastic F 4 films (or Teflon films) 5 glued by high vacuum leak sealant 6.
-
Evaluating Methods for Water Vapor Transmission of Moisture Vapor Suppression Coatings on Concrete
High vacuum grease sealant was evenly spread around the lip of the cup and on one side of the inner sealing ring.
Indicates content that may require registration and/or purchase.