-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: Penncat Corporation
Description: GE’s Zenith ZTG Series switches are built for standard applications requiring the dependability and ease of operation found in a power contactor switch. ZTG switches are equipped with GE’s Zenith MX150 microprocessor panel, which controls the operation and displays the status of the
- Maximum Current Rating: 40 to 3,000 amps
- Maximum AC Voltage Rating: 120 to 575 volts
- Number of Poles: 2 to 4
- Switch Control: Automatic Transfer Control
-
Supplier: UL Standards & Engagement
Description: switches; d) Hybrid transfer switches; e) Transfer switches for fire pumps; f) Bypass/isolating switches; g) Softload transfer switches; h) Transfer switches intended for use as service equipment; i) Transfer
-
-
Supplier: Tripp Lite by Eaton
Description: Switching Transfer relay switches to inverter power during blackout in 20 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 15/60A Selectable Battery Charger Serves as battery
- DC Input Voltage: 12 volts
- DC Input Current: 192 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 16.6 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 14/55A Selectable
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 20 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 30A Battery Charger
- DC Input Voltage: 24 volts
- DC Input Current: 112 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: to 1 hr. 4000W of peak power up to 10 sec. to accommodate surge power demands during equipment startup and cycling Automatic overload detector, built-in cooling fan and resettable AC circuit breakers protect unit from damage Automatic Transfer Switching Transfer relay
- DC Input Voltage: 12 volts
- DC Input Current: 192 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Central Marine Diesel
Description: propane or natural gas engine, spin-on oil filter, low oil pressure shutdown, high water temperature shutdown, automatic voltage regulation, enclosed muffler, timed battery trickle charger and automatic 100 amp transfer switch with seven day exerciser, pre-wired
- Wattage: 9,000 watts
- Voltage: 120 V, 240 V
- Fuel Type: Natural Gas, Propane
-
Supplier: Caterpillar Electric Power
Description: Cat® CTGSE series automatic transfer switches (ATS)integrates the utility circuit breaker, optional transient voltage surge suppression and power monitoring into one package. The CTGDSE series provides delayed transition operation of the ATS. The MX150 controller displays
- Maximum Current Rating: 40 to 3,000 amps
- Switch Control: Automatic Transfer Control
- Style: Wall Mounted
-
Supplier: Infineon Technologies AG
Description: also designed with TLE4252D | OPTIREG™ linear voltage regulators (LDO) IPB80N04S4-04 | Automotive MOSFET BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7120-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive
- Supply Voltage (VS): 42 volts
- tON: 100,000 ns
- tOFF: 100,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Allied Electronics, Inc.
Description: Only by Phoenix Contact: Switches with gigabit technology on all ports Many manufacturers offer gigabit switches that normally only include two ports that are designed for a transfer rate of 1,000 MBit/s. The new Factory Line Switches from the GT series, however, support
-
Supplier: ValueTronics International, Inc.
Description: The 1250 is a switch mainframe from Racal Dana. Additional Features: Annunciators: 2 status LED indicators; 3 GPIB LED indicators; 16 character alphanumeric display (Option 90) AC Voltage: 100, 115, 215, 230 VAC ± 10% Requirements: 47-66 Hz Dimensions: 133.4 mm (5.25 in) High x 421.6
-
Supplier: ValueTronics International, Inc.
Description: The 33311B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature
-
Supplier: TelephoneStuff.com
Description: selectable, 3-stage battery charger and selector switch for gel or wet cell batteries - 4000 Watts Peak Output - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: and charge-only settings - Configuration switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - Resettable circuit breaker protects APS against system overload
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: wet cell batteries - Resettable circuit breaker protects APS against system overload - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: TelephoneStuff.com
Description: against system overload - Load sense settings conserve battery power when not supporting a load - Switches to allow the user to select the high and low voltage for the unit to automatically transfer from AC power to battery backup - 6 Diagnostic LED's indicate: AC
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Harris Lighting Services, Inc.
Description: self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults. Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check. Optional Automatic battery protection (low voltage disconnect).
- Lamp Type: Fluorescent
- Features: Other
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: SOCOMEC
Description: supply the input stage of the inverter. In normal mode*, the upstream voltage of the rectifier corresponds to the transformed single phase voltage of the overhead line. The transformer and voltage stabiliser eliminates voltage sags and surges related to current draw of
- Input Voltage Range: 230 to 400 volts
- Volt-Amp Rating: 20 to 120 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, Single Phase, Three Phase, Tower Type
-
Supplier: CAS DataLoggers
Description: Sensor’ ports SDI-12 (multiple networks) Programmable Analog Output Integrated WiFi Automatic data transfer via email or FTP Sending alarm via SMS or email Modbus for SCADA connection USB memory for easy data and program transfer Web & FTP client / server
- Analog Input Channels: 15 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 0.04 kHz
- Resolution: 18 bits
-
Supplier: Transcat, Inc.
Description: and current readings) the accuracy of resistance measurement is not affected by any test voltage error. Nevertheless, the high-voltage generator is electronically stabilized with a better than 2 % accuracy in open-circuit condition and for any normal operation battery
-
Supplier: e-peas SA
Description: sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Poper Point Tracking (MPPT) Selectable open-circuit
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Features: Other
- Type: QFN
-
Supplier: e-peas SA
Description: voltage ratios from 35% to 80% or fixed impedance Programmable MPPT sensing period MPPT voltage operation range from 100 mV to 4.5 V Adaptive and smart energy management with optional primary battery Switches automatically between boost, buck-boost and buck operation, to
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Type: QFN
-
Supervisory Circuits and Battery Monitor Chips - RF Energy Harvesting Management Circuit -- AEM30330Supplier: e-peas SA
Description: ESL/smart sensors, Aftermarket automotive systems, Smart home/building. Ultra-low-power start-up: Cold start from 275 mV input voltage and 3 μW input power (typical) Very efficient energy extraction Open-circuit voltage sensing for Maximum Power Point Tracking (MPPT) Selectable
- Pin Count: 40
- Supply Voltage (Vi): 1.2 to 3.3 volts
- Type: QFN
-
Supplier: Unipower, LLC
Description: high frequency, pulse-width modulation technique which achieves up to 94% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal
- DC Input Voltage: 110 volts
- AC Output Voltage: 230 volts
- DC Output Power: 3,000 watts
- Type: DC/AC Inverter
-
Supplier: Infineon Technologies AG
Description: SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLE4254EJ S | OPTIREG™ linear voltage regulators (LDO) BSP752R | Classic PROFET™ 24V | automotive smart high-side switch TLE4473G V53 | OPTIREG™ linear voltage regulators (LDO) BTS3405G | Classic HITFET™ 12V | automotive smart
- VGS(off): 2 to 4 volts
- rDS(on): 0.0015 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Cable Depot Inc.
Description: Designed to Protect: Corporate Servers Departmental Servers Small Business Servers CAD/CAM/CAE Workstations Critical Network Components Hubs, Routers, Switches, Gateways High Performance Power Protection with Automatic Voltage Regulation! Our ADP8188 is designed to
-
Supplier: Unipower, LLC
Description: advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off.
- DC Input Voltage: 48 volts
- AC Output Voltage: 115 volts
- DC Output Power: 800 watts
- Type: DC/AC Inverter
-
Supplier: Waytek, Inc.
Description: soft start noise filtered technology and x2 surge capability for powering demanding loads Shock resistant construction with internal conformal coated electronics for protection in harsh environments Audible alarm and shut down for low and high DC voltage, overload, and over temperature
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
- Features: Pure Sine Output
-
Supplier: Waytek, Inc.
Description: with soft start noise filtered technology and x2 surge capability for powering demanding loads Shock resistant construction with internal conformal coated electronics for protection in harsh environments Audible alarm and shut down for low and high DC voltage, overload and over
- DC Input Voltage: 11 to 15 volts
- AC Output Voltage: 115 volts
- Type: DC/AC Inverter
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: bipolar stepper motor controller+driver Controls one stepper motor with four bit microstepping Programmable Coil current up to 800 mA Supply voltage range operating range 8V ... 29V Fixed frequency PWM current control with automatic selection of fast and slow decay mode Full step
Find Suppliers by Category Top
Featured Products Top
-
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc. -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
actuation. Single-pole and double-pole versions are available. Solid contacts and a high contact pressure ensure safe operation. The robust switches have a snap-action mechanism. This ensures that the initiated switch-off process is completed automatically (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The smart control board automatically detects voltage fluctuations and adjusts the output voltage quickly and accurately, ensuring continuous and stable power supply without manual operation. High-Precision Automatic Voltage Regulation (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
grade high-speed MCU, the voltage sampling accuracy reaches ± 0.1%, the response time is less than 0.042 seconds, and it can instantly calibrate voltage fluctuations; Adopting an isolated strong and weak current partition and EMI filtering design, it has strong anti-interference ability and (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. Follow us: (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
power to battery power is seamless – when the external power source fails, the internal transfer circuit switches to battery power automatically without any operator intervention. This unit can be ordered as a standard OPEN/CLOSE actuator or with the Modulating Option for precise (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
production losses, equipment failures, unexpected shutdowns, and reduced product quality. A Static SCR Voltage Stabilizer provides an advanced solution by combining high-speed thyristor switching with (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
Automatic transfer switch (ATS) using programmable logic controller (PLC)
[2] R. A. Simmons and F. S. Salem, “ High voltage automatic transfer switch : going beyond normal distribution solutions”, 9Ih Inter.
-
Asset Management Business Activities
• 19 Emergency Power Generators • 15 Fuel Storage Tanks • 202 Automatic Transfer Switches • 100 Medium & High Voltage Transformers • 47 Commercial Feeds .
-
The Application of Fixed Circuit Breaker and ATS in 380V Equipment in Substation
With the popularize of new equipment such as the 380V fixed circuit breaker and Automatic Transfer Switch , the operation and management of low- voltage equipment in substations puts forward higher requirements as well.
-
Advances in Power and Electrical Engineering
With the popularize of new equipment such as the 380V fixed circuit breaker and Automatic Transfer Switch , the operation and management of low- voltage equipment in substations puts forward higher requirements as well.
-
Mitigation of Ferroresonance Induced by Single-Phase Opening of a Three-Phase Transformer Feeder
If the load on the main transformer is sufficiently high , the single-phase opening is detected by the voltage detection device of the automatic transfer switch and the load is transferred to the reserve transformer connected to the second feeder.
Indicates content that may require registration and/or purchase.