-
Supplier: Littelfuse, Inc.
Description: Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when thecontacts are closed
- Current Rating: 150 amps
- Operating Voltage: 12 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: Interchangeable with bosch 0333009004 (08081000) and 0333009002 (08081100). 150A continuous current rating High resistance against humidity (up to 98%) and dust Pick-up and release voltage speed The versions are designed to half consumption when the contacts are closed
- Current Rating: 150 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The FlexMod Low Voltage Disconnect unit preserves battery charge and protects battery banks by automatically disconnecting loads when battery voltage drops to a critical level.Automatically disconnects specified loads when unit senses that vehicle
- Operating Voltage: 32 volts
-
-
Supplier: Littelfuse, Inc.
Description: tolerance.The dual battery disconnect switch can be used to disconnect one or two batteries in either the positive or negative line, and it can be used to switch two vehicle voltage circuits simultaneously (24V and 12V).Integrated lock-out/tag-out (LOTO) capability in
- Current Rating: 500 amps
- Operating Voltage: 48 volts
- Power: DC
- Approvals: RoHS
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric 8700B, XD Series Battery Disconnect Switch w/ Contactor Category: Battery Disconnects Manufacturer: Egis Series: XD Series Fully Sealed Enclosure with Goretex Pressure Regulation Vent for Maximum Robustness Removable Cover Protects Power Input and
- Current Rating: 500 amps
- Operating Voltage: 8 to 36 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-200-SPC444 Low Voltage Disconnect Switch Category: Low
- Current Rating: 200 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: switch turns on, applying battery voltage to its load output. When the disconnect switch is on, its controller monitors the battery voltage at its battery terminal. InPower LVD20-100-SPC442 Low Voltage Disconnect Switch Category: Low
- Current Rating: 100 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s LVD1U Series of low-voltage disconnect panels are designed for maximum flexibility. They can be connected for either load or battery disconnect. The one mounting position (1.75 inches) high panels can also be configured as single or dual (A/B)
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s LVD400 and LVD600 Series of low-voltage disconnect panels are designed for maximum flexibility. They can be used for either load or battery disconnect. The two mounting position (3.5 inches) high panels can also be configured as single or dual
- Current Rating: 400 to 600 amps
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 1500V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) 1500V DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and battery energy
- Current Rating: 13 amps
- Operating Voltage: 1,500 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Waytek, Inc.
Description: Cole Hersee 880175 Battery Disconnect Switches Category: Battery Disconnects Manufacturer: Littelfuse Terra Power Systems Power Systems TR Series Heavy-duty case designs for surface, panel or floor trim mount Lock panel switch Switch Type: Mechanical Circuitry:
- Current Rating: 500 amps
- Operating Voltage: 32 volts
- Power: DC
- Features: Other
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 350V 500V 600V 750V 1000V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and
- Current Rating: 16 to 50 amps
- Operating Voltage: 350 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Unipower, LLC
Description: The UNIPOWER Telecom LVD1U200 Series are 200A rated Low Voltage Disconnect panels designed for maximum flexibility. They can be connected for either load or battery disconnect and can be used for load shedding applications where non critical loads are switched off at an
- Current Rating: 200 amps
-
Supplier: Renesas Electronics Corporation
Description: The ISL91117 is a highly-integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using dual-cell or three-cell alkaline, NiCd or NiMH, or one-cell Li-ion or Li-polymer battery. This device is capable of delivering
- Regulated Output Voltage (Volt): 2 to 5 volts
- Output Current (IOUT): 1.5 amps
- Quiescent Current (IQ): 0.0000275 amps
- Input Voltage (VIN): 1.8 to 4.8 volts
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole circuit breaker type 437 or single/two pole isolation switches types 922 featuring an additional electronic function module which limits the duration of the supply to the remote disconnect and re-connect coils, avoiding damage in the event of unusual operating
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 40 to 240 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 1
-
Supplier: Microchip Technology, Inc.
Description: powered from the boost output voltage, is enabled. This configuration allows VOUT2 to be independent of battery voltage, thereby allowing the buck output voltage to be higher or lower than the battery voltage.To minimize switching artifacts in the audio
- Features: Other
-
Supplier: SAE International
Description: This paper proposes a smart main relay assembly or power relay assembly for xEV battery system. The role of main relay assembly is to connect and disconnect main high voltage battery and loads including the inverter. Current main relay is usually a special
-
Supplier: Renesas Electronics Corporation
Description: portable battery powered products.brbr The 6.5? switches were specifically designed to pass USB high speed/full speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal DISTORTION.brbr The ISL54225 has OVP
- Bandwidth: 780 MHz
- Min Operating Current: 0.023 mA
- Features: Fault-Tolerant Protection, Other, Single Supply
- Applications: Portable Devices
-
Supplier: Renesas Electronics Corporation
Description: switches were specifically designed to pass USB high speed/full speed data signals. They have high bandwidth and low capacitance to pass USB high speed data signals with minimal distortion. The ISL54224 has OVP circuitry on the D-/D+ com pins that opens the USB in-line
- Bandwidth: 780 MHz
- Min Operating Current: 0.023 mA
- Features: Fault-Tolerant Protection, Other, Single Supply
- Applications: Portable Devices
-
Supplier: Infineon Technologies AG
Description: the board. Meeting market demands for master switches Smaller is better here, as a small battery disconnect switch solution is easier to integrate, costs less and requires less development effort. Ideal dimensions measure just 100 mm x 50 mm. Battery switch customers also
- Category: Development Board
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: voltages ranging from 2.7V to 5.5V, the device can produce an output current of up to 120mA. A low external parts count (two 1µF flying capacitors and two small bypass capacitors at VIN and OUT) makes the AAT3122 ideally suited for small battery-powered applications. AnalogicTech’s
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Description: XDSL Applications CATV Enterprises Blade Servers Power actuation and battery disconnect increase float longevity of Bulk Battery Storage. This feature makes the DC SMARTStart® a perfect solution for remote sites utilizing solar power.
-
Supplier: Schaltbau GmbH
Description: and ensure safety in the Battery Disconnect Unit (BDU) by reliably disconnecting the high-voltage battery from the drivetrain in the event of danger. In the event of a short circuit, the C803 can rapidly handle up to 5,000 amps for 20 milliseconds – without contact
- Maximum Switching Current: 350 to 500 amps
- Operating Temperature: -40 to 185 F
- Type: Electrical Contactor
-
Supplier: Schaltbau GmbH
Description: Battery Disconnect Unit (BDU) of modern e-vehicles. The BDU connects the high-performance battery with the electrical components of the drive train. And it performs an important safety function: in the event of danger, it disconnects the high-voltage
- Number of Poles: 1
- Maximum Switching Current: 500 amps
- Maximum DC Switching Voltage: 1,000 volts
- Operating Temperature: -40 to 203 F
-
Supplier: Mersen
Description: 700VDC, L/R ?1ms High inrush current capability Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC
- Voltage Rating: 700 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: 700VDC, L/R ?1ms High inrush current capability Applications EV/HEV Electrical Energy Storage Battery pack protection Battery Disconnect Unit (BDU) Battery Junction Box for auxiliaries Battery charger Supercapacitor pack protection Backup protection for DC
- Voltage Rating: 700 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: The device is capable of driving up to four channels of LEDs at up to 40mA per channel from a 2.7V to 5.5V input supply voltage. The current sinks may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors [C1 and C2] and
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Mersen
Description: applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 5 to 50A Interrupting Rating (IR): 20kA @ 550VDC, L/R < 1ms Applications EV/HEV Electrical Energy Storage Battery pack
- Voltage Rating: 550 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Mersen
Description: applications Low watt losses High cycling performance Full coverage of battery module voltage and current Ultra compact size Current Ratings (In): 8 to 600A Interrupting Rating (IR): 20kA @ 1,000 VDC, L/R ?1ms Applications EV/HEV Electrical Energy Storage Battery pack
- Voltage Rating: 1,000 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: to 50kHz can be applied. The AAT3143 has a thermal management system to protect the device in the event of a short-circuit condition at the voltage output pin. Built-in soft-start circuitry prevents excessive inrush current during start-up. A high charge pump switching frequency allows
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Harris Lighting Services, Inc.
Description: self diagnostic monitoring of entire unit operation, including battery, charger, transfer and lamp faults. Optional Visual service indicators, with test switch allowing a user initiated 30 minute system check. Optional Automatic battery protection (low voltage
- Lamp Type: Fluorescent
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: lower current rated protectors Up to -145 V ringing battery Le9551D Up to -100 V ringing battery Le9551C Eight Operating States Scan state for minimal oh-hook power dissipation Active Forward Battery (Default Power Up State) Active Forward Battery ICV Active Reverse
- Features: Other
-
Supplier: Infineon Technologies AG
Description: market when it comes to high-voltage SJ MOSFETs. It comes with an unprecedented RDS(on) x price figure of merit and is a perfect fit for HV eFuse, HV eDisconnect and on-board charger PFC stage in an active line configuration. Summary of Features Lowest RDS(on) Compact top-side-cooled
- VGS(off): 3.5 to 4.5 volts
- rDS(on): 0.01 ohms
- TJ: -40 to 150 C
- Features: Automotive, MOSFET, Other
-
Supplier: Unipower, LLC
Description: disconnect section is configured at the factory for either battery or load disconnect and can have an optional bypass switch. A battery circuit breaker is standard. Each A and B section has an LED alarm indicator and Form C relay contacts. The A and B Sections are
- Operating Temperature: 14 to 158 F
-
Supplier: Cole-Parmer
Description: calibrators in low or high pressure ranges High-pressure calibrators include built-in pump for ease of pressure generation, and the volume adjuster for fine pressure control. Low-pressure calibrator includes a built-in dual piston volume adjuster for course/fine pressure settings. The
- Calibrator Style: Battery Powered, Portable
- Environmental Properties: Pressure / Vacuum
Find Suppliers by Category Top
Featured Products Top
-
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
The VICFUSE TPSHS is a fuse base and 1-pole load-break switch particularly constructed for power distribution systems up to 80V DC. It is designed to accept TPS series DC fuse-links, which offer high energy density and enable a compact overall design that saves space and cost when (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
battery storage. Industrial: Hybrid construction machinery and other high-voltage equipment. Benefits Simplifies integration with screw-mount design. Provides reliable switching for high-voltage DC circuits (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal (read more)
Browse Pressure Switches Datasheets for DigiKey -
Electric mobility needs batteries that unlock more value from every cell, not simply more battery capacity. With the ONE Inverter concept, engineering specialist IAV and semiconductor specialist Nexperia are exploring a new approach to high-voltage architectures. The concept enables more (read more)
Browse Transistors Datasheets for Nexperia B.V. -
transistor switch’s gate without affecting the load circuit’s operation. The overvoltage protection circuit disconnects the load during the transient event, whereas the voltage clamp continues to power the load but clamps the voltage at a predetermined voltage. Even precision Zener diodes (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Controlled Hydrogen Fleet and Infrastructure Demonstration Project
• High Voltage • Inertia/impact shut-off switch • Implement High Voltage hybrid experience • High Voltage service disconnect switch installed on the High Voltage battery • Interlock on High Voltage connectors.
-
DOE handbook: Guide to good practices for training and qualification of maintenance personnel
Buses Cables Transformers general station current potential Batteries Inverters Battery chargers Switchgear Breakers Relays Switches Disconnects High voltage br-akers .
-
Development of Inverter for 2006 Model Year CIVIC Hybrid
Usually, the contactor connecting the inverter and high voltage battery is disconnected only when the current has been switched off, though it may need to be disconnected during current regeneration, as shown in Fig. 4, when the Integrated Motor Assist (IMA) system …
-
The Excite - The University of Maryland's Pre - Transmission Parallel Hybrid Ford Explorer
Manual Isolation Switch and Emergency Disconnect Switch In addition to the batteries and inverter, the high voltage component box also incorporates a High Voltage Manual Isolation Switch (MIS) and an Emergency Disconnect Switch (EDS).
-
Status and evaluation of hybrid electric vehicle batteries for short term applications. Final report
o SAFETY - ELECTRICAL: WIRING, DISCONNECT SWITCHES - LABELS: HIGH VOLTAGE , SWITCHES, ETC. - BATTERY COMPARTMENT: ELECTRICALLY ISOLATED VENTILATED .
-
The 2002 Ohio State University FutureTruck - The BuckHybrid002
Ground fault protection, manual isolation switch and emergency (electrical) disconnect , and inertial switch on both terminals of the battery pack ensure high voltage protection under proper vehicle operation, vehicle maintenance, crash, or electrical ground leak.
-
Development of a Hybrid Electric Vehicle With a Hydrogen-Fueled IC Engine
The high - voltage system can be isolated from the battery packs by the emergency disconnect switch (EDS) or the manual isolation switch (MIS).
-
Federal Register > Thursday, May 1, 1997 > [62 FR 23894] Electrical Engineering Requirements for Merchant Vessels
One comment suggested the addition of a three pole disconnect switch located in the battery compartment of large battery installation with a nominal voltage of higher than 120 volts for use during servicing.
-
The impact of lithium-metal-polymer battery characteristics on telecom power system design
The LMP battery has an intemal, solid state disconnect switch to protect the battery from conditions outside its operating range including over or under voltage , high curremt, etc.
-
Development of A Fully Integrated PV System for Residential Applications: PVMaT5a Final Report, 18 December 2001
ENERGY STORAGE UNIT FEATURES • 13kW-hour energy storage capacity • Maintenance free batteries • Easy to parallel for added capacity • Load break safety switch disconnect • Low current, higher voltage design • Weatherproof, tamperproof enclosure • Insulated enclosure with smart …
Indicates content that may require registration and/or purchase.