-
Supplier: Newark, An Avnet Company
Description: 3+PE Female straight high voltage cable connector with clamping ring RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: MHV Series Cable Connector, Brass Plated Body & Contact, TFE Insulation, Clamp Termination Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Brass plated body and contact.
-
Supplier: Allied Electronics, Inc.
Description: MHV Series Cable Plug Connector, Brass Plated Contact & Body, Clamp Termination, TFE Insulation Similar to BNC, but do not intermate, weatherproof, non-constant impedance. For applications up to 5000 volts at frequencies up to 50 MHz. Brass plated body and contact.
-
-
Supplier: GES Electronic & Service GmbH
Description: provides a cylindrical clamping for the shield connection. The HV connectors of Series 100 are particularly suitable as voltage output from high voltage sources of any kind. Characteristics Operating voltage: 10 - 100 kV DC Testing voltage: 15 - 150 kV DC Rated
- Contact Size (AWG): 8 to 14 AWG
- Voltage Rating: 100,000 volts
- Current Rating: 80 amps
- Number of Contacts: 1 #
-
Supplier: ValueTronics International, Inc.
Description: The 33 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: True-RMS
-
Supplier: Sonel Test
Description: Professional measurements The Sonel CMP-2000 professional clamp meter is a multi-purpose instrument used for measuring high currents up to 2000 A with clamps on wires up to 57 mm in diameter and on bus-wires up to 70 x 18 mm. The special INRUSH function makes it possible to
-
Supplier: Sonel Test
Description: The CMP-3000 clamp meter has a characteristic tab on the top of the jaws which houses the non-contact voltage indicator detector. This makes it easy to carry out the test even in places where access is very limited. Simply apply the detector to the cable - when voltage is
-
Supplier: Cole-Parmer
Description: (23mm) clamp jaw opening • Overload protection to 400A DC • Dimensions / Wt: 7 x 1.8 x 1.3" (178 x 45 x 32mm) / 8 oz. • True RMS models recommended for measurements where distortion may otherwise cause inaccuracies Option 3-prong AC Line Separator enables safe and easy measurements on power
- AC Current Range: 400 amps
-
Supplier: InspectorTools
Description: Full range MultiMeter functions with high resolution to 0.1µA/0.1mV AC/DC Current via clamp with 0.1A resolution Large jaw size for high Current measurements Duty Cycle function Large Backlit display Push button Zero adjust improves DC accuracy Features Full function autoranging
-
Supplier: Sonel Test
Description: The N-4 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to the socket in the transmitter. The maximum diameter of the
-
Supplier: Sonel Test
Description: The N-5 transmission clamps are used to excite the measuring signal in the tested conductor by electromagnetic induction, e.g. in high voltage cables and telecommunications cables. They are connected to the socket in the transmitter. The maximum diameter of the
-
Supplier: Allied Electronics, Inc.
Description: Cable Connector, Straight Body Style Medium size, weatherproof connectors. Ohms : 50. Coupling : threaded 3⁄4-20. Frequency : 0-4 GHz. Voltage Rating : 1500 volts peak. HN connectors are medium size weatherproof units designed for high voltage applications. HN connectors
-
Supplier: DigiKey
Description: TRIPLE BUNDLE HIGH VOLTAGE CLAMP
-
Supplier: Cole-Parmer
Description: • Two models provide high accuracy and resolution • Large 4000 count LCD display with full function indication • Fast 40 segment analog bargraph • One touch "Auto Zero" for DCA measurements eliminates the need to turn a knob to zero adjust • Data hold, Max/Min recall display • 0.9" (23mm)
- AC Current Range: 200 amps
-
Supplier: Cole-Parmer
Description: • Two models provide high accuracy and resolution • Large 4000 count LCD display with full function indication • Fast 40 segment analog bargraph • One touch "Auto Zero" for DCA measurements eliminates the need to turn a knob to zero adjust • Data hold, Max/Min recall display • 0.9" (23mm)
- AC Current Range: 30 amps
-
Supplier: OMEGA Engineering, Inc.
Description: Temperature: -40 to 60°C (-40 to 140°F) FDT-41 thru 46 with “-HT” option, FDT-47 and FDT-48: NEMA 6 (IP67), CPVC, PEI, Nylon cord grip, PVC cable jacket Temperature: -40 to 90°C (-40 to 194°F) FDT-47 “-HT”: NEMA 6 (IP67), PTFE, polyimide, Nickel-plated brass cord grip, PFA cable jacket
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 185 F
- Outputs: Analog Current, Analog Voltage
-
Supplier: Cole-Parmer
Description: downloaded, graphed, and printed from a PC using software and USB cable supplied. The software allows for a clamp scaling factor (the clamp input-output ratio of amps to millivolts) to be entered for the current clamp used. Call our Application Specialist for the best
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: L-com, Inc.
Description: the fast diode clamp array in the third stage. This allows time for the slower but higher power gas tubes to flash over. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge
- Device Type: Lightning Arrestor
-
Supplier: L-com, Inc.
Description: on. The diode array clamps the leading edge of fast transients to safe levels until the high power gas tubes turn on. This eliminates the damaging leading edge spike that single stage gas tube protectors let leak through. The 3-stage design can handle higher-level transients than a
- Device Type: Lightning Arrestor
-
Supplier: Transcat, Inc.
Description: Product Highlights Measure True RMS AC Voltage (600V) or Current (200A) Readings can be downloaded to your PC via the USB interface and analyzed using the included software or exported to a spreadsheet High/Low user-settable alarms LCD indicates time/date, current readings, Min/Max,
- Data Acquisition: Datalogger / Recorder
-
Supplier: Richardson RFPD
Description: The RailClamp2502L is a low capacitance TVS array designed to protect data interfaces from electrostatic discharge (ESD), cable discharge events (CDE), electrical fast transients (EFT) and lightning surge. The combination of low clamping voltage, high surge capability and low
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: AMETEK Programmable Power
Description: Eight ports of 8 I/O bits each High current capability for control of external relays, 300 mA sink Simulate and receive digital data at up to 2 MHz sample rates Selectable output voltages range from 3.3 V to 60 V Setup outputs and scan inputs as part of EX1200 measurement sequencing
-
Supplier: Classic Automation LLC
Description: Bailey Infi 90 - ANALOG INPUT MOUNTING BASE, INPUTS: ISO HIGH LEVEL VOLTAGE, LOW LEVEL VOLTAGE,TC CLAMP / CABLE TERMINATION BASE FOR REDUNDANT I/O MODULES
- Data Acquisition: I/O Module
-
Supplier: NSI Industries LLC
Description: PARALLEL GROOVE CLAMP TYPE HIGH STRENGTH ALUMINUM MATERIAL 2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. RUN CONDUCTOR SIZE 4/0 AWG (ACSR), 4/0 AWG STRANDED (COPPER/ALUMINUM) MAX. RUN CONDUCTOR SIZE 2 AWG (ACSR), 2 AWG SOLID (COPPER/ALUMINUM) MIN. TAP CONDUCTOR SIZE 4/0 AWG (ACSR),
- Busbar (Conductor) Material: Aluminum, Copper
- Busbar Type: Single Conductor Busbars
-
Supplier: Ideal Industries, Inc.
Description: HIGH IMPACT ISOPLAST POLYMER MATERIAL TIE BAR TOGGLE CIRCUIT BREAKER USED ON CLAMP-ON INSTALLATION 120 TO 277 VOLT BREAKER VOLTAGE RATING NO CABLE LENGTH 2 FOOT
-
Supplier: Laurel Electronics LLC
Description: provides and six full-scale DC voltage ranges from ±200.00 mV with 10 mV resolution to ±600.0V with 100 mV resolution. The 200.00 mV and 2.0000V ranges provide a high input impedance of 1 Gohm to minimize the load on the voltage signal. DC ammeter operation (selected by jumpers)
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Mencom Corporation
Description: Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard
- Material: Aluminum
- Type: Base
-
Supplier: Mencom Corporation
Description: Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard
- Material: Aluminum
- Type: Base
-
Supplier: Mencom Corporation
Description: Hood for Rectangular Connector, Size 57.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard
- Material: Aluminum
- Type: Base
-
Supplier: Mencom Corporation
Description: Hood for Rectangular Connector, Size 77.27 ILME is a globally recognized leader in the heavy duty industrial connector industry. The CM series of aluminum die cast enclosures (Hoods/Bases) are designed for higher voltage applications; they provided insulation not available in the standard
- Material: Aluminum
- Type: Base
-
Supplier: Littelfuse, Inc.
Description: The SP2555NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high speed, differential data lines. It’s packaged in a μDFN
- VR: 2.5 volts
- CT: 2.5 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: The SP3374NUTG is a low-capacitance, TVS Diode Array designed to provide protection against ESD (electrostatic discharge), CDE (cable discharge events), EFT (electrical fast transients), and lightning induced surges for high-speed, differential data lines. It’s packaged in a μDFN
- VR: 3.3 volts
- CT: 3.5 pF
- Features: Array, Bidirectional
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Cable Connecting Receptacle Connectors Amphenol solder contact miniature cylindrical connectors have a design versatility combined with high reliability performance making these series ideal for environmental sealing or pressurized applications. PT Series is intermateable and
-
Supplier: ValueTronics International, Inc.
Description: high voltage fast transients generated by the NSG 1025 to data lines or signal cable. It can be used with ribbon cables and round cables up to 40mm in diameter and has an active length of 1000mm. Coupling capacitance will depend on the cross section and the
-
Supplier: Mile-X Equipment, Inc.
Description: compensation chart 1000 Amp heavy gauge copper jaws in insulated clamps with "Flexi-Spring" cable guards Voltage sensing leads protected by PVC tubing around cable MADE IN USA
Find Suppliers by Category Top
Featured Products Top
-
Introducing the ZU1475 HV Signal Cable: High-voltage connection cable for transducers The ZU1475 is a rugged, high-isolation signal cable designed to safely connect primary high-voltage circuits to Knick transducers, especially those in the high voltage range. Engineered (read more)
Browse Data Acquisition Datasheets for Knick Interface LLC -
sealing technology, Douglas can hermetically seal high voltage wires, cables, connectors, terminals, and stud assemblies while supporting operating voltages exceeding 30kV for wire and cable designs and over 20kV for terminal seals. Hermetically transmitting high voltage power presents unique (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
clearances between adjacent connections and prevent errors when assembling the ring cable lugs. If space is especially limited, Knick offers the P45000 with permanently factory-encapsulated cables at the high-voltage input, so that the need for clearances and creepage distances is eliminated. The (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Wire Attack Test Lead XB Wire Clamp to Stacking Shrouded Right Angle Banana Plug Test Lead (636XB). Printable Data Sheet (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
. Specialized Clamp Meters Include models designed for specific applications like: Solar/PV meters with high DC voltage ranges HVAC meters with temperature and capacitance measurement Motor testing meters with inrush (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
Dataforth Corporation is releasing the next generation of its Signal Conditioning Modular High Voltage Attenuator System (SCMHVAS). Highlights of the new system include: Improved housing and connectors Expanded voltage range to +/-2000V aka 4000V peak-to-peak (all (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Bröckskes has developed a modular HV measurement system that covers the entire measurement chain, including HV thermocouples (type K), high-temperature variants, HV Pt100/Pt1000 resistance sensors, HV measurement cables, and certified HV modules. The selection of sensors is an (read more)
Browse Temperature Sensors Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Product brief - REDEL 2P Series - High Voltage configurations (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
Time Projection Compton Spectrometer (TPCS). User`s guide
Clamp , High Voltage Cable 3A3424 .
-
Sell cable cleat
• Related Keywords :HV cable cleat, electric power fitting, triple cable support clamp , high voltage cable cleat .
-
Brownfield Facilities Upgrading for ESPs
Figure 3: (left-right) Subsea cable and pulling eye exiting the tensioner, view of subsea cable coming out from j-tube for the clamping, armour cable clamp , high voltage termination at the junction box .
-
Structure Design and Test Research on the Electrical Properties of High Voltage Instrumentation Cables for the Fusion Reactor
At one end of the cable , the high voltage clamps on one wire, and the matched wire at the other end is protected with the poly- imide tape.
-
FURTHER DEVELOPMENT OF A HIGH‐FREQUENCY SEISMIC SOURCE FOR USE IN BOREHOLES
This probe can be divided into three sections consisting of cable clamp assembly, high voltage chamber and spark chamber (Fig. 11).
-
An investigation and explanation of the fall-off of X-ray tube current during an exposure
For measurementsof the mA ripple a Tektronix CT-5high current transformer,which could be clamped around the high voltage cables ,was used in conjunction with theP6042 probe.
-
I.C.E. Net and Lost Power Estimation During Free Run-Up and Coast-Down
…E. in a non-intrusive manner is the use of a transducer capable either to detect ignition system pulses directly on the low voltage part of the circuit (or with a current clamp on high voltage spark cables ) or to use specifically…
-
First Implementation of a Subnanosecond Rise Time, Variable Pulse Duration, Variable Amplitude, Repetitive, High-Voltage Pulse Source
The D-dot sensor can be clamped onto the high - voltage cable of the pulse source.
-
Chemical Process and Design Handbook > MANUFACTURE OF CHEMICALS
Because of their excellent dielectric strength they are often used for high - voltage line spacers and cable clamps .
-
ALS beamline design requirements: A guide for beamline designers
…along with a #12 ground wire in a 5/6" (21 mm) flexible armor conduit A specially designed safety cable clamp (ALS #23WI734) is installed on the ion pump end of the high - voltage cable and a conduit clamp is installed on the…
Indicates content that may require registration and/or purchase.