Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ALTERNATING-CURRENT HIGH-VOLTAGE CIRCUIT BREAKERS
-
Supplier: Accuris
Description: Rating Structure for AC High-Voltage Circuit Breakers
-
Supplier: Accuris
Description: HIGH-VOLTAGE ALTERNATING-CURRENT CIRCUIT-BREAKERS
-
-
Supplier: Accuris
Description: High-Voltage Alternating Current Circuit-Breakers - Guide for Seismic Qualification of High-Voltage Alternating Current Circuit-Breakers
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Low-voltage air circuit breakers (ACB) can be used as the main circuit breakers of power distribution systems in buildings, factories and ships. The AE-SW series offers a "fixed" type or "drawout" type option. This ACB series ranges from 630 amps to 6300 amps and
- Rated Breaking Capacity (Icn): 630 to 6,390 amps
- Mounting Style: Drawout Mount, Fixed Mount
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Other
-
Description: This standard covers the rating structure for all high-voltage circuit breakers, which include all voltage ratings above 1000 V ac and comprise both indoor and outdoor types having the preferred ratings as listed in ANSI C37.06-1997. Typical circuit
-
Description: Applies to a.c. circuit-breakers designed for indoor or outdoor installation and operation at frequencies up to and including 60 Hz on systems having voltages above 1 000 V. Applies only to three-pole circuit-breakers for use in three-phase systems and single-pole
-
Description: Specifies seismic severity levels and gives a choice of methods that can be applied to demonstrate the performance of HV circuit-breakers for which seismic qualification is required.
-
Description: Revision of IEEE Std C37.011-1994 Procedures and calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers rated above 1000 V and on a symmetrical current basis are covered. The capability limits of
-
Description: These specifications apply to all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 volts. This document is issued only as a guide for use in compiling specifications for ac high-voltage circuit breakers. The
-
Description: Specifications that apply to all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 volts are covered in this document. This document is issued only as a guide for use in compiling specifications for ac high-voltage circuit
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: Single pole circuit breaker type 437 or single/two pole isolation switches types 922 featuring an additional electronic function module which limits the duration of the supply to the remote disconnect and re-connect coils, avoiding damage in the event of unusual operating
- Rated DC Voltage: 24 volts
- Continuous Current Rating: 40 to 240 amps
- Rated Breaking Capacity (Icn): 10,000 amps
- Number of Poles: 1
-
Description: Is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V.
-
Description: Is applicable to circuit-breakers which are used for switching of: - transformer magnetizing currents, or - currents of high-voltage motors, or - currents of shunt reactors. It is also applicable to contactors used for switching the currents of high-voltage
-
Supplier: ABB Inc.
Description: breakers for applications at variable frequency are: Optimal protection of generators and users against overload and short-circuit over the whole range of frequencies from 1 to 200Hz; Compatibility with all types of generators, even in overspeed running, thanks to the high rated
-
Supplier: GE Grid Solutions
Description: Dead Tank Circuit Breakers up to 550 kV GE offers a comprehensive range of dead tank circuit breakers that support a voltage rating up to 550 kV and are capable of carrying a continuous current up to 4,000 A. GE’s circuit breakers meet or exceed the
- Rated AC Voltage: 38 to 550,000 volts
- Rated DC Voltage: 38 to 550,000 volts
- Continuous Current Rating: 40,000 to 63,000 amps
- Medium Voltage CB Arc Extinguishing Method: SF6 Gas
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, TYPE HED4, 3 PHASE, 480 VAC, 30 AMP, 3-POLE, LOW VOLTAGE SENTRON MOLDED CASE CIRCUIT BREAKER WITH THERMAL - MAGNETIC TRIP UNIT, STANDARD 40 DEG C BREAKER ED FRAME WITH HIGH BREAKING CAPACITY, UL 489 / IEC 60947-2, LUG. FREE 2 YEAR
- Rated AC Voltage: 480 volts
- Continuous Current Rating: 30 amps
-
Supplier: CSA Group
Description: circuit-breakers to modify the Transient Recovery Voltage (TRV). The grading capacitor is a sub-component for the circuit-breaker and shall be specified in accordance with the circuit-breaker specifications. This standard applies to grading capacitors
-
Supplier: CSA Group
Description: IEC 62271-100:2008 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000 V. It is only applicable to three-pole circuit-breakers for use in
-
Supplier: ABB Inc.
Description: Low voltage molded case circuit breakers from 400A up to 3000A. Tmax T5 to Tmax T8 have undergone a severe sequence of test in accordance to UL 489 to obtain UL listing and UL marking. Certification in accordance to UL 489 has been extended to the most common accessories as
-
Supplier: Altech Corp.
Description: RCCb Series compact Earth Leakage Circuit Breakers detect and interrupt earth (ground) faults. They are VDE approved for the European system of protecting people, animals, equipment and property from dangerous line-to-ground and shock hazard cur rents. US applications include ground
- Rated AC Voltage: 230 to 400 volts
- Continuous Current Rating: 125 amps
- Number of Poles: 4
- Operating Temperature: -13 to 104 F
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, MOTOR PROTECTION, 18-25 ADJUSTABLE AMP RANGE, 690 V INSULATION VOLTAGE, FRAME F SIZE, SCREW CONNECTION, HIGH BREAKING CAPACITY, -25 OPERATING TEMPERATURE, IP2X. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ideal Industries, Inc.
Description: HIGH IMPACT ISOPLAST POLYMER MATERIAL NQO SERIES CIRCUIT BREAKER USED ON SNAP-ON INSTALLATION 120 TO 277 VOLT BREAKER VOLTAGE RATING NO CABLE LENGTH 2 FOOT
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: R. STAHL, Inc.
Description: auxiliary contacts Motor protection circuit breakers of Series 8527 are used where high short circuit currents are to be controlled and to protect both Ex e and Ex d motors. These switches are suitable to protect cables and the installation and can basically be used
- Rated AC Voltage: 230 to 690 volts
- Continuous Current Rating: 0.1 to 22.5 amps
- Trip System Type: Electronic Unit
- Miniature Circuit Breaker Features: Shunt Trip
-
Supplier: ABB Inc.
Description: SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs,
-
Supplier: Sensata Technologies
Description: The LEJ/LEJA series circuit breaker meets the evolving demand for the high performance protection of critical data center and telecommunications applications requiring up to 277VAC per pole, UL 489 listing in the smallest case size currently available in the marketplace. The
- Continuous Current Rating: 2 to 20 amps
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Sensata Technologies
Description: The LEJ/LEJA series circuit breaker meets the evolving demand for the high performance protection of critical data center and telecommunications applications requiring up to 277VAC per pole, UL 489 listing in the smallest case size currently available in the marketplace. The
- Continuous Current Rating: 2 to 20 amps
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: UL Standards & Engagement
Description: Molded-Case Circuit Breakers, Molded-Case Switches and Circuit-Breaker Enclosures UL 489 1.1 The requirements of this standard cover molded-case circuit breakers, circuit breaker and ground-fault circuit-interrupters, fused
-
Supplier: CSA Group
Description: IEC/IEEE 62271-37-013:2015(E) is applicable to three-phase a.c. high-voltage generator circuit-breakers, hereafter called generator circuit-breaker, designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems
-
Supplier: SMC International
Description: The PME-500-TR represents a breakthrough in the concept of testing, timing and condition-based analysis of medium- and high-voltage circuit breakers and combinations with disconnectors. Ultra-fast, error-free connections to the circuit breaker, and an
- Testing Current Range: 0 to 50 amps
- Number of inputs: 3
- Options & Features: Application Software, Auto-Ranging, Battery Powered, Graphic Results, Printer / Plotter Interface, Programmable
- Test Variable: DC
-
Description: Description / Abstract This test procedure summarizes the various tests that are made on ac high-voltage indoor and outdoor circuit breakers, except for generator circuit breakers, which are covered in IEEE Std C37.013-1997. It describes accepted methods
-
Supplier: Danfoss A/S
Description: The CTI product range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: Aux. contacts, alarm contacts, voltage- and undervoltage trips. Compact design Screw or DIN rail mounting Motor application Overload protection of motors (4-22 kW)
- Continuous Current Rating: 10 to 45 amps
- Rated Breaking Capacity (Icn): 50,000 amps
- Mounting Style: DIN Rail Mounted
- Trip System Type: Thermal Magnetic Circuit Breaker
-
Supplier: Carling Technologies, Inc.
Description: safe terminals. This DIN rail mount circuit breaker accommodates either a 35mm x 7.5mm, or a 35mm x 15mm symmetrical din rails. G-Series DIN Rail Circuit Breaker: UL 489 Listed: 1 to 3 poles; 1-50 Amps; 125 VDC, 240 VAC; UL Recognized: 1 to 4 poles; 0.1-63 Amps; 80 VDC,
- Rated AC Voltage: 240 to 480 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.02 to 63 amps
- Rated Breaking Capacity (Icn): 1,000 to 3,000 amps
-
Description: Description / Abstract These specifications apply to all indoor and outdoor types of ac high-voltage circuit breakers rated above 1000 volts. This document is issued only as a guide for use in compiling specifications for ac high-voltage circuit
Find Suppliers by Category Top
Featured Products Top
-
As electrification across industries increases system currents, voltages, and associated risks, the PyroFuse addresses the critical need for advanced safety solutions to protect high-voltage systems and ensure operational reliability. Sensata’s STPS500 series PyroFuse quickly (read more)
Browse Circuit Breakers Datasheets for Sensata Technologies -
, easy-to-mount circular style panel mount design, stainless steel hardware, and a high visibility ON/OFF lever. Egis Mobile Electric 4704-200B Marine-Rated Surface Mount Circuit Breaker (read more)
Browse Circuit Breakers Datasheets for Waytek, Inc. -
on the current rating, voltage class, and the type of circuit breaker. In order for circuit breakers to work, they must be able to detect the fault condition within the electrical circuit. Once the fault is detected, the contacts within the breaker open (read more)
Browse Circuit Breakers Datasheets for ASAP Semiconductor LLC -
Mechanical Products Series 87 switchable high amp breaker is the latest in new and innovative products designed and manufactured by Mechanical Products. This heavy-duty switchable high-amp circuit breaker features a manual reset with On-Off switch function. It is available in panel mount or (read more)
Browse Automotive Electrical Connectors Datasheets for Waytek, Inc. -
Sensata Technologies and the Klixon brand design and produce electrical protection devices for aircraft, heavy vehicle, industrial and military/defense applications around the world. KLIXON® aircraft circuit breakers are compact, lightweight, protective (read more)
Browse Circuit Breakers Datasheets for Sensata Technologies -
It’s more than just covering a component. High-performance sealing boots are engineered with features that support both protection and usability: - Transparent materials for clear switch and indicator visibility (read more)
Browse Switch Sealing Boots Datasheets for APM Hexseal Corp. -
At APM Hexseal, we design and manufacture high-performance sealing solutions on-site in New Jersey, ensuring quality for over 75 years. This (read more)
Browse Cabinets and Casework Datasheets for APM Hexseal Corp. -
allows for maximum application flexibility, such as wired-OR connection, and the outputs can be connected to a higher external voltage than V+. This device can be used in a variety of applications, including high source impedance voltage comparison circuits, dual limit window comparators, power (read more)
Browse Analog Comparators Datasheets for Advanced Linear Devices, Inc. -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies
Conduct Research Top
-
Moisture Measurement in SF6 - A Permanent, Environmentally Safe Solution (.pdf)
Most electric utilities and independent power producers use Sulfur Hexafluoride (SF6) as an arc quenching and insulating gas in high voltage circuit breakers and switchgear installed in their electrical transmission and distribution systems. These circuit breakers require periodic maintenance
-
Sulfur Hexafluoride (SF6) Insulating Gas Leak Detection with an IR Imaging Camera
For years, electric utility transmission thermographers have wanted a camera that could spot leaking sulfur hexafluoride, SF6. As an insulating gas, SF6 is widely used by the electric power industry in high voltage circuit breakers to prevent arcing. Early efforts met with limited success through
-
Current Chopping a Simple Explanation, and Calculations to Determine Transient Voltages When Using Vacuum Interrupters
characteristic to that of air or oil. dielectrics in so much that it has a very rapid dielectric recovery rate. Upon opening the main contacts of a vacuum interrupter whether is be a circuit breaker. or a contactor, high velocity movements are easily obtained because of the low mass and. small movements
-
Switchyards and Substations
Switchyards and Substations A Switchyard or Substation, consisting of large breakers and towers, is usually located in an area close to the plant. The substation is used as the distribution center where: Often there are at least 2 main Buses. Very high voltages (typically 220,000 or 345,000 volts
-
Measurement of Water Vapor in Sulphur Hexafluoride, SF6
Sulphur hexafluoride, SF6, is a non-toxic, inert, insulating and cooling gas of high dielectric strength and thermal stability. Due to its high dielectric strength, it is particularly suited for application in high power circuit breakers as well as in high-voltage cables, transformers
-
Wireless Temperature Measurement in Power System
Sometimes there are accidents or fire in Power system, caused by faulty of system and insulation aging, over load, and bad contact. For guarding against the accident or fire by this reason, application of power system high voltage wireless temperature measurement has been researched. It can provide
-
Build Your Own Acopian Power System Online
features that you require. Acopian production expertise assures that each system will be completely wired, tested and shipped within 9 days after receipt of your order. (If you require non-stocked components, such as special connectors or circuit breakers, more than 9 days may be required.) Ordering
-
Modern lubrication practices for improved outdoor electrical equipment reliability
to improve. equipment reliability and maximize. total cost of ownership of lubricants. and equipment. With regard to high voltage switchgear. and circuit breakers, modern. engineered lubricants have been. demonstrated to provide long service. life and represent one possible. opportunity to increase
-
Derating For Real World Conditions
, most often prior to a build-up of heat in the application. As mentioned previously, these conductive devices actually combine the performance. of a temperature sensitive device with that of a circuit breaker to anticipate problems. and get motors off-line quicker than a device operating solely
More Information Top
-
Switching in Electrical Transmission and Distribution Systems
Most of this material is gratefully taken from the book “ High Voltage Circuit Breakers ” by Professor Mirsad Kapetanović, issued by ETF – Faculty of Electrotechnical Engineering, Sarajevo (2011), commissioned by KEMA.
-
Power Circuit Breaker Theory and Design
…travel to the receiver and back through a duct of 2*5—3 m in length, so that any pressure drop caused by opening a nozzle cannot be made up from the air receiver on higher voltage circuit breakers unless the receiver is…
-
Bibliography and Abstracts on Electrical Contacts
S. Margoulies, M. Poma, and A. Blareau, " High Voltage Circuit Breakers ," .
Indicates content that may require registration and/or purchase.