-
Supplier: American Power Design, Inc.
Description: The E1 Series miniature regulated high voltage DC/DC converter offers a 100% programable high voltage output using a 0-5Vdc analog signal. Their small size, low output ripple, and excellent regulation make them ideally suited for applications that demand a high
- DC Input Voltage: 11.5 to 16 volts
- DC Output Voltage: -100 volts
- DC Output Current: 10 amps
- Number of Outputs: 2 #
-
Supplier: LHV Power
Description: Description: The LHV Power E-Series miniature precision high voltage power supplies offer 5 Watts of high voltage power in a package just 4.5 cubic inches. These units are available in one of two input voltage ranges: 11.5 to +15 VDC or +22 to +32 VDC. The output
- DC Input Voltage: 11.5 to 32 volts
- DC Output Voltage: 0 to 3,000 volts
- DC Output Current: 0.0016 amps
- DC Output Power: 5 watts
-
Supplier: LHV Power
Description: Description: The GMA Series is a unique range of low cost, general-purpose high voltage DC/DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to
- DC Input Voltage: 12 volts
- DC Output Voltage: 150 to 300 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
-
Supplier: American Power Design, Inc.
Description: The A100 Series high voltage DC/DC converter offers a highly regulated high voltage isolated output in a six-sided metal case. Their small size, wide input, and excellent regulation make them ideally suited for applications that demand a high degree of performance.
- DC Input Voltage: 10 to 20 volts
- DC Output Voltage: 200 volts
- DC Output Current: 0.5 amps
- DC Output Power: 100 watts
-
Supplier: Artesyn Embedded Power
Description: The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed for use with power factor correction (PFC) modules, the converters accept a wide range input of 250 to 420 Vdc. They have a
- DC Input Voltage: 250 to 420 volts
- DC Output Voltage: 1.8 to 48 volts
- DC Output Current: 25 to 120 amps
- DC Output Power: 600 watts
-
Supplier: Acopian Power Supplies
Description: DC inputs from 21.6 to 32.0 Vdc input may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been designed to withstand severe arching and short circuits
- DC Input Voltage: 21.6 to 32 volts
- DC Output Voltage: 0 to 30,000 volts
- DC Output Current: 0.001 to 0.06 amps
- DC Output Power: 60.00000000000001 watts
-
Description: voltage output is generated using a ferrite core high voltage step up transformer which feeds a half wave Cockcroft-Walton voltage multiplier to obtain the specified high voltage output. Due to the fixed, high frequency conversion rate the output
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 8,000 volts
- DC Output Current: 0.0005 amps
- DC Output Power: 4 watts
-
Description: MORNSUN high voltage output dc dc converter can provide the output up to 2000VDC, and the power range is from 0.625 to 40W. And the series also features non-isolated, constant current output at 20mA, input under-voltage protection, output short-circuit protection,
- DC Input Voltage: 21.6 to 26.4 volts
- DC Output Voltage: 1,000 volts
- DC Output Power: 10 watts
- Number of Outputs: 1 #
-
Description: MORNSUN high voltage output dc dc converter can provide the output up to 2000VDC, and the power range is from 0.625 to 40W. And the series also features non-isolated, constant current output at 20mA, input under-voltage protection, output short-circuit protection,
- DC Input Voltage: 4.75 to 5.25 volts
- DC Output Voltage: 0 to 1,250 volts
- DC Output Power: 0.7499999999999962 watts
- Number of Outputs: 1 #
-
Supplier: HUBER+SUHNER AG
Description: The HUBER+SUHNER DC Block product line includes DC blocks (inner conductor disconnected) and DC-DC blocks (inner and outer conductor disconnected) for galvanic isolation up to 15 kV. They block high-amplitude and low frequency surge voltages e.g. occurring during regular electric
-
Supplier: HVM Technology, Inc.
Description: information for maximum control. The SMHV Series has additional features such as voltage and current monitor outputs, current limit control input, as well as an enable/disable input. Sub-Miniature High Voltage Single Output DC to DC Converters 1 Watt, Full-Featured High
- Features: DC/DC Converter, High Voltage Power Supply
-
Supplier: HVM Technology, Inc.
Description: typically 1/10th of that of similar devices on the market, making it ideal for battery powered applications. The devices operate directly from 5VDC ± 0.5VDC input. Output voltage is independent of input power voltage and is proportional to the programming voltage (0 to IN+
- Features: DC/DC Converter, High Voltage Power Supply
-
Supplier: Microchip Technology, Inc.
Description: The MIC9131 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9131 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input
- Input Voltage (VIN): 9 to 180 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Microchip Technology, Inc.
Description: The TC7660H is a pin-compatible,high frequency up-grade to the Industry standard TC7660 charge pump voltage converter.It converts a +1.5V to +10V input to a corresponding – 1.5V to – 10V output using only two low--cost capacitors,eliminating inductors and their associated cost,size and
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Voltage Regulators - Switching Regulators High-Current SD DC/DC Converter
- Output Current (IOUT): 2.5 amps
- Operating Temperature: -30 to 90 C
- Input Voltage (VIN): 2.7 volts
- Switching Frequency (fsw): 2,700 kHz
-
Supplier: Advanced Energy Industries, Inc.
Description: high-voltage power supplies. This AUX board is encapsulated with the main high voltage power supply. All of the advantages of the base power supply remain. Typical applications include the following: Bipolar outputs, ionization/strike, trigger coils, pulse generator or
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 47 to 1,050 volts
- DC Output Current: 0.001 to 0.002 amps
- DC Output Power: 20 to 30.000000000000004 watts
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 10KV, 1W; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:100µA; Output Voltage Min:0V; Output Voltage Max:10kVRoHS Compliant: NA
-
Supplier: Renesas Electronics Corporation
Description: ISL8216M, input and output capacitors, and one resistor to program the output voltage and you have a complete high voltage power design ready for the market. The ISL8216M is packaged in a thermally enhanced, compact (15mm×15mm×3.6mm) over-molded High-Density Array (HDA)
- Output Voltage (Volt): 2.5 to 30 volts
- Input Voltage (VIN): 10 to 80 volts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, -6KV, 250UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1.5W; Output Current Max:250µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, 2KV, 500UA; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:500µA; Power Supply Mounting:Surface Mount RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC-DC CONVERTER, -500V, 2000UA; High Voltage Power Supply Type:Proportional; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Samsung Electro-Mechanics
Description: High voltage tolerance and quick charging/discharging characteristics are required for this product. The products are used for snubber circuits, camera strobe circuits and Ethernet LAN(IEEE 802.3)They are also used in high-voltage environments. General Features
- Capacitance Range: 0.000047000000000000004 to 0.47000000000000003 microF
- DC Rated Voltage Range (WVDC): 200 to 3,000 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: XCEL Power Systems, Ltd.
Description: • High Reliability • Lightweight • High Short-term Current Supply • Harsh Environment GENERAL SPECIFICATION ¨ 350 V DC ~ 900 V DC Input ¨ Single Output: +18.5V Electronically ‘OR’ed with the Vehicle Battery ¨ Operating Temperature Range -30°C to +70°C ¨ Output Power: 83W ¨ 3KV Input to
- DC Input Voltage: 350 to 900 volts
- DC Output Voltage: 18.5 volts
- DC Output Power: 82.99999999999996 watts
- Number of Outputs: 1 #
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, DC-DC
-
Description: multi-terminal high-voltage converters, such as the dc-side short-circuit fault handling and capacitor voltage balancing, are reviewed and different industrial applications of the proposed multi-terminal high-voltage converters are provided. Systematically proposes
-
Supplier: Advanced Energy Industries, Inc.
Description: regulated DC-to-DC supplies delivers high voltage power in four micro-size modules and is designed for applications with limiting portability, weight, and space requirements. The modules deliver maximum high voltage power of 200 to 500 VDC and 0.1 W (100 mW) of power from
- DC Input Voltage: 5 to 15 volts
- DC Input Current: 0.05 to 0.065 amps
- DC Output Voltage: 0 to 500 volts
- DC Output Current: 0.0002 to 0.0005 amps
-
Supplier: Texas Instruments
Description: High Temperature High-Efficiency Step-Down Low Power DC-DC Converter 10-CFP -55 to 210
- Regulated Output Voltage (Volt): 0.9 to 5 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.00005 amps
- Operating Temperature: -55 to 210 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Voltage Regulators High-Performance, Step-Up, DC-DC Convert Product overview: MAX17112ETB+T from Analog Devices / Maxim Integrated is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 2.6 to 20 volts
- Input Voltage (VIN): 5.5 volts
- Output Current (IOUT): 0.6 amps
- Quiescent Current (IQ): 0.0015 amps
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Rugged industrial quality High input voltage Wide DC-input voltage range Full electronic protection Cooling by high quality built-in fans This rugged, industrial quality DC-DC power converter utilizes field-proven technology to generate the required output power. It is
- DC Input Voltage: 700 to 900 volts
- DC Output Voltage: 24 to 110 volts
- DC Output Power: 2,000.0000000000002 watts
- Features: DC/DC Converter, High Voltage Power Supply, Switching
-
Supplier: GAIA Converter
Description: characteristics and high power density. Standard models are available with ultra wide input voltage range of 120-480 volts. The series include single output voltage choices of 3,3, 5, 12, 15, 24, 28 volts. The MGDM-150 high input voltage series include, trim and
- Output Voltage (Volt): 3.3 to 28 volts
- Input Voltage (VIN): 120 to 480 volts
- Output Current (IOUT): 0.06 to 30 amps
- Output Power: 150 watts
-
Supplier: Microchip Technology, Inc.
Description: The TC962 is an advanced version of the industry-standard 7662 high-voltage DC-to-DC converter. Using improved design techniques and CMOS construction, the TC962 can source as much as 80mA versus the 7662 ’s 20mA capability. As an inverter,the TC962 can put out voltages as
- Operating Temperature: -45 to 85 C
- Configuration / Function: Charge Pump
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: VPT, Inc.
Description: optimized for high temperature life, and the hermetic metal package protects internal components for long term reliability. High temperature performance is guaranteed through qualification, component testing and analysis. The HTD Series has been characterized over the full operating
- DC Input Voltage: 6 to 20 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 240 amps
- DC Output Power: 1.2000000000000002 watts
-
Supplier: Utmel Electronic Limited
Description: IC REG HIGH VOLT DC-DC CONVERTER
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC9130 is a current-mode PWM controller that efficiently converts -48V telecom voltages to logic levels. The MIC9130 features a high voltage start-up circuit that allows the device to be connected to input voltages as high as 180V. The high input
- Input Voltage (VIN): 9 to 180 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: ABSOPULSE Electronics Ltd.
Description: Rugged industrial quality Wide DC-input voltage range Field-proven design Full electronic protection Cooling by high quality built-in fans N+1 redundancy option This rugged, industrial quality, high input voltage DC-DC power converter uses field proven technology to
- DC Input Voltage: 400 to 800 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 5,000.000000000001 watts
- Features: DC/DC Converter, High Voltage Power Supply, Switching
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics has recently released the HVT 5K-1200/24-4U7, a high input voltage industrial quality DC-DC converter designed for driving low voltage 24Vdc equipment in 5kW applications. The unit converts 1200Vdc (1000Vdc to 1400Vdc range) to 24Vdc/208A. The input and output can be (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Acopian Power Supplies - AC-DC and DC-DC • Single outputs to 30 kV • Shipped within 6 Days • 5 Year Warranty These modular High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies - High Voltage DC-DC; MODULAR; REGULATED; Output: 0-1,000 volts to 0-30,000 volts Shipped Within 6 Days Five Year Warranty
(read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Samwha presents its ultra high voltage MLCCs, engineered for applications demanding exceptional reliability such as aerospace, network equipment, and hybrid electric vehicles (HEVs). These capacitors feature specially designed internal and external structures that deliver excellent electrical (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
critical systems. Boasting 89% efficiency, it is an 89% high efficiency DC-DC converter, optimizing energy utilization for reduced power loss. It accepts input voltages of 3.3VDC, 5VDC, and 12VDC, classifying it as a 3.3VDC 5VDC 12VDC input converter, and provides versatile output options including 3.3V (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. What you need, we can design and manufacture. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
XP Power DC-DC Converters – High Performance and Versatility for Critical Applications XP Power specializes in designing and manufacturing a broad range of DC-DC (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
TPS75-PMD12S 75W Isolated DC-DC Power Module The TPS75-PMD12S is a high-efficiency 75W isolated DC-DC power module from the TPS030-150W series. It is engineered to deliver robust and reliable power conversion for a wide range of industrial and communication applications (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Application Note: High Voltage and Load Current Monitors
XP EMCO HV DC-DC converters generate a high-voltage output based on the voltage at the input pin. (for proportional models) or the programming pin (for regulated models). Since the relationship between. input or programming voltage and the high voltage output is a linear function, it's sufficient
-
Generating High Voltage Using the PIC16C781/782
The Nixie tube is a device born out of the middle twentieth century, used to display digital information in a human readable format. Basically, it is a high-voltage numerical display. Today, the Nixie tube has been replaced by more efficient, more durable, and longer lasting devices, such as LED
-
Selecting the Correct Level of DC-DC Converter for your Application
Most power systems for high reliability applications can be constructed from standard power modules. The typical scenario requires various DC output voltages and power levels, and is usually met with standard DC-DC converters, EMI filters and accessory modules. A modular power system can
-
Point-of-Load Power Solutions for Low Voltage Systems (HERO Power System)
VPT's High Efficiency Reliability Optimized (HERO) Power System includes a set of hybrid DC-DC converters that offer a new solution to the low voltage problem, and allow the military designer to assemble the smallest, most reliable, and most efficient system possible.
-
Power Management for TI Stellaris (R) ARM (R) Cortex TM-M3 MCUs (.pdf)
This design was created to help those desiring to design-in a Stellaris (R) ARM (R) Cortex TM-M3 MCU into a system using an input voltage in the range of 3.6V to 6.0V and is interested in using a high-efficiency DCDC Converter with integrated FETs for a small, simple design.
-
Designing VME Power Systems from Standard Modules
For military, avionics and other high reliability applications it is best to choose DC-DC converters from a manufacturer who focuses on these applications. Look for high quality standards such as J-STD-001 and IPC-A- 610 class 3, or for the most critical applications, MIL-PRF-38534 class H or K