-
Supplier: IET Labs, Inc.
Description: a high input impedance of if it does not affect the particular application; The KVD-500 is suitable for most voltage divider applications.
- Decades: 1 to 6
- Temperature Coefficient: 25 ±ppm/°C
- Operating Temperature: 10 to 50 C
- Special Features: AC, Component / OEM, DC, Variable (Continuously)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Digital Potentiometer ICs High-Voltage NV I C Potentiometer Product overview: DS3502U+ from Analog Devices / Maxim Integrated is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
-
Supplier: Win Source Electronics
Description: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
- Resistance Range: 10,000 ohms
- Tolerance: 20 +/- %
- Operating DC Voltage: 5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: 800 ppm/°C Resistance - Wiper (Ohms) (Typ): 175 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open
- Resistance Range: 50,000 ohms
- Tolerance: 30 +/- %
- Operating DC Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Piezo-Metrics
Description: USB strain gauge interface High precision potentiometer input providing superior performance High stability providing superior performance 7 point linearization and optional temperature compensation Windows driver DLL’s available OEM pcb versions available The DSCUSB-PT is a
-
Supplier: Sifam Tinsley UK
Description: Beta G2 is the digital panel meter specially designed for the industrial applications, which frequently requires precise and on-site adjustment of the display range. Features • 3/64 DIN Indicator • LCD: 4-1/2 digit 0.5” high LCD display with optional negative image, bright red
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 270 volts
- Operating Temperature: 32 to 131 F
-
Supplier: Gefran
Description: Single-loop microprocessor controller, 96 x 96 (1/4 DIN) format, appropriate for processes with high variation speed. Thanks to its extended functions and configurable hardware and software, it provides high applicative flexibility in systems that control and monitor pressure, force,
- Number of Inputs: 4 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The DM4500U accepts various types of sensors including Load Cell, Pt100, Thermocouple, Potentiometer and Process current or voltage enabling the DM4500U to be used in a wide variety of applications. Output options are provided that include NPN / PNP, 2 or 4 relays, current
- Number of Digits: 5
- Response Time: 50 milliseconds
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The digital panel meter range, known as the M300 series is primarily designed for use in the power industry, but offers a wide range of both AC and DC input parameters. The applications are limitless. Essentially there are 3 main product types: AC Volts, Amps, Milliamps. DC Volts, Amps,
- Number of Digits: 3.5
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Define Instruments
Description: you’re using Sending to another country with a different voltage? Worried about the unit getting fried? Relax. The Merlin accepts 24-250V AC or 19.5-250V DC making it a truly universal unit suitable for anywhere in the world. So now there’s no need to stock separate high voltage
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: -10 to 300 volts
- Current Range: 0 to 0.02 amps
-
Supplier: Florite International, Inc.
Description: The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Process Technology
Description: full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. Convertible
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Cooling Control, Heating Control
-
Supplier: Laurel Electronics LLC
Description: derived from consecutive readings Laureate™ 1/8 DIN Digital Panel Meter for digital process are a cost-effective solution for process signals such as 4-20 mA, 0-10V, or 0-5V. Full-scale voltage input ranges from ±200 mV to ±600V and current ranges from ±2 mA to ±5 A are jumper
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Process Technology
Description: (538°C). +/- .25% full span, single digit accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Cooling Control, Heating Control
-
Supplier: Process Technology
Description: accuracy. 20°F (-7°C) to 130°F (54°C) ambient temperature range. Programmable high alarm shutdown. Sensor short and break protection. OPTIONS AVAILABLE (CONSULT FACTORY) 25-foot (7.6m) and 50-foot (15.2m) sensors. Scalable voltage and current inputs. Convertible to direct acting output
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Cooling Control, Heating Control
-
Supplier: Critical Velocity Enterprises, LLC
Description: 1k - 30k potentiometer 0V - 5V analog voltage level Digital Mode: Push Buttons - UP and DOWN to control speed Clocked Mode - for MCUs - pulse the UP or DOWN lines to change speed Additional Features: Analog or Digital Modes selectable via jumpers High efficiency
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: 1k - 30k potentiometer 0V - 5V analog voltage level Digital Mode: Push Buttons - UP and DOWN to control speed Clocked Mode - for MCUs - pulse the UP or DOWN lines to change speed Additional Features: Analog or Digital Modes selectable via jumpers High efficiency
- Maximum Output Voltage: 6 to 58 volts
- Rated Power: 580.0000000000003 watts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 6 to 58 volts
-
Supplier: RDP Electrosense
Description: has high and low limits with voltage-free relay outputs. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of LVDT sensors available from any manufacturer. Although they have a digital display, these units are entirely
- Operating Temperature: 32 to 131 F
- Features: AC Voltage Input, Other Output
- Outputs: Frequency Output
- Form Factor: Modular Bay / Slot System
-
Supplier: Gantner Instruments, Inc.
Description: Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC Key Features 2 high galvanic isolated input channels: voltage, current, Pt100, potentiometer, full- and half bridges, IEPE, isolation voltage 1200 VDC permanent Signal conditioning:
- Analog Input Channels: 2 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: RDP Electrosense
Description: Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue
- Operating Temperature: 32 to 122 F
- Features: AC Voltage Input, Other Output
- Outputs: Frequency Output
- Form Factor: Modular Bay / Slot System
-
Supplier: Acromag, Inc.
Description: signal. DC current and voltage output are both supported on a single model. An optional DIN rail bus can deliver primary or redundant power to multiple units without wiring. High-voltage isolation separates the input from the output circuit. Isolation protects from surges,
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Piezoelectric Drivers and Piezoelectric Amplifiers - Compact Digital Controller Unit -- Nano Box USBSupplier: Piezosystem Jena, Inc.
Description: function generator with a triangular waveform from 2 to 35 Hz. In addition, the voltage offset can be adjusted by an analog modulation signal (0 to +5V) or manually by using the potentiometer knob on the front panel. The low noise level of the output signal of only 3 mV allows
- Input Voltage: 24 volts
- Voltage Range: 0 to 130 volts
- Number of Channels: 1
- Electrical Connector: DB-9
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: provided. The standard meters have a high efficiency red LED display. Green displays may also be specified. (See ordering information for available choices). The MU-35 interconnects by means of a push-on screw terminal that is provided with the meter. A high quality, internally
- Number of Digits: 3.5
- Width: 45 mm
- Height: 22.2 mm
- Depth: 81 mm
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR3365 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation of the magnet above the sensor. The sensor
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: SSI Technologies, LLC
Description: factory programmed to have a ratio-metric output to drive 12V fuel electronic gauges (automotive applications). The Fluid-Trac® 3-wire level sensor can also be factory programmed to provide a non-ratiometric voltage output (0.5 to 4.5 V) for interfacing to control modules, PLC controllers,
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Acromag, Inc.
Description: low drift. They feature RFI, EMI, ESD, EFT, and surge protection plus low radiated emissions. Agility™ Config Tool is available for free. Features Easy setup and digital calibration via USB with Windows configuration software Interfaces 100-100kΩ potentiometer/slide wire and 100-1MΩ
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
- User Interface: Computer Programmable
-
Supplier: DigiKey
Description: 360 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, High Voltage Thick Film
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.25 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Motor Potentiometer Assemblies have become extremely popular with system designers. In most applications, the potentiometer's performance is more critical than the motor's - yet the assembly of the module is generally performed by the motor manufacturer,
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Audio / Video, Automotive, General Use, Industrial, Medical, Precision Resistor, Telecom Resistor
-
Supplier: Betatronix LLC
Description: infinite resolution and Betatronix can build single-turn molded conductive plastic potentiometers with the same accuracy as multi-turn. However, for special applications where multi-turn potentiometers must be used and where the poor reliability of a wirewound potentiometer
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Audio / Video, Automotive, General Use, Industrial, Medical, Precision Resistor, Telecom Resistor
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 1.0% System designers' desire for weight and volume savings has created increased demand for potentiometers that perform multiple functions. The concentric shaft unit - having two independent shafts that each control different sections of the potentiometer -
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 750 kilovolts
- Features: 01005, 0201, 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, 2525, 3725, Air Cooled, Axial Leads, Bolt-on (Chassis), Coiled Wire Resistor, Current Sensing Resistor, Digital Potentiometer, Dynamic Braking Resistor, ESD Protection, Electrically Isolated Case, Fireproof Case, Fusible Resistor, Gull
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 3/16 DIN size – 72 mm × 72 mm Laser trimmed ASIC components Short panel depth – only 2-9/16" (65 mm) required On-off or time proportional selection Digital display, 0.4" (10 mm) red LEDs Wide selection of output options High precision wire wound
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
- Control: Fuzzy Logic, PID Control
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Designers are often unaware of the use and availability of potentiometer elements and sectors. When weight, space, mechanical packaging, torque or similar limitations prevent the use of complete components, sectors with custom mating wiper assemblies are
- Tolerance: 0.05 to 0.1 +/- %
- Operating Temperature: -65 to 125 C
- Dielectric Strength: 1,000 kilovolts
- Category / Application: Aerospace, Audio / Video, Automotive, General Use, Industrial, Medical, Precision Resistor, Telecom Resistor
-
Description: A two axis non-contacting precision displacement fingertip operated control which has revolutionized the HMI (Human Machine Interface) Industry by providing high performance and high reliability at low cost. Standard Model 501C joysticks produce analog output voltages
- Number of Axes: 2-Axis Control
- Features: Bellows, Gaiter or Boot, EMI / RFI Protection, Other
- Connector: CANbus, RS232, USB
- Grip Style: Contoured, Custom, Straight or Conical Tube
Find Suppliers by Category Top
Featured Products Top
-
The MPE19 potentiometer from EBE is ideally suited for use in human-machine interfaces (HMI) in almost all industries that rely on high-quality potentiometers. It is adapted to the needs of mechanical and plant engineering. It thus offers an easy way to replace conventional high-quality wire and (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
"digital pots" provide all the ease of use of traditional "wound pots", but with none of the limitations. Renishaw's RLS range of magnetic encoder modules can provide a linear output voltage, proportional to the rotation angle, like a potentiometer, but without any physical contact. These devices can (read more)
Browse Linear Encoders Datasheets for Renishaw -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc. -
its channels (16 voltage-output DAC channels), resolution (16 bits), and output capability (bipolar ranges to ±20 V or unipolar ranges to 40 V) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Yaskawa America's MV1000 medium voltage AC drive family is designed for energy savings and improved process control. MV1000 drives combine compact modular design, high efficiency, low harmonics, and industry leading MTBF into a medium voltage drive solution that is compatible with (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
bright main and secondary LED displays, selectable sensor excitation, configuration lockout, and an IP65 protection rating. The DPM4-AT-H panel meters support voltage, current, RTDs, thermocouples, load cells, and potentiometer inputs. They include advanced process functions such as batching (read more)
Browse Digital Panel Meters Datasheets for Automationdirect.com -
Over the years, there have been a few solutions to this problem. Historically, optocouplers — devices that isolate circuits by physically separating high-voltage circuit systems from nearby low-voltage systems — were the main way to (read more)
Browse RF Isolators and RF Circulators Datasheets for Skyworks Solutions, Inc. -
, communication systems, and other sensitive loads. Intelligent LCD Digital Display & Smart Control System The Smart Voltage Stabilizer adopts an intelligent control system with a high-definition LCD digital (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Calibration equipment Benchtop digital multimeters Automated test equipment (ATE) Precision data acquisition systems (DAS) Stationary high-precision measurement devices (read more)
Browse Current Sensors Datasheets for DigiKey -
Laboratory Instruments High Precision Digital Voltage Regulation An intelligent DSP or microprocessor continuously analyzes input voltage (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
More Information Top
-
8.24.05 -- Feature Article: Columbia Researchers Bring Nanotech's Promise A Step Closer To Reality
Catalyst Semiconductor Introduces High Voltage Digital Potentiometer .
-
Adaptive Control for NO x Removal in Non‐Thermal Plasma Processing
The computer controls the value of the voltage supplied to the plasma reactor sending a control value in the form of a digital signal (0–127, MIO-16XE-50 I/O Board) to a custom-built, high voltage , digital potentiometer to produce the final…
-
Reference design of deformable mirror electronics for ELT systems
Prototype board containing 32 high voltage amplifiers, on-board high voltage generation and digital potentiometers for slew rate limit adjustment.
-
16-Channel Module Based on a Monolithic Array of Single-Photon Detectors and 10-ps Time-to-Digital Converters
A programmable dig- ital potentiometer sets the high voltage linear regulator’s in- put voltage, in order to have the possibility to change the re- verse bias SPAD voltage, i.e. the effective excess voltage above breakdown.
-
Materials Science and Engineering II
In order to facilitate the integration of control system, adjusting the current by a digital potentiometer could control the high voltage incentive current affects laser power directly.
-
Practical synthesis of various control methods for digitally adjusted DC-DC converters
Must be noted that many types of digital potentiometers cannot withstand higher voltages than their input power supply, which is usually +3.3V or +5V.
-
Programmable voltage regulating method for high voltage DC power supply based on digital potentiometer and linear photoelectric coupling
A Digital Potentiometer MCP42010- based Programmable High Voltage Power Supply” .
-
Analog Devices AD737 Series Datasheets. AD7376, AD737JRZ, AD737KR, AD737JR-REEL7, AD737KR-REEL7, AD737JN, AD7376ARU50-REEL7, AD737JNZ, AD7376AN10, AD737KRZ, AD...
High - Voltage , 128-Position Digital Potentiometer in 16-pin package.
-
Page 1. Semiconductor parts with 737 in root number
High - Voltage , 128-Position Digital Potentiometer .
-
Research on the Control of Switch Power Supply Based on the Digital Potentiometers
[9] Chen Xin, MiYan, Li Chengxiang, Yao Chenguo, Du Lin, Wang Shishou, “Programmable voltage regulating method for high voltage DC power supply based on digital potentiometer and linear photoelectric coupling,” 2008 International Conference on High Voltage Engineering and Application, pp. 746…
Indicates content that may require registration and/or purchase.