-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 1400PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator,
- Capacitance Range: 0.0014 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 20KV 1500PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator,
- Capacitance Range: 0.0015 microF
- DC Rated Voltage Range (WVDC): 20,000 volts
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 30KV 400PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator,
- Capacitance Range: 0.0004 microF
- DC Rated Voltage Range (WVDC): 30,000 volts
- AC Rated Voltage (WVAC): 30,000 volts
- Operating Temperature: -25 to 100 C
-
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 40KV 840PF N4700 HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator,
- Capacitance Range: 0.00084 microF
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: DigiKey
Description: CAP CER 2700PF 250VAC X7R 2220
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063243-HMK107 SD121KA-T Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 120 pF Tolerance: 10 % Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors
- Capacitance Range: 0.00012 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Description: Metallized polypropylene foil, non-inductive winding structure, low loss. Small internal temperature rise, high pulse capability, flame retardant epoxy powder encapsulation. Widely used in high voltage and high frequency pulse circuits. Applications: Consumer electronics,
- Capacitance Range: 0.001 to 0.036 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 3,000 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC/AC Dual Rated Capacitors, Protected, High Voltage, Paper-Film/Foil Capacitors for AC & DC Applications 2µF 330/600V
- Capacitance Range: 2 microF
- DC Rated Voltage Range (WVDC): 600 volts
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage EDLC, 5.5V, 100,000µF Product overview: FMR0H104ZF from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Capacitance Range: 100,000,000,000 microF
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -40 to 85 C
- Applications: High Voltage Capacitor
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 1000PF 2KV 20% X7R 1206 1000pF 2000V (2kV) ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.049"" (1.25mm) - High Voltage Tape & Reel (TR)
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: RS Components, Ltd.
Description: KEMET C3B2AD44800B20K Film Capacitor
- Applications: Automotive, High Current, High Voltage Capacitor
- Technology: Film Capacitors
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Protective capacitors offer surge protection for AC generators, synchronous condensers and large motors. Dielektrol® is the GE non-PCB power capacitor dielectric system, developed to provide an environmentally acceptable product with superior performance and reliability. Protective
- Capacitance Range: 1.5 microF
- Applications: High Voltage Capacitor
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 1170608-ECCT3F470JG Manufacturer Homepage: www.panasonic.com/industrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Voltage Ceramic Capacitors (SMD) Product overview: ECCT3H050DGM from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Knowles
Description: Voltronics "NT" series of PTFE trimmers are designed for applications requiring greater capacitance and voltage ratings than the popular smaller trimmers. Available in a variety of form factors they provide high power performance, Q of 2000, in volumetrically efficient package sizes.
- Capacitance Range: 0.000001 to 0.000095 microF
- DC Rated Voltage Range (WVDC): 3,600 to 20,000 volts
- Applications: High Voltage Capacitor, Power Capacitors
- Electrostatic Capacitors: Teflon®
-
Description: Features : ● metallized polypropylene film ● dry, epoxy resin potting, non inductive ● high current resistance and low temperature rise ● self healing
- Capacitance Range: 10.000000000000002 to 100.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 600 to 1,000 volts
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094435-SMK316AB7333KL-T Capacitance: 33 nF Tolerance: 10 % Height: 1.8 mm Categories: Ceramic Capacitors Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: High Voltage Encapsulated Assemblies Series-parallel assemblies encapsulated for harsh environments. Specialty Feed Thru Capacitors Feed Thru/High Current units for pacemaker/defibrillator applications. These units provide signal conduits through openings while
- Electrostatic Capacitors: Ceramic
- Applications: High Current, High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063244-HMK107 SD271KA-T Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 270 pF Tolerance: 10 % Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors
- Capacitance Range: 0.00027 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mid-high Voltage Ceramic Capacitors Product overview: CD85-E2GA102MYVS from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: catalogue maximums (size, cap. value and voltage). These ranges of both High Capacitance and High Voltage MLC assemblies are available in C0G/NP0 and X7R dielectrics. Low ESR and Low ESL are inherent in the design giving the assemblies a high capability up to 1MHz
- Electrostatic Capacitors: Ceramic COG (NPO), Ceramic X7R
- Applications: High Frequency, High Voltage Capacitor, Power Supply
- Configuration / Form Factor: Leaded Capacitor, Surface Mount / Chip Capacitor
- Technology: Multilayer
-
Supplier: AVX Corporation
Description: Stacked High speed switch mode power supplies require extremely low equivalent series resistance (ESR) and equivalent series inductance (ESL) capacitors for input and output filtering. These requirements are beyond the practical limits of electrolytic capacitors, both aluminum
- Applications: Aerospace, High Voltage Capacitor, Power Supply
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Eaton Cooper Power Systems
Description: voltage support, harmonic filtering and surge suppression. Power capacitors can be installed singly or in factory-assembled switched or unswitched banks in: pole-mounted racks, substation banks, metal enclosures, and mobile capacitor banks. FEATURES All-film, extended-foil,
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Applications: High Voltage Capacitor
- Features: Other
-
Supplier: EPCOS AG
Description: TDK's ultra high voltage ceramic capacitors have over 40 years of development and sales history. They are used in various devices such as switches in distribution networks, circuit breakers in substations, and medical and industrial x-ray imaging devices.Due to the use of
- Capacitance Range: 0.0004 to 0.00108 microF
- AC Rated Voltage (WVAC): 20,000 volts
- Operating Temperature: 10 to 85 C
- Dissipation Factor: 0.2 %
-
Supplier: Newark, An Avnet Company
Description: SMD Multilayer Ceramic Capacitor, High Voltage, 47 pF, 10%, C0G / NP0, 1 kV, 1206 [3216 Metric] RoHS Compliant: Yes
-
Supplier: Yageo USA
Description: General Features Materials: NP0 and X7R Common High Voltage Series: - Size: 1206 - 1812 - Voltage from 1kV - 3kV - High DC withstanding voltage ( ‰¥ 1.2V Rated) Safety Certification Series: - TUV certification for 1808 and 1812 size (X1/Y2 & X2/Y3) - UL
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,000 volts
- Applications: High Voltage Capacitor
-
Supplier: Polyflon Company - a Crane Co. Company
Description: This fixed-value capacitor has a capacitance ranging from 5 to 50pF and a peak test voltage up to 30kV.
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Radial Leaded High Voltage Disc Ceramic Capacitors in a variety of C-V values and sizes. • 2,000VDC to 20,000VDC • NPO, X5R, X7R, and X5U Dielectrics • Radial and Axial Leaded • ROHS Option • Mil Screened IAW Mil-prf-49467 Option • Custom
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, 0.1µf 20% 4000V, Metallized Polyester, Axial Lead, Wrap & Fill, High Voltage, Series Wound
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4,000 volts
- Lead Style: Axial Leads
-
Supplier: Aerovox Corp.
Description: Aerovox high voltage capacitors are constructed with metallized polypropylene film and are available in round or oval aluminum cases with four-blade quick disconnect terminal as standard. Special terminals and steel cases are available on request. Highlights High
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 3 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 660 volts
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Types 292, 293 - Cylindrical Case, High-Current and High-Voltage Circuits Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio
- Capacitance Range: 2,700.0000000000005 microF
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: Shenzhen Liron Electronics Co., Ltd
Description: FSN series is a high voltage thyristor buffer absorption capacitor film capacitor that matches following SPEC. 1. FSN series high voltage thyristor buffer absorption capacitor film capacitor is suitable for the circuit of
- Capacitance Range: 0.1 to 3 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 10,000 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Radwell International
Description: HIGH VOLTAGE PAPER CAPACITOR, 9.00" CASE HEIGHT. FREE 2 YEAR RADWELL WARRANTY
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Newark, An Avnet Company
Description: SMD Multilayer Ceramic Capacitor, High Voltage, 15 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes
-
Supplier: CalRamic Technologies, LLC
Description: CalRamic Technologies LLC manufactures Qualified Products that are Radial Leaded High Voltage Multilayer Ceramic Capacitors (MLCC) in a variety of C-V values and sizes. • 500VDC to 10,000VDC • X7R and NPO • Mil Screened IAW Mil-prf-49467 • Same day shipping if in stock HV
- Electrostatic Capacitors: Ceramic
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
Find Suppliers by Category Top
Featured Products Top
-
High-performance electronic systems require capacitors that maintain stable electrical performance under high voltage, high frequency, and thermal stress conditions. Conventional capacitors may experience increased losses, temperature rise, or reduced reliability when operating in demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; hence capacitor conductors are often called plates, referring to an early means of construction. In practice, the dielectric between the plates passes a small amount of leakage current and also has an electric field strength limit, the breakdown voltage. The conductors and leads introduce an undesired (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Exxelia’s CM Series high stability mica capacitors deliver exceptional precision and reliability for demanding high-temperature applications. Featuring low Tg and dielectric losses, these capacitors maintain tight tolerances down to ±1% and stable performance from -55°C to (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. UL Range – ultra stable Hi Q, low ESR porcelain caps Porcelain AH and CF ranges - low ESR, High Q, High Voltage, Ultra Temperature Stable (CF) (read more)
Browse Capacitors Datasheets for Knowles -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
High-voltage interference and transient pulses can damage sensitive circuits in new energy vehicles, battery chargers, and industrial power supplies. Engineers need components that ensure reliable EMI/RFI suppression while maintaining (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Capacitor Assemblies take multiple capacitors and build them into a single sub assembly. This approach can achieve increased electrical performance (such as High Voltage, High Capacitance and High Power etc) alongside a simplification in manufacturing assembly and a significant reduction in (read more)
Browse Capacitors Datasheets for Knowles
More Information Top
-
CR4 - Thread: How Can I Test High Voltage Doorknob Capacitors?
How Can I Test High Voltage Doorknob Capacitors ?
-
CR4 - Thread: ARM7
Next in Forum: How Can I Test High Voltage Doorknob Capacitors ?
-
CR4 - Thread: GPS Accuracy Underwater
Previous in Forum: How Can I Test High Voltage Doorknob Capacitors ?
-
Electromagnetic Simulations and Properties of the Fundamental Power Couplers for the SNS Superconducting Cavities
A high - voltage capacitor is implemented at the junction of the center conductor and the doorknob transition to control the multipacting during high power conditioning and operation.
-
Ultrafast high power switching diodes
Large “ doorknob ’type ceramic capacitors were used for initial charge storagebecause of their high breakdown voltage .
-
Historical introduction to capacitor technology
They are less well suited to high - voltage applications as a result of the low breakdown strength, although doorknob ceramic capacitors are manufactured to at least 50 kV, which is achieved by incor- porating a large safety margin at the expense of …
-
Capacitor Evaluation for Compact Pulsed Power
Another benefit of these linear capacitors would be low heat dissipation, due to its high efficiency even at overstressing voltages . However, if an ultralow inductance is desired, perhaps one of the parallel plate doorknob capacitors would be …
-
Capacitor Evaluation for Compact HV Pulse Generation
Another benefit of the mica capacitor would be low heat dissipation, due to its high efficiency even at over stressing voltages . However, if a low inductance is desired, perhaps one of the parallel plate doorknob capacitors would be …
-
CR4 - Thread: Corona effect
For example, the Y5U dielectric material used in Vishay's HV ceramic capacitors has a dielectric constant of … A ceramic dielectric can also withstand very high voltages , and single dielectric layer ceramic " doorknob " caps are commonly available with working voltages of up to 50 kV.
-
Standard Handbook of Broadcast Engineering > RF System Reliability Considerations
• Inspect feed-through capacitors and other high - voltage components for signs of arcing. Transmitting capacitors—mica vacuum and doorknob types—should never run hot.
Indicates content that may require registration and/or purchase.