Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 4052 is a Function Generator from BK Precision. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment
- Minimum Frequency Range: 5 MHz
- Maximum Frequency Range: 5 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Product Highlights Models 4014B and 4040B are versatile sweep function generators, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments generate sine, square, and triangle waveforms with
- Minimum Frequency Range: 12 MHz
- Maximum Frequency Range: 12 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Tradeport Electronics Group
Description: Frequency Range: 0.1Hz~10MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20Bx2) and Variable Attenuator - Built-in 6
-
-
Supplier: Tradeport Electronics Group
Description: DDS Technology and FPGA Chip Design Frequency Range:0.1Hz~3MHz High Frequency Accuracy : ± 20ppm High Frequency Stability : ± 20ppm Max. Frequency Resolution : 100mHz Low Distortion Sine Wave : -55dBc, 0.1Hz~200kHz Voltage Display
-
Supplier: Tradeport Electronics Group
Description: Frequency Range: 0.3Hz~3MHz - Waveforms: Sine, Triangle, Square, Ramp, TTL and CMOS Output - External Voltage Controlled Frequency (VCF) Function - Duty Cycle Control with Signal Inversion Capability - Variable DC Offset Control - Two-Step (-20dBx2) and Variable Attenuator - Built-In 6
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: Product Function: · Static elimination and particle control · Overall Length:200mm · Input power supply voltage: DC24V · Working distance:100-300mm(with compressed air supply):30-80mm(without compressed air supply) · Decay time:≤0.2s(in 30mm distance) · Ion balance: Automatic ion
- Input Voltage: 12-24 VDC
- Ionizer type: Ionizer Bar
-
Supplier: Allied Electronics, Inc.
Description: Rated 8 A/250 V Flexible Voltage Supply and Control Input Features 3 Models Offering 9 Different Functions Staggered Terminals Allow Easy Access LED Status Indicators on Front High Level of Accuracy Variable Supply and Control Voltage Offers Flexible Applications
-
Supplier: ValueTronics International, Inc.
Description: Certificate of Calibration Three-Year Warranty The 4076B Arbitrary/Function Waveform Generator is a versatile high-performance single- and dual-channel arbitrary waveform generator with large arbitrary memory depth. The instrument provides variable output voltages
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: The 9522 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: The ABFS is a generator from Rohde & Schwarz. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: RIGOL Technologies, Inc.
Description: and the DG800 Series delivers a powerful low cost generator for students and engineers alike. 16 bit resolution: Improved signal fidelity The DG800 Series generators extend the output with 16 bits of resolution. With 4 times as many output voltage options vs traditional 14 bit
- Maximum Input Channels: 2
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function, Noise
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG2000 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG2000 reproduces any waveform with
- Maximum Input Channels: 2
- Minimum Frequency Range: 70 MHz
- Maximum Frequency Range: 70 MHz
- Generator Type: Function, Noise
-
Supplier: RIGOL Technologies, Inc.
Description: Engineers and students who require high signal fidelity in a reliable and capable waveform generation need look no further than the DG900 Series generators. With frequencies up to 100 MHz, 16Bit Resolution, and arbitrary waveforms of up to 16 Mpts the DG900 reproduces any waveform with
- Maximum Input Channels: 2
- Minimum Frequency Range: 100 MHz
- Maximum Frequency Range: 100 MHz
- Generator Type: Function, Noise
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Single Channel The Model 2340 High Voltage Amplifier expands the amplitude range of any standard function, pulse or waveform generator to 400 Vp-p. There is also a special high impedance input option for DAC
-
Supplier: TEGAM, Inc.
Description: Precision Power Amplifier High Voltage Dual Channel The Model 2350 High Voltage Amplifier expands the amplitude range of any standard, 50 Ω function, pulse, or waveform generator to 400 Vp-p. Model 2350 comes standard with a fixed gain of +50, and gains from
-
Supplier: NTi Audio AG
Description: support page: Third- and Octave Pink Noise Square Wave: 10 Hz - 5 kHz Sine: 1 Hz - 10 Hz Power Test acc. IEC60268-5 NormSignal acc. EN60065 Cinema Headroom Test More Minirator MR-PRO Functions Measurement Functions in Generator Mode Providing a detailed view of the connected
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: Knick Interface LLC
Description: and subsequent devices against excessively high voltages up to 600 V AC/DC Test voltage 5.4 kV AC across input and output Excellent transmission propertie Gain error 0.2 % Cutoff frequency > 10 kHz Response time T99 < 200 µs High output power: 12 V (current output), 10 mA
- Voltage: 1,000 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Allied Electronics, Inc.
Description: Rated 8 A/250 V Flexible Voltage Supply and Control Input Features 3 Models Offering 9 Different Functions Staggered Terminals Allow Easy Access LED Status Indicators on Front High Level of Accuracy Variable Supply and Control Voltage Offers Flexible Applications
-
Supplier: Microchip Technology, Inc.
Description: The DSC613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.002 to 100 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Fluidwell bv
Description: control relationship between the input and output value. Further, one low and one high alarm value can be set with an alarm ignore function to monitor the process. The display shows the preset value, actual value and status simultaneously. On-screen engineering units are easily
- Operating Temperature: -40 to 176 F
- Features: Alarm, Programmable
- Outputs: Analog Current, Analog Voltage
- Display Types: Digital
-
Supplier: Allied Electronics, Inc.
Description: Rated 8 A/250 V Flexible Voltage Supply and Control Input Features 3 Models Offering 9 Different Functions Staggered Terminals Allow Easy Access LED Status Indicators on Front High Level of Accuracy Variable Supply and Control Voltage Offers Flexible Applications
-
Supplier: Infineon Technologies AG
Description: application through either I2C or SPI. The high-voltage microcontroller includes 128 KB Flash, a complete Type-C USB PD transceiver with all termination resistors RP, RD and dead battery RD, and true random number generator (TRNG) for authentication. It is available in a 40-pin
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: application through either I2C or SPI. The high-voltage microcontroller includes 128 KB Flash, a complete Type-C USB PD transceiver with all termination resistors RP, RD and dead battery RD, and true random number generator (TRNG) for authentication. It is available in a 40-pin
- Internal RAM Size: 12 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Caterpillar Oil & Gas
Description: Elbows Mufflers Flange and exhaust expanders Fuel System Primary fuel filter Fuel cooler Generator Oilfield spec twin-bearing, close-coupled Generator Attachments Air filter Low voltage extension box Potential transformer Manual voltage control Current droop transformers
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Win Source Electronics
Description: Manufacturer: Exar Corporation Win Source Part Number: 410636-XR2206D Packaging: Tube/Rail Type: Function Generator Number of Circuits: 1 Mounting: SMD (SMT) Input: TTL Output: TTL PLL: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C
- Supply Voltage: 10 to 26 volts
- Output Frequency: 1 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Maxwell Technologies, Inc.
Description: weldable terminals. The K2 Series ultracapacitors are a third generation design that provides 2.7 volt operating voltage while improving Maxwell's high performance and high reliability on a high volume manufacturing platform. These cells are ideal for automotive
- Capacitance Range: 650,000,000 to 3,000,000,000 microF
- DC Rated Voltage Range (WVDC): 2.85 volts
- Rated Current: 54 to 210 amps
- Leakage Current: 1,500 to 5,200 microamps
-
Supplier: Win Source Electronics
Description: Manufacturer: Exar Corporation Win Source Part Number: 088508-XR2206CP Packaging: Tube/Rail Type: Function Generator Number of Circuits: 1 Mounting: Through Hole Input: TTL Output: TTL PLL: No Family Name: XR2206 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range -
- Supply Voltage: 10 to 26 volts
- Output Frequency: 1 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Transcat, Inc.
Description: decode, History and Sequence function, abundant measurements and math functions. It has a minimum vertical input range of 500 uV/div, an innovative digital trigger system with high sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. The major change to
- Bandwidth: 200 MHz
-
Supplier: Cirrus Logic, Inc.
Description: operation Sample and hold /correlated double sampling Programmable offset adjust (8-bit resolution) Flexible clamp timing Pixel clamp / line clamp mode Programmable clamp voltage Programmable CIS/CCD timing generator Internally generated voltage references Compliant for Spread
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: supply operation Sample and hold / correlated double sampling Programmable offset adjust (8-bit resolution) Flexible clamp timing Pixel clamp / line clamp mode Programmable clamp voltage Programmable CIS/CCD timing generator Internally generated voltage references Compliant for
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: SAE International
Description: Research has been conducted to use an interconnection inverter for a stand-alone generator with an aim to provide a small gas engine cogeneration system with a backup function to serve as an emergency power generator in case of blackout. When a diode rectifier with a large
-
Supplier: Win Source Electronics
Description: Manufacturer: MaxLinear, Inc. Win Source Part Number: 717076-XR2206D-F Packaging: Tube Type: Function Generator Mounting Style: SMD Frequency - Max: 1MHz Input: TTL Output: TTL PLL: No Divider/Multiplier: Yes/Yes Family Name: XR2206 Categories: Integrated Circuits Supplier Device
- Supply Voltage: 10 to 26 volts
- Output Frequency: 1 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Infineon Technologies AG
Description: at undervoltage Wide operating voltage range Logic ground independent from load ground Benefits High voltage capability Benchmark energy robustness Potential Applications Body & Convenience Truck & Agricultural Vehicle Solutions (24V) Applications Automotive Belt starter
- tON: 250,000 ns
- tOFF: 270,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Unigraf
Description: Description UCD-340 is a 4K USB Type-C® DP Alt Mode video analyzer and generator. With UCD-340 you can verify USB-C DP Alt Mode Sinks and Sources up to 4K@60Hz resolution. UCD-340 features a versatile and reliable way of testing video, audio, DisplayPort Alt Mode features, power delivery
- Features: Specialty / Other
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: 3D surveys, due to new and innovative data recording platform which allows data recording an almost all channels simultaneously. X612EM+ has "preview" function, which allows to visualize preview of pseudo section derived from all data just recorded on field. This function allows to
Featured Products Top
-
: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A (read more)
Browse High Voltage Relays Datasheets for Finder S.p.A. con unico socio -
High Performance Carbon Brush Blocks for Large Hydrogen-Cooled Turbine Generators We supply professional carbon brush blocks and matched brush holder components dedicated to large hydrogen-cooled turbine generators, serving power generation enterprises for equipment (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Consider the range of step sizes, dwell times, and triggering options. Internal Function Generator Many RF signal generators include built-in function generators that can be useful for creating modulating signals or for general-purpose testing (read more)
Browse RF Generators Datasheets for Uni-Trend US -
specifically designed for use in the construction of low, medium and high voltage electrical devices and components. Electrical insulation materials made by ELANTAS have a high quality standard and excellent insulation properties, significantly (read more)
Browse Electrical and Electronic Resins Datasheets for ELANTAS North America LLC -
High Voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. All control and monitoring connections are on a pluggable terminal block that functions as a connector, providing wiring convenience and permitting easy and rapid connect/disconnect. Outputs are arc/short circuit protected. (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/proline-p-52000/ With a housing designed for both flexibility and safety, the P52000 offers finger protection for high voltage terminals, while delivering a high level of performance (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-42000/ With a housing width of only 45mm, the P42000D2 saves precious space in a control panel, while also delivering a high level of performance. Attention to detail has been paid to the (read more)
Browse Datasheets for Knick Interface LLC -
and more widespread across a number of industries. Some of this rotating equipment, such as motors and generators, find themselves operating in particularly high-voltage environments. Not only does this strengthen the case for condition monitoring, in that the failure of these systems could (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
The PEPI® collection of Model H high limit thermal protectors are designed for DC Voltage applications. When temperature rises above calibrated temperature, a Model H unit will automatically open the circuit. These devices are not resettable, so function like a low cost thermal fuse, but can (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc.
Conduct Research Top
-
Code Design for Dependable Systems - Preface
unfavorable environments where electromagnetic noise, a-particles and. cosmic rays abound. Modern high-speed, high-density VLSI processors and semiconductor. memories are operated at low supply voltage levels and thus low logic signal. swing; they therefore are vulnerable to external disturbances
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
min, an AC electric field was created in the. microfluidic device using a combination of waveform. generation and amplification equipment. Waveforms were. produced with a function generator (GFG-3015, GW Instek,. Taipei, Taiwan), and the output was fed to a wideband. power amplifier (AL-50HF-A
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
through the. main channel. High-frequency electric fields were provided. by a wideband, high-power amplifier and transformer combination. (Amp-Line Corp., Oakland Gardens, NY), and signal. generation was accomplished using a function generator. (GFG-3015; GW Instek, Taipei, Taiwan). Numerical Modeling
More Information Top
-
Performance Of The Double-Polarization Method In Interferometric Digital Force Sensing By Fiber Tension Bending
L = He -Ne Laser, 0 = 20x microscope objective, PC = po- larization controller, C = 3 dB single mode coupler (ITT), BS = beam split - ter, PZT = piezoelectric drive, HV = high voltage function generator , G = GRIN -lens, PH,V = polarizers for transmitting horizontally (H) and …
-
INDUCTIVE VOLTAGE ADDER NETWORK ANALYSIS AND MODEL SIMPLIFICATION.
The method introduced in this paper can be further extended to high voltage function generator design.
-
http://www.ndt.net/article/ewgae2004/pdf/l22prabakar.pdf
For applying the DC field across the sample, a high voltage function generator cum amplifier (Model No. 609E-6-FG, M/s Trek Inc., USA) was used in amplifier mode and an external variable dc of 0 to 3 volts was applied at …
-
IEEE Guide for Field Testing and Evaluation of the Insulation of Shielded Power Cable Systems Rated 5 kV and Above - Redline
[B51] Wonnay, J., and Mathis, H., ‚Voltage tests and dissipation factor diagnosis of medium voltage cables with new high voltage function generator ,‛ 9th ISH, Graz, Austria, Paper 4456-1, Aug. 28 to Sept. 1, 1995.
-
Inductive voltage adder network analysis and model simplification
The method introduced in this paper can be further extended to high voltage function generator design.
-
Motion Generation in MRI Using an Electrostatic Linear Motor for Visualizing Internal Deformation of Soft Objects by tagged cine-MRI
High Voltage Function Generator .
-
Recent trends in Germany of diagnostics for XLPE cable and GIS
ISH, Graz,1995,Report 5603 [14] Bach et al., “Voltage Test and Dissipation Factor Diagnosis of Medium Voltage Cables with a New High Voltage Function Generator ”, 9.
-
Risk Analysis in Distribution and Transmission Networks
medium voltage cables with a new high voltage function generator ", 9th .
-
Micromechanical fiber-optic attenuator with 3 μs response
The high-speed behavior of this geometry was tested using a high voltage function generator .
-
Performance characterization of active fiber-composite actuators for helicopter rotor blade applications
Instron machine Strain gage conditioner Function generator High voltage amplifire Data acquisition computer .
Indicates content that may require registration and/or purchase.