Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RCD Components, Inc.
Description: extended life stability. The unique molecular structure of the resistive element offers exceptional insensitivity to high voltage and thermal shock. The protective insulation provides a high dielectric voltage, and insulation resistance. Series UHV3 is hermetically sealed
- Resistance Range: 10 to 5,000,000,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 3,500 ±ppm/°C
- Power Rating: 1 to 2 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to RK73 series in maximum working voltage Products with lead-free terminations meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass.
- Resistance Range: 10,000 to 100,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to RK73 series in maximum working voltage Suitable for flow and reflow solderings Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. Excellent anti-sulfuration
- Resistance Range: 10,000 to 51,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Miniature construction can endure to high voltage and high power Excellent in anti-surge characteristics Wide resistance range of 500kΩ - 10GΩ and small T.C.R. Product meets EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in
- Resistance Range: 500,000 to 10,000,000,000 ohms
- Power Rating: 0.25 to 12 watts
- Operating DC Voltage: 500 to 40,000 volts
- Tolerance: 0.5 to 10 +/- %
-
Supplier: KOA Speer Electronics, Inc.
Description: Features Superior to RK73 series in maximum working voltage Suitable for flow and reflow solderings Products meet EU RoHS requirements. EU RoHS regulation is not intended for Pb-glass contained in electrode, resistor element and glass. Suitable for high reliable
- Resistance Range: 10,000 to 51,000,000 ohms
- Tolerance: 0.5 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 0.33 watts
-
Supplier: HVR Advanced Power Components, Inc.
Description: TG Series Metal/glass tube resistors offer increased average power dissipation while retaining the Cercomp advantages of high surge energy and non-inductance. These ceramic composite resistors are especially useful in RF applications such as transmitters and modulators,
- Resistance Range: 2 to 680 ohms
- Power Rating: 300 watts
- Operating DC Voltage: 10,000 volts
- Tolerance: 10 to 20 +/- %
-
Supplier: AVX Corporation
Description: Custom Resistor Networks Features & Benefits Resistances from 5 Ohms to 50 MOhms in as small as a 0402 case size Tight tolerances to 0.1%, precision matching , high stability, and low TCR, VCR Excellent voltage and power handling capabilities Typical Applications Medical
- Resistance Range: 5 to 50,000,000 ohms
- Category / Application: Industrial, Medical, Telecom Resistor
- Configuration: Resistor Chip Array
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Master Bond, Inc.
Description: electrical insulation characteristics, formulations based on Master Bond Polymer System EP112 are successfully employed in electrical insulation applications including outdoor post and suspension insulators; outdoor high and low voltage transformer bushings; outdoor switchgear
- Viscosity: 50 to 200 cP
- Use Temperature: -60 to 450 F
- Tensile Strength (Break): 10,000 to 11,000 psi
- Elongation: 30 to 5 %
-
Supplier: Matexcel
Description: between electronic components In large thickness, as thermal insulators for industries with large stress such as iron and steel works, chemical, glass and petro-chemical industries Mechanical support and electrical insulator in high voltage cabins Replacements for asbestos
-
Supplier: Woo Audio Inc.
Description: chassis size Removalbe glass panel External dimension: PSU: 4.5â€(H), 16.5â€(W), 12â€(D) AMP: 7.5â€(H), 16.5â€(W), 12â€(D) (with tube guard) Weight (AMP + PSU): 40 pounds or 18.2 kg * From a cold start, the dual power switch protects the tubes from a high current surge. Turning on just
- Type: Amplifier
-
Supplier: FX PCB Co., Ltd.
Description: necessary tensile strength. Glass Transition Temperature (Tg) This is an extremely significant feature to think about when choosing polymers for end use. Plastics’ physical qualities are converted into crystalline or even glassy states at glass transition temperatures. The same
- Features: East Asia / Pacific Only, United States Only
- Supplier Capability: PCB Assembly
-
Supplier: DigiKey
Description: RES 11.5K OHM 1% 1/10W 0603
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
- Operating Temperature: -55 to 155 C
-
Supplier: RS Components, Ltd.
Description: High Voltage Thin Film Flat Chip Resisto
- Resistance Range: 470,000 ohms
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.25 watts
- Mounting / Packaging: 1206, Surface Mount (SMT / SMD)
-
Supplier: Riedon, Inc.
Description: Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020 Special HT Version to 300C
- Resistance Range: 10,000,000 to 1,000,000,000,000 ohms
- Tolerance: 0.5 to 30 +/- %
- Temperature Coefficient (TCR): 50 to 3,000 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: Ohmite Manufacturing Co.
Description: Discontinued December 2017 Ohmite’s High Voltage Flip Chip Series incorporates high accuracy screen printing technology to achieve high voltage capability in a stable flip chip SMD chip resistor package. The HVF Series offers unmatched performance in
- Resistance Range: 1,000 to 100,000,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 300 to 1,000.0000000000001 watts
-
Supplier: Yageo USA
Description: General Features
- Resistance Range: 130,000 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.25 watts
- Category / Application: High-Voltage Resistor
-
Supplier: Newark, An Avnet Company
Description: CHIP RESISTOR, 1M, 1%, 3KV, 2512; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
-
Supplier: RCD Components, Inc.
Description: HIGH POWER / HIGH VOLTAGE / HIGH VALUE RESISTORS Industry’s highest power film resistors! RCD’s SR Series is designed for high voltage and/or high power applications. Film construction has extremely low reactance enabling superior
- Resistance Range: 50,000 to 5,000,000,000 ohms
- Power Rating: 2 to 250.00000000000003 watts
- Operating DC Voltage: 15,000 to 300,000 volts
- Tolerance: 1 to 20 +/- %
-
Supplier: Newark, An Avnet Company
Description: POWER RESISTOR; Resistance:10Mohm; Product Range:Mini-Mox Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:20kV; Resistor Technology:Thick Film; Resistor Type:High Voltage RoHS Compliant: Yes
-
Supplier: Trigon Components, Inc.
Description: SERIES RCRH DESCRIPTION High Ohmic Chip RESISTANCE RANGE 11 Mohm to 39 Mohm POWER RATING 1/16 to 1W OPERATING TEMPERATURE -55 to +125? PACKAGE SMD 0402 to 2512 FEATURE •Low Assembly Costs •Reduced Size of Final Equipment •Higher Component and Equipment Reliability •High Maximum
- Resistance Range: 11,000,000 to 39,000,000 ohms
- Power Rating: 0.06249999999999997 to 1 watts
- Operating Temperature: -55 to 125 C
- Mounting / Packaging: 0402, 0603, 0805, 1206, 1625, 1812, 2010, 2512, Surface Mount (SMT / SMD)
-
Supplier: RCD Components, Inc.
Description: HIGH VOLTAGE FILM MATCHED SETS, NETWORKS RCD has been a key manufacturer of standard and custom Resistors/Capacitors/Coils/Delay Lines for over 40 years. RCD’s USA plant is the home of the SWIFTTM program, and also specializes in military, aerospace and custom/specialty
- Resistance Range: 1,000,000 to 100,000,000 ohms
- Category / Application: High-Voltage Resistor
- Technology / Construction: Metal Film
- Configuration: Resistor Chip Array
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite offers the Mini Macro Chip (MMC) series in Thick Film construction for High Voltage applications. The MMC series is available in multiple sizes ranging from 0603 up to 2512 surfacemount packages. These economically priced surfacemount resistor chips provide wraparound
- Resistance Range: 47 to 51,000,000 ohms
- Tolerance: 1 to 10 +/- %
- Temperature Coefficient (TCR): 100 to 500 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: Utmel Electronic Limited
Description: High Ohmic / High Voltage Metal Glaze Leaded Resistors
- Resistance Range: 18,000,000 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Operating Temperature: -55 to 155 C
-
Supplier: Newark, An Avnet Company
Description: RES, THICK FILM, 1M, 1%, 0.5W, 2010; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:HVC Series RoHS Compliant: Yes
-
Supplier: Ohmite Manufacturing Co.
Description: Precision Non-Inductive High Voltage High-voltage Super Mox resistors have been developed to meet the precision temperature stability requirements of high-accuracy and high-voltage systems. Super Mox combines proprietary non-inductive
- Resistance Range: 1,000 to 50,000,000,000 ohms
- Tolerance: 0.05 to 1 +/- %
- Temperature Coefficient (TCR): 5 to 100 ±ppm/°C
- Power Rating: 3.8000000000000034 to 20 watts
-
Supplier: Utmel Electronic Limited
Description: YAGEO (PHYCOMP) RV0805JR-071M5L RESISTOR, 0805 HIGH VOLTAGE 5% 1M5
- Resistance Range: 1,500,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.125 watts
-
Supplier: RCD Components, Inc.
Description: HIGH VOLTAGE & HIGH VALUE CYLINDRICAL RESISTORS RCD’s high voltage thick-film resistors represent the most advanced technology in the industry. Series RG is designed for semi-precision applications, offering a low cost solution up to 15KV. Series RH
- Resistance Range: 100,000 to 3,000,000,000 ohms
- Tolerance: 0.05 to 5 +/- %
- Temperature Coefficient (TCR): 1,500 ±ppm/°C
- Power Rating: 0.12499999999999964 to 4 watts
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage 4-Resistor SMD DIP Package Ohmite’s MC4 Series offers 4 high voltage SMD resistors in a single DIP package, supplied on tape and reel for automated placement. Each resistor provides a rating of 0.75W with a maximum voltage of 2500
- Resistance Range: 200 to 5,000,000,000 ohms
- Tolerance: 5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 watts
-
Supplier: Bourns, Inc.
Description: short run or high volume production requirements. Products include a complete line of high-quality coils, chokes, inductors and transformers in both surface mount and through-hole configurations.
- Resistance Range: 100,000 to 100,000,000 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 200 ±ppm/°C
- Power Rating: 0.1 to 1 watts
-
Supplier: Newark, An Avnet Company
Description: RES, THICK FILM, 100M, 5%, 0.1W, 0603; Resistance:0.1Gohm; Resistance Tolerance:± 5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Voltage; Product Range:- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: RESISTOR, 0805 HIGH VOLTAGE 5% 2M2
- Resistance Range: 2,200,000 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.125 watts
Find Suppliers by Category Top
Featured Products Top
-
, operate, and control circuits. They find use in a vast array of applications, including automotive, transport, industrial, consumer electronics, and IT & telecommunication industries. In particular, the consumer electronic industry has seen a high demand for chip resistors as technological (read more)
Browse Resistors Datasheets for ASAP Semiconductor LLC -
KOA Speer Electronics’ high voltage resistors for automotive and industrial applications have a maximum working voltage of up to 3,000V dc (HV73) and 800V (HV73V) and maximum overload voltage of up to 4,000V (HV73) and 1,200V (HV73V). The HV73V includes sizes 0603 to 1206 and the HV73 extends the range to 2512. The HV73V offers heat shock resistance, and both are available in anti-sulfur versions. (read more)
Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
trips. The fix? A properly sized braking resistor. Isabellenhütte USA's new MBH/MBV high-power resistors are built for (read more)
Browse Dynamic Braking Resistors (DBRs) Datasheets for Isabellenhutte USA -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
encased in a plastic or glass tube. Function: The primary function of a through-hole resistor is to control the amount of current that passes through a circuit. This is achieved by converting electrical energy into heat, which is dissipated. Resistors are used for various purposes (read more)
Browse Resistors Datasheets for Unikey Electronics Pte. Ltd. -
At Isabellenhütte USA, our engineering and product development team regularly partners with customers to envision, test, and create customized solutions for alloys, resistors (read more)
Browse Power Resistors Datasheets for Isabellenhutte USA -
Exxelia’s CF/CFS Series Pulse Capacitors are engineered for high-power, mission-critical applications in sectors like defense, space, and energy. Manufactured in France, these capacitors offer exceptional energy density and rapid charge/discharge capabilities, ideal for ignition systems (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Voltage Multipliers, Inc. offers the most complete range of high-voltage diodes in the world. All wafers are doped, diffused and metalized in our facility in Visalia, California. Our extensive testing insures that our customers receive the highest quality diodes possible (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The KYOCERA AVX UBR Series of surface mount ultra broadband resistors was designed utilizing their proprietary Glass Sandwich Flexiterm® Technology, (GSFT). The (read more)
Browse Resistors Datasheets for Richardson RFPD
Conduct Research Top
-
The `Good Old` Power Days (.pdf)
of high-voltage power transformers could put you to sleep. If a current needed "tweaking" you looked at a 3-inch panel meter, and took control with a knob you could get your whole fist around!. Power resistors were big wirewound guys. They had hollow cores and were covered with shiny brown enamel
More Information Top
-
Advanced Measurement and Test III
By analyzing and measuring the key parameters of the voltage coefficient and power coefficient, choose the high - voltage glass glaze film resistors to make a high voltage divider, based on the principle of pairing the resistors and adjusting the big and small…
-
Scanning beam switch experiment for intense rf power generation
The collector plates are attached to high voltage resistors consisting of brazed glass assemblies with a flowing resistive aqueous solution.
-
The discovery of the Mach reflection effect and its demonstration in an auditorium
To stabilize its trigger voltage level independently from the applied electrode geometry on the glass plate, a high voltage resistor of 2 M~2 is inserted toward ground.
-
Design of the electrostatic potential sensor
distribution capacitor of high-voltage resistor, and to change its equivalent capacitance into lumped capacitance of high-voltage arm which in parallel with the high - voltage resistor ; there is organic glass between the resistors and stainless steel tube, which can play the…
-
A New High-Reliable Thick Film System for Automotive Use
Changing the glass composition of the resistor contributed to improving the high voltage application characteristics.
-
Profile construction glass, testing methodology, load-bearing behavior and product development
the cooled profile construction glasses up to the transformation temperature nisch are heated and then control to become quickly cooled, wherethrough arises a permanent voltage distribution in the glass that imparts it a significantly higher resistance against mechanical and thermal voltages.
-
Non-standard physicochemical and electrical examinations in thick-film and LTCC technologies
Cerum.Soc., vo1.77 (1994), p.3051-3072 [44] K. Adachi e/ d,‘Mctoswcturd glass modificatians in as-firedand high - voltage -surgedRuOrbasedthick film resistors ’, J Marev.
-
Over the electromotive properties of glasses
the one can already already claim the probability with groSer that the, the resistance of " the glass mmindeat at room temperature substantially duroh tremendously high counter voltages is determined that increases not proportional with the printed voltage.
-
An apparatus for measuring absolute electron scattering cross sections for molecular radicals
The resistors in this circuit are high - voltage E&C RG type, glass coated for use in high vacuum systems.
-
Standardization
…the chain DC voltage with network frequency and wechselspannungs-maDige Verstarkun, g) the complicated structure of such an installation, that the moglichen EinfluD the own extremely high resistance deT glass -electrode gigkeit, the Temperaturabhan, of the chain voltage as well as to…
Indicates content that may require registration and/or purchase.