-
Supplier: Newark, An Avnet Company
Description: High IntensityTower Light: 2-Color Audible Indicator; Voltage: 100-240 V ac; Environmental Rating: IP50; Colors: Yellow Red; 2 m (6.5 ft) Cable
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1351152-5530222200F Category: Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Series: 553 Color: Green (x 2) Package: Bulk Voltage Rating: 1.9V Standard Package: 50 Configuration: 2 High Viewing Angle: 60° Millicandela
-
Supplier: Allied Electronics, Inc.
Description: 125 VAC Glo-Lite Neon Indicator Lights These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life The chicago miniature lamp Glo-Lite indicator lights are designed for applications requiring a low cost,
-
-
Supplier: Newark, An Avnet Company
Description: High Intensity Tower Light: 1-Color Indicator; Voltage: 100-240 V ac; Environmental Rating: IP67; Colors: Red; 9 m (30 ft) Cable
-
Supplier: Allied Electronics, Inc.
Description: Glo-Lite Neon Indicator Light, Red Color, 0.500 Mounting Hole Diameter These indicator lights utilize a high brightness C2A neon lamp providing good visibility and a long life These indicator lights are constructed with a one-piece body and lens These
-
Supplier: Win Source Electronics
Description: Manufacturer: Dialight Win Source Part Number: 1331726-5700100222F Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Packaging: Bulk Color: Green (x 3) Voltage Rating: 2.1V Standard Package: 25 Mounting: Through Hole, Right Angle
- Peak Wavelength: 565 nm
- Viewing Angle: 38 degrees
- LED Type: Green
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: LED, Amber Color, Lens Material Polycarbonate, 105 to 125 VAC Voltage Rating
-
Supplier: SCHURTER Inc
Description: Description The indicators are available with lettering, ring illumination or area illumination RGB, RGY: flexible input voltage from 5 - 28 VDC at constant brightness With color combination RGB and RGY 7 possible colors with RGB configuration 3 possible colors with RGY configuration
-
Supplier: RAFI GmbH & Co. KG
Description: illumination ➔ RF 15 H – high-profile, non-illuminated, fully illuminated ➔ RF 15 indicator field – fully illuminated ➔ RF 19 – non-illuminated, fully illuminated ➔ RF 19 H – high-profile, non-illuminated, fully illuminated ➔ RF 19 indicator fields – fully illuminated
- Width or Diameter: 38.02 mm
- Height: 19.05 mm
- Depth: 9.5 mm
- Voltage Rating: 50 volts
-
Supplier: Radwell International
Description: 19049 - HIGH INTENSITY TOWER LIGHT: 3-COLOR INDICATOR; VOLTAGE: 18-30 V DC OR 24 V AC; ENVIRONMENTAL RATING: IP67; INPUT: BIMODAL; COLORS: GREEN BLUE RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
- Light Colors Available: Blue, Green, Red
-
Supplier: Banner Engineering Corp.
Description: colors in standard brightness and 5 colors in high brightness tower lights Allows multiple lights to be on simultaneously Eliminates false indication from ambient light; indicators appear gray when off Available in Universal AC Voltage models
- DC Voltage Rating: 18 to 30 volts
- AC Voltage Rating: 21 to 27 volts
- Features: Audible Alarm
- Light Colors Available: Blue, Green, Red, Yellow
-
Supplier: Allied Electronics, Inc.
Description: Mallory Sonalert Indicators - Built-In Drive Circuitry, Various Mounting Options. Indicators have internal drive circuitry and require only DC source voltage for operation. Cont. Tone; 3-15Vdc; 83dB; 4.1kHz; 13.8x7.5mm; PC Pins Features: Low current consumption and high
-
Supplier: Banner Engineering Corp.
Description: Opposed sensors with 10 to 30V dc supply voltage and bipolar NPN/PNP outputs Infrared beam with high excess gain (burn-through) for reliable sensing in heavy fog, mist, dust and industrial process contamination Range up to 213 m IP69K - a new standard for industrial applications
- Operating Distance: 8,385.8313 inch
- Operating Temperature: -4 to 140 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Newark, An Avnet Company
Description: K50 Series EZ-LIGHT: 1-Color High Intensity General Purpose Indicator; Voltage: 18-30 V dc; Housing: Polycarbonate; IP67; Input: PNP; Colors: Yellow; 2 m (6.5 ft) cable
-
Supplier: Tri-Tronics Company, Inc.
Description: Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic
- Operating Distance: 540 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Tri-Tronics Company, Inc.
Description: Selection Guidelines Note: 5 VDC models, range reduced by 10% Hysteresis: Approximately 20% of signal Light Immunity: Responds to sensor’s pulse modulated light source, resulting in high immunity to most ambient light, including high intensity strobes Diagnostic
- Operating Distance: 540 inch
- Operating Temperature: -40 to 158 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Light/Dark Programmable
-
Supplier: Tri-Tronics Company, Inc.
Description: sensor responds to pulse modulated light only LED Indicator: When the light level reaching the photodetector exceeds "5" on the contrast indicator, the output switch, and the output LED indicator illuminates. Contrast Indicator: Displays the receiver's full
- Operating Temperature: -40 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Rectangular
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 286 SVD is a sensor for sensing AC High Voltage. It provides electric engineering personnel, power engineering personnel, firefighting personnel and instrument equipment workers with prominent warning when approaching high voltage and for taking necessary safety action,
- Types of Measurements: AC Hipot
- Display: LED Indicator
- Features: Other, Warning Indicator Light
- Testing Method: Semi-automatic
-
Supplier: Newark, An Avnet Company
Description: INDICATOR, LED PCB, 3MM, RED, 2V; LED Color:Red; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:5mcd; Forward Voltage:2V; Viewing Angle:40°; Height:5mm; Width:4.3mm; Colour:High Efficiency Red RoHS Compliant: Yes
-
Description: voltage power indicator light to show that the unit is functioning, as well as a silence switch to turn horn off while fixing the alarm (the red alarm light will remain on until the alarm conditions are remedied). Specifications Voltage: Primary: 120 VAC, 60 Hz
- Media Type: Liquid
-
Supplier: Legrand
Description: Wall Mount Occupancy Sensor, Light Almond Detection Signature Analysis provides high immunity to RFI and EMI. Compact, decorator design replaces existing wall switch. Integrated light level sensor works from 10 to 150 footcandles. Compatible with all electronic and magnetic
- Features: Adjustable Sensitivity, Wall Switch
- Type: Ultrasonic
- Mounting: Wall Mount
-
Supplier: Smart Lighting Solutions, LLC
Description: available Two 5.4W DC T5 wedge-base lamps for emergency light Dual-voltage input 120V or 277V AC operation Emergency unit provided with test switch, status indicator and rechargeable battery Maintenance-free, 6V sealed lead-acid battery, provides 90 minutes of emergency power
- Features: Other
-
Supplier: Micro-Epsilon Group
Description: Light source and receiver can be mounted at any distance up to 5 m from each other. All models can be mounted both vertically and horizontally without additional brackets. The compact design of the housings and the 90° design allow the miniature micrometers to be mounted even in confined
- Range: 0.00787402 to 1.181103 inch
- Resolution: 0.002755907 inch
- Speed: 100,000 Samples/sec or Scans/sec
- T/R Separation: 1.181103 to 98.42525 inch
-
Description: status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels. Multicolor status indicator lights feature a clear,
- Lamp / Bulb Power: 300 watts
- Supply Voltage: AC Voltage
- Features: Other, Outdoor Rated / Weatherproof
-
Supplier: Shenzhen KESD Technology Co., Ltd.
Description: abnormal indicator light and High voltage operation abnormal indicator light. 4. With Tungsten alloy spray point,long time to use and not easy to wear and tear. 5. Metal spray paint in dand outside. 6. Choose proper nozzle according to destaticizing
- Input Voltage: 12-24 VDC
- Features: Other
- Emitter material: Tungsten
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: are two lights on the Ethernet RJ45 port: Yellow light: Ethernet link indicator light, on means the link is normal, flashing with data Green light: Optical fiber link indicator/activity light, on means the link is normal, flashing is data transmission
- Cable Type: Single Mode
-
Supplier: Sonel Test
Description: detection of AC voltage in the range of 90...1000 V. The Sonel VT-2 voltage indicator facilitates measurements even in narrow and hard-to-reach places, where testing with a regular meter could prove cumbersome or impossible. Combining basic measuring functions, robust design and
-
Description: customers to the greatest extent. High brightness LED indicator light, easy to judge sensor switch working status. Product Features > Non contact detection, safe and reliable;> ASIC design; > Perfect choice for metallic targets detection; > Sensing distance: 10mm,15mm,22mm >
- Operating Distance: 0.393701 to 0.8661422 inch
- Output Load: 2-Wire, AC Load, DC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Supplier: TMP Pro Distribution
Description: selectable sensitivity, and easily adjusted rear panel switches with color coded LED indicators. For those users who simply want a high performance amplifier to go with their existing processor or console, the PowerLight 3 Series is an ideal choice, offering high power,
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: selectable sensitivity, and easily adjusted rear panel switches with color coded LED indicators. For those users who simply want a high performance amplifier to go with their existing processor or console, the PowerLight 3 Series is an ideal choice, offering high power,
- Type: Amplifier
-
Supplier: Microchip Technology, Inc.
Description: The MIC23153 is a high efficiency 4MHz 2A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the
- Quiescent Current (IQ): 0.000022 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC23155 is a high efficiency 3MHz 2A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft start. HyperLight Load® provides very high efficiency at light loads and ultra fast transient response which makes the
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.000022 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Radwell International
Description: COMPACT POWER RELAY, RH SERIES, INDUSTRIAL 10 AMP GP RELAY, DPDT CONTACT, PCB TERMINALS, INDICATOR LIGHT, 12 VDC COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Sonel Test
Description: New version of a neon tester The Sonel VT-3 pocket non-contact voltage indicator is a newer version of the popular neon tester. The instrument is characterised by its rich functionality as well as its lightness and ease of use. The device is designed to detect alternating
- AC Voltage Range: 12 to 1,000 volts
- Measurement Type: AC
-
Supplier: Microchip Technology, Inc.
Description: The MIC23303 is a high efficiency 4MHz 3A synchronous buck regulator with HyperLight Load® mode, Power Good output indicator, and programmable soft-start. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response which makes the
- Quiescent Current (IQ): 0.000023 amps
- Operating Temperature: -40 to 125 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
The Osborne Power Function Indicator Light provides visual confirmation that an electrical circuit is functioning and connected electronic devices are drawing power and operating properly. The patented (read more)
Browse Datasheets for Osborne Industries, Inc. -
. Specification 1- Name?Indicator Light Portable Ev Charger 2- Power plug:NEMA 14-50P 3- Installation Method:Floor-mounted /Wall-Mounted 4- Weight:About 3.4kg 5- Voltage:AC 240V Core Advantages (read more)
Browse Electric Vehicle Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
way! STEGO's LED 025-M light operates in BOTH AC and DC power ready to use in any application. With either a screw, clip, or magnet mount, you can place the light in any position you want. Follow us (read more)
Browse Lighting Fixtures Datasheets for STEGO -
indicators. Proudly made in Lincoln, Nebraska, USA, BinMaster ensures quality and reliability, following ISO-9001:2015 processes. BinMaster rotaries are offered with a wide variety of voltages and hazardous location approvals. And you can (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
explosion-proof level monitoring solutions in high-risk environments,” said Collin Humphrey, Engineering Manager at BinMaster. “These indicators deliver the same durability and reliability our customers expect from BinMaster rotaries while ensuring safety in combustible (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
devices. The integrated motion detector also replaces a door switch. Flat casing Wide voltage range Light with socket Screw and (read more)
Browse Lighting Fixtures Datasheets for STEGO -
Industrial power conversion systems High-voltage DC distribution systems Heavy-duty rectifier equipment (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
ACME ENGINEERING PRODUCTS offers hot water boilers based on proven design for building complexes, commercial structures, and light industry. This boiler can be connected directly on the high voltage power (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products -
Regulation Light Weight Voltage and Current Programming Voltage and Current Monitoring Low Ripple VMI's other standard high voltage power supplies include (read more)
Browse High Voltage Power Supplies Datasheets for Voltage Multipliers, Inc.
More Information Top
-
Digital simulation of an automotive multiplexing wiring system
…side head light high beam right side head light low beam left side head light low beam right side parking brake light indicator odometer door unlock passenger side fuel level indicator voltage indicator high voltage indicator courtesy light mirror tilting up in…
-
High Voltage Test / Analog
A light indicator warns when high voltages are present both in the tester and the device under test, and switches off automatically when the discharge process is complete.
-
Testers / Analog / Insulation Resistance / Current
A light indicator warns when high voltages are present both in the tester and the device under test, and switches off automatically when the discharge process is complete.
-
Insulation Resistance Testers / Insulation Test / Safety Test
A light indicator warns when high voltages are present both in the tester and the device under test, and switches off automatically when the discharge process is complete.
-
Custom design your own shock therapy
• Install an indicator light showing that high voltage is in use.
-
AN/PVS-7 (F5001/F5002) night-vision goggle
The earlier AN/PVS-7B model is, curiously, known as the F5002, with the F5002A having a quick-release lever, low- voltage indicator and automatic high - light cut-off.
-
Federal Register > Friday, July 16, 2004 > [69 FR 42812] High-Voltage Continuous Mining Machines
Proposed paragraph (c)(1) requires that once the grounded-phase indicator light on the high - voltage continuous mining machine shows that a grounded-phase fault has occurred, the mining machine must be immediately moved to an area where the roof is supported.
-
Evaluation of a self-guided transport vehicle for remote transportation of transuranic and other hazardous waste
GPS status Low-pressurewarning light High engineoil temperature warning light Low battery- voltage indicator High -temperaturewarning .
-
AN/PVS-7B (F5002A) night vision goggle
The F5002A also includes a quick-release lever, which permits one-hand mounting and unmounting, a low- voltage indicator and an automatic high - light cut-off that protects the image intensifier.
Indicates content that may require registration and/or purchase.