-
Supplier: SOCOMEC
Description: COMO C are manual multipolar changeover switches with positive break indication. They provide changeover, source inversion or switching under load between two low voltage power circuits, as well as their safety isolation. Advantages High number of operations COMO C can
- Maximum Current Rating: 25 to 100 amps
- Maximum AC Voltage Rating: 400 volts
- Maximum Power Rating: 9,000 to 30,000 watts
- Number of Poles: 3 to 4
-
Supplier: UL Standards & Engagement
Description: switches; d) Hybrid transfer switches; e) Transfer switches for fire pumps; f) Bypass/isolating switches; g) Softload transfer switches; h) Transfer switches intended for use as service equipment; i) Transfer
-
Supplier: Watson Marlow Pumps Group
Description: Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm speed range) Display pumphead speed or calibrated flow rate Manual control flow calibration and MemoDose
- Maximum Discharge Flow: 0.51117291675 GPM
- Maximum Discharge Pressure: 29.00754 psi
- Horsepower: 0.37 HP
- Power Source: AC Powered
-
-
Supplier: Tripp Lite by Eaton
Description: equipment and the battery bank is recharged via 3-stage charging system with user-selectable 25/100 amp charger output. In the UPS mode, it responds to blackouts and voltage fluctuations with a near-instantaneous automatic transfer to battery-derived AC output. It includes a set of
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: S. Himmelstein & Company
Description: elegant design provide high immunity to clamping and other extraneous loads. High Overrange avoids errors from clipped torque peaks. Furthermore, High Overload reduces the likelihood of damage from operator mistakes. There are no pots, switches or other parts subject to
- Maximum Torque: 500 to 100,000 In-lbs
- Accuracy: 0.04 ±% Full Scale
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Serial
-
Supplier: ValueTronics International, Inc.
Description: The 1250 is a switch mainframe from Racal Dana. Additional Features: Annunciators: 2 status LED indicators; 3 GPIB LED indicators; 16 character alphanumeric display (Option 90) AC Voltage: 100, 115, 215, 230 VAC ± 10% Requirements: 47-66 Hz Dimensions: 133.4 mm (5.25 in) High x 421.6
-
Supplier: TelephoneStuff.com
Description: wet cell batteries - Resettable circuit breaker protects APS against system overload - Switch allows user to select between off, auto-invert and charge-only settings - 6 diagnostic LEDs indicate AC present, on battery, overload, & battery voltage level (high, medium, & low -
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: S. Himmelstein & Company
Description: MCRT® 48200V Digital Torque meters have high accuracy, low noise, high overload capacity, high overrange, inherent noise tolerance and a wide temperature range. State-of-the-art strain gage sensing and non-contact signal transfer suit them for control, laboratory and
- Maximum Torque: 25 to 10,000 In-lbs
- Accuracy: 0.15 to 0.2 ±% Full Scale
- Operating Temperature: 23 to 175 F
- Electrical Output: Analog Voltage
-
Supplier: SOCOMEC
Description: supply the input stage of the inverter. In normal mode*, the upstream voltage of the rectifier corresponds to the transformed single phase voltage of the overhead line. The transformer and voltage stabiliser eliminates voltage sags and surges related to current draw of
- Input Voltage Range: 230 to 400 volts
- Volt-Amp Rating: 20 to 120 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, Single Phase, Three Phase, Tower Type
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: load Manual or Automatic Start w/ Start/Stop/Auto Switch •Can be used w/ automatic transfer switch for standby applications Digital Genset Controller w/ Analog Gauges & Meters •Easily monitor oil pressure, coolant temp and battery volts •Generator output volts, hertz and amps w/ phase
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: OMEGA Engineering, Inc.
Description: linear signals. Standard features include a large easy-to-read LED display, dual outputs, field selectable inputs, process or deviation high/low alarms, and bumpless auto/manual transfer. On/Off output hysteresis is adjustable and the unit may be easily configured in the field
- Number of Control Outputs: 2 outputs
- Accuracy: 0.2 ±% FS
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: Tripp Lite by Eaton
Description: ONLY to maintain a full battery charge when AC is present without auto transfer and SYSTEM OFF settings Set of 6 front panel LED’s display continuous status Set of 4 dip switches support wet/gel/AGM battery charging profiles, adjustable 135/145V high voltages and
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Sonel Test
Description: Built-in GPS receiver – recording results with location coordinates Measurement of resistance of auxiliary electrodes RS and RH Measurement of interference voltage Measurement of interference frequency Measurement in the presence of interference voltage generated by power networks with
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Sonel Test
Description: voltage Measurement of interference frequency Measurement in the presence of interference voltage generated by power networks with frequency of 16 2/3 Hz, 50 Hz, 60 Hz, 400 Hz Selection of maximum measuring voltage (25 V and 50 V) Automatic calculation of soil resistivity in
- Display: Digital Meter
- Testing Method: Manual
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU10000RT3U 10,000VA / 10kVA / 9000 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced networking applications.
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite SU10KRT3UHV 10,000VA / 10kVA / 9000 watt online, double-conversion UPS system offers complete power protection for critical network applications. This system delivers online, double-conversion UPS protection with zero transfer time, suitable for advanced networking applications.
- Input Voltage Range: 200 to 240 volts
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 12.5 minutes
-
Supplier: Harris Lighting Services, Inc.
Description: for rapid labor saving installation. 6-volt, pure lead, maintenance-free battery. Environmentally-coated, solid state charger. Injection molded, V-O flame retardant, high impact, thermoplastic housing. Listed for damp location. Automatic, low voltage disconnect (LVD). Specifications
- Lamp Type: Fluorescent
- Features: Other
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 12,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 15,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Infineon Technologies AG
Description: The EiceDRIVER™ 1EDI3033AS is an automotive qualified single channel high voltage gate driver optimized for SiC MOSFET The EiceDRIVERTM 1EDI3033AS uses robust Infineon Coreless Transformer Technology to provide bi-directional signal transfer across the galvanic isolation
- Peak Output Current: 20 amps
- Supply Voltage: 3 to 5.5 volts
- Propagation Delay: 60 ns
- Driver Type: High-side Gate Driver
-
Supplier: ISC Sales, Inc.
Description: DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of
- Maximum Air Flow: 1,500 SCFM
- Heating Capacity: 10 kW
- kWatts: 10 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: WATTCO
Description: Minimum length of Sheath (inches)– 11 Outer diameter of Fins (inches)– 1.01, 1.07, 1.13, 1.18, 1.23 Voltages Shown below are the maximum values of voltage for duct heaters. Maximum value of Voltage (volts)-120, 240, 300, 480, 600 Wattages Maximum value of wattages can be:
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Microchip Technology, Inc.
Description: The dsPIC33F 16-bit device family employs a powerful 16-bit architecture, ideal for applications that rely on high-speed, repetitive computations, as well as control. The devices are pin compatible with the PIC24HJ family of devices, and share a very high degree of compatibility with
- Pin Count: 44
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: high-side switch TLE75620-EST | Multichannel SPI switches and controllers TLE92464ED | Constant current control IC for transmission TLE8718SA | FLEX TLE9252VLC | Automotive CAN transceivers BTS7012-1EPA | PROFET™ +2 12V | automotive smart high-side switch CY15B201QN-50SXE |
- Operating Temperature: -40 to 175 C
- Features: Other
-
Supplier: Russells Technical Products
Description: COMMUNICATIONS: 10/100 Ethernet Via RJ-45, RS-232, RS-485 USB: (1) 2.0 For Data Transfer POWER REQUIREMENTS: In:100-250 VDC/47-64 HZ Out: 12V DC/5a (60W) OPERATING TEMPERATURE: -10°C(14°F) to 60°C(140°F) 10% to 95% RH @40°C Non-Condensing COMPLIANCE: CE OPERATING MODES: Stop, Manual,
- Number of Inputs: 24 inputs
- Number of Control Outputs: 18 outputs
- Number of Zones (if applicable): 8 to 64 zones
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Microchip Technology, Inc.
Description: integral nonlinearity- ±1 LSb max differential nonlinearityCMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial temperature Low-power consumption
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: integral nonlinearity- ±1 LSb max differential nonlinearityCMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial temperature Low-power consumption
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 64 KB
- Number of Timers: 9
-
Supplier: Microchip Technology, Inc.
Description: integral nonlinearity- ±1 LSb max differential nonlinearityCMOS Flash Technology: Low-power, high-speed Flash technology Fully static design 3.3V (±10%) operating voltage Industrial temperature Low-power consumption
- Clock Speed: 80 MHz
- Internal RAM Size: 8 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Infineon Technologies AG
Description: TC39xXX TLS203B0EJV | OPTIREG™ linear voltage regulators (LDO) TLE9104SH | FLEX BTT6050-1ERA | PROFET™ + 24V | automotive smart high-side switch 1 2 3 4 5 Applications Automotive secondary power distribution unit EV traction inverter High-performance cockpit controller On-board
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Powerful high level triggering capability Single-Ended or optional Differential SCSI electrical interface Embedded operating system Passive SCSI-2 FAST 8 WIDE
Find Suppliers by Category Top
Featured Products Top
-
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Contactors for High Voltage Electric Vehicles. To learn more about the three basic switch types for automotive use, including contactors, see the Waytek article How to Choose Between a Relay, Solenoid, and Contactor. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal (read more)
Browse Pressure Switches Datasheets for DigiKey -
or the hazardous movement can be restarted once the key is back in the selector-switch at the central console. If the transfer time between making a selection with the key-selector-switch (removal of the key) and the unlocking of the protection equipment is insufficient, then (read more)
Browse Keylock Switches Datasheets for Schmersal Inc. -
electronics, industrial equipment, switching circuits, and other high-performance applications. Key Features High Voltage Film Capacitor Manufacturing Double-Sided Metallized Polypropylene Structure Low Loss & Low Temperature Rise (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Northwire specializes in designing and manufacturing custom cables for the backup power market, including Vehicle-to-Home (V2H), Backup Power Transfer Switch (BPTS), and Backup Power Transfer Meter (BPTM) systems. Northwire’s Backup Power (read more)
Browse Cable Assemblies Datasheets for Northwire, Inc.
More Information Top
-
Small Wind Turbine Applications: Current Practice in Colorado
The electrical circuits in the home are split into high - and low- voltage systems with a manual transfer switch in between.
-
Recent Developments in Electronic Devices for Industrial Control
In order to transfer from automatic to manual decreasing as a result of … … 10 is turned in and switch A is closed. disconnected … … resistor 9, and the voltage drop thus lated voltage is 0.5-volt higher than normal, thus indi …
Indicates content that may require registration and/or purchase.