Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Knowles
Description: way. Available on the following ranges: All High Reliability ranges Standard and High Voltage Capacitors Open Mode and Tandem Capacitors Safety Certified Capacitors Non-magnetic Capacitors 3 terminal EMI chips X2Y Integrated Passive Components X8R
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Knowles
Description: the operation of the MLCC in any way. Available on the following ranges: All High Reliability ranges Standard and High Voltage Capacitors Open Mode and Tandem Capacitors Safety Certified Capacitors Non-magnetic Capacitors 3 terminal EMI chips X2Y
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Microchip Technology, Inc.
Description: LR12 is a high voltage, low output current, adjustable linear regulator. It has a wide operating input voltage range of 13.2 - 100V. The output voltage can be adjusted from 1.20 - 88V, provided that the input voltage is at least 12V greater than the output
- Package Type: DPAK (TO-252), SOIC / SOP, TO-92
- Features: Linear Regulator, Other
-
-
Supplier: Microchip Technology, Inc.
Description: output discharge rate. EL lamp dimming can be accomplished by changing the input voltage to the VREG pin. The VREG pin allows an external voltage source to control the VCS amplitude. The VCS voltage is approximately 143 times the voltage at the VREG pin. Additional
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to within ±1.5% of
- Regulated Output Voltage (Volt): 6 volts
- Output Current (IOUT): 2 amps
- Dropout Voltage (VD): 0.002 volts
- Volt Tolerance: 1.6 %
-
Supplier: PowerFilm, Inc.
Description: LDO power output between 1.2 and 3.3V (selectable/adjustable) Control module for powering devices directly from the storage element Over/under voltage storage element protection High-efficiency cold start functionality Adjustable charge/protection voltage setpoints Primary
- Category: Development Suite / Kit
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 730257-C4520C0G3F100F Manufacturer Homepage: www.tdk.com Reference case: SMD Reference Date Code: 10+ Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
- Applications: High Voltage Capacitor
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Capacitors Ceramic Capacitors Series: DEB Package: Bulk Product Status: Obsolete Capacitance: 220 pF Tolerance: ±10% Voltage - Rated: 3150V (3.15kV) Operating Temperature: -25°C ~ 85°C
- Capacitance Range: 0.00022 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,150 volts
- AC Rated Voltage (WVAC): 3,150 volts
-
Supplier: Microchip Technology, Inc.
Description: MIC2793 is available in a 8-pin 2mm × 2mm × 0.55mm DFN package. Additional Features 1.5V to 5.5V operating supply voltage range Ultra-fast propagation delay (1µs typically) 0.4V reference voltage (SNS pin) ±1.0% threshold accuracy from −40°C to +125°C Monitored voltage
- Quiescent Current (IQ): 40 µA
- Supply Voltage (Vi): 1.5 to 5.5 volts
- Threshold Voltage: 0.4 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Eaton - Electronics Division Category: Capacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Series: HV Package: Bulk Product Status: Active Capacitance: 60 F Tolerance: -10%, +30% Voltage - Rated: 2.7
- Capacitance Range: 60,000,000 microF
- Capacitance Tolerance: 30 (+/- %)
- DC Rated Voltage Range (WVDC): 2.7 volts
- AC Rated Voltage (WVAC): 2.7 volts
-
Supplier: Renesas Electronics Corporation
Description: ISL9001A provides a PsubGOOD/sub signal with delay time programmable through an external capacitor. Several different fixed voltage outputs are standard. Output voltage options for each LDO range from 1.5V to 3.3V. Other output voltage options may be available upon
- Regulated Output Voltage (Volt): 1.5 to 3.3 volts
- Output Current (IOUT): 0.3 amps
- Dropout Voltage (VD): 0.25 volts
- Quiescent Current (IQ): 0.000025 amps
-
Description: IEC/IEEE 62271-37-013:2021 is applicable to three-phase AC high-voltage generator circuit-breakers, hereafter called generator circuit-breakers, designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 kV
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063249-HMK107 SD681KA-T Voltage Rating: 100 V Mounting: SMD (SMT) Capacitance: 680 pF Tolerance: 10 % Height: 900 µm Material: Ceramic Categories: Ceramic Capacitors
- Capacitance Range: 0.00068 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: CSA Group
Description: including the rated short-circuit breaking current; - making, at the rated voltage, circuits to which the rated short-circuit breaking current applies. It does not apply to fuse-circuit-breakers, fuse-contactors, combinations for motor-circuits or to combinations incorporating single
-
Description: including the rated short-circuit breaking current; - making, at the rated voltage, circuits to which the rated short-circuit breaking current applies. It does not apply to fuse-circuit-breakers, fuse-contactors, combinations for motor-circuits or to combinations incorporating single
-
Supplier: Renesas Electronics Corporation
Description: ISL9014A is a high performance dual LDO capable of sourcing 300mA current from both outputs. The device has a low standby current and high-PSRR and is stable with output capacitance of 1µF to 10µF with ESR of up to 200m?. A reference bypass pin allows an external
- Regulated Output Voltage (Volt): 1.5 to 3.3 volts
- Output Current (IOUT): 0.3 amps
- Dropout Voltage (VD): 0.25 volts
- Quiescent Current (IQ): 0.000045 amps
-
Description: kV, replacing 525 kV and 765 kV respectively. Editorial revisions in Tables 1, 2, and 3: The individual lines and columns have been identified with numbers for easy reference. The preferred ratings for transient recovery voltage maximum rated peak voltage E2 value, have been
-
Supplier: ROHM Semiconductor GmbH
Description: BD00FA1WEFJ is an LDO regulator with output current capability of 0.1A. The Output voltage can be varied from 3.0V to 12.0V using external resistors with ±1% reference voltage accuracy. The HTSOP-J8 package can be used in wide variety of digital appliances. As protective
- Regulated Output Voltage (Volt): 3 to 12 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: High efficiency is assured by NPN pass transistor. Only a very common 22uF minimum capacitor is needed for stability. Chip trimming allows the regulator to reach a very tight reference voltage tolerance, within ±1% at 25?.
- Regulated Output Voltage (Volt): 1.25 to 8.6 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -20 to 105 C
- Input Voltage (VIN): 2.15 to 10 volts
-
Supplier: ROHM Semiconductor GmbH
Description: High efficiency is assured by NPN pass transistor. Only a very common 22uF minimum capacitor is needed for stability. Chip trimming allows the regulator to reach a very tight reference voltage tolerance, within ±1% at 25?.
- Regulated Output Voltage (Volt): 1.25 to 8.6 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -20 to 105 C
- Features: Other
-
Supplier: Infineon Technologies AG
Description: over-current protection Internal soft-start, enable input, prebias start-up, thermal shut down, power good output Precision reference voltage (0.5 V ±1.0%) Lead-free, halogen-free, and RoHS6 compliant Benefits Easy to design & fewer external components High power density
- Regulated Output Voltage (Volt): 0.5 to 5 volts
- Output Current (IOUT): 3 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: UL Standards & Engagement
Description: with the National Electrical Code, ANSI/NFPA 70, or CSA C22.1, the Canadian Electrical Code, Part I. The Canadian Electrical Code defines low voltage as any voltage from 31 to 750 V inclusive and high voltage as any voltage above 750 V. The National Electrical
-
Supplier: Renesas Electronics Corporation
Description: for applications requiring dynamically selected slew-rate controlled output voltages. The soft-start and dynamic setpoint slew-rates are capacitor programmed. Voltage identification logic-inputs select four (ISL95870A, ISL95870B) resistor-programmed setpoint reference
- Output Voltage (Volt): 0.5 to 5 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Supplier: Electronic Concepts, Inc.
Description: bulk DC storage, especially useful in DC link converter / inverter applications. KEY FEATURES Long Life: > 100,000 Hours Low ESR High RMS Current Capability High Surge Voltage Capability: 1.5 x VDC Integrated Mounting Flange Cost Effective Design Reference MIL-STD 202 &
- Capacitance Range: 70 to 1,100.0000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 500 to 2,400 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Infineon Technologies AG
Description: voltage range from 2.0 V to 17 V with an external VCC Precision reference voltage (0.6 V +/- 0.5%) Enhanced fast COT engine stable with ceramic output capacitors and no external compensation Forced continuous conduction mode The switching frequency is set at 800 kHz
- DC Input Voltage: 4.3 to 17 volts
- DC Output Voltage: 0.6 to 6 volts
- DC Output Current: 16 amps
- Type: DC/DC Converter
-
Supplier: CSA Group
Description: application. The series capacitor units and banks are usually intended for high-voltage power systems. This standard is applicable to the complete voltage range. This standard does not apply to capacitors of the self-healing metallized dielectric type. The
-
Supplier: Infineon Technologies AG
Description: is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very high accuracy. The
- Category: Development Board
- Features: Other
-
Description: transmission application. The series capacitor units and banks are usually intended for high-voltage power systems. This standard is applicable to the complete voltage range. This standard does not apply to capacitors of the self-healing metallized dielectric type.
-
Supplier: American High Voltage, Inc.
Description: Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the M unit is NOT FLOATING. The output high voltage return and the input
- DC Output Voltage: 0 to 10,000 volts
- DC Output Current: 0 to 0.001 amps
- DC Output Power: 10 watts
-
Supplier: American High Voltage, Inc.
Description: virtue of Pulse Width Modulation topology. The normal input voltage of 28 VDC is stepped up by resonant action to a high voltage output which is referenced to the input ground. The output voltage of the N unit is NOT FLOATING. The output high voltage return
- DC Output Voltage: 0 to 2,500 volts
- DC Output Current: 0 to 0.0012 amps
- DC Output Power: 3 watts
-
Supplier: Infineon Technologies AG
Description: applications. Therefore, the IC is equipped with additional protection functions against reverse polarity and short circuit to GND and battery. With supply voltages up to 45 V, the output voltage follows the reference voltage applied at the adjust input with very
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: CSA Group
Description: voltage as any voltage from 31 to 750 V inclusive and high voltage as any voltage above 750 V. The National Electrical Code, ANSI/NFPA 70, defines low voltage as any voltage up to 600 V, nominal. Therefore, low voltage transformers intended for
-
Supplier: Richardson RFPD
Description: The AD7572 is a complete, 12-bit ADC that offers high speed performance combined with low, CMOS power levels. The AD7572 uses an accurate, high speed DAC and comparator in a successive-approximation loop to achieve a fast conversion time.An on-chip, buried Zener diode provides a stable
- Resolution: 12 bits
- Package Type: DIP
-
Supplier: ValueTronics International, Inc.
Description: 105W The Keithley 241 Regulated High Voltage Power Supply is rated 1000 V @ 20 mamps. Applications include calibration of meters, transducers and power supplies and the testing of leakage resistance of insulation, capacitors and diodes. It can also be used as a secondary
- DC Output Power: 104.99999999999993 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
ADI's ADR1001 is a fully integrated, ultra-low drift, buried Zener precision voltage reference solution in a single chip. By integrating the entire signal conditioning circuitry required by the LTZ1000 into a single chip, the ADR1001 significantly reduces the overall solution (read more)
Browse Current Sensors Datasheets for DigiKey -
With increasing high-voltage content in automotive and industrial (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
High-performance electronic systems require capacitors that maintain stable electrical performance under high voltage, high frequency, and thermal stress conditions. Conventional capacitors may experience increased losses, temperature rise, or reduced reliability when operating in demanding (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; hence capacitor conductors are often called plates, referring to an early means of construction. In practice, the dielectric between the plates passes a small amount of leakage current and also has an electric field strength limit, the breakdown voltage. The conductors and leads introduce an undesired (read more)
Browse Capacitors Datasheets for ASAP Semiconductor LLC -
affect performance and safety. These WYD and WYE series safety ceramic capacitors provide a reliable and high-performance solution: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Exxelia proudly offers its High-Q RF Microwave Capacitors, engineered for demanding RF applications across Defense, Space, Medical, and Industrial sectors. Designed with P100 and COG/NPO Class I dielectrics, these capacitors ensure ultra-low ESR and high Q factors, typically exceeding 100,000 at (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Exxelia’s CM Series high stability mica capacitors deliver exceptional precision and reliability for demanding high-temperature applications. Featuring low Tg and dielectric losses, these capacitors maintain tight tolerances down to ±1% and stable performance from -55°C to (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ultra stable Hi Q , low ESR porcelain capacitors with high self-resonance combined with established reliability. UL Range – ultra stable Hi Q, low ESR porcelain caps Porcelain AH and CF ranges - low ESR, High Q, High Voltage, Ultra Temperature Stable (CF) (read more)
Browse Capacitors Datasheets for Knowles -
Reliable High-Voltage Performance The WLM series film capacitors are engineered for electric vehicle (EV) applications, offering (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
AN103- HAND SOLDERING LARGE RADIAL LEADED CERAMIC CAPACITORS
During the hand soldering process, use caution when using a soldering iron on high voltage ceramic capacitors. The following application note is intended for a general reference on using a soldering iron.)
-
Wireless Temperature Measurement in Power System
time, it`s easy to monitor. So this solution for power system has been widely used in following areas: 1).The conductive contact of the high voltage power transmission and power bus contact`s spot temperature detection; 2). The temperature monitoring of High voltage switchgear, transformer, capacitor
-
Precision RTD Instrumentation for Temperature Sensing
) tionally, RTDs are biased with a constant current source. The voltage drop across the RTD is condi- tioned using an Instrumentation Amplifier which For instance, a 2V ADC reference voltage (V ) REF requires multiple resistors, capacitors and few opera- results in a 1 µV/LSb (Least Significant Bit
More Information Top
-
KRISS-NRC intercomparisons of calibration systems for instrument transformers with many different ratios at power frequency
In this intercomparison, a high voltage reference capacitor with negligible voltage dependence (less than 1×10-6 .
-
A computer-controlled load loss standard for calibrating high-voltage power measurement systems
These gain settings provide an equivalent ratio 71% = E H / E L = 2 0 0 / ( C ~. gain setting),where CHis the high - voltage reference capacitor in nanofarads.
-
The application of the current-comparator technique in instrumentation and measurement equipment for the calibration of non-conventional instrument transformer...
For high voltage operation and when used-for testing instrument transformers on-site, its magnitude stability is affected by local temperature variations due to temperature effects on the high - voltage reference capacitor CH.High-voltage reference capaci- tors usually have a temperature …
-
A new current-comparator-based high-voltage low-power-factor wattmeter
through the high - voltage reference capacitor of the capacitance .
-
Condition Assessment of High Voltage Insulation in Power System Equipment
Under some conditions it may be possible to carry out online PD measurements utilising a high - voltage reference capacitor (see Chapter 9) or high-frequency probes (capacitive or current transformer – Chapter 8).
-
Simulating High Impulse Voltage Circuits for Testing Winding Type Equipment
C. Front capacitor A high voltage capacitor , referred as front capacitor, is used in test circuit for shaping the impulse voltage (Fig. 1).
-
NRC-PTB intercomparison of voltage transformer calibration systems for high voltage at 60 Hz, 50 Hz, and 16.66 Hz
In this intercomparison, a PTB high - voltage reference capacitor with negligible voltage dependence (less than 1 part in 10 up to 300 kV) was used.
-
Measurement system for the voltage dependence of high-voltage AC-DC thermal converters
This system, which employs suit- able high voltage capacitors as references , allows us to measure the variation of the impedance relative to the dc resistance.
-
Measurement of C and tan/spl delta/ of a capacitor employing PSDs and dual-slope DVMs
For such an applica- tion, a high - voltage reference capacitor of suitable value would be required.
-
Measurement system for the voltage dependence of high voltage AC-DC thermal converters
A new system for the measurement of the voltage dependence of range resistors for high voltage ac-dcthermal converters, which uses high voltage capacitors as reference , .
Indicates content that may require registration and/or purchase.