Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: 28 - 1800 Mechanical Attachment Product Mount Type : Printed Circuit Board Product Type Features RF Rated : No Termination Features Coil Termination Connection Type : PCB Tails High Voltage Connection (Power) : PCB Solder Pins
- Maximum DC Switching Voltage: 1,800 volts
- DC Coil Voltage: 1,800 volts
- Coil Resistance: 290 ohms
- Features: High Voltage Relay
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, 1 FORM A, SPST-NO, 5V HIGH VOLTAGE PCB MOUNTING
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, 1 FORM A, SPST-NO, 12V HIGH VOLTAGE PCB MOUNTING
- Poles: Single Pole (SP)
- Throw: Single Throw
-
-
Supplier: Heilind Electronics, Inc.
Description: REED RELAY, 1 FORM A, SPST-NO, 24V HIGH VOLTAGE PCB MOUNTING
- Poles: Single Pole (SP)
- Throw: Single Throw
-
High Voltage Relays - Relay, Pcb Spco 24Vdc; Coil Voltage Vdc Nom Schrack Te Connectivity -- 28K6056Supplier: Newark, An Avnet Company
Description: RELAY, PCB SPCO 24VDC; Coil Voltage VDC Nom:24V; Coil Resistance:2.27kohm; Contact Current Rating:8A; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Operating Time:6ms; Power Rating:220W; Release Time:2.5ms; RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: High Capacity Relays, Gold-Clad Silver Alloy Contact 2000 V breakdown voltage between contacts and coil 2500 V surge withstand between contacts and coil
-
Supplier: Allied Electronics, Inc.
Description: High Capacity Relays, Gold-Clad Silver Alloy Contact 2000 V breakdown voltage between contacts and coil 2500 V surge withstand between contacts and coil
-
Supplier: Allied Electronics, Inc.
Description: POWER PCB RELAY
-
Supplier: Aratas America LLC
Description: High Load Relay for Motor/Resistive/Lamp Control Applications Can replace Mini ISO Plug-in type relay Small size & High heat resistance enable for usage in engine room Can support 60 A Fuse PIP reflow compliant Temperature range -40°C to +125°C Latching model available
- Features: High Voltage Relay, Other
-
Supplier: Newark, An Avnet Company
Description: RELAY, HIGH CAPACITY, SPDT, 16A, 24VDC, PCB; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:240VAC; Coil Current:16.7mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RELAY, HIGH CAPACITY, SPST-NO, 16A, 24VDC, PCB; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Solid State Relays - PCB Mount Dual Optocoupler High-Voltage
-
Supplier: Newark, An Avnet Company
Description: RELAY, PCB, SPST-NO, 24VDC, 8A; Coil Voltage VDC Nom:24V; Coil Resistance:2.35kohm; Contact Configuration:1NO; Contact Current AC Max:8A; Contact Current Rating:8A; DC Coil Power:245mW; Operating Temperature Max:85°C; Operating RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: voltages and no electrical arc leakage.This model of the DCNEV250 Series high-voltage DC contactor (DCNEV250-MP) features a 12-24V dc coil voltage rating, polarized contacts, and a potted printed circuit board (PCB). High-current (250A) and
- Maximum Current: 250 amps
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 68.22-4300 100 A PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC coils, with 700
- Normally Open (NO): 2
- Maximum DC Switching Voltage: 26.4 volts
- Maximum DC Switching Power: 2.9 watts
- Operating Temperature: -40 to 158 F
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 68.24-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC coils, with
- Normally Open (NO): 4
- Maximum DC Switching Voltage: 13.2 volts
- Maximum DC Switching Power: 2.9 watts
- Operating Temperature: -40 to 158 F
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 68.23-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 2 NO 100 A + 1 NC 3 A Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC
- Normally Open (NO): 2
- Maximum DC Switching Voltage: 13.2 volts
- Maximum DC Switching Power: 2.9 watts
- Operating Temperature: -40 to 158 F
-
Supplier: Finder S.p.A. con unico socio
Description: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A + 1 NC 3 A Contact gap ≥ 3.6 mm (according to VDE 0126-1-1, EN 62109-1, EN 62109-2) DC
- Normally Open (NO): 4
- Normally Closed (NC): 1
- Maximum DC Switching Voltage: 13.2 volts
- Maximum DC Switching Power: 2.9 watts
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DC switching relay for PCB mounting is used in applications where there is a need for fast switching of small DC loads with a high input/output insulation of more than 4000 VACrms. The DC switching relay always switches on and off in accordance with the applied
- Input (Pick-up) Voltage Range: 3.3 volts
- Dropout Voltage: 1 volts
- Maximum Current: 8 amps
- Load Voltage: 60 to 350 volts
-
Supplier: Aratas America LLC
Description: voltage (between coil and contact) Coil holding voltage (35% of rated coil voltage) reduces coil power consumption to approximately 12% of rated voltage
- Features: High Voltage Relay, Other
-
Supplier: Aratas America LLC
Description: Low-profile 12.3 mm height power relay with maximum switching of 10A Low profile: 12.3 mm in height Max. switching capacity: 2,500 VA (NO) Dielectric strength: 5 kV Clearance and creepage distance: 10 mm. Models with high shock resistance (250 m/s2) are available. Models for P1 load (2
- Features: High Voltage Relay, Other
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 10 amps
- Maximum DC Switching Power: 240 watts
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 5 amps
- Maximum DC Switching Power: 120 watts
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: Honeywell Sensing & IoT
Description: SZR MY and LY Series general-purpose power relays are designed for a wide range of applications including power as well as logic control for factory machines and control panels.
- Maximum Current: 3 amps
- Maximum DC Switching Power: 72 watts
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: OMRON Automation and Safety
Description: Power Relay Ideally Suited for High Inrush Fluid Pump Control A high-capacity, high-dielectric-strength relay compatible with momentary voltage drops. G7L is equipped with a double-break mechanism and a test button (excluding -P models). SPST-NO or DPST-NO
-
Supplier: ABB Inc.
Description: The pluggable interface relays of the CR-P range are used for electrical isolation, amplification and signal matching between the electronic controlling, e.g. PLC, iPC or field bus systems and the sensor / actuator level. The CR-P range offers highest current switching in an IP67 rated
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Slim Line Relay with PIN Style" Terminations
- AC Coil Voltage: 240 volts
- DC Coil Voltage: 240 volts
-
Supplier: ASAP Semiconductor LLC
Description: RELAY SAFETY 4PST 8A 110VDC PCB
- Mounting: PC Board
- Channels: Single Channel
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Safety Control Relay, 700-HP General Purpose PCB PIN Style Relay, 8 A, 2 Pole, DPDT, 24V DC, (Pkg. Qty. of 10)
- AC Coil Voltage: 24 volts
- DC Coil Voltage: 24 volts
-
Supplier: RS Components, Ltd.
Description: High voltage SPNC pcb reed relay, 24Vdc
- Coil Nominal DC Power: 50 watts
- Operating Temperature: -4 F
- Features: Other
- Mounting: Panel
-
Supplier: Utmel Electronic Limited
Description: General Purpose Power PCB Electromechanical Relay SPST 16A 24VDC 1440Ohm Through Hole
- DC Coil Voltage: 24 volts
- Coil Resistance: 1,440 ohms
- Coil Nominal DC Power: 0.4 watts
- Relay Type: General Application Relay
-
Supplier: Radwell International
Description: POWER RELAY, SPDT, 120 VAC, 10 A, RH SERIES, THROUGH HOLE, NON LATCHING, PCB PINS. FREE 2 YEAR RADWELL WARRANTY
- Features: Latching Relay
Find Suppliers by Category Top
Featured Products Top
-
sneak peak at a new relay family currently in development. The FTR-R1 and R1A series relays are highly suitable for applications where high DC current needs to be (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Industrial High Voltage Relay Application and Design Guide Sensata’s High Voltage Relays deliver the switching solutions needed in the medical, semiconductor, and insulation testing industries – among others. Our HV relays are sealed, providing rugged, small, and efficient (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Sensata Technologies -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
CHEV-P500E 500A High Voltage Direct Current Relay Features: Ceramic brazing sealed technology guarantees no risk of arc leaking and ensures no (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
G9KB | PCB Power Relays | OMRON Electronic Components - Americas A high capacity of 600 VDC, 50 A and bidirectional opening and closing is achieved; Ambient temperature 85°C; Contact gap: 3.6 mm or more; UL 60947-4-1 and EN 61810-10-certified (required for ESS switching devices) (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
relay Reliable and versatile solution for test benches and other industrial applications Schaltbau today announced the launch of its Eddicy R300 high-voltage relay, a compact and robust solution designed for applications where performance, safety, and compliance are critical (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
: The Type 68.25-4300 PCB mount power relay is ideal for a variety of high power applications such as generators, UPS, pumps, photovoltaic inverters and EV chargers. Other features: 4 NO 40 A (read more)
Browse High Voltage Relays Datasheets for Finder S.p.A. con unico socio -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
The arc-extinguishing FTR-E1, the smallest size/weight in its class, offers high voltage at just 1,000VDC. (read more)
Browse High Voltage Relays Datasheets for FCL Components America
Conduct Research Top
-
display-controller sensor for boom of excavator
functions such as short circuit, instantaneous high voltage, polarity, swell, and communication abnormal alarm, which is suitable for various harsh industrial environments.Product reliability and stability use industrial grade MCU, three protective PCB board, imported cable, wide temperature metal casing
More Information Top
-
Neutral voltage displacement (NVD) protection applied to condenser bushings (capacitor cones)
Note that there is the risk of high voltage developing on removal of the relay or PCB from its case.
-
AGN260A06 ROHS Compliance: Compliant By Exemption | Mouser
Low Signal Relays - PCB 2 Form C High Sense Coil Voltage 6 .
-
AGQ260S03 Panasonic Industrial Devices | Mouser
Description: Low Signal Relays - PCB 2 Form C High Sense Coil Voltage 3 .
-
AGQ26024 Panasonic Industrial Devices | Mouser
Low Signal Relays - PCB 2 Form C High Sense Coil Voltage 24 .
-
HE12-1A83-03 Meder Electronic | Reed Relays
Reed Relay , 1 Form A, SPST-NO, 12V High Voltage PCB Mounting .
-
Bourns - MF-SMDF050-2 - Circuit Protection - Fuse - Allied Electronics
RELAY ; REED; HIGH VOLTAGE ; SPNO; 10KV; 5V COIL; PCB .
-
Lumex - SML-LX1206IC-TR - LED (Light Emitting Diode) - LEDs - Allied Electronics
RELAY ; REED; HIGH VOLTAGE ; SPNO; 10KV; 5V COIL; PCB .
-
SL Power ( Ault / Condor ) - GPC40-24G - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
RELAY ; REED; HIGH VOLTAGE ; SPNO; 10KV; 5V COIL; PCB .
-
Failure Time Based Reliability Growth in Product Development and Manufacturing
For instance, a relay on a PCB board could fail due to over electrical stress (OES), cold solder joint, high voltage derating or hot switching.
-
CR4 - Thread: Rc systems
So to use the 3 Volt PCB you may need to use its outputs to drive separate relays or switching transistors to pass the higher Voltage and current to the motors.
Indicates content that may require registration and/or purchase.