-
Supplier: BRIM Electronics, Inc.
Description: One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Constructions meet UL 3239 for 150°C, UL VW-1. Silicone rubber is abrasion & ozone resistant, & provides limited radiation resistance, plus flexibility. It can also be autoclaved. Uses include
- Rated Voltage: 20,000 to 40,000 volts
- Nominal Outer Diameter: 0.121 to 0.325 inch
- Operating Temperature: 150 C
- North American (AWG): 22 to 10 AWG
-
Supplier: Daburn Electronics & Cable
Description: Finely Stranded Highly Flexible High Voltage Silicone Rubber Lead Wire with a tinned copper conductor, extruded clear DAFLEX flexible silicone rubber insulation and a temperature rating of -65°C to 165°C. Voltage rating based on dielectric strength of wire
- North American (AWG): 8 to 24 AWG
- Rated Voltage: 60 to 120 kilovolts
- Operating Temperature: -65 to 165 C
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Daburn Electronics & Cable
Description: 2626 UL 3304 High Voltage Silicone Rubber Ignition Wire (10KV, 200°C) UL 3304 High Voltage Silicone Rubber Wire is typically used as Ignition Wire (10KV, 200°C) or similar application in Gas Ranges or Gas or Fuel Oil Burner Systems. There are also many other
- North American (AWG): 12 to 22 AWG
- Cable Length: 100 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 10 kilovolts
-
-
Supplier: CableOrganizer.com, Inc.
Description: requirements of MIL-I-3190, and ASTM D372 High Voltage Silicone Rubber Extruded Fiberglass Sleeving has many uses and is recommended for the insulation of leads and connections in electrical and electronic components (transformers, coils, relays, solenoids etc.) where
-
Supplier: Daburn Electronics & Cable
Description: Description: One stranded tinned copper conductor, extruded white flexible silicone rubber insulation overall. Recognized by UL as style 3239 (UL Temperature Rating is 150°C). Please call for colors other than white and for nickel plated copper conductors. This series is RoHS compliant.
- North American (AWG): 10 to 28 AWG
- Number of Conductors: 1 #
- Rated Voltage: 3 to 40 kilovolts
- Operating Temperature: -40 to 200 C
-
Supplier: Newark, An Avnet Company
Description: R790 "SUPER TOUGH" HIGH VOLTAGE SILICONE LEAD WIRE
-
Supplier: Newark, An Avnet Company
Description: ROWE HIGH-VOLTAGE SILICONE WIRE, U.L. 3239, 16 AWG
-
Supplier: National Wire & Cable Corporation
Description: Recommended for internal use in television receivers orother uses where the acceptability has been determined by UL. High Voltage Stranded tin coated copper conductor insulated with extruded flame-retardant (VW-1) 150°C Silicone Rubber. Available in DC voltage ratings of
- Rated Voltage: 10,000 to 40,000 volts
- Nominal Outer Diameter: 0.024 to 0.119 inch
- North American (AWG): 10 to 24 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: National Wire & Cable Corporation
Description: Recommended for high temperature applications: motors, lighting fixtures, clothes dryers, stoves, therapeutic and electronic devices. Flame Resistant UL Recognized Stranded Tin Coated Copper Conductor Insulated with Extruded Silicone Rubber.
- Rated Voltage: 300 to 600 volts
- Nominal Outer Diameter: 0.05 to 0.122 inch
- North American (AWG): 17 to 28 AWG
- Wire Conductor: Copper and Copper Alloys
-
Supplier: IPS Limited
Description: CHEMICAL PROCESSING: gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components. ELECTRICAL: wire and cable wrap, to separate conductive surfaces in capacitors, can be machined into standoff insulators, and many different types of high
- Temperature Resistance: -71 to 260 C
- Adhesive: Silicone
- Features: Single-Sided Adhesive
-
Supplier: Newark, An Avnet Company
Description: HIGH-VOLTAGE SILICONE WIRE, U.L. 3239, 100 FOOT SPOOL, 16 AWG, 15000 VOLT, 0.146 NOMINAL OUTSIDE DIAMETER
-
Supplier: Daburn Electronics & Cable
Description: Daflex ultra flexible silicone rubber cables use a high strand count of fine silver plated copper for increased conductor flexibility. Conductors and jackets are insulated with flexible extruded silicone rubber. It is designed for high temperature applications and also
- North American (AWG): 16 to 36 AWG
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -40 to 200 C
-
Supplier: Newark, An Avnet Company
Description: HIGH VOLTAGE HIGH TEMPERATURE ELECTRONIC WIRE, 20AWG,25KVDC,150DEGC TEMP.,SILICONE RUBBER INSULATION,10/30 STRANDED, .162IN.O.D., Hook Up WIRE TYPE
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Allied Electronics, Inc.
Description: Adapter, Dual Test Circuits, 120 V Battery Voltage Designed for use in transferring heat away from electrical and electronic devices such as; transistors, power diodes, semi-conductors, ballasts and thermocouple wells. High thermal conductivity, high dielectric constant,
-
Supplier: Ohmite Manufacturing Co.
Description: The high voltage Ultra MOX series offers tight TCR and VCR in values up to 10T ohms. Voltage handling up to 30Kv in standard sizes and values. Power rating up to 3 watts are available. All Ultra MOX series resistors are radial leaded and silicone coated to provide
- Resistance Range: 1,000,000 to 1,000,000,000,000 ohms
- Tolerance: 0.25 to 30 +/- %
- Temperature Coefficient (TCR): 25 to 1,000 ±ppm/°C
- Power Rating: 1 to 3 watts
-
Supplier: Lapp Tannehill
Description: Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, Black, 1000ft, 390897 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 BK001 AVAILABILITY : Contact 800-633-6339 for
- Rated Voltage: 40,000 volts
- Nominal Outer Diameter: 0.363 inch
- Operating Temperature: -40 to 150 C
- North American (AWG): 8 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, Black, 100ft, 391099 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 BK005 AVAILABILITY : Contact 800-633-6339 for
- Rated Voltage: 50,000 volts
- Nominal Outer Diameter: 0.418 inch
- Operating Temperature: -40 to 150 C
- North American (AWG): 10 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 8 AWG, 133/29 Stranded Conductor, Tinned Copper, 40000V, White, 500ft, 390897 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 390897 WH002 AVAILABILITY : Contact 800-633-6339 for
- Rated Voltage: 40,000 volts
- Nominal Outer Diameter: 0.363 inch
- Operating Temperature: -40 to 150 C
- North American (AWG): 8 AWG
-
Supplier: Lapp Tannehill
Description: Alpha Wire's High Voltage Wire suitable for use in high voltage applications. 10 AWG, 105/30 Stranded Conductor, Tinned Copper, 50000V, Black, 1000ft, 391099 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 391099 BK001 AVAILABILITY : Contact 800-633-6339 for
- Rated Voltage: 50,000 volts
- Nominal Outer Diameter: 0.418 inch
- Operating Temperature: -40 to 150 C
- North American (AWG): 10 AWG
-
Supplier: Allied Electronics, Inc.
Description: 2-Part Potting⁄Encapsulating RTV Silicon Compound, White Color Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable
-
Supplier: Allied Electronics, Inc.
Description: Chemical, Amorphous Silica, Dimethylpolysiloxane Material Provides superior corrosion protection. Lubricates and protects against moisture. Meets MIL S-8660 , broad temperature range (–70°F to +400°F), excellent dielectric properties,prevents high voltage arcing. Flash point is 301 °C.
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: HZLBi is a high-voltage silicone ignition cable that is halogen-free and heat resistant. Applications of ignition cables are at high and very unsteady ambient temperatures in lamp and illumination industries, e.g. for floodlight projectors or industrial lamps in electric
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: Techsil Limited
Description: Momentive TSE3033 is a two-component, transparent heat curable silicone rubber designed for electrical and electronic potting. This silicone adheres to various types of materials such as metals, plastics, glass and ceramics without the use of primers. It comes in a convenient 1:1 mix
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: BRIM Electronics, Inc.
Description: BRIM CHVä eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables, and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding
- North American (AWG): 26 to 10 AWG
- Cable Length: 250 to 1,000 ft
- Number of Conductors: 1 #
- Rated Voltage: 2.5 to 50 kilovolts
-
Supplier: Allied Electronics, Inc.
Description: 1⁄2 lbs. Weight, High Voltage Puttys Silicone rubber compound with excellent insulating characteristics. It will never harden, will not shrink and has good adhesive properties. Supplied in strips which are approximately 1" wide and 1⁄4" thick (approximately 18" length). (Approx.
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 567 Primerless Silicone Encapsulant Black is a two component material that is used in potting applications for automotive assemblies, power supplies, high voltage resistor packs, LED lighting, industrial controls, and connectors. It offers unprimed adhesion, heat
- Viscosity: 1,540 cP
- Thermal Conductivity: 0.3 W/m-K
- Dielectric Strength: 525 kV/in
- Features: Encapsulating / Potting
-
Supplier: Techsil Limited
Description: corrosion of electric components. It insulates against high-voltage arcing, shorts and static discharges as well as protects against thermal shock and puts very little stress on components during temperature cycling. It is easier to apply than typical silicones with a faster
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric
- Industry: Electronics
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: corrosion of electric components. It insulates against high-voltage arcing, shorts and static discharges as well as protects against thermal shock and puts very little stress on components during temperature cycling. It is easier to apply than typical silicones with a faster
- Features: Conformal / Encapsulating Coating, Rubber Based / Elastomeric
- Industry: Electronics
- Chemical System: Silicone
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available.
- Resistance Range: 400 to 10,000,000,000 ohms
- Power Rating: 4.300000000000003 watts
- Operating DC Voltage: 20,000 volts
- Operating Temperature: 225 C
-
Supplier: EBG RESISTORS LLC
Description: EBG offers the SSX/SOX series to meet general set of requirements at economical prices. This product is available with a silicone or epoxy coating and has a wide range of tolerances and temperature coefficients of resistance available.
- Resistance Range: 500 to 10,000,000,000 ohms
- Power Rating: 4.599999999999999 watts
- Operating DC Voltage: 13,800 volts
- Operating Temperature: 225 C
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: BiL is a silicone insulated single conductor for tube lamps. Moreover, it is neon coloured. Single conductors for tube lamps are used at high and very unsteady ambient temperatures, mostly in lamp and illumination industries, e.g. for floodlight projectors or industrial lamps, drop
- Rated Voltage: 7.5 kilovolts
- Operating Temperature: -40 to 180 C
- Features: Industrial / Instrumentation and Control, Other
-
Supplier: Techsil Limited
Description: thanks to its high resistance and stability with respect to extreme cold, heat, humidity and other exposure extreme conditions such as high voltages. Voltage arcing can be prevented due to its excellent dielectric properties. AS 8462 Grease repels water, it provides
- Type: Grease / Gel
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: MPF Products, INC.
Description: High Voltage Power Connector/Cable, 5,000 Volts, 25 Amps High Voltage Silicone Insulated Connector/Cable, 96″ Length, Accepts 0.094″ Dia Pin
-
Supplier: Ellsworth Adhesives
Description: Dow SYLGARD™ 184 Silicone Elastomer Clear is a two component, flowable encapsulant that is used for amplifiers, connectors, power supplies, LED lighting, sensors, transformers, high voltage resistor packs, and industrial controls. It offers good dielectric properties, flame
- Viscosity: 3,500 cP
- Tensile Strength (Break): 1,025 psi
- Dielectric Strength: 475 kV/in
- Features: Electrical Power / HV, Encapsulating / Potting
Find Suppliers by Category Top
Featured Products Top
-
High Voltage Silicone Rubber Lead Wire for use in high voltage power supplies or other high voltage electronic equipment where high voltage, ozone, abrasion & flame resistance, and flexibility are required. Our 1808/ series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM Eelectronics, Inc. announces the introduction of a new series of high voltage Silicone Rubber Insulated Lead Wires--1808 Series. The 1808 Series is UL recognized per UL 3239 for 150°C (& UL VW-1), in 20KVDC, 30KVDC & 40KVDC applications. (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
due to prolonged overheating. As a material that effectively reduces interfacial thermal resistance and withstands high voltage,Silicone insulator pads prevent damage caused by sudden high voltage.Their thermal conductivity is a key parameter for measuring their performance,with higher values (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
BRIM CHV™ eliminates the need for bulky, thick insulation, as used with Silicone Rubber high voltage cables and provides high temperature resistance not available with Polyethylene or Rubber insulated high voltage cables, plus the added benefit of retarding and deterring corona discharges (read more)
Browse Electrical Power Wires Datasheets for BRIM Electronics, Inc. -
Harwin Kona datasheet Kona High Reliability High Current Connectors For applications that must not fail, Kona brings high-reliability power connection at 8 (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
potting materials are based on epoxy, polyurethane, polybutadiene and silicone and are especially designed for areas in demanding electrical and electronic applications. Additional properties such as improved heat dissipation, much greater mechanical stability at high vibrational forces, noise reduction (read more)
Browse Encapsulants and Potting Compounds Datasheets for ELANTAS North America LLC -
Medical Equipment Seals Tubing Aerospace and Military High Voltage Insulation Peristaltic Tubing Small Appliance Tubing Wastewater Sampling Tubing Composite Thermoforming (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
-generating components from other parts, preventing short circuits. High Thermal Conductivity:With thermal conductivity values ranging from 1-5 W/mK, they are 5-25 times more efficient than standard silicone, ensuring rapid heat transfer. Easy (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
.8/3.0 kV AC or 2.7/5.4 kV DC – the B 110 C is already designed for future, higher voltage levels. Thanks to available conductor cross sections from 1.0 up to 300 mm², it also enables safe testing under very high current loads. With the new (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG
Conduct Research Top
-
Silicone Based Insulation Material for High Speed/Voltage Rotating Machines
. However, many medium and high voltage rotating machinery applications do not utilize resin rich silicone based insulation because of concerns about dielectric integrity and voltage endurance, especially with highly thermally conductive designs. Arlon has recently developed improvements in highly
-
Silicone Based Electrical Insulation Material for High Speed/Voltage Rotating Machines
. However, many medium and high voltage rotating machinery applications do not utilize resin rich silicone based insulation because of concerns about dielectric integrity and voltage endurance, especially with highly thermally conductive designs. Arlon has recently developed improvements in highly
-
Arc Tracking and Silicone Self-Fusing Tape
of seconds that a material resists the formation of a surface conducting path when subjected to an intermittent arc of high voltage and low current characteristics. The effect of arc tracking can cause electrical insulation failures and risks that may be missed by standard dielectric breakdown
-
Highly Conductive Insulation for Large, High-Speed Machines
to arc tracking and dielectric breakdown. Next generation, high-speed, multi-megawatt, rotating machines provide an insulating challenge for traditional silicone-impregnated fiberglass and epoxymica stator-coil-insulation systems. A high frequency voltage supply for these rotating machines is required
-
What Is The Best Waterproof Glue for Electronics?
DeepMaterial waterproof glue is a silicone rubber paste that provides high insulation resistance, corrosion protection, and mechanical stability to electronic components. It has been specially formulated for insulating electrical connections in applications where the voltage level may vary widely