-
Supplier: Deodhar Electro Design P. Ltd.
Description: 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High
- Type: DC/AC Inverter
-
Supplier: Deodhar Electro Design P. Ltd.
Description: 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High
- Type: DC/AC Inverter
-
-
Supplier: Deodhar Electro Design P. Ltd.
Description: 2000W suitable for the input DC working voltage of 12V, 24V, 48V, 72V and 110V. The optional features include in-built switch mode battery charger with an auto-change over relay. Features: High Frequency Switch Mode PWM Technique True Sine Wave Output High
- Type: DC/AC Inverter
-
Supplier: Tradeport Electronics Group
Description: DDS Technology and FPGA Chip Design Frequency Range:0.1Hz~3MHz High Frequency Accuracy : ± 20ppm High Frequency Stability : ± 20ppm Max. Frequency Resolution : 100mHz Low Distortion Sine Wave : -55dBc, 0.1Hz~200kHz Voltage Display
-
Supplier: Tripp Lite by Eaton
Description: conditioned, pure sine-wave AC power to connected equipment. When used as a UPS, the APSX1012SW responds to blackouts and brownouts with an automatic, instantaneous transfer to battery-derived, pure sine-wave AC power. LEDs on the side of the unit indicate battery
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: ValueTronics International, Inc.
Description: The SFG-1013 is a Function Generator from Instek. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test equipment that produces
- Minimum Frequency Range: 3 MHz
- Maximum Frequency Range: 3 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Tripp Lite by Eaton
Description: battery-derived, pure sine-wave AC power. The optional SNMPWEBSOLOHV accessory card enables remote monitoring of the unit via SNMP, SSH, Telnet, and Internet. Features Reliable Power for Mobile, Emergency and Remote Sites Generates 208/230V pure sine-wave power from 48V
- DC Input Voltage: 48 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 208 to 230 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run
- DC Input Voltage: 12 volts
- DC Input Current: 240 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 230 volts
-
Supplier: Tripp Lite by Eaton
Description: alternative to generator power. The DC-to-AC pure sine-wave inverter delivers network-grade power to sensitive electronics. Its automatic line-to-battery transfer switch and integrated charging system allow the unit to work as a vehicle inverter, standalone AC power source or
- DC Input Voltage: 12 volts
- DC Input Current: 250 amps
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: ValueTronics International, Inc.
Description: a stimulus as they test the device, using pulses to confirm the equipment’s proper operation. Additional Features: Frequency range: 0.1 mHz-2 MHz depending on function and wave form Setting range Sine wave: 0.1 mHz-2.147 MHz Square wave: 0.1 mHz-2.147 MHz Triangular
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: channel arbitrary function generator with the maximum 60MHz for both channels; RF signal generator, a standard AFG, which produces the maximum 320MHz sine wave and various modulation RF signals; pulse generator, whose frequency reaches 25MHz; power amplifier, which
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Tradeport Electronics Group
Description: Wide Frequency Range Flat Output Voltage Low Distortion Synchronizing to External Signals Sine and Square Wave Outputs 10 dB-Step Attenuator The AG-253 is a wideband low-frequency signal generator capable of producing low-distortion sine waves and square
-
Supplier: Transcat, Inc.
Description: Product Highlights Models 4014B and 4040B are versatile sweep function generators, designed with a dual technology architecture combining direct digital synthesis (DDS) and a low-jitter square wave generator. These instruments generate sine, square, and triangle waveforms
- Minimum Frequency Range: 12 MHz
- Maximum Frequency Range: 12 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: NTi Audio AG
Description: The Minirator MR-PRO provides a full set of analog audio signals including sine wave, pink noise, white noise, delay test signal, polarity test signal, stepped sweep and continuous sine sweep. Further, a set of wav-files, useful for system optimization, is stored in the internal
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: Electric Generators Direct
Description: oil & fuel filter (.43 Gal/h @ 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: oil & fuel filter (.48 Gal/h @ 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: fuel filter (.49 Gal/h 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: fuel filter (.4 Gal/h 1/2 Load) Microprocessor Controlled •Self-diagnostic capability to simplify troubleshooting High Quality, Pure Sine Wave Electrical Output •Digital voltage regulator prevents damaging spikes Computer-Controlled Variable Speed Operation •Matches
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Description: sine wave, square wave, sawtooth wave,and pulse wave outputs + 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use + USB Type-C interface, support power bank, support PC software connection + SCPI supported, facilitate
- Bandwidth: 40 MHz
- Number of Input Channels: 1 (# channels)
- Features: Hand-held Unit, Integral Display, Other
- Host Interface: USB
-
Supplier: Kikusui America, Inc.
Description: The PCR-M Series is a small-size AC power supply with the ease of a variable auto transformer or an automatic voltage regulator (AVR) and the usefulness of a multifunctional AC power supply. As the PWM inverter method is adopted for the power unit, the PCR-M Series is much smaller and lighter
- AC Output Voltage: 1 to 270 volts
- AC Output Current: 20 amps
- Output Frequency: 0.00004 to 0.0005 MHz
- AC Input Voltage: 115 to 230 volts
-
Supplier: Allied Electronics, Inc.
Description: Single Output Power Supplies, 85 to 264 VAC Input Voltage, CE Marked to LVD Provide adequate power to start large AC motors and handle heavy inductive loads. High-efficiency operation conserves batteries for longer run times. All types have frequency-control, modified sine
-
Description: This standard pertains to power transformers and inductors that are used in electronic equipment and supplied by power lines or generators of essentially sine wave or polyphase voltage. Guides to application and test procedures are included. Appendices contain certain
-
Supplier: SAE International
Description: conducted for dynamically varying the output current feedback relative to the normal set value and for approximating the output voltage to a sine wave by the output voltage feedback. By these methods, the total harmonic distortion of the output voltage at the
-
Supplier: ValueTronics International, Inc.
Description: Function Generator 20 MHz, Dual Channel High Sensitivity 1mV/DIV TV Synchronization Z axis input ALT Triggering Function CH1 output Economic Choice for High Quality Available Options: GTC-001: Instrument Cart, 450(W) x 430(D) mm GTC-002: Instrument Cart, 330(W) x 430(D) mm
- Bandwidth: 20 MHz
- Number of Input Channels: 2 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
referred to as a band-reject filter or a low-pass filter because it rejects the carrier freqency . This virtually eliminates high frequency content and voltage peaks, thereby reducing motor heating to give you extended motor life – and less downtime. The SineWave Guardian also offers incredible (read more)
Browse EMI Filters and RFI Filters Datasheets for MTE Corporation -
ABSOPULSE Electronics’ CSH 500-F6 series of heavy-duty, high input voltage DC-AC sine wave inverters deliver 500VA pure sinewave output voltage. They convert 600Vdc industrial input voltage (450V to 800V operating range) to an isolated sine wave output of 115Vac continuous at 60Hz or (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
that are typical using standard digital compensation. The ECS-TXO-25CSMV is a MultiVolt™ temperature-controlled oscillator featuring a clipped sine wave output and ultra-tight frequency stability of ±0.5 ppm over -40°C ~ +85°C operating temperature (read more)
Browse Oscillators Datasheets for ECS Inc. International -
vibration control functions, including: Sine, Resonance Search & Dwell, Random, Sine-on-Random, Random-on-Random, Multi-Sine, Classical Shock, Shock Response Spectrum (SRS), Transient Shock (Seismic Wave Simulation), Road Profile Simulation, and Random (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
systems, including servers, UPS units, PDUs, cooling systems, and backup generators. Amphenol Sine Systems rugged IEC?60309 pin-and-sleeve connectors deliver robust, safe power connections for industrial and data center environments. They support currents up to 125?A/690?V and feature IP (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Differential Mode Voltages SineWave Nexus® Filter The latest in motor protection. From the leaders in motor protection. MTE’s SineWave Nexus® filter combines the performance of a sinewave filter (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
Guide Technical Manual High Frequency SineWave Guardian® If you’re not (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
. From the leaders in motor protection. MTE’s SineWave Nexus® filter combines the performance of a sinewave filter with our patented common mode protection technology into a single passive device. The SineWave Nexus not only cleans the PWM waveform generated by Variable (read more)
Browse Harmonic Filters Datasheets for MTE Corporation
More Information Top
-
The intensity of acoustic cavitation noise in thermally aged insulating oils
It consists of a high frequency, high voltage sine wave generator based on a Direct Digital Synthesizer AD9832 with 0.1Hz frequency resolution tuning.
-
Acoustic emission spectral analysis of ultrasound induced cavitation in insulating oil
It consists of a high frequency, high voltage sine wave generator based on a Direct Digital Synthesizer AD9832 with 0.1Hz frequency resolution tuning.
-
Acoustic emission measurements of acoustically induced cavitation bubbles in insulating oils
The main part of used measurement system is a high frequency, high voltage sine wave generator based on a Direct .
-
VUV spectrum of the barrier discharge in a krypton-xenon mixture
The barrier discharge was excited by a 14-W high - voltage sine wave generator operating at a frequency of 20 kHz.
-
Study on Glow Discharge Plasma Used in Polyester Surface Modification
The power supply was a high-frequency, high - voltage sine wave generator with a voltage range from 0 to ±10 kV and a frequency range of 5-60 kHz (Fig. 1).
-
A powerful electrohydrodynamic flow generated by a high-frequency dielectric barrier discharge in a gas
Setup with a High - Voltage Sine - Wave Generator .
-
Streamer
polarity dependence of NOx removal by dielectric
barrier discharge with a multipoint-to-plane geometry
A high -frequency sine wave voltage generator and a repetitive pulse generator, which generated narrow and high-voltage pulses were used to remove nitrogen oxide (NOx).
-
Studying the decomposition of monoethanolamine in water using efficient oxidation processes
Power to the device is supplied from a current generator producing a high voltage sine wave electric field with an amplitude of 6.5 kV and frequency of 30 kHz.
-
Project NEMESIS: Perception of a 50 Hz electric and magnetic field at low intensities (laboratory experiment)
The current ampli®er is controlled by the same sine wave generator as the high voltage power transistor of the electric provocation ®eld.
-
STRUCTURAL STABILITY AND DYNAMICS, VOLUME 1 (WITH CD-ROM) - PROCEEDINGS OF THE SECOND INTERNATIONAL CONFERENCE
High voltage pulser Movable arm Sine wave generator • Transmitter • Specimen - Water tank .
Indicates content that may require registration and/or purchase.