Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Schaltbau GmbH
Description: The ZH842 H Series solid-state high-voltage sensor signals high voltage applied to the train line. The device supplies electrical loads, which for the conservation of battery power are only operated when high voltage is being applied, with
- Input (Pick-up) Voltage Range: 0 to 3,000 volts
- Operating Temperature: -40 to 185 F
- Maximum DC Switching Voltage: 110 volts
- Output Voltage Type: AC, DC
-
Supplier: Accuris
Description: High-Voltage DC Electromechanical, Solid State, and Hybrid Switching Devices in Aerospace Applications
-
Supplier: Micropac Industries, Inc.
Description: in the CMOS input mode. This solid-state relay is ideal for use in military systems, or wherever high reliability, low power actuation, and light weight are design considerations. Applications include general purpose signal switching and electronic load control.
- Input (Pick-up) Voltage Range: 3.8 volts
- Dropout Voltage: 1.5 volts
- Input Current Range: 1 amps
- Maximum Current: 1 amps
-
-
Supplier: SAE International
Description: The scope of this SAE Aerospace Information Report (AIR) is first to establish applicable definitions and terms prior to considering the application domain and use cases in HVDC applications. Then it will identify commanded switching technologies to be considered for aerospace applications and
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The Model 1000 is a high quality, stainless steel media isolated Solid State Pressure Switch. This highly repeatable switch is designed for use when measuring gases and liquids that are compatible with stainless steel. The Model1000 is offered with factory set switch and
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Absolute, Compound, Sealed
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DC switching relay is used in applications in which there is a need for fast switching of small DC loads with a high input/output isolation of more than 4000 VACrms. The DC switching transistor relay always switches ON and OFF in accordance with the applied control voltage.
- Input (Pick-up) Voltage Range: 3 volts
- Dropout Voltage: 1 volts
- Maximum Current: 5 amps
- Load Voltage: 3 to 350 volts
-
Supplier: Mini-Circuits
Description: with control voltage in the low state and COM to RF2 with control voltage in the high state. Alternative model (JSW2-63VHDRG+) is also available with opposite switching logic for your convenience.
- Frequency Range: 5 to 6,000 MHz
- Insertion Loss: 0.23 to 1.25 dB
- Isolation (Port to Port): 68 dB
- Switching Speed: 0.002 ms
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZSW2-272VHDR+ is a 50 Ω high power SPDT RF switch covering a broad frequency range from 30 to 2700 MHz with low insertion loss, and very high linearity. The ZSW2-272VHDR+ operates on a single supply voltage from +2.3 V to +3.6 V with single pin control. The
- Frequency Range: 30 MHz
- Insertion Loss: 0.35 dB
- Isolation (Port to Port): 40 dB
- VSWR: 1.15 :1
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZSW2-63DR+ is a 50 Ω high power SPDT RF switch designed for automatic test equipment applications, covering a broad frequency range from 5 to 6000 MHz with low insertion loss and high linearity. The ZSW2-63DR+ operates on a single supply voltage from +2.3 V to
- Frequency Range: 5 MHz
- Insertion Loss: 0.33 dB
- Isolation (Port to Port): 48 dB
- VSWR: 1.15 :1
-
Supplier: Mini-Circuits
Description: The JSW2-33DR-75+ is a high-power reflective SPDT RF switch, with reflective short on output ports in the OFF state. Made using a Silicon-on-Insulator process, it provides very high IP3 (+55 dBm typ.). This switch also has a built-in CMOS driver and negative voltage
- Frequency Range: 5 to 3,000 MHz
- Insertion Loss: 0.38 to 0.64 dB
- Isolation (Port to Port): 45 dB
- Operating Temperature: -40 to 85 C
-
Supplier: WAGO
Description: Solid-state relay module; Nominal input voltage: 24 VDC; Output voltage range: 16.8 … 30 VDC; Limiting continuous current: 5 A; 3-wire connection/high-side switching; Railway; Frequency: 5 kHz; Green status indicator; Module width: 15 mm
- Input (Pick-up) Voltage Range: 24 volts
- Input Current Range: 0.007 amps
- Features: Other
-
Supplier: DigiKey
Description: BIPOLAR HIGH VOLTAGE HALL EFFECT
- Operating Temperature: -40 to 257 F
- Sensor Technology: Hall Effect Proximity Sensor
- Electrical Output: Voltage
-
Supplier: ODG (Origin Data Global)
Description: HIGH-VOLTAGE HIGH-PRECISION SWIT
- Input (Supply) Voltage: 2.5 to 38 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: the RG..M series. This range of solid state relays is equipped with an Alarm LED for visual indication of fault presence as well as an alarm transistor output for remote signaling. The RG..M solid state relays are available either with integrated heatsink, RGC..M and
- Input (Pick-up) Voltage Range: 19.2 to 28.8 volts
- Dropout Voltage: 1.2 volts
- Load Voltage: 150 to 660 volts
- Operating Temperature: -4 to 149 F
-
Supplier: Richardson RFPD
Description: These miniature solid-state relays utilize a photovoltaic generator driving high performance power FET chips to provide low output on resistance and high output switching capability. The series includes DC switching versions with output current ratings up to 1.75 amp, and
- Maximum Current: 1 amps
- Load Voltage: 50 volts
- Output Voltage Type: DC
- Mounting: Socket or Plug-in Style
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for safe switches SOA operation. This device features
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for safe switches SOA operation. This device features
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for safe switches SOA operation. This device features
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features over-current
- Output Voltage Type: DC
-
Supplier: Comus International
Description: Hockey Puck Housing, Panel Mounted AC Loads, DC Input, BTB Thyristor 660V For switching applications in three phase systems, the WG 660 series offers excellent reliability due to high noise immunity (maximum peak-off-state voltage of 1200/1600V) and extremely good dv/dt
-
Supplier: Gefran
Description: Zero crossing relay with antiparallel double SCR output is the most used solid state relay in industrial applications. In fact, it can be used for resistive, inductive and capacity loads. "Zero crossing" relay is energised when voltage meets the zero point and disenergised when
- Input (Pick-up) Voltage Range: 260 volts
- Input Current Range: 15 to 90 amps
- Maximum Current: 90 amps
- Output Voltage Type: AC
-
Supplier: Broadcom Inc.
Description: The ASSR-1611 Solid State Relay (SSR) is specifically designed for high current applications, commonly found in industrial equipment. The relay is a solid-state replacement for single-pole, normally-open, (1 Form A) electromechanical relays. The ASSR-1611 consists
- Input (Pick-up) Voltage Range: 1.1 to 1.7 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.005 to 0.02 amps
- Maximum Current: 5 amps
-
Supplier: Gefran
Description: The GD series of solid state relays (zero crossing type) are solid state actuators with heater break diagnostics (Hb function), selectable current scale, and adjustable setpoint. Junction overheat protection is available as an option. An alarm signal is provided in
- Input Current Range: 40 amps
- Maximum Current: 40 amps
- Output Voltage Type: AC, DC
- Application Type: General Application Relay
-
Supplier: Littelfuse, Inc.
Description: The CPC7512 dual 1-Form-A high voltage, high frequency, isolated analog switch builds upon our design and fabrication expertise for industrial applications. This monolithic solid state device provides the switching functionality of two normally open (1-Form-A)
- Normal Condition: Normally Open (NO)
-
Magnetic Sensor Chips - Sensors, Transducers - Magnetic Sensors - Switches (Solid State) -- TSH190CXSupplier: Acme Chip Technology Co., Limited
Description: BIPOLAR HIGH VOLTAGE HALL EFFECT
- Input (Supply) Voltage: 4 to 30 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RK Series comes with features that provide time-saving installation and a reduction in downtime, thanks to trouble-free solid state operation, during the lifetime of the SSR. It conforms to global standards such as UL 508, CSA C22.2 and EN 60947-4-3; therefore, it can be used
- Input (Pick-up) Voltage Range: 3.8 volts
- Dropout Voltage: 1 volts
- Maximum Current: 75 amps
- Load Voltage: 24 to 660 volts
-
Supplier: Broadcom Inc.
Description: The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in industrial applications. The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage
- Input (Pick-up) Voltage Range: 1.1 to 1.65 volts
- Dropout Voltage: 0.8 volts
- Input Current Range: 0.003 to 0.02 amps
- Maximum Current: 1 amps
-
Supplier: Automation24, Inc.
Description: The compact solid state contactor 3RF20201AA04 from Siemens has a max. switching capacity of 20 A at AC-51/400 V. The solid state contactor 3RF20201AA04 operates with a control voltage of 14-24 V DC. Even at the highest switching frequencies, the lifetime of the
- Continuous Current: 20 amps
- Control Voltage (Separate Control): 24 volts
- Operating Temperature: -13 to 140 F
- Features: DC Motor Starter, Motor Contactor Only
-
Supplier: Gefran
Description: Zero crossing relay with antiparallel thyristor output is the most used solid state relay in industrial applications. "Zero crossing" relay is energised when voltage meets the zero point and disenergised when current meets the zero point, depending on the signal control on the
- Input (Pick-up) Voltage Range: 32 volts
- Input Current Range: 15 to 120 amps
- Maximum Current: 120 amps
- Output Voltage Type: AC
-
Supplier: Automation24, Inc.
Description: with very high switching frequencies the solid state contactor 3RF3416-1BB04 has a virtually unlimited service life. The solid state contactor 3RF3416-1BB04 is used in automation and control technology, particularly to control motors and plants and switch on
- Continuous Current: 16 amps
- Control Voltage (Separate Control): 24 volts
- Operating Temperature: -13 to 140 F
- Features: DC Motor Starter, Motor Contactor Only
-
Supplier: Littelfuse, Inc.
Description: one small economical package. Designed to provide flexible single-ended or differential access to high voltage networks, the CPC7514 High Voltage Array (HVA) is configured as two sets of matched, paired switches for improved differential performance. Additionally,
- Normal Condition: Normally Open (NO)
-
Description: HIGH-VOLTAGE HIGH-PRECISION SWIT
- Input (Supply) Voltage: 2.5 to 38 volts
- Operating Temperature: -40 to 125 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Newark, An Avnet Company
Description: SOLID STATE RELAY, SPST, 20-28V, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:1kV; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1124185-TMP303GDRLR Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State Features: Selectable Hysteresis Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Output Type: Push-Pull Output: Active High Switching
- Features: Other
- Mounting: PC Board
-
Supplier: Win Source Electronics
Description: Operating: -40°C to 85°C (TA) Case / Package: SOT-553 Purpose: Omnipolar Switch Supply Voltage - Operating: 1.65 V to 3.3 V Testing Conditions: 25°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
- Operating Temperature: -40 to 85 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
Nd:YAG (neodymium-doped yttrium aluminum garnet) crystals are widely used as gain media in solid-state lasers, offering efficient energy conversion and stable laser output. Their low lasing threshold and high (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Festo is introducing the new SMT-8M-A solid-state cylinder switch for T-slot applications on pneumatic drives. The company's premier new switch, like all Festo cylinder switches, is fully optimized, harmonized (read more)
Browse Pressure Switches Datasheets for Festo Corporation -
Sealed Dual Coil Contactor from Gigavac, one of the leading contactors for auxiliary applications that have too much current to be switched by relays or solenoids. A newer entry to the contactor field is solid-state contactors, which are now (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
V and reinforced isolation of ±3600 V. These isolation levels not only protect downstream equipment against high voltages, but the reinforced isolation protects personnel from electrical shock. The P52000 works by comparing the input voltage to a user-defined threshold that triggers a solid-state (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control (read more)
Browse Network Switches Datasheets for Volktek Corporation -
• Jacketed shielded twisted pair (STP) cable for 0.50mm2 (20AWG) • IP67 / IP69K / USCAR2 sealing performance (planned) • Connections: Cable-to-Cable, Cable-to-Board/Device • Terminal system using standard J1939, solid machined size 20 round contact • Rugged housing design (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
actuation. Single-pole and double-pole versions are available. Solid contacts and a high contact pressure ensure safe operation. The robust switches have a snap-action mechanism. This ensures that the initiated switch-off process is completed automatically (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Phase modulation and attenuation Solid-state laser systems and photonics applications Contact us to select the appropriate RTP Q-switch or discuss customization for your laser system. (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc.
Conduct Research Top
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
Inverter Gate Driver optocouplers are ideally suited for IGBT and MOSFET applications for variable speed motor drives. Their high output peak currents coupled with high voltage safety standards certified galvanic insulation, very high common mode noise rejection isolation, solid state device level
More Information Top
-
High-voltage solid-state switches for microsecond pulse power
High Voltage Solid State Switches For Microsecond Pulse Power .
-
Solid-state high voltage, DC power distribution and control
Using DTI’s high voltage solid state switching technology, the power distribution picture is dramatically simplified.
-
http://www.eejournal.ktu.lt/index.php/elt/article/download/172/129
Pulsed facilities consisting of high voltage power supply, low self–inductance capacitor bank and fast high voltage solid state switches connected in parallel and in series are able to generate high power 1 kA, 0,5– 1,0 Ps pulses.
-
Long Lifetime Optically Triggered Solid State Marx
Conference, Monterrey, CA, June 2005 [2] S. C. Glidden and H. D. Sanders, “MULTI-STAGE HIGH VOLTAGE SOLID STATE SWITCH ”, US.
-
High power solid state switch module
Glidden, 'Tompact High Voltage Solid State Switch ", United StatesPatent US 6,624,684B2 (2003) 131 F. W.Gutzwiller (editor), SCR Manual 4rth Edition, .
-
High voltage switch using series-connected IGBTs with simple auxiliary circuit
The high voltage solid state switches up to several kilovolts are used as devices for high voltage DC system, high voltage source inverters, high voltage pulse generators, etc.
-
A Blumlein-type, nanosecond pulse generator with interchangeable transmission lines for bioelectrical applications
A Blumlein type architecture was adopted, with some modifications, and realized in a microstrip line configuration with meander-shaped conducting strips, and with ultra-fast, high voltage solid state switches .
-
Limits and failure modes in high voltage Vector Inversion Generators
5) J. Hanlon, Z. Shotts, and M. F. Rose, “ High Voltage Solid State Switched Vector Inversion Generators,” Proceedings of the 16th IEEE International Pulsed .
-
2500Hz 16kV High Current Thyristor based Solid State Switch
The goal was to achieve an inexpensive robust high voltage solid state switch capable of operating at 2500 Hz pulse repetition frequency.
-
Solid State Marx Generator
[3] S. Glidden, "Compact High Voltage Solid State Switch ", applications.
Indicates content that may require registration and/or purchase.