Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ELECTRON TUBE, RECEIVING, TWIN DIODE, RECTIFIER, HIGH VACUUM, VOLTAGE DOUBLER JAN-25Z5 (25Z6GT, 25Z6WGT)
-
Supplier: Cole-Parmer
Description: • Use with Hastings
DV-6 or VRC gauge tubes • Ranges from 10-5 Torr to 2 atmospheres • Analog output for PLC or computer interface These active vacuum switch/transmitters provide an inexpensive and straightforward way to control your vacuum system. Use the Pirani - Signal Output: Analog Voltage
-
Supplier: Fredericks Company - Televac
Description: increases as the pressure in the tube is reduced. The thermocouple voltage is directly proportional to the increased temperature of the filament, and thus generates an increase in voltage. Sensitive circuitry includes the thermocouple output directly in microns. The standard
- Vacuum Range: 0.0020000000004543484 torr
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Voltage
- Media: Gas
-
-
Description: high-voltage electrical insulators Vacuum feedthroughs Fittings and the lining of the plasma chamber Nonferrous metal and alloy nozzles Thermocouple protection tubes and sheath Boron doping wafers in silicon semiconductor processing Sputtering targets Break rings for
- Material Type: Boron Nitride
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: LHV Power
Description: component. The unregulated output is proportional to the input voltage. Alternatively external feedback control loops can be added to provide regulated outputs. These high voltage power supplies are vacuum encapsulated in an ABS case to ensure maximum reliability and
- DC Input Voltage: 12 volts
- DC Output Voltage: 150 to 300 volts
- DC Output Power: 1.5 watts
- Number of Outputs: 1 #
-
Supplier: 3X Ceramic Parts Company Limited
Description: furnace Ceramic Tube for Oxygen sensor Ceramic Tube for high temperature application Ceramic Tube for Insulation use Alumina Ceramic Tube for Heating Element, Heaters Rectangular ceramic tube for printing industry Ceramic Tube for High
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Shape / Form: Tube Stock
-
Description: Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Vacuum Gauges and Instruments - Vacuum Research Pirani Sensor, 1 to 1200 mTorr, NW-16 -- GO-68808-38Supplier: Cole-Parmer
Description: • Precision and high resolution of digital electronics plus linear analog outputs for PLCs or data acquisition systems Pirani sensor gauges 68808-36 to -40 read vacuum from 1 to 1200 mTorr. These compact vacuum instruments offer the precision and high resolution of
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Precision and high resolution of digital electronics plus linear analog outputs for PLCs or data acquisition systems Pirani sensor gauges 68808-36 to -40 read vacuum from 1 to 1200 mTorr. These compact vacuum instruments offer the precision and high resolution of
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: • Precision and high resolution of digital electronics plus linear analog outputs for PLCs or data acquisition systems Pirani sensor gauges 68808-36 to -40 read vacuum from 1 to 1200 mTorr. These compact vacuum instruments offer the precision and high resolution of
- Signal Output: Analog Voltage
- Display Type: Digital
-
Supplier: Inductotherm Group
Description: technology involves 50% lower voltages than vacuum tube and voltage-fed inverters, thus reducing the hazardous exposure. Low-water flow, over-temperature, over-voltage and safe circuit protection provides for safer plant personnel and system components Performance
- Equipment Type: Complete System
- Process Capability: Welding Equipment
-
Supplier: Waytek, Inc.
Description: Dynatex Dielectric Grease is a silicon dioxide thickened, very high molecular weight dimethyl polysiloxane-based material. It is an extremely stiff, tacky, tenacious compound with excellent water repellency even to seawater. It has outstanding high-temperature and vacuum
- Operating / Use Temperature: 40 to 400 F
- Type / Function: Dielectric Grease
- Features: Grease / Gel
-
Supplier: Agilent Technologies - Vacuum Products
Description: high or ultrahigh vacuum pressure. 0.4 L/s appendage pumps commonly used to maintain ultrahigh vacuum on sealed devices Low leakage current provides stable vacuum pressure reading Customizable with different high-voltage feedthroughs, body geometries, and
- Ultimate Operating Vacuum: 0.00000000750283824473074 torr
- Pumping Speed: 0.847552001315728 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: Agilent Technologies - Vacuum Products
Description: reading Customizable with different high-voltage feedthroughs, body geometries, and pumping cell arrangements to meet your needs Low magnetic field minimizes system interference Vacuum processed at >400 °C and pinched off under vacuum to ensure cleanliness and
- Ultimate Operating Vacuum: 0.00000000750283824473074 torr
- Pumping Speed: 4.23776000657864 CFM
- Application: Analytical / Scientific, Medical / Laboratory, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Description: Chemically inert Corrosion resistant Not wet by most molten metals Extremely high working temperature Applications High-temperature furnace setter plates Molten glass and metal crucibles High-temperature and high-voltage electrical insulators Vacuum
- Material Type: Aluminum Nitride, Boron Nitride
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The
-
Supplier: Hamamatsu Photonics Europe
Description: H14211-113 is photomultiplier tube modules that comprise a metal package PMT and high voltage power supply circuit.This make stable operation possible under vacuum or decompression environment.This provide low power consumption and low gas release by our manufacturing
- Active Area Diameter or Length: 8 mm
- Active Area Height: 8 mm
- Rise Time: 0.57 ns
- Applied Voltage: 5 volts
-
Supplier: 3X Ceramic Parts Company Limited
Description: Ceramic to Metal Brazed Components Applications: Due to the good performance of high-vacuum, high-voltage and high-pressure , ceramic to metal brazed components are widely used in electrical engineering , like microwave tube , semiconductor feedthrough and
- Material Type: Alumina / Aluminum Oxide
-
Description: about 200 megacycles,the power is generated by devices other than a conventionalvacuum tube, such as a magnetron, Klystron or othermicrowave device. A dielectric heating generator is normallya high-voltage generator, and application requireshigh-voltage radio-frequency
-
Description: Feedthroughs Gas Detectors Microscopes (TEM, SEM)High Voltage Feedthroughs High-temperature Feedthroughs RF Feedthroughs Optoelectronics and Power Tube Laser Tubes Thyristors Diodes And etc
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Features: Other, Specialty / Other, Specialty Ceramic
-
Supplier: Vaisala
Description: For life science and high technology cleanroom applications A high performance instrument designed primarily for life science and high technology cleanroom applications, the PDT102 features a robust MEMS silicon sensor technology that provides superior accuracy, sensitivity,
- Working Pressure Range: 0.725184196785985 psi
- Vacuum Range: 0.37503187770975455 torr
- Accuracy: 0.25 ±% FS
- Operating Temperature: -20.2 to 158 F
-
Supplier: San Jose Delta Associates, Inc.
Description: thermal expansion readily matches most metals and sealing glasses. It is non-wetting, exhibits zero porosity, and unlike ductile materials, won't deform. It is an excellent insulator at high voltages, various frequencies, and high temperatures. When properly baked out, it won't
- Length: 12 inch
- Width / O.D.: 0.188 to 3 inch
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
-
Supplier: Maxwell Technologies, Inc.
Description: electrical insulation is made by a vacuum impregnated epoxy resin tube with a smooth external surface. This design guarantees mechanical robustness and oil- and gas-tightness within a high pressurized environment in a large, specified temperature range. Our capacitors are
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 082751-LM3916N-1 Packaging: Tube/Rail Mounting: Through Hole Configuration: Dot/Bar Display Display Type: LED, LCD, Vacuum Fluorescent (VF) Digits or Characters: 10 Steps Categories: Integrated Circuits Status: Obsolete(EOL)
- TJ: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 019206-LM3915N-1/NOPB Packaging: Tube/Rail Mounting: Through Hole Configuration: Dot/Bar Display Display Type: LED, LCD, Vacuum Fluorescent (VF) Digits or Characters: 10 Steps Categories: Integrated Circuits Status: Obsolete(EOL)
- TJ: 0 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Maxwell Technologies, Inc.
Description: Gas-insulated switchgear (GIS) circuit breakers for tough environments with extreme temperature variations, dust, pollution or confined space may use transient recovery voltage (TRV) capacitors. They decrease the oscillation frequency and the rate of rise of recovery voltage (RRRV) of
- Configuration / Form Factor: Heavy Duty / Electric Power Capacitors
- Features: Other
-
Supplier: Krohn-Hite Corporation
Description: source, ion beam deflection, vacuum tube driver, ink jet testing and design and many more. Wideband Power Amplifiers • Output Power: 17 Watts/34Watts • Output Voltage: 141V/282V rms • Frequency Range: DC to 1MHz • Coupling: AC or DC • Gain: up to 42dB • Distortion: <0.01% • DC
- Maximum Output: 141 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 80 dB
- Operating Temperature: 32 to 113 F
-
Supplier: TMP Pro Distribution
Description: to our classic high-headroom, Class A XMAX™ mic preamplifier with 54 dB of gain. The tube path features a high-output, 12AX7 vacuum tube that operates on voltages double that of other preamplifiers in its class, producing lots of headroom and big tone. You
-
Supplier: Woo Audio Inc.
Description: power switches provides low voltage to the heaters while the unit remains in stand-by mode. Turning on both power switches allows the unit to function properly. Standard Features: Point-to-Point Wiring Four EL34 power tubes Four 6SL7 [PDF] drive tubes Two 5AR4 [PDF] rectifier
- Type: Amplifier
-
Supplier: 3X Ceramic Parts Company Limited
Description: insulation breakdown, high voltage resistance, high strength, good thermal conductivity, dielectric loss, and corrosion resistance. Due to alumina is more cost-effective among all technical ceramics, alumina ceramic insulators are commonly used in electronic ceramic substrates,
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: Hammond Manufacturing Company Inc.
Description: long leads. Units will exhibit less inductance at slightly higher currents or more at lower currents. Perfect for high voltage power supply filtering, case matches power transformers & tube audio output transformers. Units are vacuum impregnated with polyurethane varnish
- Maximum Secondary Current Rating: 500 amps
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
Find Suppliers by Category Top
Featured Products Top
-
Protective gas prevents electrical flashover High voltage can result in an electric short circuit made through the air, even without direct contact. Gas-insulated switch panels prevent this undesired effect. Using vacuum pumps that are very often manufactured (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Optimal ion pump performance is ensured by following a correct installation procedure. Learn how to set up and operate your Agilent ion pump with this step-by-step video guide. It includes instructions to follow after pump unboxing, from high-voltage cable (read more)
Browse High Vacuum Pumps Datasheets for Agilent Technologies - Vacuum Products -
variable speed drive (VSD), automatic start and stop function with Ecomode High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
factory in Thuringia. There, they are used for extruder degassing. Industrial ceramics have been produced in Hermsdorf, near Jena, since 1890. In the past, high-voltage insulators; now, ceramic honeycomb bodies for heat exchangers, ventilation and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
R300 Catalog Schaltbau introduces the R300 high-voltage (read more)
Browse High Voltage Relays Datasheets for Schaltbau GmbH -
shielding and interconnects, hermetically sealed high voltage connector assemblies rated up to 5kV, and StudSeal or PortPlate terminal seal designs for high-current and high-voltage power transmission. Feedthroughs are available for vacuum, positive pressure, cryogenic, hazardous location, and (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
-
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
HEGPK with single PEEK™ insulator Conax Technologies’ HEGPK feedthroughs electrically and thermally insulate single electrodes, tubes, temperature sensors (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
Characterization Techniques for Miniature Low Power X-Ray Tubes
as the spectral characterization of the tube. The beamspot. dimensions and location can be measured at several high-voltage settings to ensure. stability. This setup allows monitoring spectral contamination lines, total output flux, and. net target-peak intensity at the anode line. To ensure tube X-ray
-
The Good Old Power Resistors
Perhaps your early electronics experience was with communications equipment when vacuum tubes were king. Tubes had personality. They emitted a warm glow from their filaments and cherry-red anodes, and mercury-vapor rectifiers added a blue tint to the drab gray and black equipment. The gentle hum
-
The `Good Old` Power Days (.pdf)
Perhaps your early electronics experience was with communications equipment when vacuum tubes were king. Tubes had personality. They emitted a warm glow from their filaments and cherry-red anodes, and mercury-vapor rectifiers added a blue tint to the drab gray and black equipment. The gentle hum
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
More Information Top
-
Characteristics of the UV-858 Power Tube for High-Frequency Operation
The filament is of pure tungsten, as in all types of higher voltage vacuum tubes , arranged in .
-
Deep ultraviolet (254 nm) focal plane array
These FPAs are still being developed, but they avoid many of the disadvantages of the current state of the art such as the need for high voltage vacuum tubes , or external filters to achieve true solar-blind operation.
-
Pinellas Plant facts. [Products, processes, laboratory facilities]
Two new clean rooms were added in 1982 to provide the ultimate in cleanliness conditions needed to develop and assemble high voltage vacuum tubes used in neutron generators.
-
Pinellas Plant facts
… airborne contaminants I ss than 100 particles (0.5 p or larger) per ft of airf Two new clean rooms were added in 1982to providethe ultimate in cleanliness conditions needed to develop and assemble high voltage vacuum tubes used in neutron generators.
-
HV-system for CW-gyrotrons at W7-X and the relevance for ITER
59 . high voltage vacuum tubes are mounted in oil filled cases with active oil cooling.
-
Optimal control of steady-state modes of high-voltage electron-beam valves
… in the technology of high power elec tron tubes and the evolution of the principles of forma tion of intense electron beams has facilitated the development of electron beam valves (EBVs), high power and high voltage vacuum tube commutation devices of a …
-
Mass spectrometry with accelerators
High voltage vacuum tube .
-
RF POWER AMPLIFIERS FOR MOBILE COMMUNICATIONS
For a high voltage vacuum tube amplifier, the load resistor will be relatively high for a certain output power and this makes it easier to achieve a high quality LC network.
-
Lilienfeld Transition Radiation Brought to Light
Visible polarized blue light is easily seen at the anode of a high voltage vacuum tube .
-
Vibration Testing - Reviewing the State of the Art
High current, solid state electronics replaced the high voltage vacuum tube power amplifiers.
Indicates content that may require registration and/or purchase.