Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eldon Enclosures
Description: through a removable rear panel. Side handles on the enclosure allow for easy movement of the enclosure into the desired working position. The aluminium body will dissipate more heat than a mild steel body, which may eliminate the need for additional ventilation.
- Length / Height: 16.3385915 inch
- Width/Diameter: 18.503947 inch
- Depth: 7.87402 inch
- Height: 16.3385915 inch
-
Supplier: Newark, An Avnet Company
Description: HMI ENCLOSURE, IP66, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Supplier: nVent Electric
Description: A favorite with the food and pharmaceutical industries, these stainless steel, front-door control enclosures are ideal for applications that require corrosion resistance and the suspension of process and control equipment for easy cleaning. Use these enclosures with the CS480 and CS600
-
-
Supplier: Rolec Enclosures Inc.
Description: Up to IP 65 The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard” for these customers. Four standard
- Length / Height: 15.74804 inch
- Width/Diameter: 15.74804 inch
- Depth: 3.543309 inch
- Height: 15.74804 inch
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, HMI, STEEL, BLACK; Enclosure Type:Human Machine Interface; Enclosure Material:Steel; External Height - Metric:450mm; External Width - Metric:550mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Black RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, HMI, STEEL, BLACK/GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:350mm; External Width - Metric:450mm; External Depth - Metric:180mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
-
Supplier: nVent Electric
Description: A traditional landscape-oriented HMI enclosure made of light-gray steel, the CONCEPT HMI is unique among HMI enclosure systems when you need a range of customization options. This pendant- or pedestal-mounted system has many possible configurations and
-
Supplier: OMEGA Engineering, Inc.
Description: Your Application. Your HMi. With features that allow you to customize the perfect operator interface for your application, HMi is the interface solution you want it to be. HMi models are available in either a blue mode, grayscale or color screen versions. It's an interface
- Number of Devices: 1
- Nominal Display Size: 4 to 10 inch
- CPU Speed: 206.4 MHz
- RAM: 4 to 32 MB
-
Supplier: BARTEC
Description: The POLARIS SMART HMI 7" W is an innovative further development of the POLARIS series. The high-resolution display with LED backlighting and touchscreen allows intuitive and comfortable operation. It is optionally available in a capacitive or in a resistive version. The state-of-the-art LED
- Nominal Display Size: 7 inch
- Operating Temperature: 0 to 50 F
- I/O Interfaces: Ethernet, USB
- Type: Flat Panel Display (FPD)
-
Supplier: ATS Automation
Description: The ATS Synergy HMI is a significant advancement in the design of HMIs. With its impressive 19-inch intelligent touch screen, the ATS Synergy HMI is your gateway to critical line information. The ATS Synergy™ HMI displays sophisticated controls in an easy-to-use
- Nominal Display Size: 19 inch
- Display Options: Color Display, Touch Screen
- Features / Applications: Computer
- I/O Interfaces: Ethernet, USB
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures POLYCARB HMI KIT TAMPERPRF CLR COVER
- Width/Diameter: 14.004 inch
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: Radwell International
Description: CONCEPT HMI ENCLOSURE, STEEL. FREE 2 YEAR RADWELL WARRANTY
- Type: Terminal and Junction Boxes
-
Supplier: Galco Industrial Electronics
Description: ENCLOSURE FIBOX
-
Supplier: Schneider Electric, Automation & Control
Description: electrical devices, etc. CaSys 19" cabling, wall-mounting or floor-standing enclosures to manage the local network. Watch the video The Best Enclosures Offer in the Market and discover more about Universal Enclosures. Our software suite Spacial.pro The software assistant that
- Type: Electronic and Instrument Enclosures
- Features: Insulated
- Shape: Rectangular
- Material: Stainless Steel
-
Supplier: Delta Electronics (Americas)
Description: A human machine interface (HMI) is a platform which permits interaction between users and automation equipment. Delta’s HMI products provide various communication ports for fast communication and convenient control of a diverse range of machines, systems and facilities. The color
- Nominal Display Size: 10.4 to 15 inch
- CPU Speed: 1,000 MHz
- RAM: 256 MB
- Flash Memory (RAM): 256 MB
-
Supplier: Eldon Enclosures
Description: units allows for easy installation and access to HMI-equipment, plus increases the mounting space available. This console can be installed in virtually any environment, grade dependent.
- Length / Height: 9.842525 inch
- Width/Diameter: 31.49608 inch
- Depth: 38.7795485 inch
- Height: 9.842525 inch
-
Supplier: Powell Electronics, Inc.
Description: HMI Hinged Cover Kit - Solid w/Tamperpro
- Features: Hinged Cover
- Type: Terminal and Junction Boxes
-
Supplier: Fibox Enclosures
Description: on any metal or non-metallic enclosures. Ingress Protection These HMI covers allow for easy viewing of meters or displays and afford direct access to HMI controls on any underlying enclosure. With a working depth of over 3 inches, Fibox’s IPW provides an easy to install,
- Application: Access Doors, Industrial
- Material: Plastic
- Features: Window(s)
-
Supplier: Fibox Enclosures
Description: The IPW AR 1614B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1614B includes the following: Opaque hinged cover base with an opaque cover with formed in place PUR gasket. one stainless steel hinge pin and 12 stainless screws and template for
- Application: Access Doors, Industrial
- Features: Fire Rated, Watertight
- Material: Plastic
-
Supplier: Process Sensing Technologies USA
Description: The GPR-2500 is an industrial oxygen analyzer for percentage oxygen measurements in both general purpose or hazardous areas. Available in several variants, all of which are supplied in a lightweight NEMA enclosure with stainless steel wetted parts and easy to access electrochemical oxygen
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Display: Digital
-
Supplier: Pentair, Inc.
Description: " ENCLOSURE WITH PANEL TYPE STEEL MATERIAL 23.62 INCH W X 23.62 INCH D X 62.99 INCH H SIZE PAINTED STEEL COLOR UL 508A, CUL, CSA C22.2 APPROVAL HMI SYSTEM APPLICATION PANEL/RACK MOUNTING NEMA 12, IP55 ENCLOSURE LEFT HINGED DOOR WITH KEYLOCKING LEFT FLUSH SWING HANDLE PROLINE[TM]
- Type: Electronic and Instrument Enclosures
- Features: Hinged Cover, Locking
- NEMA Rating: NEMA / IP Enclosures, Type 12
- Material: Steel
-
Supplier: DigiKey
Description: SYSPEND HMI ENCL TYPE 4X
- Type: Terminal and Junction Boxes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 12.1" ADVANCED HMI, TOUCHSCREEN DISPLAY, 1024 X 768 RESOLUTION, ETHERNET, 2 USB / 2 SERIAL PORTS, IP65, NEMA, PLASTIC ENCLOSURE, INCLUDES HMI SOFTWARE, REPLACED BY CMT2128X. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chromalox
Description: 10” or 7” Touch Screen HMI. -EXT panels have no HMI. 40 Amps/Loop @ 100 – 600 VAC 2 Circuits to 72 Circuits NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Disconnect Soft Start Feature Full
- Current: 40 amps
- Voltage: 100 to 600 volts
- Operating Temperature: -40 to 104 F
- Supply Voltage: AC Voltage
-
Supplier: Radwell International
Description: ULTRASONIC LEVEL CONTROLLER, HYDRORANGER 200 HMI, CONTINUOUS LEVEL CONTROL, 4 BUTTON, WALL MOUNT, STANDARD ENCLOSURE, 100-230 VAC INPUT, 50/60 HZ, DUAL POINT MODEL, 6 RELAYS, CE/FM/CSA/UL/RCM APPROVAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Chromalox
Description: 10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Breaker Soft Start Feature Full Communications Full Alarm and
-
Supplier: Chromalox
Description: 10” (25.4 cm) Touch Screen HMI 40 Amps/Circuit @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Breaker Soft Start Feature Full Communications Full Alarm and
- Current: 40 amps
- Voltage: 100 to 600 volts
- Operating Temperature: -40 to 104 F
- Supply Voltage: AC Voltage
-
Supplier: Chromalox
Description: 10” (25.4 cm) Touch Screen HMI 40 Amps/Loop @ 100 – 600 VAC 2 Loops to 72 Loops NEMA 4 or NEMA 4X Enclosure SCR Control Optional Wireless Temperature Sensing Integral Circuit Panel with Circuit Breakers Optional Main Disconnect Soft Start Feature Full Communications and Enhanced Data
-
Supplier: Cleaver-Brooks
Description: latest display ergonomics. Pre-configured and fully tested at our facility before shipment. Commissioning tuning done from the HMI including our new fully metered fast setup procedure. ISA (International Society for Automation) standard used for symbol labeling of the HMI and
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
- Form Factor: Stand-Alone
-
Supplier: Star SU LLC
Description: The BK 2500 VBG is a common platform machine that combines the best from the Springfield legacy with modern technologies available today. This machine comes with a standard full enclosure with a stress-relieved steel and polymer construction, precision linear rails, linear scale feedback,
-
Supplier: ASG, Division of Jergens, Inc.
Description: base and aluminum enclosure, sliding drawer for Auto Feed system Controls1: PLC, HMI, safety related devices
- Robot Type: Cartesian Robot, Gantry Robot, SCARA Robot
- Drive System: Electric
-
Supplier: Multiax
Description: operations. The monolithic structure of the N-Tech Series has been dimensioned for high accuracy. Its clean lines are the perfect base for optimized ergonomics, HMI and safety. Other components that contribute to the amazing performances of this machine are: - pre-loaded roller guides and
- X-axis Travel: 47.24412 to 118.1103 inch
- Y-axis Travel: 39.3701 to 78.7402 inch
- Z-axis Travel: 11.81103 to 15.74804 inch
- Maximum Speed: 999.9999999999999 to 24,000.00000000001 in/min
-
Supplier: ASG, Division of Jergens, Inc.
Description: enclosure, frame wraps around conveyor, safety latched doors, sliding drawer for Auto Feed system Controls1: PLC, HMI, safety related devices Lift out station: To stop pallet and fix its orientation prior to screw driving application
- Robot Type: Cartesian Robot, Gantry Robot, SCARA Robot
- Drive System: Electric
-
Supplier: Bry-Air, Inc.
Description: commissioning Pricing: Price depends on application and a quote will be furnished ROI expected in the 1-2 year range Bry-Air to remove existing reactivation temperature controller Install new control enclosure Includes new PLC & HMI Install temperature sensors for react in and out
Find Suppliers by Category Top
Featured Products Top
-
ROLEC’s advanced HMI enclosures now include multiPANEL, profiPANEL and profiPANEL STANDARD – giving industrial electronics designers more choice. Elegant multiPANEL is best suited to small-volume applications requiring advanced functionality and cutting-edge aesthetics (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC's HMI enclosures and suspension arms are perfect for a wide range of applications involving displays, touchscreens and flush integration of PCs. Applications include Industry 4.0, IoT/IIoT and Smart Factory automation. The premium multiPANEL (IP 65) and designer profiPANEL (IP 65 (read more)
Browse Datasheets for Rolec Enclosures Inc. -
ROLEC has launched tough new profiCASE (IP 65, IP 66, IP 67), a cost-effective HMI enclosure for panel PCs, touch screens and displays up to 10". Advanced profiCASE protects industrial electronics in extreme environments. Applications include mechanical engineering, construction vehicles (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
New profiPANEL Standard – minimalist multi-variable enclosures for modern machine control. ROLEC’s new profiPANEL HMI/control enclosures are now available in four standard sizes – with a four-step easy specification process. IP 65 rated profi (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
ROLEC’s new ultra-modern multiPANEL designer command and display enclosures combine technical finesse with maximum flexibility. These highly attractive and versatile IP 65 enclosures are designed for fitting to suspension arms and can be specified for a huge range of applications involving (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
METCASE has launched elegant new TECHNOMET-CONTROL aluminum enclosures for electronic control systems, panel PCs and HMI electronics. They are specifically designed for mounting on standard VESA brackets/arms, walls, machines and round poles. TECHNOMET-CONTROL is ideal for indoor (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
DATAMET wall?mount enclosures from METCASE are ideal for meeting growing demand in the HMI electronics field, as well as for control and instrumentation applications. These smart, modern aluminum enclosures are perfect for factory processing, security, machine control, measurement and (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE’s premium TECHNOMET-CONTROL enclosures can now be specified with a mounting bracket (accessory) for poles and masts ?1.97” mm or larger. Applications include HMI, panel PCs, industrial control, factory processing, security systems, test and measurement, point (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
ROLEC has launched a new range of industrial HMI/panel enclosures (IP 65) for off-the-shelf and custom-sized displays and touchscreens. They are suitable for modern machine control applications across a wide range of industries. They can accommodate a front plate or a glass panel for touch (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
METCASE’s advanced TECHNOMET-CONTROL VESA-mount enclosures for HMI can now be specified fully customized ready for installation of the electronics. TECHNOMET-CONTROL is perfect for indoor applications such as industrial machine control, factory processing, security systems, test (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
Conduct Research Top
-
Which HMI Panel Enclosure is Right for My Industrial Electronics?
Which ROLEC HMI panel enclosure is best for your industrial electronics? Elegant, premium multiPANEL or cost-effective and versatile profiPANEL? At headline level, multiPANEL is best suited to small-volume applications requiring advanced functionality and cutting-edge designer aesthetics - while
-
Specifying Enclosures For Industry 4.0 Electronics
Electronics designers know the importance of Industry 4.0 only too well as they race to create the next generation of robotics, computing, sensor and HMI products. Designers are turning to a new generation of IoT/IIoT electronic enclosures to help them meet burgeoning demand for Industry 4.0
More Information Top
-
Thermoelectric Cooling for Industrial Enclosures (.pdf)
Because of their unique design, thermoelectric coolers can many times offer greater flexibility for meeting the challenges of certain small-to-medium and HMI enclosure applications than conventional cooling solutions.
-
Rittal's Technical Support Tool – a Configurator for HMI Enclosures
Rittal's Technical Support Tool â a Configurator for HMI Enclosures .
-
RITTAL Pushbutton Enclosure,9 Hole, 22mm,304 SS - Pushbutton Enclosures - 6RNG1|PB09225M34 - Grainger Industrial Supply
• RITTAL Stainless Steel HMI Enclosures Sell Sheet .
-
Plant Services Products
Rittal's stainless steel HMI enclosures are available to NEMA 4X rating .
-
Plant Services Products
Rittal's stainless steel HMI enclosures are available to NEMA 4X rating .
-
Plant Maintenance Products | Rittal Corp.'s TopTherm PLUS air conditioners are designed for harsh environments | Plant Services
Rittal's stainless steel HMI enclosures are available to NEMA 4X rating .
-
Pentair Technical Products' Hoffman Brand FUSION G7 Global Wall-Mount Enclosure Allows Scalable Component Mounting, Easy Modifications
• Human Machine Interface ( HMI ) enclosure .
-
HMI devices for special reqirements - HMI devices for special requirements - Siemens
• Fully enclosed HMI devices .
Indicates content that may require registration and/or purchase.