Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tri-Tronics Company, Inc.
Description: Product Description The model HRS is an incremental hollow shaft encoder with up to a 1" (25mm) blind shaft bore in a standard 2-1/4" cube style housing that mounts directly on an existing shaft assembly. A flexible mounting bracket allows the encoder to
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Tri-Tronics Company, Inc.
Description: feature Datasheet M153 3-pin connector Datasheet M162 Heavy duty version with heavy duty bearings and shaft Datasheet M194 6-pin connector Datasheet For our programmable Hollow Shaft model, please see our HRL-P Programmable Hollow Shaft Encoder. For our
- Features: Hollow Shaft
- Encoder Type: Incremental
- Encoder Technology: Optical
-
Supplier: Tri-Tronics Company, Inc.
Description: Datasheet For our programmable Hollow Shaft model, please see our HS20-P Programmable Hollow Shaft Encoder. For our Shaft model, please see our R20 Shaft Encoder.
- Features: Hollow Shaft
-
-
Supplier: Tri-Tronics Company, Inc.
Description: all 3D model variations available) Hollow Shaft Options Output Types Counts per Revolution Options Anti-Jitter Option Supply Voltage Options Output Circuits For our programmable Hollow Shaft model, please see our HS25-P Programmable Hollow Shaft
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: ifm efector inc.
Description: Easy integration of the TÜV Rheinland-certified safety subsystem with ifm mode safety subsystem with CANopen Safety support Suitable for use in safety functions up to SIL2 / PL d category 3 Certified to the following standards: IEC 61800-5-3, IEC 61508 and ISO 13849-1 Maintenance-free safety
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: 185 F
- Shock Rating: 100 g
-
Supplier: Baumer Ltd.
Description: 160 mm design Hollow shaft - HMG 161 Through hollow shaft ø38...70 mm SSI, CANopen, Profibus or DeviceNet Special corrosion protection Additional incremental signals optionally available Redundant absolute signals optionally available Insulated shaft optionally
- Encoder Type: Absolute
- Output Signal: DeviceNet, PROFIBUS®, SSI
- Features: Hollow Shaft
-
Supplier: Gurley Precision Instruments
Description: 3.5" dia x 2.4" long body; fits shafts up to 1.20" dia, Internal bellows-type precision flexible shaft coupling, Up to 90,000 cycles/rev (A quad B) at 500 kHz with internal electronics, Up to 225,000 cycles/rev (A quad B) at 1 MHz with external electronics, Buffered sinusoid (11,250
- Resolution (counts per revolution): 900,000 (counts/revolution)
- Resolution (lines per revolution): 11,250 (lines/revolution)
- Count Rate: 600 kHz
- Positional Accuracy: 30 arcsec
-
Supplier: Baumer Ltd.
Description: Robust meets precision – The new incremental hollow shaft encoder series HS35 merges HeavyDuty durability and the accuracy of high-resolution optical encoders to comply with proven industry standards. HS35 encoders are reliable components in Motion Control systems
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Positional Accuracy: 60 arcsec
- Diameter or Width: 0.5 to 1 inch
- Operating Temperature: -40 to 212 F
-
Supplier: BEI Sensors
Description: An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving
- Resolution (counts per revolution): 1 to 80,000 (counts/revolution)
- Diameter or Width: 5.25 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0086 oz-in-sec²
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Size 58 mm, low profile 204800 pulses/revolution Suitable for electromedical
- Resolution (counts per revolution): 2,048 to 204,800 (counts/revolution)
- Count Rate: 500 kHz
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: TR Electronic
Description: 80mm series is a compact rotary encoder for mechanical engineering using bigger hollow shafts. As an absolute encoder, an actual position value is provided without any use of battery or counter. It is programmable, it is robust and compact. The rotary encoder can
- Encoder Type: Absolute
- Features: Hollow Shaft
- Output Signal: PROFIBUS®, SSI
-
Supplier: Renco Encoders, Inc.
Description: Hollow Shaft 2.5 Inch Commutation Encoder
- Resolution (counts per revolution): 500 to 6,000 (counts/revolution)
- Resolution (lines per revolution): 500 to 6,000 (lines/revolution)
- Count Rate: 250 kHz
- Diameter or Width: 2.5 inch
-
Supplier: ifm efector inc.
Description: Defined pulse sequence for the reliable detection of rotational speeds For precise position determination and linear measurement High shock and vibration resistance Resolution freely programmable from 1 ... 10,000 User-friendly communication and parameterization via IO-Link Learn more View other
- Positional Accuracy: 360 arcsec
- Diameter or Width: 1.43700865 inch
- Maximum Mechanical Shaft Speed: 12,000 rpm
- Operating Temperature: 185 F
-
Supplier: Renco Encoders, Inc.
Description: Features 41mm O.D. (1.5 inch) Robust .060" [1,524mm] chrome-on-glass code disk. Single LED light source for high reliability. Differential photo transistor sensor array. Sealed or shielded bearings. Flexible mounting plate accommodates large axial movement Integral cable strain relief.
- Resolution (counts per revolution): 64 to 5,000 (counts/revolution)
- Resolution (lines per revolution): 16 to 1,250 (lines/revolution)
- Count Rate: 200 kHz
- Positional Accuracy: 240.00000000000009 arcsec
-
Supplier: Newark, An Avnet Company
Description: ENCODER, HOLLOW SHAFT 1/2" BORE, M12 CONNECTOR
-
Supplier: Newark, An Avnet Company
Description: ENCODER (HOLLOW SHAFT RESOLVER
-
Supplier: Sinotech
Description: Hollow shaft encoder, axis inside diameter Φ45mm, (Φ42mm, Φ40mm on order), housing diameter Φ100mm. Easy intallation by means of clamping shaft and flex bracket flange, stable output, rugged and extremely thin hollow shaft encoder for ythe extension
- Resolution (counts per revolution): 150 to 3,000 (counts/revolution)
- Count Rate: 120 kHz
- Diameter or Width: 3.93701 inch
- Maximum Mechanical Shaft Speed: 4,000 rpm
-
Supplier: Sinotech
Description: Hollow shaft encoder, axis diameter Φ8mm, housing diameter Φ48mm, with flex bracket flange, easy for installing, low price at high performance. Extensive to use for servomechanism, especially for servomotor.
- Resolution (counts per revolution): 1,000 to 2,500 (counts/revolution)
- Count Rate: 120 kHz
- Diameter or Width: 1.8897648 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Honest Sensor Corporation
Description: The Honest Sensor Corporation hails from Formosa “the beautiful island,” Taiwan. We are Taiwan's most professional and experienced manufacturer of encoders. Our products include various kinds of rotary encoder, encoder module, plastic disc, magnetic encoders, counters,
- Resolution (counts per revolution): 600 to 1,024 (counts/revolution)
- Count Rate: 30 kHz
- Diameter or Width: 1.181103 inch
- Operating Temperature: 14 to 158 F
-
Supplier: Accuris
Description: ENCODER, SHAFT POSITION TO DIGITAL OPTICAL INCREMENTAL, HOLLOW SHAFT TYPE 40SWM2880R1/8A
-
Supplier: Newark, An Avnet Company
Description: Encoder, Incremental, 40mm, 12mm Hollow Shaft, 1024 PPR, A,B,Z, Voltage output, 12-24VDC
-
Supplier: Newark, An Avnet Company
Description: Encoder, Incremental, 40mm, 8mm Hollow Shaft, 60 PPR, A,B,Z, Voltage output, 12-24VDC
-
Supplier: US Digital
Description: The HB5M is a hollow bore (hollow shaft / thru-bore) optical encoder with a machined aluminum enclosure and a clear anodized protective finish. The HB5M optical incremental encoder is designed to easily mount to an existing shaft to provide digital feedback
- Resolution (counts per revolution): 124 to 20,000 (counts/revolution)
- Resolution (lines per revolution): 32 to 5,000 (lines/revolution)
- Diameter or Width: 1.42 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Bodine Electric Company
Description: need for shaft couplings and extra mounting hardware Stainless Steel ¾-inch (0.75”), single- and double-shaft kits available. Face mounting is standard, both sides of gearhead. Encoder-compatible with new optional screw-in encoder shaft kit model 0964.
- Other DC Voltage: 180 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 1.1 amps
- Continuous Torque: 173 In-lbs
-
Supplier: Accuris
Description: Encoder, Shaft Position to Digital Optical Incremental, Hollow Shaft Type 40SWM2880R1/8A
-
Supplier: Encoder Products Company
Description: The Model 755A Size 15 Accu-Coder® is ideal for applications requiring a compact, high-precision, high-performance encoder. Approximately 1.5" in diameter and 1.5" long, it will fit where many encoders cannot. All-metal construction and shielded ball bearings provide years of
- Resolution (counts per revolution): 30,000 (counts/revolution)
- Diameter or Width: 1.5 inch
- Features: Hollow Shaft
- Encoder Type: Incremental
-
Supplier: Heilind Electronics, Inc.
Description: INCREMENTAL HOLLOW SHAFT ENCOD HS35F-62-BS-102
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Absolute singleturn encoders CANopen interface Solid shaft or blind hollow shaft
- Accuracy: 144 arcsec
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -13 to 185 F
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Heavy-duty hollow shaft encoder Blind hollow or blind tapered shaft Connections with terminal block Electrically isolated shaft Corrosion resistant, robust housing Wind turbines, Off-shore, Steel mills
- Resolution (counts per revolution): 1,024 to 2,048 (counts/revolution)
- Count Rate: 100 kHz
- Diameter or Width: 3.93701 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Absolute singleturn encoders Profibus-DP interface Solid shaft or blind hollow shaft
- Accuracy: 144 arcsec
- Diameter or Width: 2.2834658 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Operating Temperature: -13 to 185 F
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 842HR Sine Cosine/Serial EncoderSingle-turn (1 turn), Hub shaft, 6 mm blind hollow shaft, 7...12V DC, M23 17-pin Connector
- Features: Hollow Shaft
-
Supplier: DigiKey
Description: INCREMENTAL HOLLOW SHAFT ENCODER
Find Suppliers by Category Top
Featured Products Top
-
The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
HS25 Series The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65 environmental ratings, a rugged metal housing, and a (read more)
Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
The Series R176H is a family of optical incremental encoders designed for industrial-grade applications that require thru-hollow shafts, high resolution and high accuracy. All R176Hs share these features: - Resolutions up to 250,000 cycles/rev (1,000,000 counts/rev) at 0 to 70°C and 50 (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
: Up to 15-bit resolution, SSI output -40C to +85C extended operating temperature available Represent either shafted or blind-hollow shaft version LED illumination for long life (>100,000 hours) Faster and more accurate than any resolver-based system 19mm diameter housing 3-4mm (0.125") diameter steel solid or blind hollow shaft (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
encoder’s exact position isn’t known at startup until it passes an index mark. Mechanical formats include modular (kit-type), shaft, blind hollow-shaft, and true hollow-shaft designs. Absolute and incremental encoders share similar form factors and both can (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
signal and enable counters and PLC to calculate position, speed and distance. Rotary encoders come in four mechanical configurations: modular (kit-type), shaft, blind hollow-shaft and true hollow-shaft. The Difference Between Absolute and Incremental Rotary Encoders (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments -
2,000 Hz 22-mm body; blind hollow-shaft About Gurley Precision: Since 1845, Gurley has been a major designer and producer of measuring instrumentation for a variety of industries and applications. Our areas of (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Troy, NY - Gurley Precision Instruments' high-performance A08 series rotary encoder offers both incremental (to 4,096 counts) and absolute (up to 12-bits) position information in an 8mm diameter package. Available in both a shaft and blind hollow-shaft configuration, the A08 and R108 offers (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
The Models R119 and R120 optical incremental encoders are designed for light industrial applications that require high resolution in a very small package. The two models share these features: -40C to +85C extended operating temperature available Represent either shafted or (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
-sensing applications for the measuring of angles and distances in very small envelopes. Mechanical features include a 19-mm aluminum housing, a 3-4 mm (0.125") dia stainless steel solid or blind hollow shaft, precision ball bearings and SSI output. Suitable applications for this encoder include medical devices, X (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
INDUSTRY 4.0 ENCODERS FOR SMART FACTORIES
mm (0.24", 0.31", 3/8", 0.39", 0.47") diameter shafts and servo or clamp flange mounting. Blind hollow shaft version with 14 and 15 mm (0.55", 0.59") diameter. The full compliance of both the hardware and the software to the protocols, the integration of the complete set of programming functions
-
LOGISTICS 4.0 - ENCODERS FOR AUTOMATED GUIDED VEHICLES (AGVS)
to ensure safe and reliable operation: Determination of driving speed. Compact incremental rotary encoders and bearingless encoders. Hollow shaft and solid shaft variants. Magnetic and optical variants. Industry 4.0 ready. Steering angle monitoring. Compact absolute rotary encoders and kit encoders
More Information Top
-
CR4 - Thread: Interfacing For Incremental Hollow Shaft Encoder from Baumer
Interfacing For Incremental Hollow Shaft Encoder from Baumer .
-
Page 1. Semiconductor parts with 190 in root number
Accessories Torque supports for hollow shaft encoders .
-
Multi-turn Encoders Find Home in Industrial Applications - Nasa Tech Briefs :: NASA Tech Briefs
Hollow shaft encoders allow the mating shaft to pass through them, locking to shafts with a collet-style mechanism.
-
Hollow Shaft Encoder
Hollow Shaft Encoder .
-
New developments in capacitive encoders for servo drives
C. Scaling and Hollow Shaft Encoders .
-
Motion Control and Encoder Technology: A Tutorial
Hollow shaft encoders have eliminated the need for coupling devices, and have greatly simplified the mating of the encoder by mounting and fixing directly to the shaft to be monitored, dramatically reducing installation times.
-
http://dspace.mit.edu/bitstream/handle/1721.1/43590/41232788-MIT.pdf?sequence=2
The encoder is a hollow shaft encoder supplied by Gurley .
-
Control and Automation, and Energy System Engineering
Effect of this runout component was avoided by using either flexible coupling between the encoder shaft and the load shaft to which the rotor is attached or hollow shaft encoders (stator-coupled). 2-.
-
CR4 - Thread: Partial Stroke Testing
Next in Forum: Interfacing For Incremental Hollow Shaft Encoder from Baumer .
-
CR4 - Thread: Site Preparations for Electrical and Instrumentation Installations
Previous in Forum: Interfacing For Incremental Hollow Shaft Encoder from Baumer .
Indicates content that may require registration and/or purchase.