-
Supplier: SensorsONE, Ltd.
Description: The TPF flush mV output pressure sensor has an exposed stainless steel 17-4 PH diaphragm which has been developed for use with high viscosity fluids up to a temperature of +120 ºC. The TPF flush diaphragm strain gauge pressure sensor is used by the plastic moulding & food
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: NOSHOK, Inc.
Description: The NOSHOK Series 21 Homogenizer Pressure Transmitter is a high accuracy, heavy duty pressure transmitter designed for the demanding requirements found in high pressure sanitary homogenizer applications. Using proven sputtered thin film sensor technology these
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Stellar Technology
Description: The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging
- Working Pressure Range: 0 to 100,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage
-
-
Supplier: Stellar Technology
Description: The Series GT320 pressure transducers are mV/V output units designed to address extremely high pressure applications to 100,000 psi. In addition, the special sensor design of the GT320 pressure transducer makes it ideal for fatigue rated applications for pressures ranging
- Working Pressure Range: 0 to 100,000 psi
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Voltage, RS232 / RS485
-
Supplier: Dynisco
Description: Features and Benefits 3 mv/v full scale output Accuracy ±0.50% Pressure ranges 0-1,000 PSI to 0-30,000 PSI Iconel 718 pressure fitting Zero volume pressure port Meets cleanability standards Metal-to-metal pressure seal Internal 80% shunt calibration CE approved
- Working Pressure Range: 0 to 30,000 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
Supplier: GEA Process Engineering Inc.
Description: an ideal piece of laboratory equipment, easy to commission and operate, and can be dismounted for maintenance and cleaning by the laboratory operator. The Panda is supplied with an electronic digital pressure gauge (0-1600 bar) with built-in pressure pulsation damping system.
- Features: Homogenizer
-
Supplier: ifm efector inc.
Description: Suited for use in homogenizer processes Programmable switching output with IO-Link and scalable analog output Red/green display for clear identification of the acceptable range The process connection can be rotated for optimum alignment Convenient operation via buttons or parameter setting
- Working Pressure Range: 0 to 3,625.9425 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: 41 to 176 F
- Switch Point Range: 21.755655 to 3,625.920983929925 psi
-
Supplier: DigiKey
Description: Pressure Sensor 30PSI (206.84kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 30 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Features: Analog Voltage, Other, Sensor, Temperature Compensation, Transducer
-
Supplier: HydraCheck Inc.
Description: pressure monitoring & oil sampling needs. Features: Available with analog or digital pressure gauges All analog pressure gauges come with protective rubber gauge boots JIC gauge port adapters with M16x2 test point (#4, #6, #8, #10, #12, #16) ORFS
- Display: Analog, Digital
- Type: Gauge
-
Supplier: RS Components, Ltd.
Description: Festo VAM-63-V1/0-R1/4-EN Pressure Gauge
- Vacuum Range: 0 torr
- Working Pressure Range: -14.50377 to 0 psi
- Type: Gauge, Vacuum
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 0-60 psi, 2" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 1 Lb (0.45 Kg)
- Working Pressure Range: 0 to 60 psi
- Display: Analog
- Type: Gauge
- Scale Units: psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Replacement 0-60" Hg Gauge Sage Subcategory Number W9387 Shipping Wt. 3 Lb (1.36 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: HydraCheck Inc.
Description: pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. The Snap-Check pressure gauge test
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Newport MKS
Description: pressure measurement from high vacuum to atmosphere. Using its diaphragm sensors, the 390 Micro-Ion® ATM Micro-Ion®/Conductron®/Piezo Vacuum Gauge Module is capable of providing accurate absolute pressure up to Atmosphere along with precise indication of vacuum chamber
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: HydraCheck Inc.
Description: HydraCheck developed the Universal Pressure Gauge Diagnostic Tee Kit because we wanted to give hydraulic technicians one kit that has all the pressure gauges and gauge port adapters needed for checking a broad variety of pressures. Having the right
- Working Pressure Range: 8,700 psi
- Display: Analog, Digital
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Festo Corporation
Description: Designs based on DIN EN 837-1, with optional red-green range Pneumatic connection via R or G thread Double or single scale Display units bar, in Hg, psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: 14 to 140 F
- Working Pressure Range: -14.50377 to 0 psi
- Media: Gas
-
Supplier: Newport MKS
Description: The 475001-A2-T Granville-Phillips® 475 Convectron® Vacuum Gauge Controller combines with the industry-standard Series 275 Convectron® gauge to provide high performance vacuum pressure measurement in Torr units using a unique variation of thermal conductivity. Two set point
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Gauge, 9-30" Hg, 3" Dial (Replacement Part) Sage Subcategory Number W9384 Shipping Wt. 2 Lb (0.91 Kg)
- Display: Analog
- Type: Gauge
- Scale Units: inches of Hg
-
Supplier: Newport MKS
Description: Overview Overview The 937B-US-NANANA-NA Digital Combination Vacuum Gauge Controller is used in a vast array of vacuum and pressure measurement applications in research, industry, and high technology and is designed for the US region. The 937B will operate and display as many as six
- Features: Controller, Other
- Display: Digital
- Type: Gauge
-
Supplier: Newport MKS
Description: Torr to atmosphere, and features a size NW25 ISO-KF flange fitting. It has a RS232 digital communication interface for setup of transducer parameters and to provide real time pressure measurement. A 15-pin HD sub-D male connector features an analog pressure output of 1VDC/decade that
- Display: Digital
- Type: Gauge
- Features: Other
-
Supplier: DigiKey
Description: DIGITAL PRESSURE GAUGE, DUAL ALA
- Working Pressure Range: 500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -22 to 176 F
- Features: Analog Current, Transducer
-
Supplier: HydraCheck Inc.
Description: technicians to observe pressures while operating a machine, which in the case of hydrostatic transmissions is oftentimes necessary. Hydrostatic Transmission Pressure Gauge Test Kit includes: 0 to 100 PSI (0 to 6.9 bar) pressure gauge with direct gauge
- Display: Analog
- Type: Gauge
- Scale Units: bar, psi
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Description Vacuum Manhole Tester, Bladder Style, 34" Dia., Seal Max 24.3" (617mm) Dia., Seal Min 30" (762mm) Pressure, Inflation Max 55 psi (3.79 bar) Sealing Bladder Sage Subcategory Number W9387 Shipping Wt. 175 Lb (79.38 Kg)
- Working Pressure Range: 55 psi
- Display: Analog
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 561193B Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 15 psi. Includes a 0.125 in NPT panel mount.
- Working Pressure Range: 0 to 15 psi
- Display: Analog
- Type: Gauge
-
Supplier: United Electric Controls Company
Description: The ONE Series is a multifunctional device - switch, gage, and transmitter - that installs via a single process connection while utilizing existing wiring, reducing installation cost. Patented IAW® (I Am Working) self-diagnostics continuously communicate its health status, and increases operational
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 500 F
- Pressure Connection Size: 0.25 to 0.5 inch
- Features: Analog Current, Analog Voltage, Sensor, Temperature Output, Wireless
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-932 is an easy-to-use, digital, handheld device for high pressure measurement in hydraulic and compressor systems, pumps, tanks and silos in chemical, manufacturing, plastics and HVAC industries. This portable pressure measuring device can be connected to pressure sensors
- Working Pressure Range: 5,801.508 psi
- Operating Temperature: 32 to 122 F
- Display: Digital
- Type: Gauge
-
Supplier: Ellsworth Adhesives
Description: Fisnar 560611 Pressure Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 30 psi. Includes a 0.125 in NPT top mount.
- Working Pressure Range: 0 to 30 psi
- Display: Analog
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Circuit Control Gauges are ecommended as a visual pressurized monitoring gauge to be used on all pressuring systems. When sizing a pressure gauge, the maximum output of the system should equal approximately 2/3 of the gauge capacity. Gauges
- Working Pressure Range: 3,000 psi
- Type: Gauge, Liquid Filled
- Media: Liquid
-
Supplier: BARTEC
Description: The pressure monitor module is a component of pressurized controls for zone 2/22. The function of the pressure monitor module is to determine the flow rate for the Ex p control unit and, on the other hand, it functions as a pressure relief valve.
- Working Pressure Range: 0.04351131 psi
- Operating Temperature: -20 to 80 F
- Type: Gauge
-
Supplier: Jergens, Inc.
Description: When sizing a pressure gauge, the maximum output of the system should be approximately 2/3 of the gauge capacity.
- Media: Gas
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JG Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-SMA Series connector gage kit is a push on type Gage designed to measure the center contact pin and dielectric location of type SMA female and male connectors per MIL-PRF-39012 class 2. The ACUDIAL-SMA Gage kit consists of: 1. a dial indicator assembly graduated in 0.001
- Type: Gauge
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Gauges JR Series Product Features • Pressure gauges are designed for general and laboratory applications involving the measurement of compressed gases compatible with the materials of construction. • Gauges are used to monitor pressure of regulators
- Dial Size: 2 inch
- Operating Temperature: -40 to 140 F
- Media: Gas
- Type: Gauge
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ACUDIAL-N Series connector Gage kit is a push on type gage designed to measure the center contact pin location from the outer conductor mating surface of type N female and male connectors per MIL-PRF-39012 class 2. Refer to dimensions A(MP) and B (MF) in Figure 1. A(MP) and B(MF)
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights 5 - -14.7 to 2000 psi/20 psi (-101 to 13800 kPa/138 kPa) A - 4-20 mA with Digital Signal Based on HART® Protocol 2 - Coplanar 2 - 316L SST A - Glass-filled PTFE 1 - Silicone A - Polyurethane-covered Aluminum K5 - FM Explosion-proof, Dust Ignition-proof, Intrinsically Safe,
- Type: Gauge
Find Suppliers by Category Top
More Information Top
-
Food Emulsifiers and Their Applications
due to viscous dissipation, the energy dissipation per unit mass can be written as inlet homogenizer gauge pressure Ph (which is pressure drop through the homoge- nizer since the outlet pressure is atmospheric).
-
Modern Dairy Products
From left to right - ballast tank, timing pump, heat-exchanger, holding tube, vacuum chamber, homogenizer with pressure gauge .
-
Preparation of a low fat cream cheese product.
The mixture is then homogenized in a single-stage homogenizer at a gauge pressure of 3000 lb/in 2 and packaged, at a mix temp.
-
The effect of homogeniser impact distance on the disruption of Escherichia coli
Homogeniser pressure measurementusing the fitted gauge was supplemented with accuratepressuretransients for all tests,obtained using a pressuretransducer (Keller PA- 22/84651-1000, O-1000 bar).
-
UHT processing of milk: seasonal variation in deposit formation in heat exchangers
I , Feed tank; 2, pump; 3, preheatingsection; 4.6, 8 and I I, pressure transducersand gauges ; 5 , homogenizer ; 7, regenerativesection; 9, steam-heated section; 10, holding tube; I2 and 14, water-cooled sections; 13, restrictor valve.
-
Using High Pressure Homogenization (HPH) to Change the Physical Properties of Cashew Apple Juice
The process was carried out at homogenization pressures (PH) of 0 MPa (control), 25, 50, 75, 100 and 150 MPa ( gauge values) using a high pressure homogenizer (Panda Plus, GEA Niro Soavi, Italy) in triplicate.
-
Gaulin Homogenization: A Mechanistic Study
To apply 0-60 psi back pressure in the impingement area, the homog- enizer outlet was modified with a pressure gauge and diaphragm valve.
-
Niro Soavi Introduces New Laboratory Homogenizer: Twin Panda NS2002H
The Twin Panda 600 homogenizer is supplied with an analog pressure gauge (0-600 bar).
-
Processing Frozen Concentrated Orange Juice (FCOJ) by High Pressure Homogenization (HPH) Technology: Changes in the Viscoelastic Properties
The process was carried out within the range from 0 MPa (control) to 150 MPa ( gauge , homogenization pressures — PH) in a high pressure homogenizer (model: Panda Plus, .
-
Preparation of nanoemulsions and solid lipid nanoparticles by premix membrane emulsification
In a scale-up approach, nanoparticulate formula- tions were prepared with an EmulsiFlex-C5 homoge- nizer (processable volume 7 –200 mL) equipped with an extrusion pressure gauge and the filter/extruder attachment (all from Avestin, Inc., Ottawa, Canada) at pressures of approximately 10–300 …
Indicates content that may require registration and/or purchase.