Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SEEPEX Inc.
Description: SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias For highly viscous products with low flowability Properties Conveying capacities: 100 l/h – 300 m³/h (0.44 USGPM – 1,320 USGPM) Pressure: up to 36 bar (525
- Maximum Discharge Flow: 1,320 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use.
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 3.5″ (90mm) screw step feeder with a hopper suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S3.5 Screw Step Feeder With Hopper is designed to be a low-maintenance, durable,
- Part Diameter: 0.4330711 inch
- Part Length: 1.4960638 inch
- Bowl Diameter: 3.5 inch
- Configuration: Bowl and Drive
-
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 6″ (152mm) screw step feeder with a hopper suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S6.0 Screw Step Feeder With Hopper is designed to be a low-maintenance, durable,
- Part Diameter: 0.7480319 inch
- Part Length: 2.9921276 inch
- Bowl Diameter: 6 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 3.5″ (90mm) screw step feeder with a hopper suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S3.5 Screw Step Feeder Enclosed With Hopper is designed to be a low-maintenance,
- Part Diameter: 0.4330711 inch
- Part Length: 1.4960638 inch
- Bowl Diameter: 3.5 inch
- Configuration: Bowl and Drive
-
Supplier: Carlson Engineering & Manufacturing
Description: An electrically motorized 6″ (152mm) enclosed screw step feeder with a hopper suitable for feeding or presenting fasteners to a drive head or screw dispenser assembly. The Carlson Engineering S6.0 Screw Step Feeder Enclosed With Hopper is designed to be a
- Part Diameter: 0.7480319 inch
- Part Length: 2.9921276 inch
- Bowl Diameter: 6 inch
- Configuration: Bowl and Drive
-
Supplier: SEEPEX Inc.
Description: Rectangular open hopper, variable length Flanged connection on the hopper for flushing or dilution Separate sliding compression casing Auger feed screw with enlarged pitch and diameter Compact design with directly flange-mounted drive (block type) Available with free bare
- Maximum Discharge Flow: 530 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: SEEPEX Inc.
Description: m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 36 bar (525 psi) Centric and edge running ribbon screw Maximized, sustained pitch of the auger feed screw Rectangular open hopper with vertical walls, variable length Compact design with directly flange-mounted drive
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SEEPEX Inc.
Description: directly flange-mounted drive (block type) Square open hopper with 2-sided inspection port Coupling rod with screw as a feeding aid Available in free bare shaft design (TQNS range) Benefits Better product handling due to the square inlet cross section and auger feed screw
- Maximum Discharge Flow: 440 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 6 inch
- Horsepower: 75 HP
-
Supplier: James Eagen Sons Co.
Description: Tapering flight conveyor screws are frequently used as feeder screws for handling friable, lumpy materials from bins or hoppers. Tapered screws draw material uniformly from the entire length of the feed opening.
- Type: Tapered Flight
-
Supplier: Komline
Description: Feed material from a hopper without surging and bridging Komline-Wyssmont’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: Gilson Company, Inc.
Description: tests based on a 60/40% mixture of coarse and fine sands produced the following comparisons: The Spinning Riffler uses a vibratory feeder trough to provide a constant flow of material from a stainless steel hopper with approximately 1L capacity. A dividing head constructed of durable
-
Supplier: Metalfab, Inc.
Description: Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides
- Volumetric Capacity: 0.030000000000000002 to 20 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Mountz, Inc.
Description: hopper feeds screws efficiently to the screw-feeding rail and the photosensors prevent screws from jamming or sticking. Pick up rate of up to two screws per second. The versatile unit can easily change to another screw by simply changing the
- Feeder Type: Inside Feature Feeder
-
Supplier: Mountz, Inc.
Description: hopper feeds screws efficiently to the screw-feeding rail and the photosensors prevent screws from jamming or sticking. Pick up rate of up to two screws per second. The versatile unit can easily change to another screw by simply changing the
- Feeder Type: Inside Feature Feeder
-
Supplier: Mountz, Inc.
Description: hopper feeds screws efficiently to the screw-feeding rail and the photosensors prevent screws from jamming or sticking. Pick up rate of up to two screws per second. The versatile unit can easily change to another screw by simply changing the
- Feeder Type: Inside Feature Feeder
-
Supplier: Mountz, Inc.
Description: hopper feeds screws efficiently to the screw-feeding rail and the photosensors prevent screws from jamming or sticking. Pick up rate of up to two screws per second. The versatile unit can easily change to another screw by simply changing the
- Feeder Type: Inside Feature Feeder
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent
- Volumetric Capacity: 1.038596834 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent
- Volumetric Capacity: 0.9357650750000001 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Visumatic Industrial Products
Description: VPS Remote Screw Presenter Option Using the same reliable feeder and control platform, the VPS Remote Screw Presenter will sequence and deliver the correct number of screws to a remotely mounted receiver. The operator depresses the button allowing the batch quantity to be
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent
- Volumetric Capacity: 9.638380270999999 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: Materials Fed: Single screw volumetric feeders handle free-flowing materials such as pellets and powders.
- Volumetric Capacity: 137.02274309999984 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger
- Volumetric Capacity: 6 to 550 ft³/hr
- Material Type: Construction Materials / Cement, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Loover Industrial Co., Ltd.
Description: Prompt delivery and steady screw feeding are the important factors of a screw feeder. We collected feedback from distributors and customers and incorporated their opinions when developing this screw feeder. WIDEST RANGE OF APPLICABLE SCREW SIZES : From 0.8-3.0mm MAX OF
- Part Diameter: 0.03149608 to 0.1181103 inch
- Part Length: 0.0393701 to 0.5905515 inch
- Bowl Capacity: 12.204763224763223 to 13.425239547239546 cubic inches
- Output Rate: 46 to 50 parts/min
-
Supplier: ASG, Division of Jergens, Inc.
Description: Accommodates a wide variety of screw sizes by plugging in interchangeable rails Straight feed of screws Manual pick-up Handles #000 to #4 screws up to 20mm long across the series 80 cc screw hopper Flat, horizontal rail design eliminates screw jams
-
Supplier: ASG, Division of Jergens, Inc.
Description: Accommodates a wide variety of screw sizes by plugging in interchangeable rails Straight feed of screws Manual pick-up Handles #000 to #4 screws up to 20mm long across the series 80 cc screw hopper Flat, horizontal rail design eliminates screw jams
-
Supplier: ASG, Division of Jergens, Inc.
Description: Accommodates a wide variety of screw sizes by plugging in interchangeable rails Straight feed of screws Robotic pick-up Handles #000 to #4 screws up to 20mm long across the series 80 cc screw hopper Flat, horizontal rail design eliminates screw jams
-
Supplier: ASG, Division of Jergens, Inc.
Description: Accommodates a wide variety of screw sizes by plugging in interchangeable rails Straight feed of screws Manual pick-up Handles #000 to #4 screws up to 20mm long across the series 80 cc screw hopper Flat, horizontal rail design eliminates screw jams
-
Supplier: Loover Industrial Co., Ltd.
Description: 1.7mm, 2.0mm, 2.3mm, 2.6mm, 3.0mm, 3.5mm, 4.0mm, & 5.0mm) 11 sizes. MAX OF SCREWS LENGTH & HOPPER CAPACITY: Screw Length : Up to 19mm (under screw head) Capacity of hopper : 200-220 c.c APPLICABILITY OF SPECIAL SCREW TYPES: Screw length Thread
- Part Diameter: 0.1968505 inch
- Part Length: 0.7480319 inch
- Bowl Capacity: 12.204763224763223 to 13.425239547239546 cubic inches
- Configuration: Bowl and Drive
-
Supplier: Nitto Seiko America
Description: Drum-Type Screw Fastener Feeder - FF311DR Drum-Type Screw Fastener Feeder for small screws. Blow-feed type escapement. The feeder is rotary drum hopper feeder with inline chute rails and horizontal positive-motion vibratory track to insure proper feeding to the
- Part Diameter: 0.04724412 to 0.3543309 inch
- Part Length: 0.5511814 inch
- Bowl Capacity: 7.322855162855163 cubic inches
- Output Rate: 30 parts/min
-
Supplier: Nitto Seiko America
Description: Hand-Held Screw Driver - Hand-Held, Self-Fed Screw Driver with air motor or electric motor. Stand alone unit comes complete with screw feeder, feed hose, screw chuck and motor. Operator presses the driver to actuate the motor and drive the screw. When the
- Torque Range: 0.18436578171091444 to 32.52212389380531 Ft-lbs
- Drive Type: Adjustable Size Drive
- Drive Style: Electric
- Screwdriver Style: Handheld Cylindrical
-
Supplier: Metalfab, Inc.
Description: Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates.
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Visumatic Industrial Products
Description: Robot Direct Pick Option This screw presenter system has the ability to singulate a fastener and position it for robot pick up. The feeder includes I/O to allow remote feed and pick confirmation sensing. VPS Screw Presenter System Screw presenter systems take over the
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
-
Supplier: Visumatic Industrial Products
Description: integrity for the screw counting operation. The contents of every bag are precisely controlled by the screw presenter, providing a simple, cost-effective way to deliver high quality hardware kits with customer satisfaction sealed inside. VPS Screw Presenter System Screw
- Configuration: Bowl and Drive
- Bowl Configuration: Cascade Bowl
- Feeder Type: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
Screw Press: A physical dewatering equipment that separates liquids from solids using mechanical pressure. It consists of a drive system, feed hopper, screw conveyor, screen mesh, pneumatic back-pressure device, water collection tank, and a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
bulk loaded into the system supply hopper, and the machinery sorts, orients, and presents screws for human or robot pick up. Why Choose the Visumatic VPS Screw Presenter? Improve Ergonomics: Eliminates the finger strain required to sort fasteners manually (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
hopper, and the machinery sorts, orients, and presents a single fastener for human or robot pick up. The Visumatic Screw Presenter Advant-edge Advanced controls. Configured to fit your fastener and process needs. Longest remote blow distance on the market (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products
Conduct Research Top
-
Plastics Consultancy Network - Profile and sheet extrusion
line begins with the hopper which holds the plastic material (in either powder or granule form). The hopper continuously feeds the material to a heated barrel which contains a rotating screw. This screw transports the polymer to the die head and simultaneously the material is heated, mixed
More Information Top
-
Asphalt Roofing Shingles Into Energy Project Summary Report
In that testing, shingle materials were fed into the feed hopper screw conveyor manually from buckets.
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
feed hopper feed screw .
-
Process Intensification for Sustainable Energy Conversion
Siphon Daily hopper Feeding Screw Conveyor Steam Belt Conveyor Steam Generator Connecting Chute Ash Steam Generator Flue Ash .
-
An experimental study of thermal post‐production processing of auxetic polypropylene fibres
Hopper Feed screw .
-
A Fluid-Bed Process for the Direct Conversion of Uranium Hexafluoride to Uranium Dioxide
SEED PARTICLE FEED HOPPER SCREW FEEDER .
-
Specialty Plastic Films
s-105 S-l 06 s-107 S-108 S-l 09 s-110 S-111 S-112 NN Transfer secondary filter Transfer primary filter Cyclone Compartmented feed hopper Screw feeders Blender Extruder Die and cart Automatic screen changer .
-
Coloring Polymers for Today’s Medical Devices - Nasa Tech Briefs :: Medical Design Briefs
Hopper feed screws must be designed to properly meter and mix the masterbatch pellets with virgin pellets at the right ratio, prior to entering the machine screw.
-
NONWOVENS
• A polymer feed system, generally a hopper fed screw extruder (two extruders for bicomponent MB system) .
-
Proceedings of the fourteenth ERDA air cleaning conference
The cyclone- separated waste is ground in this thin-bladed (6 mm) shredder and falls into the incinerator feed screw hopper , while the air stream is recirculated back through the air classifier.
-
Next Generation Metallic Iron Nodule Technology in Electric Arc Steelmaking - Phase II
The coal is fed through a variable feed screw hopper .
Indicates content that may require registration and/or purchase.