Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: DME Company
Description: Our Torpedo Magnet is designed to capture tramp metal in Just-In-Time (JIT) hopper loaders. These powerful, compact 50 Mgoe Rare Earth magnets are ideal for applications where a Clean-Flow™ magnet won’t fit in the JIT system. The Torpedo Magnet’s cartridge hangs in the center of the
- Maximum Energy Product, BHmax: 50 MGOe
- Orientation: Conventional
- Industrial Magnets: Magnetic Assembly, Rare-Earth Magnet
- Features: Magnetic Trap, Other
-
Supplier: FLSmidth
Description: Plastic Powders Engineered Resins Grains Coffee Beans Any Pelletized Materials The FULLOAD system is an automated railcar loading system for pelletized or granular materials. Functioning as an extension of a conventional pneumatic transfer system to distribute material in
- Loader / Unloader: Loader / Filler
-
Supplier: FLSmidth
Description: The FULLOAD™ system is an automated railcar loading system for pelletized or granular materials. Functioning as an extension of a conventional pneumatic transfer system to distribute material in railcar hoppers, the FULLOAD system eliminates the need for
- Common Features: Control Panel
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
- Loader / Unloader: Loader / Filler
-
-
Supplier: Sweed Machinery, Inc.
Description: Innovative Storage Container that Provides Maximum Safety for the Operator. The SWEED EZ-Dump Self-Dumping Hopper is the fastest, safest, easiest, and most economical way to load, transport, and dump scrap and bulk material. SWEED’s hopper is designed for forklift handling and offers a
- Volume: 0.5 cubic yards
- Length: 33.5 inch
- Width/Diameter: 26.5 inch
- Type: Self-Dumping
-
Supplier: DME Company
Description: Portable Hopper Banks One dryer connects to multiple hoppers for a centralized drying system. Dry different materials, each at different temperatures, simultaneously! DRI-AIR Hopper Banks are built on a compact, castered floor frame connected to one DRI-AIR dryer (not
- Weight Capacity: 5 to 600 lbs
- Length: 12 to 97 inch
- Width/Diameter: 8 to 39 inch
- Type: Dry Flow
-
Supplier: Metalfab, Inc.
Description: The Bag Dump Hopper provides a quick, easy and virtually dust free way of dumping and filling your process system with material received in paper bags. The design incorporates a baffle and bin vent (to attach to a central dust collector) or optional bin vent filter over the dump area
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
-
Supplier: Advanced Poly-Packaging, Inc.
Description: UF-3060 Steel Conveyor/Hopper (Heavy Duty) Model UF-3060 conveyor is a patented, closed frame steel conveyor system which is designed to eliminate the problems associated with parts jamming in the conveyor. Straight up (95°) incline design is used for space conservation. Totally
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: Gilson Company, Inc.
Description: and displayed on the touch screen. The drive system consists of a unique, digitally controlled stepper motor turning a toothed belt and cogged drive wheel. Speed control is very accurate with no slippage under normal loads. If an accidental overload or blockage occurs, the system will
-
Supplier: Minebea Intec GmbH
Description: Compression load cells from 30 kg to 10 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Compact design ensuring a low system height Load cell capacity range from 30 kg to 300 kg Accuracy
- Force / Load Rating: 66.15 to 661.5 lbs
- Accuracy: 0.05 ±% Full Scale
- Operating Temperature: -22 to 203 F
- Output: Analog Voltage
-
Supplier: Minebea Intec GmbH
Description: Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Ultra-high precision load cell for batching applications Load cell capacity range from 100 kg to 5 t Accuracy
- Force / Load Rating: 220.5 to 11,023.1 lbs
- Accuracy: 0.008 to 0.04 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Supplier: Bobcat Company
Description: With a rated operating capacity of 1950 lb., the vertical lift Bobcat® S570 skid-steer loader is ideal for clearing high-sided tuck boxes and hoppers or placing pallets loaded with heavy materials. Use the high-flow auxiliary hydraulic option with over 26 gpm of flow for enhanced attachment
- Horsepower: 61 HP
- Load Capacity: 1,950 lbs
- Operating Weight: 6,480 lbs
- Travel Speed: 7.4 to 11 miles/hr
-
Supplier: Minebea Intec GmbH
Description: The PR 6207 Bending Beam Weigh Cell is made from stainless steel and is available in a load range from 10 kg to 200 kg. This weigh cell is specially designed for use in simple hopper weighing applications and is suitable for integration into hybrid scales and dosing systems. Protection
- Force / Load Rating: 22.05 to 441 lbs
- Accuracy: 0.017 to 0.05 ±% Full Scale
- Operating Temperature: 14 to 104 F
- Output: Analog Voltage
-
Supplier: Flexicon Corporation
Description: delivering it to process vessels, packaging lines, or any other destination, Flexicon has the comprehensive selection of equipment you need for a total weigh batching solution. From individual loss-of weight bulk bag weigh batch dischargers to automated gain-in-weight batching/blending
- Bulk Container Type: Bag
- Common Features: Blending Capability, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
-
Supplier: Vecoplan, LLC
Description: Designed specifically to expedite the unloading of shred trucks while containing and removing the intrinsic dust, TUCSTM greatly reduces the need for any manual labor when unloading your truck and feeding your baler. The system includes an unloading containment module constructed of steel and
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin, Portable / Mobile
- Material Type: Pulp and Paper / Wood
- Bulk Container Type: Truck
-
Supplier: Sterling Systems & Controls
Description: Sterling Systems & Controls, Inc. offers a full line of Bulk Bag Unloading and Weighing Systems that incorporate many of the same structural aspects as the micro, minor, and bulk weighing systems, but are specifically designed to unload a bulk bag or tote, typically into a fixed
- Bulk Container Type: Bag
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: Flexicon Corporation
Description: vibratory densification/deaeration system to stabilize the bag, and material delivery system integrated with the user's process equipment or bulk storage vessels. The unit features a cantilevered fill head with powered fill head height adjustment that accommodates all popular bag
- Bulk Container Type: Bag
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin
- Loader / Unloader: Loader / Filler
-
Supplier: Westeel
Description: Designed to provide faster unloading rates than traditional tube unloading systems, Westeel's EasyFlow™ U-Trough unloading system features a robust, all-steel design for superior durability, strength, and performance. Available in single, double, or triple hopper configurations.
- Bulk Container Type: Bin, Silo
- Equipment Type: Bin Sweep Arm
- Material Characteristics: Dry / Free Flowing
- Features: Other
-
Supplier: Abtex Corporation
Description: Deburrs tubes 2.95" to 14" long with diameters of 3/8" to 1-1/4." Four 8" Abtex fiber abrasive disc brushes are each driven by a 1 HP motor. Hopper loading. Variable speed conveyor. 0-10"/sec. Up to 6,000 tubes/hr. Dust collection unit C3-2500.
- Surface / Linear Speed: 0 to 50 ft/min
- Power: 1 HP
- Industry Applications: Cleaning / Surface Preparation
- Automation / Material Handling: Conveyor / Continuous Feed, None / Manual
-
Supplier: Sterling Systems & Controls
Description: Systems providing automatic control for manual weighing and batching of ingredients can also be provided. These are semi-automatic systems, sometimes also called kitchen batching systems. Micro weighing systems (a.k.a. micro ingredient systems or micro ingredient
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Spiroflow Systems, Inc.
Description: Introducing the new Spiroflow Melter Automatic Refilling Technology from Spiroflow Systems, developed to convey small format hot-melt adhesives to hot melt tanks. The portable SMART-4 and SMART-Bulk systems automatically deliver materials on demand to multiple locations. The SMART-4
- Gravimetric Capacity: 0.01984500000000002 t/hr
- Weight Capacity: 220 lbs
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Prosys
Description: Semi-Automatic hot melt filling line to fill, cool and cap lip balm sticks at a machine cycle rate of up to 30 or 60 PPM. FEATURES: Manual Loading Station – Indexing Wheel Angled guide for easy loading Quick change puck mounting system Puck tooling for .15oz 500 style tubes,
- Rate: 60 Pieces / Min
- Closing Method: Cap / Lid
- Industry: Cosmetics / Perfumery, Industrial / General Use
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Sterling Systems & Controls
Description: update systems with additional bins and update system controls decades after initial design and installation. Sterling Systems & Controls, Inc. minor and major weighing systems (a.k.a. minor ingredient systems or minor ingredient batching systems; major
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Novo Precision, LLC
Description: Bigmatic - Good for large bulk operations – Rugged 80/20 construction – Large loading hopper with conveyor – Variable operational settings – PLC controlled – Integrated with vision systems for spring orientation and rejection - Escapements optional.
-
Supplier: Spiroflow Systems, Inc.
Description: requirements. Where future production demands determine the need for additional operational features, a full range of options is available designed to meet particular system requirements. Features Dust-free Total Containment NTEP Certified Load Cells & Controllers Forklift Bag Removal Pallet
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
-
Supplier: Quantum Storage Systems
Description: Your storage systems are incomplete until you pick-up a set of these wire shelving units. These unique packages provide a storage solution for medium sized items. The bin storage systems include heavy duty giant stack bins with open hopper fronts for easy access. Optional clear
- Length: 36 inch
- Width: 14 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: Your storage systems are incomplete until you pick-up a set of these wire shelving units. These unique packages provide a storage solution for medium sized items. The bin storage systems include heavy duty giant stack bins with open hopper fronts for easy access. Optional clear
- Length: 36 inch
- Width: 14 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: Your storage systems are incomplete until you pick-up a set of these wire shelving units. These unique packages provide a storage solution for medium sized items. The bin storage systems include heavy duty giant stack bins with open hopper fronts for easy access. Optional clear
- Length: 36 inch
- Width: 18 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Quantum Storage Systems
Description: Your storage systems are incomplete until you pick-up a set of these wire shelving units. These unique packages provide a storage solution for medium sized items. The bin storage systems include heavy duty giant stack bins with open hopper fronts for easy access. Optional clear
- Length: 36 inch
- Width: 18 inch
- Category: Commercial, Industrial
- Shelving/Racking Options: Open
-
Supplier: Westeel
Description: conventional systems. The 16" model, largest in the series, features 104' of reach and an unprecedented ground-to-spout height of 77', plus a number of additional standard features (many of them available as options on shorter models). Options Hydraulic winch and hydraulic hopper mover
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Loader / Filler, Unloader / Discharger
- Equipment Type: Loading Spout
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: scales, bin, tank, hopper and platform applications. The load cell should be of the same capacity and have output interchangeability of better than 3%.
- Analog Input Channels: 4 #
- Features: Data Acquisition Instrument / System, Other, Strain Gauge / Bridge Input
- Application: General Lab and Industrial
- Form Factor: Panel / Chassis Mount
-
Supplier: Kase Industries, Inc.
Description: Elevating material from one level to another-loading trucks, soil carts, etc. Will take discharge from soil mixer, soil feeder, continuous mixing systems, etc. Load skirt with holes for attaching hopper Roller and slider bed construction Manual motor starter switch Ideal for
- Speed: 110 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Coperion K-Tron
Description: removal of one quick-release clamp for material changes and cleaning. The Series3 Model 2406 A and B receivers' standard material of construction is spun aluminum. A low-voltage cable system with quick-connect plugs allows the receivers to be connected to the Microprocessor Controller (MPC)
- Gravimetric Capacity: 0.036051750000000035 t/hr
- Weight Capacity: 15.435 lbs
- Bulk Container Type: Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Siemens Process Instrumentation
Description: weighing modules, simple weighing applications such as platform or hopper scales can be seamlessly integrated into the S7-1500 automation system. The free “ready-for-use“ application helps to create fast and easily customer and application specific solutions. In addition, the service
- Interface: Ethernet, Serial
- Features: Hoppers
- Display: Remote Display
- Type: Weigh Module / Assembly
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: can handle smoothly and efficiently Separating materials for recycling Moving materials to compost areas Charging shredder hoppers Truck loading Construction and Demolition Material Handling Track loaders can be used for: Sorting Shredding Crushing Compacting Stockpiling Loading
- Operating Weight: 46,297 lbs
- Type: Track Loader
Find Suppliers by Category Top
Featured Products Top
-
maintenance interruptions. A 2.5-cubic-yard hopper supports high-volume material recovery with fewer disposal stops, while forklift portability makes the system easier to deploy where it is needed. Available in 30, 40 and 50 HP configurations, the PowerLift XL delivers heavy-duty performance for chemical processing and other challenging industrial environments. (read more)
Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
Efficient Packaging with Our Semi-Automatic Net Weighing, Filling & Packaging Machine Net Weigh Filling Machine for Precise Packaging Use this system for filling your (read more)
Browse Filling Machines Datasheets for All Packaging Machinery Corporation -
– Local Pick Up Screw Presenter The system is placed inside the assembly are for use by an operator. Screws are dispensed into the pick-up dish in the programmed quantity. An operator will remove the fasteners with a hand swipe and the system will detect that action, automatically loading (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
weigh hoppers above the mixer. After the bird seed is uniformly blended and evenly coated, the mix is discharged and conveyed to an automated bagging system. Here, 25 lb. bags are filled, sealed, labeled and palletized with ease and speed (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
the machine’s shaft by an elastomer drive ring. The HA seal’s stainless steel adjusting clamp squeezes the elastomer ring against the shaft, causing it to lengthen axially against the rotating seal faces to provide effective seal face loading. The sliding seal face is also (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
such as gimbals or within gauge sensors where position must be accurately measured or outside forces sensed. Workhorse applications requiring the support of heavy loads for years of continuous service including mechanisms such as vibrating hoppers. Lever actuators and tensioners can also benefit from (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
for workhorse applications, supporting heavy loads for years, like in vibrating hoppers. Lever actuators and tensioners also benefit from these bearings. Additionally, optical and magnetic read/write heads gain from the constant, predictable spring rate, which is immune to the issues of (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
, friction and wear such as PivotBearings2gimbals or within gauge sensors where position must be accurately measured or outside forces sensed. Workhorse applications requiring the support of heavy loads for years of continuous service including mechanisms such as vibrating hoppers. Lever actuators and (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
outside forces sensed. Workhorse applications requiring the support of heavy loads for years of continuous service including mechanisms such as vibrating hoppers. Lever actuators and tensioners can also benefit from the use of these bearings. Optical/ magnetic read/write heads also gain from the (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company -
outside forces sensed. Workhorse applications requiring the support of heavy loads for years of continuous service including mechanisms such as vibrating hoppers. Lever actuators and tensioners can also benefit from the use of these bearings. Optical/ magnetic read/write heads also gain from the (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Company
Conduct Research Top
-
Applications of Infrared Cameras in the Paving Industry
One of the most common and costly problems in the paving industry is segregation of hot mix asphalt (HMA). This problem can occur for many reasons (e.g., improper truck loading) and at many locations (e.g., hopper of the paver) in the construction process. In recent years, temperature segregation
-
Bulk Bag Frame Discharging Application
Carbon black had to be manually handled and weiged prior to loading into a Banbury high shear mixer. Operators were needed to make precision weighments for each mix without error. Housekeeping was an additional problem when handling carbon black. Solution: 1. carbon black is supplied in 2000# bulk
-
Powder Blending From Art to Science
accuracy. K-Tron (Pitman, N.J.), which supplies feed mechanisms to manufacturers of continuous blenders, uses load cells and a loss-in-weight (LIW) approach to balance ingredient addition. LIW weighs the hopper and weight loss as it feeds the blender. Software control balances addition of other
-
MEI Case Study - Grupo Modelo - Biomass Fly Ash
. The biomass is dried and transferred to a boiler where it is burned with #6 oil. The biomass fly ash is gathered from four electrostatic precipitator (ESP) hoppers and pneumatically conveyed to an ash silo. The bottom ash is crushed and transferred a short distance via customer's mechanical
-
Fabrication Shop Finds Niche in Thick-Plate Cutting
complementary technologies, we 're able to deliver more solutions to our customers, " explains company President Bill Hohler. The company fabricates material handling systems and factory equipment, including loading dock components, processing tables and material hopper carts. Bralin Laser also
More Information Top
-
Safety in Medication Use
Some ADS employ a hopper loading system , whereby the robot itself picks boxes from the hopper, reads the barcodes, and automatically loads them into an appropri- ate place.
-
Assimilating capacity and finding production reserves
… new and more efficient system of framer location in the cast house was used, new designs were produced for sensors for measuring the level of bulk material in hoppers were produced, and an au- tomatic hopper loading system and a number of …
-
http://eprints.hud.ac.uk/9673/1/final_Thesis.pdf
158 6.2.1 Hopper load cell system ..........................................................................
-
http://eprints.hud.ac.uk/9094/1/salhinaifinalthesis.pdf
6.3.1 Hopper load cell system ...........................................................................
-
Proceedings of the 1977 symposium on instrumentation and process control for fossil demonstration plants
The operation of the lock hopper load cell systems have proven to be quite reliable using the approach described.
-
Mechanical Engineering and Materials
Hopper load cell system ∆Ppipe .
-
States > Illinois > State > Forms > Environmental Protection Agency > Air > Stand-Alone Forms > Clean Air Act Permit Program > [IL FORM epa] 236-CAAPP - Grain ...
24) DOES THE TRUCK AND HOPPER CAR LOADING SYSTEM EMPLOY SOCKS, SLEEVES, OR THEIR EQUIVALENT WHICH EXTEND AT LEAST 6 INCHES BELOW THE SIDES OF THE RECEIVING VEHICLE; OR IF CHOKE LOADING IS EMPLOYED, IS THE DISCHARGE POINT NO MORE THAN 12 …
-
Ag-Cat Series
Emergency dump system for hopper load ; can be used also for water bomber operations.
-
Development And Testing of Remotely Operated Artificial Nodule Laying System At 500-m Water Depth
The Hopper system was loaded with 700kg of artificial nodules.
-
Evaluation of the adhesive-self-adhesive properties of disperse fibre-forming polymers
In chemical fibre production technology and in processing fibre-forming polymers, adhesive-self-adhesive properties are important in extruder processes, operation of dust-removal hopper systems , loading and unloading units, drying of polymers, etc.
Indicates content that may require registration and/or purchase.