-
Supplier: Cole-Parmer
Description: • Ceramic-coated top plate combines temperature uniformity with durability • Aluminum plate ensures optimal heat transfer while ceramic coating promotes excellent chemical resistance • Innovative low-profile design for maximum comfort This hot plate stirrer ensures
- Heater Type: Ceramic
- Operating Temperature: 698 F
-
Supplier: Cole-Parmer
Description: • Top plate and body resist acids, bases and solvents • Controls and top plate are separated to increase safety • Digital “HOT PLATE†warning signal when the plate temperature is above 50°C NEW
- Heater Type: Ceramic
- Operating Temperature: 1022 F
-
Supplier: Cole-Parmer
Description: • Top plate and body resist acids, bases and solvents • Controls and top plate are separated to increase safety • Digital “HOT PLATE†warning signal when the plate temperature is above 50°C NEW
- Heater Type: Ceramic
- Operating Temperature: 1022 F
-
-
Supplier: Cole-Parmer
Description: • Ceramic-coated top plate combines temperature uniformity with durability • Aluminum plate ensures optimal heat transfer while ceramic coating promotes excellent chemical resistance • Innovative low-profile design for maximum comfort This hot plate stirrer ensures
- Heater Type: Ceramic
- Operating Temperature: 698 F
-
Supplier: OMEGA Engineering, Inc.
Description: • Low-Cost • Portable • Reference Signal for Pyrometers • Built-in Analog Power Controller with Dial Temperature Readout • Large Target Surface Area
- AC Voltage: Yes
- AC Voltage Range: 115 volts
- Calibrator Style: Portable
- Display Type: Digital Readouts
-
Supplier: Isotech North America
Description: . The Hot Plate can be supplied configured for Fahrenheit operation, please specify on order. The temperature range is from 50 to 350°C, which is set by an advanced, but easy to use temperature controller. The controller has been upgraded to have 0.01
- Application Software Included: Yes
- Calibrator Style: Portable
- Display Type: Digital Readouts
- Interface Options: Other Computer Interface
-
Supplier: Traceable® Products
Description: , cooling blocks, hot plates, heating mantles, cooling systems, or incubators to ±1°C. Controller may be set in 1° increments. Display reads in °F and °C with a 0.1° resolution. Unit accepts standard, three-pronged plug and controls equipment rated to 1800 watts, 15 amps.
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Other
- Form Factor: Stand-Alone
-
Supplier: Haida International Equipment Co., Ltd.
Description: Specifications 1. Temperature Controller: PID control 2. Safety Device: Overheating or power overload protection Product description Simulates the adhensive tape in hot temperature environment, and the auto-timer records the holding time of adhensive tape
- Configuration: Floor Mount
- Temperature Control Accuracy: 0.1000 ± °C
- Test Parameters: Temperature
-
Supplier: Haida International Equipment Co., Ltd.
Description: and easy to operate. 2. Imported LCD English microcomputer temperature controller, with high memory capacity, can save 100 programs, max 9999 cycles, each cycle max time 999hrs. 3. Two chamber structures, high temperature chamber and low temperature chamber, control
- Configuration: Floor Mount
- Features: Programmable
- Temperature Control: Heating, Cooling
- Temperature Range: 60 to 150 C
-
Supplier: Haida International Equipment Co., Ltd.
Description: testing chamber. It’s using unique the heat protection structure, accumulation of hot and cold effect, heat and cold air course to guide into the specimen to make the temperature shock test. 2) The color touch microcomputer temperature controller(320*240do ts)was
- Configuration: Floor Mount
- Features: Programmable
- Temperature Control: Heating, Cooling
- Temperature Range: -65 to 175 C
-
Supplier: Haida International Equipment Co., Ltd.
Description: GJB360.7-87 temperature impact test 6 GJB367.2-87 405 temperature impact test Features: Perfect appearance and easy to operate. Imported LCD English microcomputer temperature controller. with high memory capacity. can save 100 programs. max 9999 cycles. each
- Configuration: Floor Mount
- Features: Programmable
- Temperature Control: Heating, Cooling
- Temperature Range: -50 to 175 C
-
Supplier: ThermOmegaTech®
Description: mass – Fast response Corrosion resistant – Long service life Exclusive Thermoloid® sensor/controller All stainless steel construction Ram-type plug for tight reliable shutoff Narrow temperature band Operating temperatures unaffected by pressure Wide choice of set points
- Actuation: Thermally Actuated
- Connection: Threaded
- Media Description: Water (General), Hot Water, Cold Water
- Media Temperature: 388 F
-
Description: , increasing the flow of the thermal medium. The self-operated temperature control valve is mainly used in heating and air conditioning domestic hot water, petrochemical, electric power, electromechanical textile, rubber, food, and other industries. self-operated temperature
-
Supplier: RS Components, Ltd.
Description: A 2 or 3-channel 7 day electronic programmer for fully pumped or gravity systems providing independent control of heating and hot water. True 7-day programming. Large display of operational status. Both units fit a British gas standard fixing plate. One touch day copy facility. 1 or 2
-
Supplier: RS Components, Ltd.
Description: A 2 or 3-channel 7 day electronic programmer for fully pumped or gravity systems providing independent control of heating and hot water. True 7-day programming. Large display of operational status. Both units fit a British gas standard fixing plate. One touch day copy facility. 1 or 2
-
Supplier: RS Components, Ltd.
Description: Digital central heating / hot water programmer for gravity or fully pumped systems. Ideal replacement for the older outdated analogue type programmers. It also Incorporates a room thermostat & frost protection if required. Using the industry standard back plate it will replace the
-
Supplier: L-com, Inc.
Description: the heaters is required since they are mounted underneath the plate. For Cooling the NBPC181610-1HFS includes our exclusive solid state temperature controller connected to dual 16.4W (32.8Wtotal) fans. The high airflow, low noise fans used allow warm air to be actively pushed
- Depth: 10 inch
- Height: 18 inch
- Material: Polycarbonate
- NEMA Rating: Type 3R
-
Supplier: L-com, Inc.
Description: does not require the use of any of the AC outlets, leaving them all available for your equipment. No extra room for the heaters is required since it is mounted underneath the plate. For Cooling the NBPC141206-1HFS model includes our exclusive solid state temperature controller
- Depth: 6 inch
- Height: 14 inch
- Material: Polycarbonate
- NEMA Rating: Type 3R
-
Supplier: L-com, Inc.
Description: temperatures inside an enclosure needs to be controlled. With the built-in heater and cooling fan, internal temperatures can be better maintained. This model is ideal in Hot and/or Cold environments. For Heating the NBBPC121006-1HFS includes our exclusive solid state
- Depth: 6 inch
- Height: 12 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: L-com, Inc.
Description: needs to be controlled. With the built-in heater and cooling fan, internal temperatures can be better maintained. This model is ideal in Hot and/or Cold environments. For Heating the L-com NBSS121006-1HFS includes our exclusive solid state temperature controller that
- Depth: 6 inch
- Height: 12 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 2
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Techcon
Description: the high-temperature feed tube so the syringe can easily be removed with the feed tube attached. The valve also includes a disposable feed tube so only the nozzle plate and diaphragm are in contact with the fluid for quick and easy cleaning.TS930 Standalone Controller Techcon's
- Batch (Syringe): Yes
- Material Temperature Range: 302 F
- Media Viscosity: Up to 7000 cps
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Glas-Col, LLC
Description: Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM large capacity stirmantle has the power to mix volumes as large as
- Configuration: Mantle and Controller
- Flask Size: 5000 ml
- Local Interface: Analog Front Panel
- Power: 600 watts
-
Supplier: Glas-Col, LLC
Description: Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantles for paint cans in pint, quart and gallon sizes.
- Configuration: Mantle and Controller
- Flask Size: 3785 ml
- Local Interface: Analog Front Panel
- Power: 590 watts
-
Supplier: Glas-Col, LLC
Description: Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating
- Configuration: Mantle and Controller
- Flask Size: 250 ml
- Local Interface: Analog Front Panel
- Power: 180 watts
-
Supplier: Glas-Col, LLC
Description: Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM large capacity stirmantle has the power to mix volumes as large as
- Configuration: Mantle and Controller
- Local Interface: Analog Front Panel
- Power: 1440 watts
- Stirring: Yes
-
Supplier: BEING Scientific Inc.
Description: Built-in power interruption protection function, automatic run after power interruption. Smooth Start/Shutdown System prevents spillage of stirring samples no matter what the speed setting. Temperature deviation alarm. Too Hot to Touch Heating Plate Light.
- Additional Features: Heating, Timer, Programmable
- Capacity: 0.1766 cubic feet
- Display Type: Video Display
- Local Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: Quick Access Panel Sensor Ports (6) Wind Tunnel Controller High Quality Flow, Low Turbulence Applications High Temperature Testing Heat Sink Characterization Sensor Calibration Component Testing
-
Supplier: OMEGA Engineering, Inc.
Description: temperatures from ambient to 85°C (185ºF). The WT-3067 wind tunnel produces air flows up to 7 m/s (1378 ft/min). With customization, it can generate flows up to 50 m/s (10,000 ft/min) using orifice plates (available custom). The clear polycarbonate test section lets the user view the
-
Supplier: DBK USA, Inc.
Description: + 0.5mm Application examples Baking ovens Heating of oil, water, lye, etc. Tools Hot plates Moulds Welding tools
- Fuel / Energy Source: Electric
- Heater Type: Cartridge Heater
- Maximum Operating Temperature: 482 to 1112 F
- Sleeve (Sheath) Material: Other
-
Supplier: Cincinnati Sub-Zero Products
Description: two chambers. In one of the chambers, there is a constant temperature during the process. The second chamber has two temperature zones, with greatly differing temperatures. The sensors are passed from one temperature zone to the other. The oven is equipped with a separate
Find Suppliers by Category Top
Featured Products Top
-
Hot-pressing Aluminum Nitride: In order to reduce the sintering temperature of aluminum nitride ceramics and promote the densification of ceramics, aluminum nitride ceramics can be prepared by using hot-pressure sintering, which is one (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Cold Plates for Extreme Cooling: Thermal Cycling or Active Heat Sink Applications -100 to 250°C or anywhere in between Temperature transitions up to 100°C per minute. Typically used as active heat sinks or for thermal cycling of flat, thermally conductive (read more)
Browse Thermal Platforms and Thermal Plates Datasheets for inTEST Thermal Solutions -
horizontally. 5. Place the controller on the valve body and fasten the set screw with a (4 mm) 1 protective sleeve, and 2 fastening screws for fixing screws hexagonal plate hand. 6. Before installing the temperature sensor, expand the conduit along the spiral direction, and forbid hard pulling to (read more)
Browse Pressure Regulators Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
. When exposed to high temperatures cable materials will experience loss of tensile strength, diminished electrical properties and other problems long before catastrophic failure occurs. Therefore unlike cold limits, hot temperature limits are often best investigated on the individual material (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
nicklel-plated copper or alloy conductor materials: Nickel-plated copper is often used in high-temperature applications and withstands up to 450°C. Nickel plating also offers corrosion and wear resistance (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
Inductotherm Group companies manufacture Consarc aluminium brazing furnaces, featuring advanced vacuum pumping systems, temperature uniformity control, handling systems, forced cooling, and hot water systems. Applications Include: Aerospace heat (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
Pick's Direct Steam Injection technology offers several options for pasteurizing. Each one takes advantage of Pick's precise temperature control, ease of maintenance and compact size. Pick can be used for In-line, Tunnel, or Closed Loop/ Plate and Frame Hot Water Set Pasteurization. (read more)
Browse Industrial Heaters Datasheets for Pick Heaters Inc. -
Jacket water temperature is precisely controlled, allowing water to surround the jacket at an even temperature, eliminating hot spots and the potential for product burn on. Hot water versus steam also permits a smooth transition form heating to cooling, eliminating hammer and vibration and the potential (read more)
Browse Steam Injection Heaters Datasheets for Pick Heaters Inc. -
power devices. The wide temperature range and stability of the plate is ideal for both thermal stressing of electronics and long periods of power supply testing. Vacuum Bell Jar Integration The plate is designed with mounting holes that allow the customer-supplied vacuum (read more)
Browse Thermal Platforms and Thermal Plates Datasheets for inTEST Thermal Solutions
More Information Top
-
Caustic Leaching of SRS Tank 12H Sludge With and Without Chelating Agents
Temperature readings from the thermocouple on the temperature-limiting controller and from the PTR probes used by the hot plate temperature controller , were calibrated with respect to a mercury thermometer using water as a working fluid.
-
3D surface topography and reflectivity of anisotropic etched silicon micromirrors for BioMEMS
The hot plate temperature controller was used in order to set the etching temperature.
-
Corrosion and Hydrate Control in Wet Sour Gas Transmission Systems
% of the same field condensate used in the CI and KHI performance tests was heated to 90 ºC at ambient pressure by means of a hot plate temperature controller .
-
SMS fiber structure for temperature measurement using an OTDR
Hot plate with temperature controller .
-
Improving tribological performance of gray cast iron by laser peening in dynamic strain aging temperature regime
Working temperatures[33] for LP were controlled in the DSA temperature regime of gray cast iron by using a hot plate controller and temperature sensor.
-
Liquid‐Crystalline Blue Phase Laser with Widely Tunable Wavelength
The temperature of the sample cell was precisely controlled using a hot plate and temperature controller with a cooling/heating rate of 0.1 °C min−1 .
-
Thermal cycle test of urea for latent heat storage applications
The experimental set-up consists an electric hot plate with temperature controller .
-
Chemical CdS Thin‐Film Deposition Influenced by External Electric and Magnetic Fields
The temperature of the chemical bath was adjusted with a hot plate and temperature controller (±1ºC), while magnetic stirring is applied to promote ion-by-ion heterogeneous growth on the substrate.
-
Studies on chemical bath deposited cadmium sulphide films by buffer solution technique
water bath whose temperature was controlled auto- matically with a hot plate and temperature controller .
-
Fall Meeting Attracts 568; Methods to be out this Month
A 44 page description of elec- tric furnaces, hot plates , temperature controllers , magnetic stirring hot plates, etc.