Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CoorsTek
Description: Mini-Igniter™ ignition systems are high strength, rapid heating igniters — popular alternatives in the gas-fired heating market. CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic
-
Supplier: CoorsTek
Description: CoorsTek offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide
-
Supplier: Radwell International
Description: HOT SURFACE IGNITOR, 271D, CERAMIC BLOCK STYLE D, LEAD WIRE LENGTH 5-1/4 (133.35MM), 120V AC. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: ASTM International
Description: 1.1 This test method covers a means for the discrimination between gases, which will ignite or not ignite when impinged on a hot surface when that surface is heated to 800?°C (1472?°F) or greater for a period of 2?min in a non-confined environment. 1.2 This test method may be
-
Supplier: LAND
Description: speed and with a fast response. Every hot spot can be detected as all the coal surface is viewed. The scanner is capable of detecting even small hot objects on the conveyor, with its high-speed scanned detector. The scanner outputs the hottest temperature on the conveyor
- Temperature Range: 68 to 1,112 F
- Response Time: 5 to 10 milliseconds
- Operating Temperature: 41 to 140 F
- Features: Automatic Emissivity Adjustment
-
Supplier: Radwell International
Description: HOT SURFACE IGNITOR, UNIVERSAL USE, CERAMIC BLOCK, FURNACE IGNITER. FREE 2 YEAR RADWELL WARRANTY
- Mounting Options: Universal Mounting Foot (Rail)
-
Supplier: CSA Group
Description: ISO 20823:2003 specifies a test method to determine the relative flammability of fluids when contacted with a hot metal surface at a fixed temperature, but it is also possible to gauge fluid ignition temperatures by adjustment of the manifold temperature. It is primarily used is to
-
Description: ISO 20823:2003 specifies a test method to determine the relative flammability of fluids when contacted with a hot metal surface at a fixed temperature, but it is also possible to gauge fluid ignition temperatures by adjustment of the manifold temperature. It is primarily used is to
-
Supplier: SAE International
Description: This paper summarizes hot surface ignition characteristics of R134a and R1234yf automotive air conditioning fluids on typical under-hood automotive surfaces that possess sufficient heat to ignite flammable or combustible fluids. It further investigates the effect, if any, that
-
Supplier: Radwell International
Description: HOT SURFACE IGNITOR, SILICONE NITRIDE, 115 VAC, WITH MOUNTING BRACKETS. FREE 2 YEAR RADWELL WARRANTY
- Motor Voltage: 115 volts
- Features: AC Motor Starter
-
Supplier: Radwell International
Description: FURNACE IGNITER, SUPCO SIG102 , ROUND HOT SURFACE IGNITOR, 025-32656-000, 025-32626-000, 373-05342-700, 473-12509-001, L38694. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: jets. The present paper investigated the characteristics of supersonic hot jets generated by combustion of stoichiometric H 2 /air in a pre-chamber to understand the ignition mechanism of ultra-lean mixtures by supersonic hot jets. Numerical simulations were carried out to examine the
-
Supplier: CSA Group
Description: Scope Details test criteria for manually-operated electric gas ignition systems and ignitions system components which are intended to form an integral part of a gas appliance. An ignition system shall ignite gas at the main or pilot burner using either spark or hot surface ignition.
-
Description: parts or circuits producing arcs or sparks or having hot surfaces which, if not protected in one of the ways specified in this standard, could be capable of igniting a surrounding explosive gas atmosphere. This standard describes several different methods by which this can be achieved
-
Description: cold start. Innovacera ceramic heater applications:1. Oxygen sensor2. Motorcycle oxygen sensor3. Hot surface igniters (ignition of gas, oil, biomass, pellets)4. Hot air generation5. Tool heating6. Melting, Welting, ordering, Hot air soldering7. Heaters for chemical
- Features: Specialty Ceramic
-
Supplier: ASTM International
Description: heating flux in the range of 0 to 50 kW/m2 in a vertical orientation. Hot wires are used to ignite the combustible vapors from the specimen during the ignition and heat release tests. The assessment of the parameters associated with flame spread requires the use of line burners instead of
-
Supplier: ASTM International
Description: 1.1 This specification provides minimum requirements for labeling protective clothing offering heat, flame, and melting resistance for applications where the potential exists for incidental exposure to open flame, radiant heat sources, or hot surfaces which could melt or ignite
-
Supplier: Chase Doors
Description: method causes hot gases to be forced out around the edge of the door, making it easier for flames to transfer to the outer door and surface. To prevent flames from transferring, Fib-R-Dor fire door utilizes intumescent seals. Intumescent seals expand under heat, filling the gap between
- Application: Commercial, Industrial, Interior Doors
- Type: Entry Doors
- Material: Fiberglass
- Features: Fire Rated, Other, Window(s)
-
Supplier: SAE International
Description: especially for the hot parts of the combustion chamber (exhaust valves, spark plug body and piston) because these parts have an increased high heat load and thermal stress. These temperatures could have as main consequence to the risk for engine damage by irregular combustion due to
-
Supplier: UL Standards & Engagement
Description: propellants containing their own oxidizers. 2.3 This document is concerned only with design, manufacture, installation, maintenance, and test criteria related to arcs, sparks, or hot surfaces produced by electrical and non-electrical* equipment that may cause ignition of flammable gas
-
Supplier: jbj Techniques Limited
Description: tools themselves. Fire-resistant fluids are used whenever there is a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are specially formulated so they are more
- Maximum Discharge Flow: 2.772 to 13.8864 GPM
- Maximum Discharge Pressure: 725.1885 psi
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
- Power Source: Hydraulic
-
Supplier: UL Standards & Engagement
Description: Tests of Fire Resistive Grease Duct Enclosure Assemblies UL 2221 1.1 These tests are intended to determine the fire resistance of grease duct enclosure assemblies. These requirements limit the combustibility, the surface flammability, and the smoke generation potential of the coverings used
-
Supplier: UL Standards & Engagement
Description: transmission through the assembly of heat, and of gases sufficiently hot to ignite cotton waste in walls, partitions, floors, and roofs. b) Measurement of the load carrying ability of load bearing elements in wall, partition, floor, and roof assemblies. c) Measurement of the load carrying
-
Supplier: UL Standards & Engagement
Description: 263 shall be permitted to be used to determine the hourly fire endurance rating of walls and floors with control joints. 1.11 Tests for determining the surface burning characteristics of building materials, based on the rate of flame spread, are found in the Standard for Test for
-
Supplier: FX PCB Co., Ltd.
Description: Membrane The aluminum base membrane aids in preventing agent etching and scraping of the metal surface. Membranes can be divided into two categories: ordinary (less than 120°C) and anti-high temperature (more than 250°C). The latter type satisfies the HASL (hot air solder leveling)
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
temperature. Our short surface igniters are perfectly suited for this purpose. The special geometry of the cylindrical ceramic heaters, in combination with an extremely high surface temperature of 1000°C, heats up the supply air in the shortest possible time to an extremely high temperature (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Exposed surfaces can become dangerously hot, generating burn hazards for workers. In oil and gas facilities, for example, an overheated, uninsulated pipeline poses a serious safety risk. Prolonged heat exposure can also weaken materials, making equipment more vulnerable to mechanical failure or fire (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for Mid-Mountain Materials, Inc. -
a possibility that a hydraulic fluid (also used for lubrication) may encounter a source of ignition, such as the surface of very hot equipment. Fire-resistant hydraulic fluids are specially formulated so they are more difficult to ignite and do not propagate a flame from an ignition source. (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
higher consistency Reduced labor and increased safety Decreased risk of technicians igniting pyrophoric deposits, because of reduced maintenance requirements Decreased exposure of the chamber to oxygen, resulting in less time needed to purge the oxygen from all surfaces (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
caused by hot corrosive gases flowing at high concentrations and velocities. This is most relevant in extending the life of the Center Thermocouple. Significantly longer life – The coating will allow quartz sheaths to last up to three times longer (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
Conduct Research Top
-
Ceramic Igniter Use For Pellet Burner
by Innovacera's hot surface ceramic igniter.
-
5% Discount for Innovacera Ceramic Igniter
INNOVACERA offers ceramic igniters for hot surface ignition systems in heating applications. These high strength, heat resistant ceramic igniters have become an industry standard in gas heating systems. Their superior materials and rapid heating capabilities provide reliable performance over a long
More Information Top
-
Federal Register > Thursday, March 7, 1996 > [61 FR 9167] Saint-Gobain/Norton Industrial Ceramics Corporation; Consent Agreement With Analysis To Aid Public Co...
…require the Worcester, Massachusetts-based corporation-a wholly-owned indirect subsidiary controlled by Compagnie de Saint-Gobain, a French company-to divest businesses and associated assets in the United States markets for fused cast refractories, hot surface igniters , and silicon carbide refractory…
Indicates content that may require registration and/or purchase.