Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Waters Corporation
Description: State-of-the-art Reversed-Phase and HILIC HPLC ColumnsWaters offers a wide range of analytical and preparative chromatography columns to meet the needs of virtually every application. The Waters Column Advisor recommends the most appropriate column depending on the on the
- Packing Material Diameter: 2.5 µm
- Pore Diameter: 105 µm
- Column Length: 0.5 to 30 cm
- Internal Diameter: 1 to 50 mm
-
Supplier: Restek
Description: Restek tubing is manufactured from fine, chromatographic-grade 316 stainless steel. It is corrosion resistant, ultrasonically cleaned and passivated. We polish the tubing and promise a burr-free cut. You can use this tubing immediately—there is no need for additional treatment.
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.08267721 to 0.18110246 inch
- Application: Chemical
- Design Units: English, Metric
-
Supplier: MAC-MOD Analytical, Inc.
Description: HydroBond HPLC columns from MAC-MOD Analytical are available in two unique bonding chemistries, each designed to give excellent peak shape and increased retention of polar analytes.
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.01 µm
- Column Length: 25 cm
- Internal Diameter: 1 mm
-
-
Supplier: MAC-MOD Analytical, Inc.
Description: New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) •
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.009 µm
- Column Length: 25 cm
- Internal Diameter: 3 mm
-
Supplier: MAC-MOD Analytical, Inc.
Description: New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) •
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.009 µm
- Column Length: 25 cm
- Internal Diameter: 2.1 mm
-
Supplier: MAC-MOD Analytical, Inc.
Description: New 5-micron HALO-5 columns based on Fused-Core particle technology boosts the performance of HPLC. Compared to other HPLC columns, HALO-5 columns have: • the highest plate number versus any other 5-micron column you can buy (> 150,000 plates per meter) •
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.009 µm
- Column Length: 3 cm
- Internal Diameter: 2.1 mm
-
Supplier: Miles Scientific (Analtech)
Description: Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
- Pore Diameter: 5 µm
-
Supplier: Miles Scientific (Analtech)
Description: Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
- Pore Diameter: 5 µm
-
Supplier: Miles Scientific (Analtech)
Description: Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
- Pore Diameter: 5 µm
-
Supplier: Miles Scientific (Analtech)
Description: Special features include: Superior selectivity and efficiency in the separation of proteins and biomolecules. High stability under extreme operating conditions. High recovery of analytes.
- Pore Diameter: 5 µm
-
Supplier: IDEX Health & Science
Description: This Microbore Guard Column is ideal for microbore HPLC. It is applicable for narrow-bore chromatography. This unpacked guard column enables you to match the chemistry of your column creating optimal column protection. It includes (2) C-128-31 replacement frits.
- Column Length: 2 cm
- Column Type: Guard Column
- Construction Material: Polymer
-
Supplier: Bio-Rad Laboratories, Inc.
Description: column diameter and length. All packages contain one stopcock per column ordered. Jacketed Econo-Column columns are glass Econo-Columns with an integral water jacket for cooling or heating. Jacketed columns are used in applications requiring temperature
- Column Type: Analytical Column
-
Supplier: Cole-Parmer
Description: • Choose from single, programmable, or high-capacity units to suit your application needs This programmable, single-column unit will accept column temperature ranges from 4.0
C to 100.0 C. Feature full programmability—each set can be programmed to repeat automatically from 1 -
Supplier: Waters Corporation
Description: More than 200 combinations of column configurations and chemistries, UPLC / UHPLC Columns combine faster separations with higher resolution and sensitivities by harnessing the full potential of small particles. All Waters UPLC Columns are designed, tested, and guaranteed for
- Packing Material Diameter: 1.6 µm
- Pore Diameter: 20 µm
- Column Length: 0.5 to 30 cm
- Internal Diameter: 1 to 4.6 mm
-
Supplier: Western Analytical Products
Description: "2.0 mm ID x 2 cm Easy to Pack Available as a Kit with Funnel and Extra Frits The C-130B is our most popular guard column. HPLC users find this column easy to pack and extremely economical. This narrow-bore short column creates only a slight pressure increase with
- Column Type: Guard Column
-
Supplier: Restek
Description: particle size: 5μm pore size: 60Å endcap: yes pH range: 2.5 to 8 temperature limit: 80°C This highly retentive, highly selective phase, unique to Restek, was developed specifically for the analysis of aldehydes and ketones as DNPH derivatives. Allure® AK is a reversed phase HPLC material that
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.006 µm
- Column Length: 20 cm
- Internal Diameter: 3.2 to 4.6 mm
-
Supplier: Accuris
Description: Foodstuffs - Determination of Deoxynivalenol in animal feed - HPLC method with immunoaffinity column clean-up
-
Supplier: Restek
Description: particle size: 5μm, spherical pore size: 60Å endcap: no pH range: 2.5 to 8 temperature limit: 80°C Allure® Organic Acids columns provide enhanced retention and selectivity for polar organic acids, allowing the separation to be performed on a single 30cm column. An Allure® Organic Acids
- Packing Material Diameter: 5 µm
- Pore Diameter: 0.006 µm
- Column Length: 15 to 30 cm
- Internal Diameter: 3 to 4.6 mm
-
Supplier: Western Analytical Products
Description: silica capillary column. Available prepackaged capillary columns include: reversed-phase c18, high-carbon load, 5 µm/300 Ã… spherical silica, and an scx (strong cation exchange) 5 µm/85 Ã… material. each column supports a recommended maximum sample loading capacity of
- Column Type: Guard Column
-
Supplier: Accuris
Description: Animal feeding stuffs - Determination of maduramicin-ammonium by reversed-phase HPLC using post-column derivatisation
-
Supplier: Pickering Laboratories, Inc.
Description: Sodium Guard Column, 2.0 × 20 mm (for use with 1193250 Column)
-
Supplier: Pickering Laboratories, Inc.
Description: Amino Column, 4.6 × 250 mm, 5µm
-
Supplier: Pickering Laboratories, Inc.
Description: Lithium Guard Column, 2.0 x 20 mm (for use with 0393250 column)
-
Supplier: Accuris
Description: Foodstuffs - Determination of ochratoxin A in wine and beer - HPLC method with immunoaffinity column clean-up
-
Supplier: Teknokroma Analitica S.A.
Description: onto a disposable solid phase cartridge, followed by elution of the analyte with an appropriate solvent for instrumental analysis. The Finisterre™ SPE columns improve sample purity, quantifi cation, and HPLC column life.
- Sorbent Mass: 0.1 to 1 g
- Sample Volume: 1 to 12 cc
- Particle Size: 50 µm
- Configuration: Cartridge / Column
-
Supplier: IDEX Health & Science
Description: Our Guard Column is the most widely used system that we offer. Our easy to pack and economical guard column is a favorite among HPLC users. It comes with equipped with two stainless steel replacement frits (A-100).
- Column Length: 2 cm
- Column Type: Guard Column
- Construction Material: Steel - Stainless
-
Supplier: Restek
Description: particle size: 4μm, spherical pore size: 110Å endcap: fully endcapped pH range: 2.5 to 8 temperature limit: 80°C Developed specifically for challenging analyses of polycyclic aromatic hydrocarbons. The Pinnacle® II PAH stationary phase incorporates a proprietary C18 bonding that enables unique
- Packing Material Diameter: 4 µm
- Pore Diameter: 0.011 µm
- Column Length: 5 to 25 cm
- Internal Diameter: 2.1 to 4.6 mm
-
Supplier: IDEX Health & Science
Description: Accel-X columns have a short length and narrow inner diameter making it ideally suited for the high-speed separations and ballistic gradients commonly used in LC/MS. Near-zero-dead-volume fittings permit Accel-X columns to achieve high efficiency and excellent peak shape. It is
- Column Length: 3 cm
- Internal Diameter: 1 mm
- Operating Pressure: 15,000 psi
- Column Type: Analytical Column
-
Supplier: Hamilton Company
Description: chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the
- Packing Material Diameter: 10 µm
- Pore Diameter: 0.03 µm
- Column Length: 2 cm
- Internal Diameter: 2.3 to 2 mm
-
Supplier: Waters Corporation
Description: in HPLC performance Simplify your daily LC system start-up with advanced software functionality Advancements in LC chemistry and mass detection Improve your laboratory's efficiency using CORTECS 2.7 μm Columns with your Alliance HPLC System. Benefit from improvements in both
- Analysis Method: Analytical Analysis
- User Interface: Digital Front Panel
- Display: Digital Readout, Video Display
- Detector Type: Electrochemical Detector, Fluorescence Detector, Light Scattering Detector, Mass Spectroscopy Detector, Refractive Index Detector, Ultraviolet / Visible Light Detector
-
Supplier: Hamilton Company
Description: The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell,
- Packing Material Diameter: 12 µm
- Pore Diameter: 0.01 µm
- Column Length: 2 cm
- Internal Diameter: 2.1 mm
-
Supplier: Hamilton Company
Description: chromatographers the desired retention characteristics necessary for certain sample types. This difference is especially pronounced for halogenated solutes. Unlike silica-based C8 or C18 columns, PRP-h5 has no stationary phase coating. Since there is no stationary phase to hydrolyze, the
- Packing Material Diameter: 20 µm
- Pore Diameter: 0.03 µm
- Column Length: 2 cm
- Internal Diameter: 4.6 mm
-
Description: ISO 10130:2009 describes a method for the detection and quantification of N‑nitrosodiethanolamine (NDELA) in cosmetics and raw materials used in cosmetics by High Performance Liquid Chromatography (HPLC) coupled with post-column photolysis and derivatization. This method is not
-
Supplier: CSA Group
Description: ISO 10130:2009 describes a method for the detection and quantification of N‑nitrosodiethanolamine (NDELA) in cosmetics and raw materials used in cosmetics by High Performance Liquid Chromatography (HPLC) coupled with post-column photolysis and derivatization. This method is not
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: solution for customers wanting to improve analytical efficiency by realizing both high speed and high separation using regular column pressure conditions.Each Shim-pack XR-ODS column comes with three quality certificates. Shimadzu strictly controls the quality of each column
- Pore Diameter: 0.012 µm
- Column Length: 3 cm
- Internal Diameter: 3 mm
- Operating Pressure: 4,351.10518071591 psi
Find Suppliers by Category Top
Featured Products Top
-
The Hamilton PRP-C18 is a new HPLC column designed to provide high-efficiency, reversed-phase separations over an extended column life in nearly any mobile phase or pH. The rigid stationary phase has excellent mechanical and thermal stability (> 100°C), does not shrink or swell, and (read more)
Browse HPLC Columns Datasheets for Hamilton Company -
Valves Valve Positioners Chromatography (HPLC Columns and (read more)
Browse Valve Positioners Datasheets for Hamilton Company -
Valve Positioners Chromatography (HPLC Columns and Accessories) (read more)
Browse Syringe Pumps Datasheets for Hamilton Company
Conduct Research Top
-
Advantages of Silica Gels for HPLC Packing Applications
For high-performance liquid chromatography (HPLC), in particular, accuracy is king. Column packing, separation and purification influence accuracy, making the quality of the silica gel used an incredibly important factor when processing difficult separations.
-
Separations Anxieties
The majority of reversed-phase HPLC columns use a ?silyl ether? (Si-O-Si-) linkage to attach the bonded phase to the underlying silica. That Si-O-Si bond is subject to acid-catalyzed hydrolysis (the stoichiometry even works out: Si-O-Si + H2O --> SiOH + SiOH). The hydrophobic bonded phase shields
-
USP Tests to be Updated
of the things I've seen over the years are incredible. I've actually seen people adulterate with materials they know will stick to an HPLC column and not come off, and so then when it comes to us - "Oh, it 's a single peak. It 's pure. " Well, I think the approach we 're taking is to try to write
-
The Third Way for ICH Q7A: A Proposal for Updating Guidance for API Inspections
. . . not to mention electricity is in play. Figure 4 shows a graphic representation of a column cross-section. In this case, silica lines the column. The electroosmotic flow is seen from anode to cathode. Figure 3. Schematic of capillary electrophoresis set-up. While not overly complex, it is not designed as "simple
-
Separations Anxieties
Chromatography is a continuously evolving science, and not a month goes by that some column or media manufacturer doesn t tout the next big thing. In his 30 years in the business, Tom Jupille, founding consultant of , has seen enough to distinguish between the wheat and chaff. Jupille, who also
-
Therapeutic Dose: Chromatography Dreams
online, calls Primesep the biggest breakthrough in HPLC in 25 years! The claim, by one of the column s enthusiasts, might be exaggerated but has generated a fairly spirited discussion. Several chromatographers wrote in to say that Primesep, indeed, was a unique tool. The column isn t manufactured
-
Chromatography Roundup
chromatography. This allows just one to two liters of Sartobind to clear contaminants and viruses from a 15,000-liter MAb production run. A 1- or 2-liter membrane is approximately 200 times smaller than a column for the same unit operation, and the membrane can process five to 10 times faster, Mora says
-
SMB Takes On Paclitaxel Purification
studies led to modifications in the amount of stationary phase packed in the SMB columns, along with solvent composition, loading concentration, feed and take-off rates. The SMB process is controlled through real-time, near-line, fast HPLC analysis of the extract and raffinate evaporate streams
More Information Top
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/General_Information/1/supelco-1-hplc.pdf
2 HPLC Column Selection . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-2-hplc-app.pdf
application for HPLC column .................................................................
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-3-chiral.pdf
4 Choosing a Chiral HPLC Column . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Chiral Separations
Commercial HPLC columns based on (3,3¢-diphenyl-1,1¢- binaphthyl)-20-crown-6 (Crownpak CR(+)™ and Crownpak CR(−)™ from Daicel) and (18-crown-6)-2,3,11,12-tetracarboxylic acid (ChiroSil RCA(+)™ and ChiroSil RCA(−)™ …
-
Reviews of Environmental Contamination and Toxicology
Mancini et al. (2004) separated cis/trans isomers from each other on an achiral silica HPLC column using n-hexane:tert-butyl methyl ether (96:4) (v/v) as the mobile phase (Table C1, Appendix C).
-
Extreme Chromatography Faster, Hotter, Smaller
Such values correspond to about 5,000–20,000 column volumes, which are fully comparable to those obtained on standard HPLC columns .
-
The Protein Protocols Handbook
This is analogous to gaining increased resolution and sensitivity in an LC/MS-based strategy by using multiple HPLC columns with different affinity chemistries (e.g., MudPIT (6)).
-
HPLC of Peptides and Proteins
Similarly, the TSK DEAE-2SW prepacked HPLC column (see Table 3) has a pore size of 125 Å and an exclusion limit of 10,000 Daltons, whereas the TSK DEAE- 5PW HPLC column has a pore size of 1000 Å and an …
Indicates content that may require registration and/or purchase.