Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: E+E Elektronik
Description: instruments with sensing probes Ø 10-12 mm (0.4-0.47 inch). It is very easy to use and it does not require highly qualified technical staff. The kit consists of a humidity calibration chamber and a choice of E+E Humidity Standard Sets. Humidity Standards The
- Calibrator Style: Fixed
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: Process Sensing Technologies USA
Description: (Rotronic standard 15/25mm). The lower part of the device consists of a screw-on lid into which the humidity standard is poured on to an absorbent textile pad. The specified humidity is generated in the calibration device after a stabilization period. High
-
Supplier: Accuris
Description: Standard Test Method for Humidity Calibration (or Conformation) of Humidity Generators for Use with Thermogravimetric Analyzers
-
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR HUMIDITY CALIBRATION (OR CONFORMATION) OF HUMIDITY GENERATORS FOR USE WITH THERMOGRAVIMETRIC ANALYZERS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Process Sensing Technologies USA
Description: multiply probes calibration User programmable calibration sequence with up to 200 steps Automatic calibration (optional) Integrated FDA 21 CFR part 11 compliant Rotronic HW4 softwareApplications: On-site calibration solution for all users of humidity and
- Variables Measured: Temperature
-
Supplier: ASTM International
Description: 1.1 This test method describes the humidity calibration (or conformance) of humidity generators for use with thermogravimetric analyzers and other thermal analysis apparatus. The humidity range covered is 5 to 95 % relative humidity (% RH) and the temperature range
-
Supplier: ASTM International
Description: 1.1 These test methods describe the humidity calibration (or conformance) of humidity generators for use with thermogravimetric analyzers and other thermal analysis apparatus. The humidity range covered is 5 % relative humidity (% RH) to 95 % RH and the temperature
-
Chemical Additives and Agents - 0802 - Kestrel 0802 Relative Humidity Calibration Kit -- GO-10382-12Supplier: Cole-Parmer
Description: wish to explore for which there is no accessory listed and we will see if it is available. Take advantage of the wide range of calibration services that are also available to keep your instruments at peak performance and accuracy.
- Function: Reference / Chemical Standard
-
Supplier: Cole-Parmer
Description: Humidity Standard
- Function: Reference / Chemical Standard
-
Supplier: Alpha Moisture Systems
Description: Alpha Moisture Systems offer a full range of dewpoint calibration services. All new dewpoint transmitters and hygrometers are supplied with a Calibration Certificate. Calibration Certificates are traceable to NPL (National Physical Laboratory) and, through NPL, the International
- Services: Calibration Service
- Features: Europe Only
- Capabilities: Specialty Instrument / Equipment Repair Services
-
Supplier: Shaw Moisture Meters
Description: Maintain accuracy and reliability with regular calibration of your dewpoint meter All new dewpoint meters, hygrometers and inline moisture analysers manufactured by SHAW are supplied with a Calibration Certificate as standard. Dewpoint meter calibration accuracy is
- Products Serviced / Replaced: Calibration Instruments, Environmental Test Equipment
- Service Capability: Calibration Service
- Features: Europe Only, North America, Northeast US Only, United States Only
-
Supplier: Edgetech Instruments Inc.
Description: in the field performing on site NIST traceable humidity calibrations. The system offers the highest accuracy available for both relative humidity and ambient temperature. With RH CAL, temperature and relative humidity are controlled independently; therefore, you are not
- Operating Temperature: 32 to 122 F
- User Interface: Analog Front Panel, Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: Embedded Data Systems
Description: (Optional antennas available) Part #s 3005-17 - Point Sensor Temp/Humidity, 418 MHz 3005-115-2 - Point Sensor Temp/Humidity, 900 MHz (3005-115 replacement) 5002-09-TH - Point Sensor Temp/Humidity, 433 MHz The Point Sensor Wireless Temperature and Relative Humidity sensor
- Sensor Type: Humidity Sensor, Temperature Sensor
-
Supplier: Accura Calibration
Description: services are traceable to the National Institute of Standards and Technology (N.I.S.T). Calibration: Comprehensive inspection upon receipt of equipment. Calibration service performed in compliance with international standards. A complete Certification of
- Capabilities: Analyzers, Dimensional Gages / Instruments, Electrical and Electronic Test, Environmental Test Chambers, Force, Weight, or Torque Instruments, Generators (Function, Pulse, etc.), Humidity / Moisture Instruments, Laboratory Equipment / Analytical Instruments, Multimeter / Electrical Meters,
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Preventative Maintenance, Product Sales - New, Product Sales - Used / Refurbished, Rapid Turnaround, Remanufacturing / Complete Rebuild, Replacement / Exchange Program, Troubleshooting and Repair,
- Features: North America, Southern US Only, United States Only
-
Supplier: E+E Elektronik
Description: The Humor 20 humidity calibrator is a high-end portable reference device traceable to international standards. The Humor 20 generates relative humidity in the range 10-95 % RH and can accomdate probes diameter 8-25.5 mm (0.3-1") as well as data loggers or room mount
- Operating Temperature: 50 to 104 F
- User Interface: Analog Front Panel
- Software: Application Software Included
- Display: Digital Readouts
-
Supplier: Rotronic Instrument Corp.
Description: HygroGen2 is a portable humidity generator for calibration of humidity and temperature measuring instruments. The device sets a new standard in portable calibration. The HygroGen2 works like a “mobile calibration laboratory” and is intended for companies
- AC Voltage Range: 110 to 230 volts
- Operating Temperature: 32 to 140 F
- Calibration Signal: AC Voltage
- User Interface: Digital Front Panel
-
Supplier: PMC Engineering LLC
Description: The S503 Humidity Calibrator enables users of humidity sensors, transmitters and portable devices to quickly and accurately generate a stable humidity in a test chamber to validate or calibrate sensors. Generates humidity levels between 5-95% RH Highly portable Stabilizes
- Operating Temperature: 59 to 95 F
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Environmental Properties: Humidity / Moisture / Dew Point
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction PCE-THB 38 air humidity meter. (thermometer, humidity meter and barometer all in one device) The PCE-THB 38 air humidity meter is ideal for detecting and digitally displaying humidity, temperature and barrometric pressure. Temperature is measured by an RTD
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 3 %
- Dew Point Range: -13 to 120.2 F
- Operating Temperature: 32 to 122 F
-
Supplier: Accuris
Description: Meteorology \x97 Radiosonde \x97 Part 2: Laboratory test method for errors in radiosonde humidity sensor calibration
-
Supplier: Gagemaker L.P.
Description: Environmentally Controlled A2LA ISO:17025 Accredited Laboratory featuring a Sophisticated Climate Control System Regulating Temperature and Humidity Gagemaker Replacement Parts and Equipment Ensure Top Performance Established Procedures and NIST Traceable Standards Gagemaker Dedicated
- Products Serviced / Replaced: Calibration Instruments, Inspection / NDT, Specialty Instrument / Equipment
- Service Capability: Calibration Service, Replacement / Exchange Program, Spare Parts Inventory
- Features: North America, Southern US Only, United States Only
-
Supplier: InspectorTools
Description: Compact, Digital Hygro-Thermometer, ideal for field use Simultaneous display of Temperature (°C/°F) and Relative Humidity Max/Min and Data Hold Built-in self calibration utility allows for field calibrations using optional Relative Humidity calibration bottles
-
Supplier: Minco
Description: Minco intrinsically safe humidity assemblies are FM and CFM approved. They feature a thin film capacitive humidity sensor, a platinum compensating RTD, stainless steel sintered filters, and an optional temperature loop. For applications requiring: Climate control in highly flammable
- Relative Humidity Range: 0 to 100 %
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity, Temperature
-
Supplier: Vaisala
Description: suitable for various industrial applications with moderate humidity and temperature levels. It uses Vaisala’s thin-film capacitive humidity measurement technology, which is now the industry standard in humidity measurement. Vaisala’s HUMICAP® technology provides the best
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 248 F
- Technology: Capacitive
-
Supplier: The Kahn Companies
Description: Humidity Calibrator Stand-alone calibrator for relative humidity (RH) sensors providing humidity and temperature profiling with a built-in, NIST traceable optical reference hygrometer. • Perform RH sensor calibration in-house • Simple and easy to use • Fully
- RH/aw Range: 10 to 90 %
- RH/aw Accuracy: 2 %
- Electrical Outputs: Analog Current
- Features: Datalogger, Self Calibrating
-
Supplier: Traceable® Products
Description: Hygrometer/Dew Point/Thermometer with 0.01 resolution, data logger, and computer output Unit simultaneously displays humidity or dew point and temperature. One of the newest and fastest humidity sensors ever developed displays full-range humidity changes in 5-30 seconds. It
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 10 to 95 %
-
Supplier: Vaisala
Description: certificate: 5 points for humidity, 1 point for temperature Key Benefits • Proven Vaisala HUMICAP performance • Vaisala is the original innovator of the thin-film capacitive humidity measurement technology, which has now become the industry standard in humidity
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 176 F
- Technology: Capacitive
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: processes, machine operating temperatures and product storage / warehouse conditions. The PCE-HT110 comes factory calibrated. For an additional fee, the PCE-HT110 can be calibrated according to ISO standards. See accessories for details. Customer Review "We use a humidity / temperature
- Relative Humidity Range: 10 to 90 %
- Relative Humidity Accuracy: 4 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 10 to 90 %
-
Supplier: Vaisala
Description: installation, configuration, and field adjustment • Humidity parameter options: relative humidity, dew point, mixing ratio, enthalpy, wet bulb temperature, dew point depression, and absolute humidity • Full 0 … 100%RH measurement range • Accuracy up to ±1.7%RH • User
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1.7 %
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: InspectorTools
Description: Compact, Digital Hygro-Thermometer, ideal for field use Simultaneous display of Temperature (°C/°F) and Relative Humidity Max/Min and Data Hold Built-in self calibration utility allows for field calibrations using optional Relative Humidity calibration bottles Kit
-
Supplier: Vaisala
Description: For Demanding Spot-Checking Applications Vaisala HUMICAP® HM70 Handheld is designed for demanding humidity measurement in spot-checking applications. It is also ideal for field checking and calibration of Vaisala's fixed humidity instruments. The HM70 includes an MI70 indicator
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: 14 to 104 F
- Electrical Outputs: Analog Voltage
-
Supplier: Parameter Generation & Control, Inc.
Description: humidity and temperature control and uniformity. Unlike many other manufacturers, Parameter’s humidity methodology does not use vapor generators or atomizers as a humidity source. Instead, our dew point generating system achieves superior levels of humidity performance.
- Temperature Range: 7.000000000000001 to 60 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 10 to 90 % RH
- Width: 0.3 ± %RH
-
Supplier: Environics, Inc.
Description: The Series 2020 Continuous Emissions Monitoring Calibration System (CEMCS) automatically generates precise gas standards for rapid multi-point and multi-scale calibration of Continuous Emissions Monitors (CEM).
- AC Voltage Range: 110 to 220 volts
- Operating Temperature: 32 to 122 F
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
-
Supplier: Traceable® Products
Description: Humidity/Temperature Pen with memory makes it easy to monitor any location Pen continuously and simultaneously displays both RH and °F/°C with dual-recall memories. Handy pocket clip makes it easy to carry. Memory displays highest and lowest humidity/temperature readings achieved
- Relative Humidity Range: 2 to 98 %
- Relative Humidity Accuracy: 3.5 %
- Operating Temperature: 32 to 122 F
- RH/aw Range: 2 to 98 %
-
Supplier: Owlstone Inc.
Description: The OVG-4 is a compact, cost effective calibration gas system, which generates high accuracy, NIST traceable calibration gas standards.
- Output Flow Rate: 0.049998959999999995 to 0.4999896 SLM
- Outlet Pressure: 10 psi
- Generator Type: Chlorine / Chlorine Dioxide, Humidity / Water Vapor, Hydrogen, Hydrogen Sulphide / Sour Gas, Nitrogen, Organic Vapor, Oxygen
- Features: Specialty / Other
-
Supplier: Traceable® Products
Description: Traceable to NIST To assure accuracy an individually serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology).
- Relative Humidity Range: 10 to 95 %
- Relative Humidity Accuracy: 2.5 %
- Operating Temperature: -4 to 140 F
- RH/aw Range: 10 to 95 %
Find Suppliers by Category Top
Featured Products Top
-
environmentally controlled calibration laboratory, encompassing an overall calibration range of -90 °C to +20 °C dewpoint traceable to National and International Humidity Standards at the National Physical Laboratory (NPL (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
thresholds, inaccuracies can result in false alarms, missed events, or failure to meet regulatory standards, making rigorous calibration fundamental to maintaining dependable sensor performance in high-stakes environments. Effective ultralow calibration helps sensors operate with the precision required to (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
How Mass Flow Controllers Enable Accurate Calibration Standards Calibration is a critical, yet often overlooked aspect of benchtop chromatography. Guidance on (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
, technicians should run dilutions of the compounds of interest. By plotting response times against concentration, a clear relationship between these two variables is established. Constructing calibration curves for each analyte, using precise calibration standards, further enhances the accuracy of gas (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
of any calibration depends on the quality of the gas used. If that reference point is unreliable, every safety measure built on it becomes less effective. Select gas certified to national standards such as NIST. Align the concentration with the (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
World’s Smallest Capacitive Humidity Sensor from IST Innovative Sensor Technology has added the World’s smallest capacitive humidity sensor to its line of thin-film sensors. Measuring just 1.85 mm x 1.85 mm, the P14 202 is capable of (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
. P14-W The standard P14-W humidity sensor capacitor was developed to satisfy applications in HVAC, test & measurement, white goods and in industrial fields and is ideal for use in various application needs where long term durability under extreme conditions are a relevant factor for the (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
and Tear PID gas detectors operate in harsh conditions where dust, humidity and general handling can all contribute to wear and tear, impacting their accuracy and stability. Calibration frequency will depend on the intensity of the environment and the manufacturer’s (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
The ELEGRP EKA25A Combination Humidity Sensor Switch is the ultimate solution for automated ventilation and lighting control in bathrooms, laundry rooms, and utility areas. By integrating a high-precision digital humidity sensor with smart microprocessor logic, it minimizes false triggers while (read more)
Browse Humidity Controllers Datasheets for Suzhou Ele Mfg Co., Ltd. -
ESPEC North America Inc | Qualmark Products and Services
ESPEC is pleased to now offer rentals - Benchtops
SH Benchtop series temperature & humidity chambers with built-in water tank for easy installation. Included options: window and NIST calibration certificate. Temperature range: -40 to 150°C Humidity range: 30% to 95%RH Criterion Benchtop series temperature (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services
Conduct Research Top
-
Adding Relative Humidity to Trace Concentration Gas Standards In a Permeation System (.pdf)
in varying dilution gas streams without compromising the concentration of other analytes in the output of the permeation system. Relative humidity can be added to the calibration gas stream without affecting the final concentration requirement by incorporating a module that utilizes a split-flow
-
How to Measure Torque Output from Robotic Tool Drivers
. In the real world, parts wear due to friction, lubrication dries in low humidity, dust gets in joints, and plastic, metal, and oil all expand and contract with changes in temperature. The longer a robotic assembly arm stays in operation, the more likely it is to fall out of calibration and deliver
More Information Top
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
This eliminates the need for humidity calibration standards , so they are generally field replaceable.
-
Sensing and Controlling Humidity
Dew point is frequently used in high humidity areas and is used for humidity calibration standards .
-
Humidity / Probes
Each HumiTrace humidity calibration standard is supplied with an INAB calibration certificate.
-
Extech Advance Superheat Digital Datalogging Psychrometer from Cole-Parmer
Extech Humidity Calibration Standards , 33% and 75% .
-
Instruments / Probes
Each HumiTrace humidity calibration standard is supplied with an INAB calibration certificate.
-
Measuring Relative Humidity in a Stagnant Environment
As a means of determining if environmental conditions in theses standard humidity jars were disturbed when sensors were moved in and out of the jars, six sensors were placed in each of two standard humidity calibration jars; i.e., a jar containing …
-
Design and Characterisation of a Temperature Compensated Relative Humidity Measurement System with On Line Data Logging Feature
Some of the fundamental standards for humidity calibration are Chilled mirror hygrometer, Electrolytic hygrometer, low cost dry/wet bulb psychrometer [1, 11, 15].
Indicates content that may require registration and/or purchase.