-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 44375-HDC1000YPA Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status:
- Operating Temperature: -20 to 60 C
- Applications: Automotive, Consumer, Medical
- Sensor Type: Humidity Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 081136-HDC1000YPAR Packaging: Reel - TR Response Time: 15s Mounting: SMD (SMT) Output Type: I2C Output: 14b Sensor Type: Humidity, Temperature Accuracy: ±3% RH Humidity Range: 0 to 100% RH Categories: Sensors, Transducers Status:
- Operating Temperature: -20 to 60 C
- Applications: Automotive, Consumer, Medical
- Sensor Type: Humidity Sensor
- Package / Mounting: Surface Mount (SMD)
-
Supplier: PMC Engineering LLC
Description: PF211 relative humidity transmitters are equipped with the Hygrosmart relative humidity sensor/converter. This interchangeable module has miniaturized electronics and does not require recalibration. Designed for HVAC applications Based on the interchangeable Hygrosmart module
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 %
- Operating Temperature: -20 to 160 F
- RH/aw Range: 0 to 100 %
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-WM1 is a multifunction absolute air moisture meter or absolute humidity detector used to determine relative humidity (% RH), absolute humidity (g/m³), air temperature, dew-point temperature and surface temperature (°C). This Metric-only measuring instrument comes complete with an external
- RH/aw Range: 10 to 95 %
- RH/aw Accuracy: 3 %
- Variables Measured: Absolute Humidity, Relative Humidity, Temperature
- Features: Battery Powered
-
Supplier: Process Sensing Technologies USA
Description: The HygroFlex1 series contains inexpensive HVAC transmitters for relative humidity and temperature measurement. The devices are equipped with the Rotronic tried-and-tested Hygromer® IN-1sensor and boast unbeatable value for money. Features: Range of application up to -20…50 °C / 0…100 %RH
- Form Factor: Transmitter
-
Supplier: PMC Engineering LLC
Description: The H3000 humidity sensor can be used in a wide range of HVAC applications. Through the consistent use of state-of- the-art production technologies and our extensive know-how in the field of high performance polymers, we have succeeded in producing a high quality sensor with an
- Relative Humidity Range: 0 to 90 %
- Relative Humidity Accuracy: 1.5 %
- Operating Temperature: -22 to 265 F
- RH/aw Range: 0 to 90 %
-
Supplier: Vaisala
Description: For Vaisala's Smart Humidity, Temperature, Dew Point, Moisture in Oil, CO2 and H2O2 Probes Vaisala Indigo 200 Series host devices are part of Vaisala Indigo product family and intended for Vaisala's intelligent, stand-alone humidity probes (HMP3, HMP4, HMP5, HMP7, HMP8 and HMP9), dew point
-
Supplier: Holykell Technology Company Limited
Description: Refrigeration pressure sensor adopts the latest generation of ceramic pressure core, which can be used in a low temperature environment of -35-125°C. The shell adopts a "passivation" process, which is not affected by moisture and condensation. It is widely used in refrigeration and
- Working Pressure Range: 14.50377 to 0 psi
- Accuracy: 0.5 ±% FS
- Signal Output: Analog Current, Analog Voltage
- Measurement Type: Gauge
-
Supplier: Setra Systems
Description: Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. Designed to be mounted outside, the Model SRH Outdoor Air relative humidity transmitters are available with optional passive or active temperature sensing.
- Relative Humidity Accuracy: 2 to 5 %
- Operating Temperature: 14 to 140 F
- RH/aw Accuracy: 2 to 5 %
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Setra Systems
Description: Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. The Model SRH humidity transmitters are available with optional passive or active temperature sensing. Features: Key Part Of Comprehensive HVAC
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 2 to 5 %
- Operating Temperature: 14 to 140 F
- RH/aw Range: 0 to 100 %
-
Supplier: Setra Systems
Description: Model SRH Relative Humidity Transmitter Series for HVAC Building automation systems and other relative humidity monitoring applications. The Model SRH humidity transmitters are available with optional passive or active temperature sensing. Features: Key Part Of Comprehensive HVAC
- Relative Humidity Accuracy: 2 to 5 %
- Operating Temperature: 14 to 140 F
- RH/aw Accuracy: 2 to 5 %
- Electrical Outputs: Analog Current, Analog Voltage
-
Description: Digital RH/T module with compact dust filter, suitable for HVAC Humidity and temperature module with a textile membrane filter, for tight spaces or extra sensor protection. The dust filter is mounted directly on the sensor.
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Accuracy: 1.8 %
-
Supplier: OMEGA Engineering, Inc.
Description: The RHCM series is a family of low cost, high performance chilled mirror dewpoint transmitters. The sensor provides accurate long term repeatability and high reliability performance for process control and energy management. The RHCM-10 sensor electronics are housed in a rugged
- Dew Point Range: 0 to 160 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 120 F
- Electrical Outputs: Analog Current
-
Supplier: Cole-Parmer
Description: • Ideal for use in the HVAC, IAQ, and environmental industries • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards. •
2% basic RH accuracy The Digi-Sense handheld thermohygrometers provide accurate and reliable readings in an ergonomic design. Ideal for use in - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2.5 %
- Operating Temperature: -328 to 2,501 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: • Ideal for use in the HVAC, IAQ, and environmental industries • Reliable measurements, guaranteed! Precalibrated to NIST-traceable standards. •
2% basic RH accuracy The Digi-Sense handheld thermohygrometers provide accurate and reliable readings in an ergonomic design. Ideal for use in - RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 2 %
- Operating Temperature: -22 to 212 F
- Display: Digital Readouts
-
Supplier: PMC Engineering LLC
Description: The PC series offers a comprehensive range of relative humidity transmitters for accurate, stable and repeatable measurements. Available with analog output signals, the PC series can be installed in a wide variety of applications. Low cost PC33 with analog output is designed for HVAC
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Operating Temperature: -20 to 185 F
- RH/aw Range: 0 to 100 %
-
Supplier: Edgetech Instruments Inc.
Description: RS-232 serial interface. The RS-232 offers reporting functions only. Each probe is configured with a smart sensor tip. The sensor tip is protected by a sintered metal filter cartridge. Both the filter and the sensor tip are replaceable. The probe may be directly inserted into
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: PMC Engineering LLC
Description: Wall-mounted units that have the ability to display and provide an output signal of % RH, dew point or absolute humidity and temperature. The WM Series offers excellent measurement accuracy and stability wherever a wall-mounted sensor is required. WM33 is designed for low cost HVAC
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 3 %
- Dew Point Range: -40 to 140 F
- Operating Temperature: -20 to 160 F
-
Supplier: Rotronic Instrument Corp.
Description: The HF5 humidity transmitter is designed for fixed installation in HVAC and industrial applications. It provides two analog output signals or a digital output signal corresponding to relative humidity, temperature, dew point or another psychrometric parameter. The HF5 uses a plug-in HygroClip
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: 14 to 140 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: RH (dew point range: –40 to +120°C) at temperatures up to +120°C. The S8000 Remote features a new sensor design, incorporating a high precision 1/10DIN PT100 to provide ±0.1°C accuracy of dew-point measurement. Combined with the ±0.1°C accuracy temperature measurement sensor, the RH
- Form Factor: Meter / Indicator
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Humidity and Temperature Wall Mount Transducers, SCT Series, are an ideal environmental solution for indoor applications such as building automation and HVAC systems in residential and office buildings. The SCT Series utilizes Honeywell HumidIcon™ humidity/temperature sensors
- Electrical Outputs: Analog Voltage
- Variables Measured: Relative Humidity, Temperature
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Humidity and Temperature Wall Mount Transducers, SCT Series, are an ideal environmental solution for indoor applications such as building automation and HVAC systems in residential and office buildings. The SCT Series utilizes Honeywell HumidIcon™ humidity/temperature sensors
- Electrical Outputs: Analog Current
- Variables Measured: Relative Humidity, Temperature
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Humidity and Temperature Wall Mount Transducers, SCT Series, are an ideal environmental solution for indoor applications such as building automation and HVAC systems in residential and office buildings. The SCT Series utilizes Honeywell HumidIcon™ humidity/temperature sensors
- Electrical Outputs: Analog Voltage
- Variables Measured: Relative Humidity, Temperature
-
Supplier: Honeywell Sensing & IoT
Description: Honeywell Humidity and Temperature Wall Mount Transducers, SCT Series, are an ideal environmental solution for indoor applications such as building automation and HVAC systems in residential and office buildings. The SCT Series utilizes Honeywell HumidIcon™ humidity/temperature sensors
- Operating Temperature: 23 to 131 F
- Electrical Outputs: Analog Voltage
- Variables Measured: Relative Humidity, Temperature
-
Supplier: ebm-papst Inc.
Description: Using appropriate sensors, the tangential blower featuring GreenTech EC technology automatically sets the required operating points and conveys the exact amount of air required. The advantages of ebm-papst tangential blowers at a glance: Low noise with high air flow rates and low back
- Air Flow Rate: 58.833 SCFM
- Media Temperature: -4 to 140 F
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum
-
Supplier: Process Sensing Technologies USA
Description: transmitter version of the Optidew 501 (without a display). Featuring ±0.15 °C accuracy across its -40 to +120 °C dew-point measurement range. Features: New chilled mirror hybrid sensor gives fast dynamic response to changes in humidity Accurate to ±0.15°C dew point, ±0.1°C temperature Wide
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Process Sensing Technologies USA
Description: Applications for the Humidity Sensors HC2A-S/-S3: Both humidity sensors are used for HVAC, food industry building services equipment, paper, textile and pharmaceutical industries. The HC2A-S3 version with its white body is additionally used for meteorology. Robust Humidity Probe
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Applications include monitoring climates of refrigerated trucks, warehouses, construction sites and HVAC installations, where excess moisture, condensation and uneven temperatures can create mold, spoilage and health hazards.
- Height: 225 inch
- Weight: 200 lbs
- Operating Temperature: 0 to 40 F
- Features: Battery Powered
-
Supplier: InspectorTools
Description: or condensation conditions Available with HygroStick or HumiStick and optional data cable and software kit Building Related Questions What is the Wood Moisture Equivalent (WME) scale as used on Protimeter moisture meters? Protimeter moisture meters are calibrated for wood but
-
Supplier: InspectorTools
Description: split display at the touch of a button. Surface temperature measurements can also be measured with an optional surface temperature sensor, making this instrument especially suitable for condensation risk assessment and diagnosis. Product Description There are many applications where
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Hygromaster Hygrostick sensor (PR4750) Extension lead (BLD5802) Pack of 20 Humidity Sleeves (43mm length x 16mm dia.) PR4902 for sub-surface humidity test procedures One year parts and labor warranty Versatile hygrometer that measures humidity, air temperature and
-
Supplier: MSA Safety
Description: to meet the NFPA 820 section 1.8 standards followed by the wastewater industry. Ultima X5000 sensors for O2, H2S and IR LEL combustible gas Designed for high-moisture environments NEMA 4X Stainless Steel or Fiberglass Enclosure SM5000 Sample Pump Red Strobe Buzzer Hydrophobic
- Operating Temperature: -4 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: Munters DH
Description: Munters HCD series desiccant dehumidifiers are designed to efficiently dehumidify to low moisture levels. Process airflows are available form 300 to 12000 CFM. Unit casing is manufactured of fully welded, strain hardened aluminum to ensure zero air leakage. The electrical control system meets
- Air Volume: 4,500 to 12,000 SCFM
- Moisture Removal: 240 lbs/hr
- Dew Point: -55 F
- Desiccant Reactivation: Electric, Gas Fired, Steam
Find Suppliers by Category Top
Featured Products Top
-
Innovative Sensor Technology IST is a market leader within the HVAC industry and offers a broad variety of products for the HVAC market. Innovative Sensor technology IST AG (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
is the choice of many renowned end customers and OEMs in these fields. As a result, our sensors are found in measuring instruments for various applications such as process control, HVAC and building automation, test and measurement, medical, automotive, and appliance. While our products are widely (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
Overview: Thermal mass flow sensors and capacitive humidity sensors are widely used in industrial, HVAC, aerospace, automotive, meteorological, medical and laboratory applications as a simple and inexpensive way to measure the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
, and control systems from moisture, condensation, icing, and electrical shorts commonly found in refrigeration environments. Douglas also supports the growing use of fiber optics in HVAC and refrigeration systems through hermetic fiber optic feedthroughs and connector assemblies that enable reliable signal transmission while maintaining system sealing integrity. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
choice of many renowned end customers and OEMs in these fields. As a result, our sensors are found in measuring instruments for various applications such as process control, HVAC and building automation, test and measurement, medical, automotive, and appliance. While our products are widely used in these (read more)
Browse Moisture Meters Datasheets for Innovative Sensor Technology IST USA Division -
interconnected network, contain sensors to detect occupancy, ambient light, and temperature that can lead to a reduction in energy use of HVAC and lighting systems over time. But sensors are sensitive! They contain microcontrollers and electronics that can be easily damaged by the infiltration of water (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
interconnected network, contain sensors to detect occupancy, ambient light, and temperature that can lead to a reduction in energy use of HVAC and lighting systems over time. But sensors are sensitive! They contain microcontrollers and electronics that can be easily damaged by the infiltration of water (read more)
Browse Datasheets for ZAGO Manufacturing Company, Inc. -
& Motors Drones and Droneports Night Vision Goggles Sonar Systems Data Centers Sensors Rechareable Batteries Satellites Circuit Boards 3D Cameras / LiDAR Technology Invasive / Non-Invasive Medical (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
& Motors Drones and Droneports Night Vision Goggles Sonar Systems Data Centers Sensors Rechareable Batteries Satellites Circuit Boards 3D Cameras / LiDAR Technology Invasive / Non-Invasive Medical (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc. -
& Motors Drones and Droneports Night Vision Goggles Sonar Systems Data Centers Sensors Rechareable Batteries Satellites Circuit Boards 3D Cameras / LiDAR Technology Invasive / Non-Invasive Medical (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Scenarios of U.S. Carbon Reductions: Potential Impacts of Energy-Efficient and Low-Carbon Technologies by 2010 and Beyond
For example, EMCS with more powerful colnputational capability and with more sophisticated mathematical modeling can couple weather predictions with building response characteristics and occupancp light, and moisture sensors to predict building performance and … … match supply and demand of HVAC and lighting.
-
Evaluation of Alternative Field Buses for Lighting ControlApplications
… 4R1-R1 Relay $14.50 $43.00 LCD1-R1 LCD Driver $7.50 $29.00 / $45.50 HVAC1-R1 HVAC Monitor $6.50 $26.00 MM1-R1 Moisture Meter $5.00 $22 … … LWS1-R1 Leaf Wetness Sensor $3.00 GSS1-R2 …
-
CMOS MEMS
… sili- con micromachining and polyimide deposi- tion and patterning has been used to demon- strate a CMOS integrated multisensor [5,221 for HVAC (heating, ventilation, air condi … … including a thermal flow sensor sup- ported by a … … membrane and a capacitive moisture sensor.
-
IC microtransducers: new components with old materials?
… post-processing bulk silicon micromachining and polyimide deposition and patterning hms been used to demonseate a CMOS intepated multisensor (5, 26J for HVAC (heating, ventilation, air conditioning … … ing a thermal flow sensor supported by a CMOS … … membmne and a capacitive moisture sensor.
-
Air sampling using a shared-sensor, vacuum-draw approach
This shared- sensor approach to sampling in buildings, therefore, can provide important information on HVAC performance in the areas of ventilation, infiltration, and moisture control.
-
"Clear Vision" Automatic Windshield Defogging System (.pdf)
As the warm air reached the IDGT sensor and the relative humidity near the glass remained at 100% due to the moisture on the glass, the auto defog algorithm drove the HVAC system into defrost mode to clear the windshield.
-
Green Roof Ecosystems
Projects include “very simple monitoring setups (a weather station, soil moisture , soil temperature)” and also more complex systems “involving those same sensors as well as surface heat flux sensors … … ometers, arrays of air temperature rakes, and HVAC monitoring” (Sailor 2014, pers …
Indicates content that may require registration and/or purchase.