-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER
-
Supplier: DigiKey
Description: Rocker Switch DPDT 20A (AC) 125V Panel Mount, Snap-In
- Length / Diameter: 1.4566937 inch
- Width: 0.83070911 inch
- Maximum Current Rating: 20 amps
- Operating Temperature: -4 to 149 F
-
Description: SWITCH ROCKER DPST-NO 20A 12V
- Maximum Current Rating: 20 amps
- Maximum DC Voltage Rating: 12 volts
- Operating Temperature: -40 to 185 F
- Pole & Throw Specifications: DPST
-
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH DPDT
-
Supplier: Littelfuse, Inc.
Description: Littelfuse Rocker Switches are designed for universal applications within harsh environments. Their mounting, body, and actuator features are designed for ease-of-use and extended product lifecycle. The 58328 Series is our most popular line of LED-enabled rocker switches.
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Terminal Type: Quick Connect / Blade
-
Supplier: New Yorker Electronics Co., Inc.
Description: SNAP-IN MOUNT MINIATURE ROCKER
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1233227-SRN91-26BB Category: Switches>Rocker Switches Series: SRN Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Ingress Protection: IP68 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Standard Package: 20 Panel Cutout Dimensions:
- Features: Other
-
Supplier: RS Components, Ltd.
Description: APEM KH135/1AZXXF26NXXXX41 Rocker Switch
- Features: Other
- Standards / Compliances: RoHS Compliant
- Pole & Throw Specifications: SPDT
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH, DPDT, 12A, BLACK; Switch Operation:(On)-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:SVR Series; Contact Current AC Max:
-
Supplier: Littelfuse, Inc.
Description: 58332 switches are supplied in retail BP only and are supplied with one black and one gray snap-on actuator. These general-purpose switches are suitable for all kinds of applications. 20A at 12V, 15A at 24V DC Switches with LED pilot lights must be used at the stated voltage
- Panel Thickness: 0.039763801 to 0.100000054 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Powell Electronics, Inc.
Description: Sealed Power Rocker Switch
-
Supplier: Newark, An Avnet Company
Description: Rocker Switch, DPDT, Black, Panel, 20 A, 250 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH 2600 HIGH POWER ROHS COMPLIANT: YES
-
Supplier: NKK Switches
Description: Snap-in Mount Miniature Rocker
- Maximum Current Rating: 2 to 3 amps
- Maximum AC Voltage Rating: 125 volts
- Maximum DC Voltage Rating: 30 volts
- Features: Illuminated Switch, Other
-
Rocker Switches - Switch, Rocker, SP Lighted in DP Base, 10 Amps @ 250VAC, Blk, Red Lens -- 70131711Supplier: Allied Electronics, Inc.
Description: LTIL Series Rocker and Paddle Switch, Quick Connect Termination This versatile offering includes international agency certifications and ratings to 26 A for select circuits Material contact is fine silver, silver cad-oxide It is a traditionally styled rocker switch, available in sealed
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches Sealed OI/ET TOG SW ASSEM
- Maximum Current Rating: 4 amps
- Pole & Throw Specifications: DPDT
- Features: Other
- Terminal Type: Screw Terminals
-
Supplier: Lutron Electronics Co., Inc.
Description: " WALL DIMMER TYPE GLOSS WHITE FINISH SINGLE POLE/MULTI LOCATION OPERATION TYPE UL 1472, CSA C22.2 APPROVAL LIGHTING CONTROL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING BOX STANDARD PACKAGE 600 W LOAD RATING ROCKER WITH TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO[R] SCREWLESS (NOT
- Lamp Power (Watts): 600 watts
- Voltage: 115 / 120V 60 Hz
- Lamp Type: Halogen Lamps, Incandescent Lamps
- Controller Type: Manual On/Off
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle
- Maximum Current Rating: 0.5 to 10 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: DPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TW Series toggle switches are military qualified to MIL-83731 specifications for sealed and unsealed toggle switches. Quality construction features include an available bonded seal between the toggle lever and bushing for those applications where a sealing-related failure
- Maximum Current Rating: 0.1 to 5 amps
- Maximum AC Voltage Rating: 0.5 to 115 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Pole & Throw Specifications: SPDT
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TL Series toggle switches are military qualified to MIL-DTL-3950, specifications for sealed toggle switches. Quality construction features include a bonded seal between the toggle lever and bushing, and between the cover and case. The robust design of the TL Series toggle
- Maximum Current Rating: 0.5 to 18 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: TE Connectivity
Description: switches are bottom sealed. Packaging Features Packaging Method : Tube Packaging Quantity : 26 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination
- Number of Positions Available (# of actuators): 8
- Max Current Rating: 1 amps
- Operating Temperature: -22 to 185 F
- Actuator Specifications: Rocker Actuator(s)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1218342-4TL1-3D Category: Switches>Toggle Switches Series: TL Termination Style: Screw Terminal Package: Bulk Ingress Protection: Environment Sealed Actuator Material: Nickel Plated Voltage Rating - AC: 125 V Standard Package: 1 Panel Cutout Dimensions: Circular
- Features: Other
-
Supplier: Selecta Products
Description: " GFCI SURGE TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) EXTRA DEEP DESIGNATED SIZE OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SPD
- Type: Despard Switch Plate, Rocker / GFCI Switch Plate
- Material: Plastic
-
Supplier: Thomas & Betts Corporation
Description: HANDY BOX TYPE; GALVANIZED STEEL MATERIAL; ZINC PLATED FINISH; (1) DECORATOR/GFCI CONFIGURATION; 1 GANG(S); APPROVAL UL 514, CSA; SH MODEL
- Features: Other
- Type: Rocker / GFCI Switch Plate
- Material: Steel
-
Supplier: Legrand - Pass & Seymour
Description: GFCI SURGE TYPE 0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) DECORATOR CONFIGURATION 1 GANG(S) EXTRA DEEP DESIGNATED SIZE OVERALL DIMENSION 2-3/4 INCH W X 4-1/2 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL APPROVAL UL 514, CSA SPD
- Type: Despard Switch Plate, Rocker / GFCI Switch Plate
- Material: Plastic
-
Supplier: Legrand
Description: One decorator/GFCI, one long cover, horizontal one gang plate. Stainless Steel Covers are dustproof only and do not meet NEC 406.8(A) or (B). Exclusive -- Spec-grade stainless steel covers. Ideal for hard-use and corrosive applications. Aesthetically pleasing.
- Type: Rocker / GFCI Switch Plate
- Material: Steel
-
Supplier: Selecta Products
Description: " GFCI SURGE TYPE THERMOSET MATERIAL SMOOTH FINISH LIGHT ALMOND COLOR (1) DECORATOR CONFIGURATION SEMI JUMBO DESIGNATED SIZE END SECTION MOUNTING TYPE SCREW MOUNT APPLICATION COMMERCIAL, INDUSTRIAL AND RESIDENTIAL "
- Type: Despard Switch Plate, Rocker / GFCI Switch Plate
- Features: Other
-
Supplier: Legrand
Description: Single gang, Single decorator/GFCI, plated galvanized steel handy box plate. Handy Box Plates give a finished appearance and style to surface mounted boxes. Available in the five most-used openings, they have a bright corrosion-resistant zinc-plated finish. Plate conceals rough edge of box.
- Type: Rocker / GFCI Switch Plate
- Material: Steel
-
Supplier: Carling Technologies, Inc.
Description: The TI-Series Tippette rocker switches are available in single pole (TIL), double pole (TIG), three pole (TIH), and four pole (TII) versions. The Tippette Series is a traditionally styled rocker switch, available in sealed or unsealed versions. These switches are
- Length / Diameter: 1.45 to 2.062 inch
- Width: 0.83 to 1.126 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 10 to 15 amps
-
Supplier: Legrand
Description: Smooth Metal Wall Plate Junior-Jumbo 1gang Decorator Brass Brass: .040" thick. 70% copper, 30% zinc alloy gives warm, appealing finish to modern decor as well as retrofit applications. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome,
- Material: Brass
- Opening / Devices: One
- Type: Rocker / GFCI Switch Plate
-
Supplier: DEWALT Industrial Tool Co.
Description: Spring-loaded dust seals ensure longer tool life Large on/off rocker switch allows for easy single finger operation One-step chisel rotation (12 positions) allows the user to quickly and accurately adjust the chisel, not the tool Large rear rubber handle allows easy operation with 1 or 2
-
Supplier: NSI Industries LLC
Description: WHITE COLOR 42 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F26T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL MOUNTING TYPE SCREW APPLICATION RESIDENTIAL, COMMERCIAL UCF MODEL
- Light Fixture Voltage: 110 to 125 volts
- Features: Ballast Included
- Fixture Type: Fluorescent Lights
Rocker Switches
(404 Companies)
Pushbutton Switches
(783 Companies)
DIP Switches
(187 Companies)
Toggle Switches
(460 Companies)