Products/Services for Hydraulic Cellar Door Openers
-
Door Operators - (173 companies)Door operators are used to open and close all types of doors and gates. They use electric, hydraulic, or pneumatic power. Door operators are used to open garage doors and overhead doors, to automatically open doors in high traffic-areas... -
Doors - (1347 companies)Image Credit: Goffs Enterprises, Inc. Doors are swinging or sliding barriers that can be opened or closed to allow or deny entry. Generally, doors are grouped with other building supplies. Types. Doors are made of wood, plastic, metal, or composite... -
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston... -
Overhead Doors - (177 companies)...with a remote-controlled garage door opener. Up-and-over garage doors consist of a panel that tilts forward before moving into an overhead position. Double up-and-over doors are also available. Sectional overhead doors are designed for car dealerships...
-
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
-
Door Closers - (83 companies)Door Closers close a door after it has been manually opened. Door closers close a door at a determined rate after it has been manually opened. They are usually mounted at the top of a door and frame and offer an increased level of safety, security...
-
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...
-
Door Stays and Lid Stays - (25 companies)Door and lid stays are devices connected to a lid or a door that prevent it from opening further than a specified amount, typically 90 degrees. Door and lid stays are devices connected to a lid or a door that prevent it from opening further than...
-
Door Frames - (43 companies)Door frames are assemblies that hang doors within structures. These include swing door, pocket door, and specialty door frames. Door frames are prebuilt assemblies that support doors. They serve as entry points to structures and rooms. Types of Door...
Product News
-
Air Innovations LLC
Ceiling Mounted Wine Cellar Cooling Units Wine Guardian's ceiling mounted wine cooling units are quiet, split wine conditioning systems that are ideal for small- to mid-size wine rooms with no room to install a traditional unit. These units were designed specifically for recessed ceiling mounting and fit comfortably between standard joist construction. Therefore, making them ideal for applications such as a wine storage display with living space around it or an all-glass wine room. Ceiling mount systems are available in two... (read more)Browse Environmental Control Systems Datasheets for Air Innovations LLC -
parvalux by maxon
How motors are used in door automation Parvalux provides electric door motors and gearboxes that make life easier for automatic door and gate opening system manufacturers. Our drive systems are used by millions of people in premises, worldwide and they prove themselves daily, in hundreds of applications. We produce smart geared motor drives for use in a range of transport applications too. Train door openers, bus door systems and a range of motors for disability vehicles are all available. Parvalux delivers the quality, reliability... (read more) -
Schmersal Inc.
Door Handle System The new DHS door handle system unites the functions of a robust door handle with display of individual machine statuses using illumination in the handle itself. The benefit: The DHS door handle system eliminates the need to install additional door handles and indicator lamps. The door handle has been designed for. integration into 40 mm profile systems. The handle signals different machine conditions over its area using RGB LEDs, which can display seven different colors. The user can control... (read more)Browse Handles and Pulls (industrial) Datasheets for Schmersal Inc. -
Southco
F6 Retractable Door Removal Hinges Southco 's F6 Retractable Door Removal Hinges provide flexible and convenient solutions for applications requiring easy door access. With multiple retractable and removable pin designs, these hinges allow tool-free door removal, simplifying installation, maintenance, and end-user access. Available in a range of sizes, constructions, and frame leaf options, F6 hinges accommodate diverse enclosure designs and enable independent installation of door and frame leaves, offering greater fabrication... (read more)Browse Hinges (industrial) Datasheets for Southco -
parvalux by maxon
Where and when is door automation preferred? Door automation is a common and indeed important part of everyday life for many people and can mean the difference between a premises being accessible or not. Automated Door Applications. When deciding on what automated door solutions are right for your premises you need to consider who will be using them and whether you require automatic sliding doors, gate opening systems or revolving doors. Our motors can be found in four main industries which utilize door automation solutions: Building... (read more) -
Hartzell Air Movement
Direct Gas Fired Door Heater Temper cold air and keep indoor environments warmer for customers and employees with the Series 79 Gas Fired Door Heater from Hartzell. This direct-fired door heater mixes high-velocity heated air with the cold air that rushes in through open doors, tempering the air and making indoor environments more comfortable. Engineered for versatility, the gas-fired heater can be mounted at any angle between horizontal and vertical to satisfy most applications. Series 79 door heaters are factory... (read more)Browse Air Heaters Datasheets for Hartzell Air Movement -
General Plastics Manufacturing Co.
Rigid polyurethane foam for Doors and Windows RECOMMENDED PRODUCTS: FR-3700 Performance Core Series. FR-4500 Tooling Board Series. FR-4600 Microcell Series. FR-7100 Multi-Use Core and Modeling Series. DOWNLOAD DOORS & WINDOWS FLYER. INTERIOR AND EXTERIOR DOOR AND WINDOW MATERIALS. Take advantage of the unique chemistry in General Plastics ' LAST-A-FOAM (R) for your door and window applications. Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the qualities... (read more) -
Schmersal Inc.
Electronic Solenoid Interlock With Door Handle The AZM201 is a combination of solenoid interlock and electronic safety sensors, with a door handle actuator. It is an update of our AZM200 solenoid lock, using an RFID sensor for actuator detection, which has all the same non-contact advantages but can offer High level coding to ISO 14119. The AZM201 offers the option of individual coding: The basic version of the RFID sensor responds to any AZM201 target actuator; The "I1 " version only accepts the coded ID number of the specific target... (read more) -
AMETEK Programmable Power
IoT Opens Door to Driverless Control Driverless control is the latest stage in the evolution of programming techniques. Although the term IoT brings to mind low-channel-count, low-bandwidth smart-home and related consumer-oriented applications, the underlying technology also finds use in industrial applications. Driverless control is the latest evolution of test and measurement. Download our white paper today to help you save time and money when setting up a data acquisition system. (read more)Browse Data Acquisition Systems and Instruments Datasheets for AMETEK Programmable Power -
jbj Techniques Limited
Hydraulic Starters Hydraulic Starters. Hydraulic starters provide dependable performance in extreme environments and applications where maintenance access is limited. Key features: >> Suitable for all internal combustion engines. >> Very low maintenance requirements. >> Independent starting system ideal for harsh environmental conditions. >> Unaffected by long periods of inactivity. >> Operating pressures up to 206 bar (3000 psi). >> Manual or automatic activation options. >> Engine-specific pinions and flanges... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited
-
wn_s.pl (finlayson-gwc2014.zip)
… 1,0). s(102702855,1,'basement',n,1,18). s(102702855,2,' cellar ',n,1 … … 0). s(102736500,1,'bier',n,1,0). s(102736621,1,'bi-fold_ door ',n,1 … … 0). s(102775649,2,'bottle-cordk',n,1,0). s(102775764,1,'bottle_ opener ',n,1 … … 1,0). s(102787090,1,'brake_cylinder',n,1,0). s(102787090,2,' hydraulic _brake_cylinder',n,1 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(102793414,1,'bar_mask%1:06:00::'). sk(102793495,1,'barn%1:06:00::'). sk(102793684,1,'barndoor%1:06:00::'). sk(102793842,1,'barn_ door %1:06:00::' … … sk(102800497,2,' cellar %1:06:00::' … … 00::'). sk(102877865,1,'bottleneck%1:06:00::'). sk(102877962,1,'bottle_ opener %1:06:00 … … 00::'). sk(102889996,1,'brake_cylinder%1:06:00::'). sk(102889996,2,' hydraulic _brake_cylinder%1:06:00 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… unimportant_J|11 garden_centipede_N|2 underground_J|46 greenhouse_N|8 stylet_N|1 needlelike_J|12 tardigrada_N|1 somite_N|2 predacious_J|9 foremost_J|8 prehensor_N|1 toxicognath_N|1 scutigeridae_N|1 cellar _N|4 geophilidae_N|1 earwig_N|3 … … backbencher_N|1 house_of_commons_N|9 graphical_user_interface_N|4 icon_N|7 excavator_N|1 shovel_N|8 bucket_N|14 boom_N|3 backpack_N|3 plate_armor_N|4 cuirass_N|3 porch_N|6 back_ door _N|1 accessible_J|16 privileged_J|7 … … boron_N|8 boron_trifluoride_N|1 neutron_N|31 proportional_counter_tube_N|1 reform_school_N|1 youth_N|19 bosporus_N|4 rocking_chair_N|3 wine_bottle_N|6 plug_V|3 cap_V|4 breast_feeding_N|2 recycle_V|2 opener _N|2 cargo_ship_N|5 yarn_N|34 … … inflammatory_drug_N|15 cataflam_N|1 voltaren_N|1 dynapen_N|1 staphylococcal_infection_N|2 tape_recorder_N|4 dictation_N|3 warfarin_N|1 diestock_N|1 screw_thread_N|9 internal-combustion_engine_N|24 diesel_engine_N|7 hydraulic _transmission_system_N|1 menstrual_J|8 analog_computer_N|3 …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 32749,'cycloidal'),(32750,'cycloloma'),(32751,'cycloloma atriplicifolium'),(32752,'cyclonal'),(32753,'cyclone'),(32754,'cyclone cellar '),(32755,'cyclonic' … … motor'),(36278,'diesel oil'),(36279,'diesel-electric'),(36280,'diesel-electric locomotive'),(36281,'diesel- hydraulic '),(36282,'diesel … … 38263,'doolittle'),(38264,'doom'),(38265,'doomed'),(38266,'doomsday'),(38267,'doomsday book'),(38268,' door '),(38269,'door … … 45036,'eye muscle'),(45037,'eye of ra'); INSERT INTO `words` VALUES (45038,'eye opener '),(45039,'eye …
-
wn_g.pl (finlayson-gwc2014.zip)
… machine that is used to put corks in bottles'). g(103109150,'a bottle opener that pulls corks' … … stocked with a wide variety of merchandise'). g(103119396,'a car with two doors and front seats … … g(103142325,'a thermostat that operates at very low temperatures'). g(103142431,'a cellar or vault or … … current generated by a diesel engine'). g(103193423,'a locomotive driven by a hydraulic transmission system powered …
-
noun.dat (finlayson-gwc2014.zip)
… 02827753 n 0000 ~ 02241163 n 0000 ~ 02362825 n 0000 | an opener for removing caps … … @ 02537939 n 0000 ~ 03131791 n 0000 | with roof and sliding doors in the sides … … around a shaft to stop its rotation 02190629 06 n 03 brake_cylinder 0 hydraulic _brake_cylinder 0 master_cylinder … … 02218715 06 n 01 crypt 0 001 @ 02218407 n 0000 | a cellar or vault or …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… be_V use_V put_V cork_N bottle_N 03109150_N| a bottle opener that pulls corks |bottle_ opener _N pull_V cork_N … … sparsely_R populated_J region_N usually_R stock_V wide_J variety_N merchandise_N 03119396_N| a car with two doors and front seats … … thermostat that operates at very low temperatures |thermostat_N operate_V very_R low_temperature_N 03142431_N| a cellar or vault or … … engine |locomotive_J drive_V electric_J current_J generate_V diesel_engine_N 03193423_N| a locomotive driven by a hydraulic transmission system powered …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… cyclohexanol_phthalate_N 1,0,0,0,0 cycloloma_atriplicifolium_N 0,0,0,0,0 cyclone_ cellar _N 0,0 … … 0,0,0,0,0 diesel-electric_locomotive_N 0,0,0,0,0 diesel- hydraulic _locomotive_N 0,0 … … 0 donor_card_N 0,0,0,0,0 doomsday_book_N 0,0,0,0,0 door _guard_N 0,0 … … eye_muscle_N 0,0,0,0,0 eye_of_ra_N 0,0,0,0,0 eye_ opener _N 0,0 …
-
noun.artifact (finlayson-gwc2014.zip)
… is used to put corks in bottles) } { corkscrew, bottle_screw, bottle_opener,@ (a bottle opener that pulls corks) } { … with a wide variety of merchandise) } { coupe, car,@ (a car with two doors and front seats … … operates at very low temperatures) } { crypt, burial_chamber,@ noun.act:church,;c (a cellar or vault or … … a locomotive driven by the electric current generated by a diesel engine) } { diesel- hydraulic _locomotive, diesel-hydraulic …
-
Unprimed stem completion is only moderately predicted by word frequency and length
… cannery 6 cannibal 2 cannon 10 cannot 5 canny 3 canoe 3 can opener 3 canopy 6 … celebrate 21 celebrity 4 celery 23 cell 40 cellar 15 cello 4 cells 4 cellular 11 cellulite … … 2 donut 2 [13/3] doodad 2 doodle 69 dool2 doom 22 doomed 2 door 37 [II/II] double … … 10 [8/*1] hyde 4 hydra 10 hydrant 19 hydrate 19 hydration 3 hydraulic 7 hydride 2 …
Indicates content that may require registration and/or purchase.