-
Supplier: elobau U.S., Inc.
Description: The elobau float switch 298... monitors the fill levels in water, hydraulic oil and fuel tanks. Thanks to its sturdy construction, up to lengths of 1200 mm, one-sided mounting without end support is sufficient.
- Number of Switch Points: 1 to 20 (#)
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Output: Analog Current, Analog Voltage
-
Supplier: Madison Company
Description: The M7000 miniature liquid level switch has a PBT stem and a Buna-N float. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases. Applications include fuel tanks, transmissions, and hydraulic systems. The M7000 is not for use in hot water
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M7740 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 87.02262 psi
- Material Temperature Range: 302 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
-
Supplier: Madison Company
Description: conditions may result in erratic float operation. Buna-N is typically suitable for use with aromatic hydrocarbons, diluted acids, and bases within a temperature range of -50 degrees C to 120 degrees C. Applications include fuel tanks, transmissions, and hydraulic systems.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 49.312818 psi
- Material Temperature Range: 221 F
- Liquid specific gravity: 0.45 (Specific Gravity #)
-
Supplier: Madison Company
Description: The M7700 side-mounted liquid level switch has a PBT stem and a PBT float. PBT is a stong plastic that features excellent structural integrity. It is best used where temperature resistance and permeability are not factors such as fuel and hydraulic systems up to 120 degrees C. The
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 100 psi
- Material Temperature Range: 266 F
- Liquid specific gravity: 0.7 (Specific Gravity #)
-
Supplier: HAWE North America Inc.
Description: connection blocks and valve banks to the hydraulic power pack. Float switch as well as temperature switch are available as option for the optimal supervision.
- Operating Pressure: 870.2262 to 10,152.639 psi
- Flow: 0.08184 to 3.1284 GPM
- Total Power: 0.495881542414043 HP
- Reservoir Capacity: 0.528344 to 1.585032 gallons
-
Supplier: HAWE North America Inc.
Description: connection blocks and valve banks to the hydraulic power pack. Float switch as well as temperature switch are available as option for the optimal supervision.
- Operating Pressure: 2,610.6786 to 10,152.639 psi
- Flow: 0.46199999999999997 to 6.468 GPM
- Total Power: 4.02066115470846 HP
- Reservoir Capacity: 2.113376 gallons
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Powerful digging with precise control. Hydraulics Smooth responsive hydraulics give the level of control demanded by the customer in any application, from fine grading and dozing to backfilling. Powerful bucket and stick digging forces combined with fast cycle times result in world
- Horsepower: 57.6 HP
- Operating Weight: 15,598 lbs
- Travel Speed: 3.1 miles/hr
- Features: Other
-
Supplier: Barksdale Control Products
Description: Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-MS 1/4 NPT-BN30 Level Switches are ideal for use in storage tanks, hydraulic power units, lube oil console systems and other general applications for
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 220 F
- Maximum Current: 3 amps
-
Supplier: Gems Sensors & Controls
Description: Rugged Durability Ideal for Oils and Water Broad Heat and Pressure Capabilities Small compact level switches combines reliability with low cost. The unit is equipped with a hermetically sealed SPST 20 VA reed switch and is operated by permanent magnets within the float. As the
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Liquid, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L30 Series Vertical Multi-Station Brass Buna Liquid Level Switches provide the user with as many as five level control points and up to 48” in overall length. The structure allows these switches to be mounted at the top or bottom of a tank. It can be fully
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Whitman Controls, LLC
Description: The Whitman Controls L40 / L45 Series Vertical Mount Brass / Buna Liquid Level Switches are most commonly seen in OEM applications and other industrial inputs. The brass stem and buna float makes the switch ideal for oil, gasoline, hydraulic oil, and jet fuel applications, and
- Maximum Operating Pressure: 160 psi
- Material Temperature Range: -40 to 180 F
- Features: Liquid
- Level Measurement: Point Level / Multi-Point Levels
-
Supplier: Barksdale Control Products
Description: Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a broad range of media, including most hydraulic oils. All units are shipped
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 220 psi
- Material Temperature Range: -4 to 212 F
- Features: Electromechanical Switch, Liquid, Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Exsenco, LLC
Description: sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead
- Measuring Range: 0.5905515 to 39.3701 inch
- Maximum Operating Pressure: 5,076.289377501895 psi
- Material Temperature Range: -40 to 212 F
- Level Measurement Type: Continuous Level
-
Supplier: Oil-Rite Corp.
Description: polypropylene float. The circuit is completed when the switch reaches the low level point (normally closed). The 18 GA wire leads are 10” long. There is a 1/2” NPSM connection for conduit. This reservoir has a 1/8” female NPT outlet with a 5/8”-18 threaded shank for remote mounting. The
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: aluminum filter prevents debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18 GA wire leads are 10”
- Capacity: 1 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: aluminum filter prevents debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18 GA wire leads are 10”
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: debris from entering the liquid stream. The low level safety switch has a polypropylene float. The approximate usable oil level to the switch actuation point is 13/64”. The circuit is completed when the switch reaches the low level point. The 18 GA wire leads are 10” long. There is a ½” NPSM
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Description: Parker V-Pak Low Profile Hydraulic Power Units are vertical design, 303 liter (80 gallon) reservoirs utilizing Parker Variable Volume Piston Pumps. Features/ Benefits • Vertical Design • Submerged Pump • Precision Pump Mounting Adapters • Suction Strainer • Glycerine Filled Pressure Gage with
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Supplier: SSI Technologies, LLC
Description: fuel gauges in the automotive, marine and construction industries. The traditional resistive float sender uses a potentiometer attached to a float at the end of an actuating arm to provide a level indication. This technology interfaces with the instrument cluster’s fuel gauge which is
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Output: Analog Voltage
- User Interface: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: transducers are non-contacting. Resistive float senders have a wiper that slides across a resistive strip that with time can wear out and cause intermittent or complete loss of the signal. Non-Invasive: Acu-Trac® Smart 485 mounts to the same opening as the resistive float sender, but
- Measuring Range: 76 inch
- Output: Analog Current, Analog Voltage
- User Interface: Computer Controllable
- Features: Liquid, Programmable
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures from
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures from
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures from
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
-
Supplier: MAXPRO Technologies, Inc.
Description: is needed. Single and double acting boosters are available to meet flow rate requirements. Applications “Pop floats” or tire filling Pressurizing shock struts Charging hydraulic accumulators Gas reclaim from bottles Boosting pressures from nitrogen generators Boosting pressures from
- Bore Size - LP Inlet: 0.25 inch
- Bore Size - HP Outlet: 0.25 inch
- Fluid Compatibility: Gas
- Technology Type: Pneumatic
Find Suppliers by Category Top
More Information Top
-
Oak Ridge National Laboratory Old Hydrofracture Facility Waste Remediation Using the Borehole-Miner Extendible-Nozzle Sluicer
ORNL replaced the NEMA 1 rated hydraulic power unit float switch HG33 with NEMA 4 rated switch HW33.
-
Septum magnet MNP-23 for the CERN PS experimental area and its fast interlock system
…shuts down the power supply and the cooling system when the cooling water inlet pressure or water flow are too low, when a leak is detected on the water retaining covers by a float switch under the hydraulic coil connections, when the…
-
Development Status of Liquid Systems for Stopping Nuclear Reactors
…draining with the coolant pipeline, reactor connecting pipes, receiving chambers) and/or inside the reactor (absorber feed directly into the core); • method for preventing the controlling gas from entering the reactor – hydraulic valve, switching off devices ( float type), diaphragms (membranes), separating…
-
Journal of Jet Propulsion > Generation of High Gas Pressure Through Hydraulics
At this time, a low level float switch in the oil reservoir shuts off the hydraulic pump and indicates through a light on the panel that the first cycle has been com- pleted.
-
An Electro-Hydraulic Floating Disc Valve
CONCLUSIONS The paper has described a simple free- floating - disc valve used as an electro- hydraulic switching - device, although it should be capable of being- used with a wide range of fluids as there are no close tolerance sliding' surfaces.
-
CR4 - Thread: transformre oil level indicators
Vertical Float level indicator with reed switches is normally use inside the hydraulic oil tank to indicate the oil level of the hydraulic system.
-
An Electro-Hydraulic Floating Double-Disc Valve
The paper describes the basic operation of an electro- hydraulic floating double-disc valve that can be used as a switching or proportional device for low-cost control applications.
-
Signature of the Baltic Ice Stream on Funen Island, Denmark during the Weichselian glaciation
During ice streaming, water pressure was in the vicinity of the flotation point, and its fluctuations resulted in switching between basal sliding due to hydraulic decoupling at the ice/bed interface (s) and bed deformation (d).
-
Engineering Interactive Systems
Fig. 4. a) GUI for sequenced biotechnological process with animated elements (switching-on and switching -off paddle mixers and floating bubbles of air), b) GUI for hydraulic process with changeable architecture (only pipes which are open at the moment are displayed in…
-
On-board automatic aid and advisory for pilots of control-impaired aircraft
If both hydraulic systems powering a rudder have failed, and the corresponding switches are OFF, the rudder will float to an aerodynamic neutral position.
Indicates content that may require registration and/or purchase.