Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Castrol hyspin AWS hydraulic fluid,32ISO
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Carr Lane Manufacturing Co.
Description: This hydraulic fluid has optimum specifications for use in our power workholding systems, as per DIN 51524, HLP. Contains special additives for proper lubrication and corrosion protection. Use only SWIFTSURE fluid or an exact equivalent HLP 22: Shell Tellus® 22, Mobil DTE 22, or
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Jergens, Inc.
Description: Food Grade Hydraulic Oil is a blend of food grade lubricants designed for use as a hydraulic media in food packaging and other similar equipment. It is composed of 100% chemically produced synthetic lubricants and contains no petroleum hydrocarbons. Its viscosity is 140 SUS at 100°F
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: Chevron Lubricants
Description: Intended to provide a cost-effective alternative in hydraulic ram and hydraulic motor applications operating in light to moderate service conditions.
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® offers hydraulic fluid formulated to improve performance and help extend the life of farming equipment. Our lubricants are engineered to meet the most stringent industry specifications and perform in the toughest conditions so your equipment runs smoothly all year round,
- Kinematic Viscosity: 15 to 100 cSt
- Viscosity Index: 97 to 151
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Phillips 66 Lubricants
Description: Your construction equipment deserves the best in the business. Phillips 66®Lubricants delivers with hydraulic fluid that improve performance and help extend the life of your equipment in all conditions. Protect your investment in heavy-duty equipment with lubricants engineered to meet
- Kinematic Viscosity: 22 to 68 cSt
- Viscosity Index: 120 to 173
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Phillips 66 Lubricants
Description: Phillips 66® X/C 5606H and X/C 5606A Aviation Hydraulic Fluids are mineral oil-based, high viscosity index, ashless (zinc-free) antiwear hydraulic fluids designed to meet the severe demands of aerospace and industrial applications. They have excellent oxidation resistance
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Phillips 66 Lubricants
Description: Our industrial lubricants are engineered to perform at the highest levels over a wide variety of industry applications and conditions. Phillips 66 provides hydraulic fluid so you can get the job done.
- Kinematic Viscosity: 7.7 to 374 cSt
- Viscosity Index: 76 to 383
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco FR Hydraulic Fluid is an invert-emulsion (water-in-oil) type fire-resistant hydraulic fluid developed for use in hydraulic systems operating at 2000 to 3000 psi in areas subject to fire hazards. It combines the benefits of an oil-based
- Kinematic Viscosity: 18.5 cSt
- Viscosity Index: 200
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Shell Lubricants
Description: As a result of 10 years of technology and equipment enhancements, we have developed new hydraulic oils that cover a wider range of equipment and customer needs. Shell Tellus offers improved wear protection, oil life and stick-slip control.
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Synthetic
-
Supplier: Princess Auto Limited
Description: Snow Plow Hydraulic Fluid
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Shell Lubricants
Description: synthetic hydrocarbon hydraulic fluid AeroShell Fluid 71 – a preservative, mineral hydraulic fluid AeroShell Landing Gear Fluid - an extreme-pressure mineral hydraulic fluid AeroShell Shock Strut Fluid – a extreme-pressure, preservative
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Synthetic
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® HF-122 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where a fire-resistant hydraulic fluid is
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid
- Features: Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® B-230 was the industry’s first vegetable oil based fire-resistant hydraulic fluid. A low-cost alternative to synthetic fire-resistant fluids, this biodegradable fluid is ideal for use in heavy off-highway equipment including conveyor systems, excavators,
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat)
- Features: Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: Houghto-Safe® 620 is a premium water glycol type fire-resistant hydraulic fluid designed to provide maximum safety for use near open flames or in high-temperature areas. Houghto-Safe 620 continues to be the preeminent fluid in the water glycol market, setting the performance
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol, Synthetic
- Features: Specialty Oil / Fluid
-
Supplier: Houghton International, Inc.
Description: that extend the fluid service and insure maximum hydraulic circuit component life with lower maintenance costs. Tested and approved for fire resistance, all fluids in the Houghto-Safe line have a long documented history of successfully operating in die casting shops, steel mills
- Composition / Chemistry: Ester / Diester, Synthetic
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: applications. X/C® 5606H Aviation Hydraulic Fluid meets the cleanliness requirements for "super clean" hydraulic fluid for use in modern aircraft hydraulic systems. X/C® 5606A Aviation Hydraulic Fluid is recommended for use in hydraulic systems
- Viscosity Index: 365
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: applications. X/C® 5606H Aviation Hydraulic Fluid meets the cleanliness requirements for "super clean" hydraulic fluid for use in modern aircraft hydraulic systems. X/C® 5606A Aviation Hydraulic Fluid is recommended for use in hydraulic systems
- Kinematic Viscosity: 5.1 cSt
- Viscosity Index: 365
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Accuris
Description: Hydraulic Fluid, Biobased
-
Supplier: Accuris
Description: Hydraulic fluid 8600
-
Supplier: Accuris
Description: HYDRAULIC FLUID, BIODEGRADABLE
-
Supplier: SAE International
Description: This report discusses the characteristics of hydraulic fluids and evaluates their importance, not only from the standpoint of fluid formulation, but also in their effect on aero-space hydraulic system design and the materials used in the components of the system. In some
-
Supplier: Accuris
Description: HYDRAULIC FLUID, BIOBASED
-
Supplier: United Bio Lube
Description: No Description Provided
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other
-
Supplier: United Bio Lube
Description: No Description Provided
- Kinematic Viscosity: 47.8 cSt
- Viscosity Index: 210
- Type / Function: Low / Non-foaming, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other
-
Supplier: CITGO Petroleum Corporation
Description: CITGO TRANSGARD Tractor Hydraulic Fluids (including CITGO TRANSGARD Lo-Temp Tractor Hydraulic Fluid) are multifunctional tractor hydraulic/transmission fluids which perform the following functions: • Lubricate the transmission, differential and final drive
- Kinematic Viscosity: 33.7 to 60.3 cSt
- Viscosity Index: 140 to 183
- Type / Function: Hydraulic Oil / Fluid, Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CITGO Petroleum Corporation
Description: CITGO FR WG-40XD Hydraulic Fluid is a premium water-glycol type fire-resistant fluid designed to rovide optimum performance in hydraulic systems requiring fire resistance such as those found in steel industry operations. CITGO FR WG-40XD Hydraulic Fluid is
- Viscosity Index: 180
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Polyglycol / Water-Glycol
- Features: Specialty Oil / Fluid
-
Supplier: SAE International
Description: This report presents data on hydraulic fluids which are of interest to detail designers of hydraulic systems and components for military flight vehicles. The data pertain to fluids conforming to specifications MIL-H-5606, MIL-H-8446, MIL-H-27601, and MIL-H-83282.
-
Supplier: SAE International
Description: a hydraulic fluid is that it be a liquid throughout the range of use. All other fluid properties must be considered in hydraulic system design. See MIL-HDBK-118. Phosphate ester-based hydraulic fluids, not covered in this document, have some unique
-
Supplier: SAE International
Description: MIL-H-53119, MIL-PRF-87257, Aerospace Standard 1241 Type IV, Classes 1 and 2, and Type V. The relative merits of hydraulic fluid properties in relation to the fluid formulation, aerospace hydraulic system design and the related materials compatibility are discussed in
-
Description: Hydraulic fluid power -- Cylinders -- Acceptance tests
-
Supplier: CITGO Petroleum Corporation
Description: CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection. CITGO A/W
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: CSA Group
Description: ISO 11218:2017 specifies a cleanliness classification for hydraulic fluids in aeroplanes, helicopters and space vehicles.
-
Description: Hydraulic fluid power -- Filter elements -- Verification of material compatibility with fluids
-
Supplier: CSA Group
Description: Scope 1.1 This Standard covers the fire resistance, toxicity, and stability with respect to separation of water-in-oil emulsions of hydraulic fluids intended for use at mines. 1.2 This Standard covers fluid in the following categories: (a) Category 1 - fluid that shows no
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Hydraulic systems utilize pressurized fluid to power commercial and industrial machinery. In addition to high pressures, this equipment is subjected to hot environments, the elements, corrosive media, and contaminants, making these systems vulnerable to leaks and the resulting pressure (read more)
Browse Caps, Grips, and Closures Datasheets for Arizona Sealing Devices, Inc. -
environmental control systems (ECS), lavatory systems, hydraulic systems, fuel handling systems, and other mission-critical aircraft functions. To maintain reliability, aircraft fluid systems depend on precision-engineered components such as seals, valve bodies (read more)
Browse Uncategorized Products Datasheets for Pexco -
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Developed to withstand very demanding conditions very high performance in pressure, pulsing and flexing. Construction: Tube – Oil resistant synthetic rubber and biodegradable hydraulic fluids. Reinforcement – Four/six high tensile steel spirals. Cover – Abrasion, ozone and hydrocarbon resistant synthetic rubber. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
TR1HT - High Temp - 1SN/R1AT General Applications: Wherever low or continuous high temperatures or fluid compatibility is a problem, this high quality, high performance hose solves the problem. Also ideal for use where greatly extended service life under "normal" conditions is (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama’s Temp Tech High Temperature Hydraulic Hoses by Alfagomma®, withstand long exposure to nearly every type of hydraulic fluid, lubricating oil or fuel commonly used in industry today, including fire-resistant hydraulic fluids. Available in single wire braid versions 1SN/R1AT and (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
-range gauges from high pressure. Compatible with most hydraulic fluids. Continuous system pressure readings are possible through pressure ranges of 0-5000 PSI or 0-6000 PSI. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
general industrial fluid transfer applications, helping engineers achieve efficient and compact system layouts. Reliable Across Multiple Working Media Compatible with petroleum-based hydraulic oils, water, air, ethylene glycol, and lubricating oils, ensuring (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
Conduct Research Top
-
Premium, High-Performance Zinc-Free Hydraulic Fluids Improve Compatibility with Zinc-Containing Fluids and Environmental Impact
Phillips 66 created Ashless Ecoterra Hydraulic Fluid to specifically address the need for an environmentally hydraulic fluid that could be used in projects near bodies of water.
-
Varnish Potential Testing of Turbine and Hydraulic Fluids
Oxidation of a lubricating fluid can lead to viscosity increase, varnish, and sludge formation. Antioxidants are additives used in. lubricating oil formulations to prevent or slow this process and provide fluids with a long, useful life. The rate of oxidation is. dependent on anti-oxidant types
-
Detection of Abnormal Wear Particles in Hydraulic Fluids via Electromagnetic Sensor and Particle Imaging Technologies
Particle imaging, electromagnetic, ferrographic, and spectroscopic methods were used to evaluate hydraulic oil samples collected from machines known to be generating abnormal wear particles. Analytical ferrography confirmed the presence of large reworked ferrous particles and small rubbing wear
-
Hydraulic Safety Screens Design FAQs
Safety screens are precision components designed to protect orifices, relief valves, and other critical hydraulic fluid-control components from rogue contamination. However, safety screens are not intended to serve as system filters.
-
Pressure Sensor Application - Hydraulic Systems
to fully control the mechanical devices and apply known high force or load effortlessly. The pressure sensor can also be used to monitor the hydraulic fluid level for preventive maintenance. If and when the fluid pressure begins to reach an unsafe level, the user would be notified. Load Cell | Bending
-
IR Thermography in Hydraulic System Troubleshooting
Sophisticated hydraulic system troubleshooting is a very complicated process and requires a lot of expertise and experience using very sophisticated technology. Most of the problems found in hydraulic systems are related to blockages or internal leakage of hydraulic fluid in the system. The heat
-
Testing of HFC Fluids on Common Seal Materials in High Temperature Applications
Introduction. As the oil and gas industry moves to recover more challenging reserves and enters the development of High Pressure High Temperature (HPHT) fields, the risk of fire is ever present. Therefore, there is a need for the use of water-based hydraulic fluids, which present unique sealing
-
Fluid Power Hydraulic Advancements Driving Industrial and Mobile Efficiencies
Technological advancements in hydraulic systems and fluids have significantly improved both industrial and mobile machine performance by improving equipment reliability, minimizing operating costs, and improving sustainability through reduced energy consumption. In this article, I 'll explore some
More Information Top
-
Encyclopedia of Lubricants and Lubrication
In the thermal separation process, the hydrocar- bon base oil is relieved from contaminations, e.g., from tramp oils stemming from leakages of hydraulic fluids .
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Hydraulic Fluids ...
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Chapter 12—Turbine Lubricating Oils and Hydraulic Fluids W. David Phillips .
-
Handbook of Lubricants
Actralube® Syn-147 [Georgia-Pacific Resins http://www.gp.com/chemical] Chem. Descrip.: Complex diester Uses: Lubricant for syn. metalworking fluids, cutting fluids, hydraulic fluids Features: Exc. boundary lubrication and hard water stability Properties: Liq.; water-sol.; nonionic; 90% conc.
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
… short test) Gesellschaft für Tribologie (German Society of Tribology) API GL-4 performance standard of gear oil (application: manual transmission and differential) API GL-5 performance standard of gear oil (application: axel oil) Gross National Income Hydraulic fluids type H (also HH …
-
Chapter 7: Hydraulic and Transmission Fluids
Under the topic of hydraulic fluids , we describe fluids both for tractor-type equipment and industrial hydraulics.
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Hydraulic fluid oil; lubricant in high/low temp., heat media; lubricant for textiles, compressors; mold lubricant for rubber, plastics, cosmetics, cutting oils, break oils; defoamer .
-
Hydropneumatic Suspension Systems
The only difference here is that the gas pressure is not directly in contact with the active surface of the spring element but is transferred by an additional component – the hydraulic fluid .
Indicates content that may require registration and/or purchase.