-
Supplier: Phillips 66 Lubricants
Description: low-temperature properties for use over a wide temperature range. They provide excellent wear protection for hydraulic pumps and motors, protect hydraulic system components against rust and corrosion, and are resistant to excessive foam buildup that can cause poor or sluggish
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: applications. X/C® 5606H Aviation Hydraulic Fluid meets the cleanliness requirements for "super clean" hydraulic fluid for use in modern aircraft hydraulic systems. X/C® 5606A Aviation Hydraulic Fluid is recommended for use in hydraulic systems that do not require
- Viscosity Index: 365
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: applications. X/C® 5606H Aviation Hydraulic Fluid meets the cleanliness requirements for "super clean" hydraulic fluid for use in modern aircraft hydraulic systems. X/C® 5606A Aviation Hydraulic Fluid is recommended for use in hydraulic systems that do not require
- Kinematic Viscosity: 5.1 cSt
- Viscosity Index: 365
- Type / Function: Hydraulic Oil / Fluid
-
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Star SU LLC
Description: The Bourn & Koch Fellows HS1280-300 Hydrostroke™ is a 6-axis CNC hydraulic stroking gear shaper with variable quick return stroking, direct drive spindles, electronic indexing, elevating cutter spindle housing and Fanuc 30iB CNC touch screen control for shaping internal and external
-
Supplier: Cosen Saws, USA
Description: Specifications: Capacity Round 260mm Square 260mm Rectangular(HXW) 260 x 300 mm Bundle Capacity Width 190~280mm Height 50~120mm Blade Speed 20~100m/min (66~328fpm) Size (LxWxT) 3660x34x1.1 mm Tension Hydraulic(Automatic blade breakage detection) Motor Output Saw blade 5HP (3.75KW)
- Cutting Capacity: 10.2 to 11.8 inch
- Power Type: AC Power
- Cutting Type: Automatic
- Machine Type: Band Saw
-
Supplier: Associated Pacific Machine Corp.
Description: Polypropylene cutting pad with pad shifter Stroke adjustible inboard clamping beam with 92.1" long conveyor belt Outboard pinch roll with 6.3" opening and 92.1" long conveyor belt Allen Bradley 2 HP servo motor positioning system Inboard safety fence guard and outboard hinged safety guards
- Capacity / Operating Force: 110.231 tons
- Stroke: 4.3 inch
- Daylight / Open Height: 8.7 inch
- Sheet / Working Length (R to L): 47.2 inch
-
Supplier: Advance Lifts, Inc.
Description: considered: lifting structure, position control and hydraulic power unit. ■ Our lifting mechanism is no simple lift. The unit looks and acts like a machine tool. Precision tolerances are used to ensure the necessary tight fits that produce smooth operation and accurate positioning without the
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: Force Control Industries, Inc.
Description: The Answer to Severe Heavy Duty Indexing Torque 500 Lb. In. to 79,000 Lb. In.– up to 500 Horsepower The Foot Mounted Posidyne Clutch Brake featuring Oil Shear Technology is oldest the most flexible Clutch Brake in the line. Beginning in 1969 thousands of Posidyne clutch brakes have been
- Torque Rating: 41.6666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Speed: 3,600 rpm
-
Supplier: Parent Petroleum Co.
Description: larger image Allison TES-389 Approved (AA-32252007) Allison C-4 Approved (C4-32262007) Castrol Heavy Duty Multi-Purpose ATF is a multipurpose power transmission fluid that is designed for most power transmission and hydraulic systems to include passenger car and truck automatic transmission,
- Density / Specific Gravity (@15.6°C, 60°F): 0.8549848942598187 specific gravity
- Kinematic Viscosity (@ 40°C): 7.3 cSt
- Viscosity Index: 167
- Pour Point: -54.4 F
-
Supplier: Schütte North America
Description: The ongoing development objectives of Schütte are to increase fl exibility and operator comfort and to improve workpiece quality. For this very reason the PC series of machines combines tried and tested design features with new, innovative manufacturing and control system technology: The machine
- Rotary Speed: 560 to 4,000 rpm
- Surface / Linear Speed: 82.020997375328 ft/min
- Power: 37.526170777279 HP
- Automation: Automatic / Indexing, CNC
-
Supplier: Schütte North America
Description: The ongoing development objectives of Schütte are to increase fl exibility and operator comfort and to improve workpiece quality. For this very reason the PC series of machines combines tried and tested design features with new, innovative manufacturing and control system technology: The machine
- Rotary Speed: 560 to 4,000 rpm
- Surface / Linear Speed: 82.020997375328 ft/min
- Power: 37.526170777279 HP
- Automation: Automatic / Indexing, CNC
-
Supplier: DCM Tech Inc.
Description: The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides exceptional grinding
- Rotary Speed: 200 to 1,180 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Sunnen Products Company
Description: information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 50 – 500 mm (2 – 20 in) Diameter Range (O.D.): 850 mm (33.5 in) max Spindle Motor: 22 kW (29.5 Hp) Servo Stroke Motor: 14.0 kW (18.75 Hp) FEATURES & BENEFITS Automatic bore geometry correction 100 percent process control with
- Power: 29.48484846786204 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: DCM Tech Inc.
Description: ceramic, and crystalline materials. The 12" rotary table can be configured to accommodate a variety of vacuum, hydraulic, or magnetic production work holding systems. Mechanical design features include servo-driven precision ball screw feed, enclosed dovetail ways, cast iron machine
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: Sunnen Products Company
Description: Sunnen's HTA Series Horizontal Tube Hone is affordable and flexible yet has capabilities typically found in high-end systems such as a PLC-control with touch-screen interface for setting all machine parameters. The HTA is the first all-electric tube hone engineered specifically for hydraulic
- Power: 3 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal) and pneumatic/ hydraulic transmission when 360°Rotating; Compact structure, circuits can be Ethernet, Ethercat, profibus, profinet, canbus, devicenet, and so on. Number of Circuits, Housing
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Polishing and Buffing Machines - 3-Way, Planetary, Dual Face Lapping And Polishing Machine -- LSP 12Supplier: Precision Surfacing Solutions
Description: specifications. The LSP 12 is driven by three, variable speed motors for maximum process control flexibility. All three rotating machine components, the bottom plate, sun gear, and ring gear, are independently controlled. The top plate is fixed, suspended with a continuous wire. This unique
- Power: 7.5 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: hydraulic transmission when 360°Rotating; Compact structure, circuits can be Ethernet, Ethercat, profibus, profinet, canbus, devicenet, and so on. Number of Circuits, Housing material, IP class, Higher operating speed, Cable length, Connectors, Special cables, Salt mist proof, Operating
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: International Thermal Systems LLC.
Description: The oven conveyor belt is set to the line pass height and speed (continuous or indexing). Overhead Conveyance Systems feature an I-beam, enclosed track, or power and free conveyor where the part(s) are typically hung from a carrier or rack and travel through the oven in a continuous or
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
Pressure spikes or high return flows can make the main hydraulic return line unsuitable for a heat exchanger. An off-line air blast cooler provides a separate route for circulating and cooling the oil. The GA (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
-round reliability and reducing turbine downtime. B. Industrial Automation and Robotics: In automated manufacturing, this slip ring is ideal for applications involving rotating tables, indexing chucks, tool changers, and robotic wrist joints. It can deliver spindle motor power, coolant control (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Fuji VN-40T Provides Automated Vertical Turning Lathe Package With Compact Dimensions
The vertical axis 12-station turret with Curvic coupling and hydraulic index motor has a X-axis stroke of 300 mm and Z-axis of 450 mm and is also available with live tool options.
-
Design and Evaluation of a Yield Monitoring System
for Pistachios
The total weight of the weigh unit and nuts is recorded, the nuts are dumped by the indexed hydraulic motor , and the weight of the empty bucket is recorded again to provide a tare for each yield measurement.
-
Design and Characteristic Analysis for Indexing Mechanism of Rotation Worktable
Particularly discuss structure compose, drive fashion, transmission mechanism ,orientation clamp mechanism, working principle, indexing rotation action course, about swing hydraulic motor indexing mechanism, rack piston hydraulic cylinder indexing mechanism and hydraulic cylinder Geneva wheel indexing mechanism. through analysis and compare, summarize advantage …
-
HEAVY WATER ORGANIC COOLED REACTOR. Quarterly Technical Progress Report, July--September 1965.
SECTION B-B MAGAZINE INDEXING MECHANISM HYDRAULIC MOTOR .
-
Research and simulation on drive system of cam indexers revolving distiller's yeast press machine.
Used the globoid indexing cam replace hydraulic motor and disc spring to control machine turntable.
-
机械工程学报
… includes more than three planet gears, on the basis of analysis of the structure and working principle of a balanced hydraulic motor with planetary gear train, formulas are deduced for calculating the hydraulic motor ’s primary performance indexes such as displacement, unit …
-
ZCP2002HT707
Figures 8 and 9 show an INDUCTOHEAT's 8-station automatic induction shrink fitting system that consists of a rotary- indexing unit powered by a hydraulic motor .
-
A Case Study of Downhole Obstruction Avoidance for CT-Conveyed TCP Operations
Abstract Tools such as mud motors , indexing tools, and hydraulic kickovers use pumping for rotation or lateral displacement.
-
Trail-Type Harvester for Burley Tobacco
The indexing device is powered by a hydraulic motor that drives four no. 40 roller chains which move the frame toward and away from the flat belt conveyor.
-
Fault Classification of Water Hydraulic System by Vibration Analysis with Support Vector Machine
The following five features are chosen as system condition indicators ( indices ): flow rate and torques of hydraulic motor in the water hydraulic system; maximum value of the compressed vibration signal in time domain (see Fig. 3); sum of the squares of the …
Indicates content that may require registration and/or purchase.