Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Durabond Slide
Description: DuraBond can build custom linear slides designed for specific applications where standard linear slides may not be commercially available. Most available linear slides provide linear motion based on bearings, whether they are ball bearings, dovetail
-
Supplier: Radwell International
Description: AIR CYLINDER, RODLESS, LINEAR SLIDE, 7 BAR, 105PSI. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Accuride International, Inc.
Description: Load Rating: 30 lb./14 kg. Easy-Down® hydraulic dampener brings overhead doors to a soft close Designed for wide overhead storage compartments in business or home office furniture or residential kitchen cabinetry. Easy-Down® hydraulic dampener protects user from rapid drop of door.
- Stroke or X-Axis Travel: 7.64 to 19.64 inch
- Carriage Load: 30 lbs
- Base Length: 12 to 24 inch
- Device Type: Ball Slide
-
-
Supplier: Ultramation, Inc.
Description: The Moveable Housing Linear Thrusters feature a compact carriage design that travels on two precision guide shafts. The mounting base ensures non-rotational linear guidance and high moment load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Ultramation, Inc.
Description: The Two Shaft Linear Thrusters offer a compact design while offering maximum design flexibility. They feature two precision guide shafts that provide non-rotational linear guidance and high load capacity. Replaceable linear ball bearings are standard and provide long life, high
- Stroke or X-Axis Travel: 0 to 48 inch
- Operating Pressure: 0 to 3,000 psi
- Bore Size: 2.5 inch
- Shaft Diameter: 1.25 inch
-
Supplier: CMH Manufacturing Co.
Description: Produced for use with Rotary Table or individual machines, with or without power unit. Both styles use aluminum bronze vertical way bars. Linear ball bearings and 2.00" dia. induction hardened chrome plated way bars used for horizontal travel. Use of hydraulic cylinders for vertical &
-
Supplier: Dellner Brakes AB
Description: SPRING APPLIED, HYDRAULIC PRESSURE RELEASED SINGLE ACTING DISC BRAKE The Dellner Brakes Single Acting model SKP65-SA is a spring applied, hydraulically released caliper disc brake, that offers a reliable and safe method of braking linear or rotary motion. The Single Acting brake is
- Maximum Pressure: 217.55655 to 1,740.4524 psi
- Weight: 37.485 lbs
- Configuration: Disc
- Engagement: Friction
-
Supplier: SAE International
Description: worthwhile to control the maximum valve lift within few engine cycles rather than every cycle; therefore, instead of using the governing non-linear differential equations of the mechanism, a novel average model of the system is developed based on energy conservation equations. A
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Hydrostatic linear guide for smaller slides such as 400 mm with sealing air for sealing: Hydraulic data: Pump pressure 25 bar Preferred oil Grinding oil VG10 20-30°C Preload per pocket 5-10bar = 1000-2000N Load per pocket +/-1500N Gaps 12-14µm Gap stiffness per pocket 280 to 700
-
Supplier: Festo Corporation
Description: Extremely flat design Choice of two damping types: Self-adjusting pneumatic end-position cushioning or external hydraulic shock absorbers Supply port at the left or right end or at both ends or alternatively from below Loads and machining jigs can be directly mounted on the slide Basic
- Stroke or X-Axis Travel: 23.62206 inch
- Rated Force: 382.16 lbs
- Material: Aluminum
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR SLIDE RODLESS CYLINDER, HYDRAULIC SHOCK ABSORBER, 28X4X2, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: Fluoro-Plastics, Inc.
Description: High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways Not suited for electrical applications Bronze is attacked by certain
- Thickness: 0.03 to 0.25 inch
- Function: Abrasion / Sliding Wear
- Liner Materials: Fluoropolymer
- Features: Other
-
Supplier: SAE International
Description: This document is to be used as a guide in preparing specifications for maintenance and inspection of acme screw assemblies used in driven linear actuators. It is intended to cover Acme screw assemblies driven by electric, hydraulic, pneumatic, manual means, with or without gear case or
-
Supplier: ACE Controls Inc.
Description: adjuster to the preferred setting, or by turning the rear slot adjuster if desired. Available with side or rear adjustment, these 1" bore shock absorbers provide performance and convenience in one reliable package. Applications include: Slides, material handling equipment, robotics,machine
- Absorber Stroke: 1 inch
- Energy per Cycle: 600 In-lbs
- Operating Temperature: 10 to 150 F
- Features: Adjustable
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model.
- Absorber Stroke: 1 inch
- Compressed Length: 6.83 inch
- Extended Length: 7.83 inch
- Maximum Force (P1): 5 to 206 lbs
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model.
- Absorber Stroke: 2 inch
- Compressed Length: 8.87 inch
- Extended Length: 10.87 inch
- Maximum Force (P1): 5 to 420 lbs
-
Supplier: Deschner Corporation
Description: CUSHIONEERS decelerate fast moving equipment without bang or bounce. They operate millions of cycles without leaking even one drop of fluid due to their patented rolling diaphragm rod seal. Two types are available, the original "infinitely adjustable" Cushioneer and a new "self adjusting" model.
- Absorber Stroke: 1 inch
- Compressed Length: 6.22 inch
- Extended Length: 7.22 inch
- Maximum Force (P1): 5 to 250 lbs
-
Supplier: Valcor Engineering Corporation
Description: provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation. Features Pilot operated diaphragm construction provides high
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: ASTM International
Description: analysis sample preparation and inspection technique including, but not limited to, one of the following: 1.2.1 Ferrography using linear glass slides, 1.2.2 Ferrography using rotary glass slides, 1.2.3 Patch analysis using patch makers (filtration through membrane filters),
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: no oscillations due to ball circulation also suitable for high speeds and accelerations cost-effective alternative to the linear motor with greater precision and significantly lower heat generation significantly less power dissipation and, as a result, no problems with swarf on permanent
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of particle concentration, particle size distribution, particle shape, and soot content for new and in-service oils used for lubrication and hydraulic systems by a direct imaging integrated tester. 1.1.1 The test method is applicable to petroleum
-
Supplier: R&I Manufacturing Co.
Description: provides a smooth transition of rotary motion to linear movement. QUALITY CONSTRUCTION Dual rods are used in both horizontal and vertical planes to ensure smooth movement and positive alignment. Rod bearings are oil impregnated bronze bushings which eliminate the need for relubrication.
Find Suppliers by Category Top
Featured Products Top
-
linear displacement. Their rolling contact design minimizes friction, enabling high mechanical efficiency and reduced wear compared to sliding-contact systems. This makes them particularly well-suited for applications requiring frequent cycling, fine positioning, and long operational life (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
, locking, traction, stainless steel, and customized gas springs) easyE® (Electric Linear Actuators) Easymotion (Linear Hydraulic Actuation Systems (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
We're the leading supplier of Transmission System products for solar Generator, we can offer linear actuators, screw jacks, worm slewing drives, planetary gearboxes, slewing bearings for you. The slewing drives are powered with hourglass worm technology for maximum gear torque and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
Conduct Research Top
-
What are Linear Actuators and Their Applications?
such as slide, lift and move heavy loads with the click of a single button. The device imparts definite and precise control of the production. The constant movement of linear actuators makes it cost-effective over its longevity and offers natural energy efficiency. These linear actuators are easier
More Information Top
-
Sensors in the motor vehicle
The magnetic carriage is coupled to the linearly actuated selecting slide ( hydraulic system slide in the gear tax plate) or the parking lock cylinder.
-
CR4 - Thread: Valve Controls
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators, Linear Slides and Linear Stages .
-
CR4 - Thread: Linear and equal percent characteric of control valve
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators, Linear Slides and Linear Stages .
-
CR4 - Thread: Control Valve
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators, Linear Slides and Linear Stages .
-
CR4 - Thread: Linear and Equal Percent Control Valve Application
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators, Linear Slides and Linear Stages .
-
Engineering Design Methods: Strategies for Product Design
Means Wheels Driven wheels Electric Gears and shafts Turning wheels Brakes Hydraulic ram Seated at front Track Air thrust Petrol Air cushion Moving cable Diesel Slides Linear induction Bottled gas Hydraulic Steam Flexible cable Pedipulators .
-
CR4 - Blog Entry: Pneumatic vs Electric Linear Actuators — You Decide
You might be interested in: Linear Slides and Linear Stages, Hydraulic and Pneumatic Testing Services, Pneumatic Fittings .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/2548/1/Vincent-LAJUX-PhD-thesis.pdf
Another solution would be to have a sliding , or linear , hydraulic actuator (piston) pushing the rotating arms around the fixing points.
-
Colath, The Two-Axis Computer Numerical Controlled (CNC)/Interferometer Controlled Diamond Turning Capability Of Philips Research
The X and Z- slides of this lathe are displaced by linear hydraulic actuators and the main spindle is rotated by a hydraulic vane motor.
-
A study on the development of a micro-positioning device for forming milli-structures
Slide is connected to the hydraulic actuator on the linear guide.
Indicates content that may require registration and/or purchase.