Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CITGO Petroleum Corporation
Description: CITGO Hydraulic/Press Oil 68 is formulated with highly refined, premium base oils and ashless antiwear additive system to provide outstanding protection for demanding press hydraulic systems. CITGO Hydraulic/Press Oil 68 does not rely on zinc-type
- Kinematic Viscosity: 67.6 cSt
- Viscosity Index: 95
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Accuris
Description: Testing of Lubricants; Determination of the Ageing Behaviour of Steam Turbine Oils and Hydraulic Oils Containing Additives
-
Supplier: Accuris
Description: Testing of Lubricants; Testing of Corrosion-protection Properties of Steam-turbine Oils and Hydraulic Oils Containing Additives
-
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple's Marine Hydraulic Oil™ is an inherently biodegradeable, ashless, environmentally responsible, high performance, hydraulic oil formulated for those users that need a high performance oil to protect their equipment yet are concerned about the
- Kinematic Viscosity: 68 cSt
- Viscosity Index: 109
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 11 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 4.3 cSt
- Viscosity Index: 104
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: CITGO Petroleum Corporation
Description: CITGO A/W Hydraulic Oils are superior anti-wear hydraulic and circulating fluids specially formulated with thermally stable additives. These oils offer outstanding resistance to sludge formation, are chemically stable, and exhibit excellent anti-wear protection.
- Kinematic Viscosity: 32.3 to 68 cSt
- Viscosity Index: 106 to 111
- Type / Function: Hydraulic Oil / Fluid, Low / Non-foaming, Lubricating
- Composition / Chemistry: Petroleum / Mineral Oil, Straight Oil (Non-soluble)
-
Supplier: Royal Purple, Ltd.
Description: Syndraulic® is a clean, long life, energy efficient, minimum leak, hydraulic oil possessing exceptional film strength and wear protection properties. It greatly increases both the life of the oil and the seals, filters and pumps of hydraulic systems. Syndraulic® can lower
- Kinematic Viscosity: 150 cSt
- Viscosity Index: 101
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Composition / Chemistry: Specialty / Other, Synthetic
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 4.6 cSt
- Viscosity Index: 144
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Megaflow AW Hydraulic Oil is a high-quality antiwear hydraulic fluid developed for use in a wide variety of industrial, mobile and marine hydraulic system applications. It is recommended for use in all types of high-pressure, high-speed
- Kinematic Viscosity: 14.7 cSt
- Viscosity Index: 98
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® Hydraulic Jack Oil is non-corrosive oil that improves lubrication in all types of hydraulic units (except hydraulic brakes). Contains antioxidant, anti-rust, and anti-wear additives.
-
Supplier: Restek
Description: For total petroleum hydrocarbon pattern recognition of hydraulic oil. High concentration—50,000μg/mL in methylene chloride.
- Form & Features: Liquid / Solution
- Features: Other
- Function: Reference / Chemical Standard
-
Supplier: Houghton International, Inc.
Description: Cosmolubric® B-220 FMA is a vegetable oil based fire-resistant hydraulic fluid. The fluid is formulated with additives to enhance corrosion protection, metal passivation and oxidative inhibition. This fluid is a low-cost alternative to synthetic fire-resistant hydraulic
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Natural (Vegetable Oil / Animal Fat)
- Features: Specialty Oil / Fluid
-
Supplier: United Bio Lube
Description: No Description Provided
- Density / Specific Gravity (@15.6°C, 60°F): 0.874 specific gravity
- Kinematic Viscosity (@ 40°C): 30.87 cSt
- Pour Point: -40 F
- Features: Biodegradable, Low / Non-foaming, Oxidation Inhibiting
-
Supplier: Carr Lane Manufacturing Co.
Description: This hydraulic fluid has optimum specifications for use in our power workholding systems, as per DIN 51524, HLP. Contains special additives for proper lubrication and corrosion protection. Use only SWIFTSURE fluid or an exact equivalent HLP 22: Shell Tellus® 22, Mobil DTE 22, or
- Type / Function: Hydraulic Oil / Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Houghton International, Inc.
Description: Hydrolubric® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in water and will provide lubricating and rust-preventive characteristics to
- Type / Function: Hydraulic Oil / Fluid, Lubricating
- Features: Specialty Oil / Fluid
- Composition / Chemistry: Synthetic, Water Soluble / Emulsion
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CITGARD 600 Single-Viscosity Grade Engine Oils are high quality, heavy-duty crankcase oils. This product line is manufactured with the latest additive technologies to provide excellent performance. SAE 30, 40, and 50 viscosity grades are designed with low sulfated ash to
- Industry Applications: Combustion Engines / Motor Oil
- Type: Fluid / Oil
-
Supplier: Dupont Molykote
Description: Hydro treated mineral oil intended for use in worm gear applications. Contains no harsh sulfur additives that are corrosive to bronze worm gears. Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared
- Kinematic Viscosity: 42 to 659 cSt
- Viscosity Index: 105
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: HydraCheck Inc.
Description: 8 oz (237 ml), pint (473 ml) or quart (946 ml) bottles as well as gallon (3.8 L) containers. Larger sizes also available. NSF Certified — OIL-GLO® fluorescent dyes are registered to meet food-grade processing requirements. OIL-GLO® dyes meet category codes HTX-2 and HX-2.
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: Houghton International, Inc.
Description: Houghton’s Cosmolubric® B series fluids are vegetable oil derived, fire-resistant, and formulated with additives to enhance corrosion protection, metal passivation and oxidation inhibition. The naturally low Total Acid Number extends the service life of the fluid. Cosmolubric B series
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: AMETEK Spectro Scientific
Description: Highlights The SpectrOil M/N-W is the military version of the SpectrOil M family of oil and fuel analysis spectrometers. It is a compact, rugged, transportable and easy to use spectrometer designed specifically for the analysis of wear metals, contaminants and additives in lubricants,
-
Description: This part of ISO 13357:2005 specifies a procedure for the evaluation of the filterability of dry lubricating oils, particularly those designed for hydraulic applications. The procedure only applies to mineral-based oils, since fluids manufactured from other materials (e.g.
-
Supplier: CSA Group
Description: suitable for some hydraulic oils on which specific properties have been conferred by the use of insoluble/partially soluble additives, or by particularly large molecular species. NOTE Filterability is a prime requirement for lubricating oils used in hydraulic
-
Description: the oil. The procedure is not suitable for some hydraulic oils on which specific properties have been conferred by the use of insoluble/partially soluble additives, or by particularly large molecular species. NOTE Filterability is a prime requirement for lubricating
-
Supplier: CSA Group
Description: procedure is not suitable for some hydraulic oils on which specific properties have been conferred by the use of insoluble/partially soluble additives, or by particularly large molecular species. NOTE Filterability is a prime requirement for lubricating oils used in
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements
- Total Flow: 80 to 120 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: ASTM International
Description: 1.1 This test method covers the evaluation of the shear stability of an oil containing polymer in terms of the permanent loss in viscosity that results from irradiating a sample of the oil in a sonic oscillator. This test method can be useful in predicting the continuity of this
-
Supplier: BP Lubricants North America
Description: Gearep™ J oils are high-quality, extreme pressure gear oils formulated with specially selected high viscosity index paraffinic base stocks. They are specifically designed to meet or exceed Joy Technologies, Inc. transmission oil performance requirements within the mining and
- Kinematic Viscosity: 331 to 496 cSt
- Viscosity Index: 100 to 101
- Composition / Chemistry: Petroleum / Mineral Oil
- Features: Specialty Oil / Fluid
-
Supplier: ASTM International
Description: 1.1 This test method covers the evaluation of the shear stability of an oil containing polymer in terms of the permanent loss in viscosity that results from irradiating a sample of the oil in a sonic oscillator. This test method can be useful in predicting the continuity of this
-
Supplier: CSA Group
Description: ISO 20844:2015 specifies a method to assess the resistance to shear stresses applied to mineral oils, synthetic oils, and other fluids containing polymers, when passed through a specified diesel injector nozzle. The shear stability is measured by the change in viscosity of the fluid
-
Supplier: Mobil Industrial Lubricants
Description: Engineered especially for Type F specifications in certain transmissions Mobil Type F ATF is an automatic transmission fluid that is made from high quality base oils with viscosity index improvers, antioxidants, anti-wear agents, defoamants and special additives to provide the
- Kinematic Viscosity: 36 cSt
- Viscosity Index: 150
- Type / Function: Low / Non-foaming, Transmission / Drive Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy
- Total Flow: 200 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Dupont Molykote
Description: Features Extremely high load-bearing capacity Resistant to galling through mixed friction. Wear protection due to solid lubricants and extreme pressure (EP) additives. Extremely adhesive due to incorporated adhesion improver Good protection against corrosion Contains no lead or nickel
- Kinematic Viscosity: 300 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Petroleum / Mineral Oil
-
Supplier: SantoLubes LLC
Description: SANTOTRAC 70 Traction Fluid is a medium viscosity synthetic hydrocarbon-based traction fluid that is especially designed for applications where medium to high film strength is desired. This product has high coefficient of traction and is fortified with a proprietary additive system to enhance
- Kinematic Viscosity: 120 cSt
- Type / Function: Lubricating, Transmission / Drive Fluid
- Composition / Chemistry: Specialty / Other, Straight Oil (Non-soluble), Synthetic
Find Suppliers by Category Top
Featured Products Top
-
aviation and specialized industrial applications. Monitoring hydraulics with oil analysis is the only way you can determine if the hydraulic fluid is impacting expected performance. Contamination is the predominant cause of failure, usually be dirt ingression or water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
lubricating differentials, fixed drives and hydraulic systems. Typically these lubricants have a fairly low viscosity. They have a lot of anti-friction modifiers, anti-oxidants for long life, and additives to reduce potential varnish formation. The correct lubrication must be matched to the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
plants have critical turbines, pumps, bearings, fans, compressors, gears and hydraulic systems. Failure of critical equipment may cause plant shutdown at great cost. Many power plants have on-site oil analysis capability although more frequently, power companies have a central lab servicing (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
spectroscopy. That can include RDE, ICP, and the testing can include a variety of different techniques. Testing is important because it's looking for early signs of adhesive fretting wear or abrasive wear as well as contaminant ingression and the additive package in the oil. What's unique to (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Lab 40 model includes a particle counter which provides critical analysis for cleanliness of hydraulic oils and gear oils to determine the health of those oils and mechanical condition of those components. Monitoring equipment and oil health with oil analysis The (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
finished lubricants (engine oil, hydraulic fluid, gear oil). Process Streams: Filtering crude oil fractions, solvents, additives, glycols. Hydraulic Systems: Protecting hydraulic fluid in machinery. Metalworking & Coolants: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
is listed by the National Sanitation Foundation (NSF-61) for use with potable water Resistant to weathering†, tearing, impact, abrasion, radiation exposure, oils, greases, and fuels†† Wide range of temperature resistance; -90°F to 175°F (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
applications such as seals in engine and fuel handling systems and O-rings in hydraulic systems, fluoroelastomers have since become a primary choice for manufacturing seals across various industries including automotive, fluid power, semiconductor, and oil and gas. Below we’ll explore (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
Diaphragm Controlled media Air, fresh water, hydraulic oil (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Food Processing Plant Prevents Emulsification, Reduces Costs with Synthetic Hydraulic Oil
A U.S. food processing plant employs hydraulic drive systems to operate. "dumpers" in material handling applications throughout the facility. Mineral. oils were originally. used for lubrication and motion transmission in this. equipment. The mineral oil product contained a zinc additive
-
Varnish Potential Testing of Turbine and Hydraulic Fluids
Oxidation of a lubricating fluid can lead to viscosity increase, varnish, and sludge formation. Antioxidants are additives used in. lubricating oil formulations to prevent or slow this process and provide fluids with a long, useful life. The rate of oxidation is. dependent on anti-oxidant types
More Information Top
-
Industrial Tribology: Tribosystems, Friction, Wear and Surface Engineering, Lubrication
When watermiscible cutting fluids are split, some part of the hydraulic oils additives may remain in the aqueous phase and, under unfavorable circumstances, this may lead to increased waste water charges.
-
ASTM MNL62 - Automotive Lubricants and Testing
Addition of hydraulic oil additive packages, antioxidants, and pour-point depressants resulted in hydraulic oils capable of working in high-performance hydraulic systems.
-
Encyclopedia of Industrial Additives, Volume 2
Category/Applications: Lubricant, cor- rosion inhibitor, raw material; rolling and hydraulic oil additive ; high-pressure additive; used for water-sol. metal work- ing liquids; for rolling and hydraulic oil baths on polyglycolether derivatives; raw material for metal-working prepara- tions, such as screw …
-
Lubricating Oil Additives
The Dalian center mainly develops gear oil additives packages and hydraulic oil additives packages.
-
Industrial oil performance in terms of base oil chemical structure
A commercial hydraulic oil additive was used in allformulationsat a concentra- tion of 1.25%wt.
-
Characteristics of PAG Based Bio-Hydraulic Fluid
The formulation also contained commonly used hydraulic oil additives such as antiwear and ox- idation inhibitors.
-
Biobased Automotive Lubricants
Addition of hydraulic oil additive pack- ages, antioxidants, and pour-point depressants resulted in hydraulic oils capable of working in high-performance hydraulic systems.
-
Effects of Contamination of Biobased Hydraulic Fluids with Mineral Oil
Engine oil has a high calcium content, while many hydraulic oil additives are zinc-based substances.
-
Electromagnetic Field Matter Interactions in Thermoelastic Solids and Viscous Fluids
It contains also some additional hy- draulic oil additives [48, 182, 269].
-
Practical Handbook of Grouting: Soil Rock and Structures Complete Document
In addition, unlike weightless air, hydraulic oil adds weight to the hose, requiring greater effort to handle and store.
Indicates content that may require registration and/or purchase.