-
Supplier: Fluid Components Intl. (FCI)
Description: FCI's AS-FS Series flow switches utilize no moving parts, ultra-reliable thermal dispersion flow measurement technology to detect a flow rate above or below a predetermined set point at the sensing location. They are applied to signal low flow or high flow
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 350 F
-
Supplier: Eaton
Description: clean filter-side without interrupting operation. Series DU low pressure filters can handle a maximum pressure of 464 PSI and a maximum flow rate of 547 gallons per minute. They have visual/electrical DP indicators, and bypass valves are available. DU 63 Operating temperature: +14°,F to
- Maximum Pressure: 464 psi
- Maximum Liquid Flow: 1,056 GPM
- Additional Features: Duplex
- Features: Housing and Filter Assembly, Other
-
Supplier: Greenlee Textron, Inc.
Description: MOTOR TYPE 12 INCH L X 12 INCH W X 17-1/2 INCH H OVERALL SIZE 220 VAC INPUT SUPPLY RATING 250 CU INCH/MIN (RAPID ADVANCE), 54 CU INCH/MIN (FULL PRESSURE) FLOW RATE SINGLE HOSE HYDRAULIC SYSTEM WITH SPRING RETURN RAM APPLICATION 10000 PSI PRESSURE RATING 1-1/2 HP POWER RATING
- Maximum Discharge Flow: 0.233766 to 1.08225 GPM
- Maximum Discharge Pressure: 10,000 psi
- Horsepower: 1.5 HP
- Power Source: AC Powered
-
-
Supplier: Fluid Components Intl. (FCI)
Description: of a failure of one of the two redundant channels, thereby reducing the probability of an erroneous low flow or dry signal caused by a single sensor failure. Applications Liquid Cooling Systems Fuel Transfer Fuel Tank Inerting Systems Lubricating Oils PACK Air Systems Hydraulic
- Velocity Flow Rate: 0.01 to 1,000 ft/sec
- Operating Temperature: -40 to 257 F
- Operating Pressure: 0 to 2,000 psi
- Media Temperature: -65 to 500 F
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Description: combustion plants to interrupt the flow of liquid fuels with or without delay on closing and with or without delay on opening; are for use with fuel oils; form part of a device having other function(s), such as oil pumps — in this case the test methods apply to those parts or
-
Supplier: CSA Group
Description: closing; -for use with oil types (e.g. middle distillate fuel oil, crude oil, heavy fuel oil or kerosene) without gasoline; -for use on burners or in appliances using oil; -directly or indirectly operated, electrically or by mechanical or hydraulic means;
-
Supplier: DME Company
Description: The Premier Hydraulic Box Dumper is designed and built for continuous operation. It features 2" piloted roller bearings at the main pivot and bronze sleeve bearings at the top cylinder mounts. We use a proven 1.5 h.p. hydraulic package with easy to service components and a separate
- Tilt Angle / Rotation: 135 degrees
- Equipment Type: Dumper / Tilter
-
Supplier: Oil-Rite Corp.
Description: There is a 1/2” NPSM connection for conduit. The outlet is 1/2” male NPT. The diameter of the reservoir is 5 1/2” and total height of the unit is 14 13/16”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
- Capacity: 1 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: There is a 1/2” NPSM connection for conduit. The outlet is 3/8” male NPT. The diameter of the reservoir is 4 1/4” and total height of the unit is 7 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: connection for conduit. The outlet is 1/2” male NPT. The diameter of the reservoir is 4 1/4” and total height of the unit is 7 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: connection for conduit. The outlet is 3/8” male NPT. The diameter of the reservoir is 4 1/4” and total height of the unit is 7 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see “Oil Flow Control Valves”).
- Capacity: 0.25 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline pressure up to 145 psi / 10 bar control pressure Designed to switch a pneumatic or hydraulic control pressure on rising or falling
- Pressure Rating: 10,877 psi
- Flow (Cv): 0.1
- Media: Air, Hydraulic Fluid, Water
- Actuation: Pilot Operated, Pneumatic
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline pressure up to 145 psi / 10 bar control pressure Designed to switch a pneumatic or hydraulic control pressure on rising or falling
- Pressure Rating: 10,877 psi
- Flow (Cv): 0.1
- Media: Air, Hydraulic Fluid, Water
- Actuation: Pilot Operated, Pneumatic
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches and Relays A variety of reed switches and relays can accompany the meters or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT
- Gas Volumetric Flow Rate: 1.5 to 5 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 3,000 psi
- Media Temperature: 200 F
-
Supplier: Atos North America
Description: DHI and DHU are spool type, three or four way, two or three position direct operated solenoid valves designed to operate in oil hydraulic systems. They are operated by wet and pressure sealed solenoid with manual override and with coils certified according to the North American
- Valve Size: 0.2362206 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3 to 4
- Media Temperature: -4 to 176 F
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 30 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 32 to 200 F
-
Supplier: jbj Techniques Limited
Description: AC drives with integrated hydraulic pump » Compact air-oil cooler for off-line applications. » Low noise level. » Cooling capacity of 1.5 kW / °C (higher levels on request). » Stand alone system. » Operating viscosities of up to 300 cSt. The OCN-Series is an extension of the ACN
- Liquid Flow Rate: 5.28 to 21.12 GPM
- Gas / Air Flow Rate: 508.53168 to 3,008.81244 SCFM
- Maximum Working Pressure: 145.0377 psi
- Temperature Range: -4 to 248 F
-
Supplier: HAWE North America Inc.
Description: for the valve actuation are pressure resistant, where all moving internalparts are flushed by oil. There is a wide range of connection blocks either for pipe connection orfor banjo bolt mounting, which may feature optional elements such as drain valve, bypass throttle, pressure switch, 2-way
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Description: Parker V-Pak Low Profile Hydraulic Power Units are vertical design, 303 liter (80 gallon) reservoirs utilizing Parker Variable Volume Piston Pumps. Features/ Benefits • Vertical Design • Submerged Pump • Precision Pump Mounting Adapters • Suction Strainer • Glycerine Filled Pressure Gage with
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Supplier: Eaton
Description: (50 bar) Temperature: 32 to 158 °F (0 to 70 °C) Calibration: ISO MTD in oil Connection: 1” or ¾“ pipes Power supply: 24 V DC PFS 01 - Laser Sensor Features: Consists of two sensor elements: a laser sensor for particle counting and a flow sensor for volume flow measurements
-
Supplier: Lift Products, Inc.
Description: Up-Down Push Button with Key Lock-Out Adjustable Lift Limit Switch Adjustable Tilt Limit Switch Custom Platform Designs Hydraulic Fuse Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Lowering Beeper Tapered Toe Guards
-
Supplier: Eaton
Description: (50 bar) Temperature: 32 to 158 °F (0 to 70 °C) Calibration: ISO MTD in oil Connection: 1” or ¾“ pipes Power supply: 24 V DC PFS 01 - Laser Sensor Features: Consists of two sensor elements: a laser sensor for particle counting and a flow sensor for volume flow measurements
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options.
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 285 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: components Cat XT™-3 ES ToughGuard™ hoses combined with Cat couplings and O-ring face seal fittings provide a leak-free system. The 416E also features new flow-sharing hydraulic valves, ensuring proportional flow of oil to all hydraulic cylinders, providing greater
- Type: Backhoe Loader
-
Supplier: Lift Products, Inc.
Description: oil and filter Options Conveyor Top Rotating Top Tapered Edges Safety Skirting Foot Control Switch Key Lock-Out Adj Limit Switch Adj Lower Limit Switch Remote Power Unit Adj Flow Valve Low Temp Hydraulic Oil Fork Pockets Hydraulic Fuse Handrail Gate Pit Frame
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls V-cradle top Remote
-
Supplier: Caterpillar Machines
Description: storage space under the seat that can be locked for added security. Fast, Powerful Digging with Load Sensing Hydraulics High digging forces and fast cycle times deliver the productivity that your job demands. Load sensing hydraulics optimize flow for smooth, powerful performance
-
Supplier: Lift Products, Inc.
Description: Adjustable Lower Limit Switch Remote Power Unit Pump, Motor & Tank Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Tilting Top Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: OMEGA Engineering, Inc.
Description: calibrator generates pressures up to 6000 psi from an internal screw pump and can read pressure up to 10,000 psi supplied from an external source. It is compatible with demineralized water and most hydraulic oils.
- DC Voltage Range: 0 to 24 volts
- DC Current Range: 4 to 20 amps
- Operating Temperature: 14 to 122 F
- Calibrator Style: Battery Powered, Portable
-
Supplier: Eaton
Description: process media, protecting system components such as flow meters, pumps, and spray nozzles. The particulate matter is captured in the strainer basket. The line is then temporarily shut down and the basket removed for cleaning or replacement. The Model 90 Simplex Strainer is perfect for
- Pipe Size: 2 to 48 inch
- Strainer Type: Basket (or Simplex Basket)
- Applications: Chemical, Coolant, Food Processing, General Purpose, High Temperature, High Viscosity, Hydraulic Fluid, Industrial, Laboratory, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Water
- Pipe Connection: Flanged
-
Supplier: Charles Ross & Son Company
Description: industries worldwide. STANDARD FEATURES: Change can design Air/oil hydraulic lift to raise and lower agitators to and from the mixing position. Two (2) Rectangular Stirrers or High Viscosity “HV” Blades and two (2) High Speed Dispersers Agitator drive components and lift system are
- Media Viscosity: 100,000 to 2,000,000 cps
- Capacity: 0.3342013656804607 to 100.26040970413821 cubic feet
- Motor Speed: 4 to 3,600 rpm
- Motor Power: 5 to 75 HP
-
Supplier: Caterpillar Oil & Gas
Description: type Fuel transfer pump Electronically controlled unit injectors Instrumentation No standard instrumentation Optional, remote instrumentation available Service meter Lube System Crankcase breather — top mounted Oil cooler Oil filler and dipstick — LH Oil pump Oil filter —
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Alfa Laval Inc.
Description: AlfaBlue Power air-cooled radiators can be used to cool water or other fluids in various industrial applications: diesel/gas engines in power plants, gas turbine cooling systems, direct process cooling and indirect cooling (using an intermediate plate heat exchanger) of process liquids
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Chemical Processing, Food and Beverage Processing
Find Suppliers by Category Top
Featured Products Top
-
, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Recurring high oil temperature deserves an assessment of the hydraulic system and its cooling conditions before a replacement cooler is selected. Where is heat being generated? What heat load must be removed? Are oil flow, airflow and ambient conditions consistent with (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited -
aviation and specialized industrial applications. Monitoring hydraulics with oil analysis is the only way you can determine if the hydraulic fluid is impacting expected performance. Contamination is the predominant cause of failure, usually be dirt ingression or water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
intrinsically reliable and efficient. The accurate hydraulic balance and the special profile of the screw thread guarantee a continuous flow with minimum pulsations and turbulance, resulting in extremely (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
The Serviceman Plus (HPM4000) digital hydraulic tester features extremely robust construction and an oil-resistant rubber coating to withstand impacts, vibration, dust, and moisture (protection class up to IP67) and is designed for use in particularly harsh conditions. This compact mobile tester (read more)
Browse Data Acquisition Systems and Instruments Datasheets for HydraCheck Inc. -
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
a temperature sensor in environments where the sensor is not chemically compatible with the process media or the sensor does not have the mechanical strength to withstand the process flow or pressure. View our products for the Oil & Gas and Petrochemical industries. (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pressure spikes or high return flows can make the main hydraulic return line unsuitable for a heat exchanger. An off-line air blast cooler provides a separate route for circulating and cooling the oil. The GA (read more)
Browse Heat Exchangers Datasheets for jbj Techniques Limited
More Information Top
-
http://repository.up.ac.za/bitstream/handle/2263/29027/dissertation.pdf?sequence=1
There are also two discrete damping states, which are controlled by restricting the flow of oil by switching hydraulic bypass valves.
-
Mechatronics and Intelligent Materials II
… chamber, the 13 oil grooves in the right side connect with low pressure oil chamber, the rotor core is fixed with the main shaft which driven by a motor to rotate, realizing to switch direction the oil flow into the hydraulic cylinder.
-
Hydropneumatic Suspension Systems
The electronic controller can monitor multiple input variables and can adjust the hydraulic system to the best possible setting by switching hydraulic valves and allowing oil to flow in and out of the hydraulic suspension units, espe- cially their rodside portions.
-
Advanced Control System of Variable Compression Ratio (VCR) Engine with Dual Piston Mechanism
The required hydraulic pressure for the switching was 0.8 MPa and the oil flow rate was 3L/min.
-
New titanium FGN-1253T-1 centrifuge on a unified base
The switching over of the direction of the flow of oil to the hydraulic cylinders is effected using electrohydrau- lic gate valves, arranged in two blocks in the oil station.
-
Development of Pile Driver and Load Set for Pile Group in Centrifuge
Conversely, when the DCV1 is switched to the right position, the oil from the hydraulic pump will flow into the pilot port of the POCV, thus increasing the oil pressure at the pilot port of the POCV.
-
Mechatronics and Intelligent Materials III
Two-way cartridge valve is a relatively new type of hydraulic components, which is a switching valve use a small flow of control oil to control the large flow of working oil.
-
Modeling and simulation of hydraulic vibration system based on bond graph and Matlab/Simulink
3, ,P P P respectively control switching of duct 1 and duct 2 of wave exciter and power flow direction of hydraulic oil .
-
Review of Recent Practices and Trends in Protective Relaying
Turbine pressure differential switches, tur- bine exhaust hood temperature switches, hydraulic oil pressure switches , or control valve auxiliary contacts indicate either motoring or loss of or reduced steam flow which may result in reverse power flow.
-
Digital Manufacturing & Automation III
When the bucket is available , the bucket priority valve switches to the throttle channel controlled by the bucket manipulate oil , and the flow moves into the digger and arm hydraulic systems is reduced.
Indicates content that may require registration and/or purchase.