-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: transistor output circuit. The user can set the alarm angle valve value by himself, and may refer to high precision level bubble set factory measurement datum, solve the problem on without reference standard calibration after the equipment out of factory, the sensor will output a no contact
- Operating Temperature: -40 to 185 F
- Number of Axes: 2
-
Supplier: E-T-A Circuit Breakers Ltd.
Description: panel mounting. Options include auxiliary changeover contacts, or relay trip function. Low temperature sensitivity at rated load.
- Rated AC Voltage: 240 to 415 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.02 to 50 amps
- Number of Poles: 1 to 4
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: LCA341A series a low cost tilt switch developed by RION for application like level safety alarming and platform level monitor and alarm. There is relay output circuit inside. Alarm threshold value is pre-stable. when the inclination exceed set alarm value, it will output relay output
- Operating Temperature: -40 to 185 F
-
-
Supplier: DME Company
Description: pressure to hydraulic output pressure. (i.e. supply air 30 to 100 PSI produces hydraulic of 300 to 1000 PSI) The hydraulic output pressure can be controlled by the internal air regulator Hydraulic hose assemlbies and trigger cable included with each controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Features: Limit / Set Point Control, Liquid, Rate Indication / Control
- Form Factor: Stand-Alone
-
Supplier: Sensata Technologies
Description: relay with a choice of delays and ratings. APL/UPL multi-pole assemblies are available with a mix of current ratings, delays and internal circuit configurations. While designed for industrial, military and information processing applications, the APL is suitable for use in any situation where
- Trip System Type: Magnetic-Hydraulic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: E-T-A Circuit Breakers
Description: panel mounting. Options include auxiliary changeover contacts, or relay trip function. Low temperature sensitivity at rated load. Approved to CBE standard EN 60934 (IEC 60934).
- Rated AC Voltage: 415 volts
- Rated DC Voltage: 80 volts
- Continuous Current Rating: 0.02 to 50 amps
- Number of Poles: 1 to 4
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Chillers with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel blazed
- Cooling Capacity: 5.7 to 32.8 kW
- Process Flow: 4.31481018822 to 34.21028077803 GPM
- Process Pressure: 7.54191564657424 to 15.9540523292917 psi
- Compressor Motor Horsepower: 2.41239669282508 to 16.7527548112853 HP
-
Supplier: DME Company
Description: or 0-2Vdc or 0-5Vdc or 0-10Vdc 1 AMP Relay Output for Control of Booster Pump Output Provides Easy Calibration of D-M-E Constant Calibration Sensors For New Mold Designs, DME Recommends PIN SIZE Selector Switch in either D position, then E, then F ( over pressure will cause damage to your
- Control Signal: Analog Voltage, Current Loop
- Features: Chart Recorder, Limit / Set Point Control, Liquid, Rate Indication / Control
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll or rotary compressors. Heat pumps with hydraulic kit. • Compressor scroll or rotary. • Centrifugal fans. • Air side heat exchanger with seamless copper tubes and aluminium fins. • Water side heat exchanger steel
-
Supplier: Finder S.p.A. con unico socio
Description: Type 77.01 Modular solid state relays, 1NO output, AC coil, is equipped with Zero-crossing switching. Designed for the following applications: Lamps with high starting currents (in particular for compact low consumption lamps – CFL) Resistive loads Solenoids, contactor coils D163 D159 D156
- Normally Open (NO): 1
- Maximum AC Switching Voltage: 265 volts
- Maximum AC Switching Power: 3.6 VA
- Operating Temperature: -4 to 158 F
-
Supplier: FineTek
Description: indication 。10-28VDC, 115VAC or 230VAC powered versions 。Solidstate NPN/PNP or relay output 。Operating temperatures up to 257⁰F (125⁰C) 。Wide range of use in machine systems for a variety of liquid level detection 。Unique SD22 design, switch body and tip disconnects USE Machine protection of
- Media Type: Liquid
- Meter Technology Type: Optical
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Gems Sensors & Controls
Description: Rugged Durability Ideal for Oils and Water Broad Heat and Pressure Capabilities Small compact level switches combines reliability with low cost. The unit is equipped with a hermetically sealed SPST 20 VA reed switch and is operated by permanent magnets within the float. As the float is raised
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: -40 to 300 F
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
-
Supplier: Infineon Technologies AG
Description: DMOS leakage current in OFF state DMOS turn on capability in inverse current situation Green Product (RoHS compliant) Potential Applications Suitable for resistive, inductive and capacitive loads Replaces electromechanical relays, fuses and discrete circuits Allows high inrush currents and
- Supply Voltage (VS): 40 volts
- tON: 2,800 ns
- tOFF: 4,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: Overload protection Current limitation Input protection (ESD) Thermal protection with auto restart Compatible to standard Power MOSFET Analog driving possible Green Product (RoHS compliant) AEC Qualified Potential Applications Automotive protected Relay driver Applications Automatic
- Supply Voltage (VS): 42 volts
- tON: 38,000 ns
- tOFF: 45,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Infineon Technologies AG
Description: load current capability High inrush current capability High energy capability Integrated protection functionality Integrated diagnosis functionality Potential Applications Automotive Body & Convenience Automotive Lighting Power Distribution Relay Replacement Fuse Replacement Heating
- tON: 500,000 ns
- tOFF: 500,000 ns
- Operating Ambient Temperature: -40 to 150 C
- Features: Other
-
Supplier: Cole-Parmer
Description: operating range • Intrinsically safe relay allows model to be used in hazardous areas • Maintains calibration limits when subjected to reasonable line hydraulic hammer or surge pulses • Calibrated independent of line pressure and temperature For use in contaminated, high-particulate
- Gas Volumetric Flow Rate: 44.1031073446328 SCFM
- Liquid Volumetric Flow Rate: 330 to 1,249 GPM
- Operating Temperature: 180 F
- Operating Pressure: 300 psi
-
Supplier: Cole-Parmer
Description: operating range • Intrinsically safe relay allows model to be used in hazardous areas • Maintains calibration limits when subjected to reasonable line hydraulic hammer or surge pulses • Calibrated independent of line pressure and temperature For use in contaminated, high-particulate
- Gas Volumetric Flow Rate: 481.179378531074 SCFM
- Liquid Volumetric Flow Rate: 3,600 to 13,627 GPM
- Operating Temperature: 180 F
- Operating Pressure: 300 psi
-
Description: signal, this signal can be used to actuate audible or visual alarms as well as relay, etc. 2.Features and Applications Features: (1. No instant movements when return difference reset; (2. Wide operating voltage and big load capacity (3. Reliable, long duration of cycle and be able to work in
- Operating Distance: 2.755907 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: this signal can be used to actuate audible or visual alarms as well as relay, etc. 2.Features and Applications Features: 1. No instant movements when return difference reset; 2. Wide operating voltage and big load capacity 3. Reliable, long duration of cycle and be able to work in harsh
- Operating Distance: 0.393701 inch
- Operating Temperature: 14 to 212 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: this signal can be used to actuate audible or visual alarms as well as relay, etc. 2.Features and Applications Features: (1. No instant movements when return difference reset; (2. Wide operating voltage and big load capacity (3. Reliable, long duration of cycle and be able to work in harsh
- Operating Distance: 0.787402 inch
- Operating Temperature: 14 to 140 F
- Sensor Technology: Hall Effect Proximity Sensor
-
Supplier: Allied Electronics, Inc.
Description: rocker actuator per pole or per unit (W6). Optional relay/remote trip pole available. Trip-free operation.
-
Supplier: Infineon Technologies AG
Description: qualified Potential Applications By offering an excellent magnetic behavior Infineon’s switches are ideally suited for: Brushless DC motor commutation Power closing in automotive automation, e.g. window lifter, sunroofs Position detection, e.g. switch position, gearstick position Applications
- Input (Supply) Voltage: 3 to 5.5 volts
- Operating Temperature: -40 to 170 C
- Applications: Automotive
- Features: Magnetic Sensor
-
Supplier: Allied Electronics, Inc.
Description: rocker actuator per pole or per unit (W6). Optional relay/remote trip pole available. Trip-free operation.
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches and Relays A variety of reed switches and relays can accompany the meters or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.25 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Minerallac Company
Description: CLEAR NO RESIDUE COLOR CLEANS/REMOVES LIGHT CONTAMINANTS FROM COMPUTER SYSTEMS AND MEMORY DEVICES, PRINTED CIRCUITS, METERS, SATELLITE COMMUNICATION EQUIPMENT, VACUUM TUBE PARTS, HYDRAULIC AND MISSILE FUEL SYSTEMS, RELAYS AND SWITCHES, OFFICE MACHINES APPLICATION CAN CONTAINER
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 30 GPM
- Operating Pressure: 1,500 psi
- Operating Temperature: 32 to 200 F
-
Supplier: Sensata Technologies
Description: those applications where the unit’s inherent attributes are desired, but compliance with the various standards is not required. Designed using the latest in sensitive hydraulic magnetic technology, the IAG/IUG/IEG/CEG/LEG line adapts itself to many applications and environments. They’re ideal
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Turner Designs Hydrocarbon Instruments
Description: monitor is skid or wall mounted and constructed of 316 stainless steel. It also includes an external keypad for operation in corrosive environments. The TD-4100 XD detects and measures crude oil, refined fuels, fuel oils, lubricating or hydraulic fluids and aromatic solvents in water.
- Number of Control Relays: 2
- Operating Temperature: 0 to 120 F
- Concentration: 0.001 to 1,000 ppm
- Process Media Temperature: 205 F
-
Supplier: Vaisala
Description: greenhouses, cold storage & refrigeration, food transportation, CO2 safety, hydraulic and lubrication oil monitoring, demanding HVAC such as animal shelters, swimming pools, parking garages, and facilities using vaporized hydrogen peroxide decontamination. Indigo 200 allows for easy
- Relative Humidity Range: 0 to 100 %
- Operating Temperature: -40 to 140 F
- RH/aw Range: 0 to 100 %
- Electrical Outputs: Analog Voltage, Switch or Relay
-
Supplier: CSA Group
Description: levels, can be used. NOTE 1 Examples of products which are parts of SRP/CS: relays, solenoid valves, position switches, PLCs, motor control units, two-hand control devices, pressure sensitive equipment. For the design of such products, it is important to refer to the specifically
-
Supplier: Emerson Automation Solutions – Rosemount
Description: explosion proof Class 1, Division 1 - ideally suited for any high-risk application. Some of our proven installed applications include duct monitoring, battery rooms, engine rooms, compressor stations, high pressure hydraulic line monitoring, and HVAC air intake points to name just a few. The
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Caterpillar Oil & Gas
Description: aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System LH-side remote positive-lock speed control lever, hydromechanical governor, pneumatic or hydraulic shutdown control input for air shutoff valve and fuel shutoff cylinder, mechanical speed and temperature
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Garage Equipment Supply
Description: power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade hydraulic cylinders-industrial cylinders provides better
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
-
Supplier: Garage Equipment Supply
Description: power relief control valve-control valve features oversize handles and built in pressure relief system Pass-through cylinder stem-the top cylinder stem passes completely through the main frame Rigid frame-a rigid 6" x 6" x 3/8" welded steel tube is used for the main frame Commercial grade
- Max. Round Size: 3 inch
- Type: Roll
- Shape: Round
Find Suppliers by Category Top
Featured Products Top
-
The customer wanted to trend hydraulic pressure of the equipment for predictive maintenance purposes but was looking for a cost-effective instrumentation solution to transmit an analog signal while having a local switch to shutdown the equipment for safety if necessary. (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
relays, solenoids, and contactors. Although all these components are used for switching, contactors are especially designed for situations where heavier electrical current is in use. Traditional applications include control of electric motors that drive (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
fluid include 304L stainless steel, nitrile, and zinc alloy. The manufacturer specifies the switch for air, fresh water, and hydraulic oil at fluid temperatures from 0 to 70°C. Compatibility should be verified separately before using the device with aggressive chemicals, fuels, special oils, salt (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
COMPUTATIONAL FLUID DYNAMICS MODEL
FOR CONTROLLING DUST AND METHANE IN
UNDERGROUND COALMINES
Small electrical relays , switches , hydraulic circuitry, machine and motor bearings can all suffer from abrasive dust and cause delays, with a possible loss of production.
-
Instrumentation And Control System of a Sand Mining System For Shallow Water
…are used for all analog and digital inputs from the sensors (including counting of impulses speed sensors with counter modules) as well as for the analog and digital outputs (control voltages for amplifiers of the proportional hydraulic valves and switching of relays ).
-
Underwater Sand Mining System For Shallow Waters
For Mass Flaw Control Hydraulic Switch Valves (2x) Relays for Hydraulic .
-
About two pedal mechanism (technical explanation)
To gnition coil ⑬ idling relay ® neutral relay vehicle speed switch ⑪ neutral switch ① main pulp ③ chandileva — Sitte ® abrupt takeoff relay © gapaner switch ⑯ brake relay — ® stop light hydraulic switch ① abrupt takeoff auxiliary…
-
Development of Auto-Hitching Navigation System for
Farm Implements Using Laser Range Finder
The experimental tractor was modified for autonomous control using a programmable logic controller (PLC) and relay switches for control of the hydraulic actuators based on data measured by sensors.
-
Field and service applications - An infrastructure-free automated guided vehicle based on computer vision - An Effort to Make an Industrial Robot Vehicle that ...
Under computer control, the relay board switched the throttle and hydraulic controls to be actu- ated by an I/O board that was controlled from within the Windows NT program.
-
IEEE Standard C/ATLAS Test Language
For electrical signals, this functi6n may be a relay switching unit; for a hydraulic or pneumatic signal, it may be a manifold with automatic control of the ports on the UUT side; etc.
-
CR4 - Thread: 1992 Ford Thunder bird SC with ABS Break booster or Master Cylinder?
If you don't, potential problems include either the Hydraulic Pump Motor Relay , The Pressure Switch or the wiring harness between them all.
-
Mechatronics, Applied Mechanics and Energy Engineering
Instead of pneumatic or hydraulic cylinders, the speed of the relays switch is faster than that of them in this scheme.
-
Computer and Computing Technologies in Agriculture IV
…signal controls the on and off of the pilot lamp through the lamp driving circuit, displaying the level changes of the position; the hy- draulic driving signal drives the hydraulic system to work via controlling the relay switch , adjusting the rise and…
Indicates content that may require registration and/or purchase.