-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic.
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: Festo Corporation
Description: For swiveling or separating tasks Sturdy mechanical system Easy planning and commissioning Rotary table diameters: 65, 90, 140, 220 mm Free control of rotational direction
- Operating Pressure Range: 58.01508 to 116.03016 psi
- Shaft / Table Axial Load Capacity: 899.2 lbs
- Shaft / Table Radial Load Capacity: 1,348.8 lbs
- Operating Temperature: 41 to 140 F
-
Description: P5W Rotary Tables Rack and pinion patented movement Continuously adjustable stroke Large ball bearings on the shaft Through hole in the pinion Optional rubber end stroke or hydraulic shock-absorber Mid position stop (MPS)
- Work Table Diameter: 0.9842525 inch
- Mounting Capability: Horizontal
- Features: Other
- Drive Mechanism: Pneumatic Drive
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through bore slip ring for rotary table, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Our
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Standard product outline drawing: Hydraulic rotary joint: 4-channel multi-function fluid rotary joint LHS098-4Y series hydraulic rotary joint is 4 channels rotary joint ,out diameter 98mm, Interface size G3/8″, transmission hydraulic oil.
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: model in the future, and so on -003 , -004, etc. LHS156 Hydraulic Rotary Joint Standard Drawing If you need design more 2D or 3D drawing ,please send informations to our via email sales@ingiant.com,our engineer will make it for you as soon ,thank you LHS156 Hydraulic
- Features: Bi-directional Rotation
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: LHS115 Hydraulic Rotary Joint Description Ingiant DHS115 Series outer diameter 115mm support 2, 3, 4, 6, 8, 10 and 12 channels ,it uses special sealing technology for multi-channel rotary joints, suitable for vacuum and bidirectional pressure and independent flow channels. and
- Features: Bi-directional Rotation
-
Supplier: Radwell International
Description: ELECTRIC ROTARY TABLE, 30:1 RATIO DECLERATION, 360DEGREE, PCON-DCON. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: KADANT
Description: The G rotary union is a high performance, high precision union for coolant, air, and hydraulic oil applications. G rotary unions are generally applied to the machine tool industry for: Transfer lines Gun drills Spindles Drilling Milling Rotary index tables The G
- Pressure Range: 3,610 psi
- Speed Range: 100 to 42,000 rpm
- Temperature Range: 250 F
- Port Size: 1/2", 1/4", 1/8", 3/4", 3/8"
-
Supplier: Rotary Systems, Inc.
Description: For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with 2, 4, 6, 8 and 10 passages, and can be
- Valve Size: 0.25 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2 to 10
- Media Temperature: 250 F
-
Supplier: J&S Machine, Inc.
Description: bending parts with bends on more than one plane. To do this the bend heads are mounted on two rotary tables that can be adjusted to perform multi-plane bends. Double-Head Bender Features: Proportional pressure controlled hydraulic driven rotation of wiper around the bend die
- Max. Round Size: 1.5 inch
- Max. Bending Angle: 0 to 180 degrees
- Power: Hydraulic, Manual
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: Carr Lane Manufacturing Co.
Description: For rotary index tables with two side-by-side load/unload stations (commonly controlled). Unload and reload while all other stations remain clamped. Automatically unclamps at the first load/unload station and reclamps at the second, or can be controlled with a clamping valve.
- Pressure Range: 7,500 psi
- Features: > 8
- Port Size: 1/4"
- Number of Ports: 2, 3, 4, 5, 6, 8
-
Supplier: Cleaning Technologies Group
Description: Designed to fit into your work cell area or a smaller production environment, the Rotary Basket immersion cleaning systems offered by Ransohoff clean using a washing and rinsing process with agitation, spray impingement, rotation, hydraulic purging through immersion, and heated
- Internal Length: 36 inch
- Internal Width: 20 inch
- Internal Depth / Height: 20 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
-
Supplier: Rotary Systems, Inc.
Description: For rotary index tables with independent load/unload stations, Rotary Systems Timing Valves are your answer. Each channel is controlled by shaft/housing orientation, delivering media only when required. Our timing valves are available with two, four, six, eight, and ten
- Pressure Range: 7,500 psi
- Temperature Range: 250 F
- Length: 4.567 inch
- Diameter: 4 inch
-
Description: GP Series (General Purpose) Rotary Unions The GP Series 4-passage rotary unions are commonly used to connect hydraulic and pneumatic lines to rotary tables. All steel construction and dual ball bearings allow the GP Series products to be used in demanding
- Pressure Range: 0 to 7,500 psi
- Speed Range: 0 to 500 rpm
- Temperature Range: 0 to 220 F
- Length: 6.98 inch
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run ...
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: DigiKey
Description: ROTARY INDEXING TABLE
- Operating Pressure Range: 44 to 116 psi
- Operating Temperature: 41 to 140 F
- Actuator Style: Multi-Motion (Linear & Rotary)
-
Supplier: DCM Tech Inc.
Description: ceramic, and crystalline materials. The 12" rotary table can be configured to accommodate a variety of vacuum, hydraulic, or magnetic production work holding systems. Mechanical design features include servo-driven precision ball screw feed, enclosed dovetail ways, cast iron
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Applications / Materials Abraded: Aerospace, Automotive, Bearing, Biotech / Medical Devices, Brakes / Clutches, Castings, Ceramics / Glass, Cleaning / Surface Preparation, Cutters / Blades, MRO / Resurfacing, Metals / Metalworking, Ophthalmic / Optical, Semiconductors / Electronics, Wet Grinding / Finishing
-
Supplier: DCM Tech Inc.
Description: The IG 480 SD is our largest capacity and most powerful DCM style rotary surface grinder. It features a 48” diameter electromagnetic chuck with configuration features of through table vacuum, air or hydraulic clamping. The variable speed 50HP grinding spindle provides
- Rotary Speed: 200 to 1,180 rpm
- Power: 50 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Hydraulic Institute (HI)
Description: The Hydraulic Institute’s comprehensive Rotary Pump Standard ANSI/HI 3.1 – 3.5. Released in 2008 and substantially updated, this edition has twenty additional pages, 40% more content, and increased educational information. This standard applies to industrial rotary positive
-
Supplier: Festo Corporation
Description: special oil OFSB-1 for hydraulic cushioning cylinders, shock absorbers and rotary indexing tables.
-
Supplier: GIMATIC S.r.l.
Description: Pneumatic swivelling units series RT • Rack and pinion movement. • Continuously adjustable stroke. • Large ball bearings on the shaft. • Through hole in the pinion. • Optional rubber bumpers (FGD) or hydraulic shock-absorber. • Optional intermediate stopper (RTD). • Optional proximity
- Application: Automation
- Drive Mechanism: Pneumatic Drive
-
Supplier: J&S Machine, Inc.
Description: Standard Functions: • One axis numerical controlled of bending-axis by encoder / hydraulic valves • Bending angle controlled by micro encoder, provides ± 0.1 tolerance • Mitsubishi PLC ( Programmable Logic Control ) system • Provides 200 programs memory, each program with 20 angles (bends) •
- Max. Round Size: 2.375 inch
- Max. Bending Angle: 0 to 190 degrees
- Power: Hydraulic
- Type: Rotary Draw / Mandrel
-
Description: When our customers have components that break down or start to malfunction, we have specialized equipment to test, dismantle, repair, rebuild and test to specification. These components include the whole range of pneumatic and hydraulic machinery such as cylinders, pumps, motors, valves and
- Services: Bench (Off-site), Component Remanufacturing / Rebuild, Field / On-site, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Replacement / Exchange Program, Spare Parts Inventory, Troubleshooting, Upgrade
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Hose, Hydraulic Linear Actuators, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rams, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: North America, Northeast US Only, United States Only
-
Supplier: Milacron LLC
Description: molding application by combining a wide range of clamp, table and injection unit configurations. Vertical clamps with horizontal tables let gravity gently and easily do the work of holding single or multiple inserts. Open clamp designs with rotary and shuttle tables give
- Clamping Force: 30 tons
- Stroke: 7.5 inch
- Daylight / Opening: 14 inch
- Shot Size: 0.045625 to 0.3775 lbs
-
Supplier: Cabe Stozzatrici Srl
Description: Classical pull type broaching machines with hydraulic or electromechanical drive systems. The machines can be equipped with one or more stations with part loading and unloading with alternating or rotary tables for fast cycle times thanks to the tool’s return during the
-
Supplier: CMH Manufacturing Co.
Description: floor space and allows one operator to do the job safely with minimum effort. Tie bar extensions are required when using a swing-in casting caster. The table height on all swing-in casting catchers is adjustable in 1.5 inch increments. Rotary action of the powered casting catcher is
-
Supplier: Mueller Group, Inc. (The)
Description: ROBOFLEX is high flex, black polyurethane jacketed robotic bending and torsion cable specially designed for combined torsional and bending stresses. These cables can accurately transmit control signals and power supply to welding robots, rotary tables, power chains and other automated
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: CMH Manufacturing Co.
Description: Produced for use with Rotary Table or individual machines, with or without power unit. Both styles use aluminum bronze vertical way bars. Linear ball bearings and 2.00" dia. induction hardened chrome plated way bars used for horizontal travel. Use of hydraulic cylinders for
-
Supplier: Mueller Group, Inc. (The)
Description: ROBOFLEX-DP is high flex, black polyurethane, overall tinned copper spiral shielded robotic bending and torsion cable specially designed for combined torsional and bending stresses. These cables can accurately transmit control signals and power supply to welding robots, rotary tables
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: ACE Controls Inc.
Description: tube manage low impact speeds with ease. Self-compensating shock absorbers react to changing energy conditions, without adjustment. These self-compensating industrial shock absorbers can be relied on in industrial, automation and machine engineering. They are used in pivot units, rotary
- Absorber Stroke: 0.9842525 to 1.968505 inch
- Energy per Cycle: 155 to 310 In-lbs
- Operating Temperature: 10.4 to 150.8 F
- Dampening Method: Hydraulic
-
Supplier: Mueller Group, Inc. (The)
Description: tables and other automated applications requiring a twisting movement. ROBOSERV-DP cables have a special formulated polyurethane jacket resistant to oils, microbes, corrosion, oxygen, UV-radiation, solvents, acids, hydraulic fluids and alkalis. In addition, the jacket surface quality
- Rated Voltage: 0.3 to 0.5 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Boston Gear
Description: Sample Applications Car washes Rotary index tables Drive belt conveyors Packaging machinery Mixers
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: ESAB Welding and Cutting Products
Description: easily integrated with larger fixtures, rotary units and exchangeable clamping systems. For the production of smaller workpieces, the UT- and the ST-model are the most suitable. They have tables prepared with a hole pattern where fixtures can be attached. All machines are designed with
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This flange-mounted stainless steel rotary joint is a high-performance industrial rotary connector, engineered for 360° unrestricted rotation between fixed pipelines and rotating equipment. It delivers stable zero-leakage operation under high (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of 2?Way Pneumatic Rotary Union A rotary union (also named rotary joint or rotary coupling) is a precision rotary sealing device that connects fixed pipelines to rotating equipment, delivering compressed air, steam, cooling water, hot oil, hydraulic oil and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Multiple medium adaptability: compressed air, cooling water, hydraulic oil, low-viscosity industrial fluid Customizable ports, connection threads, rotating speed, pressure rating according to customer working conditions Product Specification Table (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
electrical power, signals, and compressed air: Automation Equipment Rotary indexing tables Automated (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
positioning and smooth motion are critical to performance – and much more. This friction ring is also suitable for specialty uses such as doors, kitchen equipment, tables, and flaps. Catalog Download (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees.
One moving part providing:
- Zero Backlash.
- No loss of motion.
- Smooth Rotation
- Precise Repeatability.
- Continuous full torque throughout the rotation.
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
Custom Rotary Actuator for Carwash (read more)
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
equipment, our gas springs enable easy movement and secure locking. Examination Tables: Precise height adjustments are crucial during patient examinations. Our gas springs provide stability and flexibility. Our locking gas springs allow adjustment of the table height, headrest and footrest (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
: Ambulances, fire engines, and vehicles for the disabled benefit from our products. Leisure Industry: Sports equipment, amusement park rides, and leisure facilities move smoothly with our solutions. Medical Equipment: Hospital beds, side tables, and high-end devices rely on our motion (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Pressure Completions of Wells in West Texas
This method involves the use of hydraulic rotary table and snubbers, flush-joint drill pipe, automatic slips (which grip whenever the drill-pipe weight changes from positive to negative as during a blow-out), pressure-drilling head, pull-down yoke, a high …
-
Possibilities and Problems of Drilling beyond the Continental Shelves
Hydraulic rotary tables .
-
Field Testing of Environmentally Friendly Drilling System
Hydraulic Rotary Table .
-
MEMS and Mechanics
The hydraulic lines will be winded on the hydraulic rotary table .
-
Pressure Drilling Operations at Kettleman Hills, and Effect on Initial Production Rates
III the drilling of later wells, standard equipment has been a hydraulic rotary table with packer in conjunction with flush-joint 3-in. drill pipe and a round kelly.
-
ZASMHBA0005122
… gripper (1 of 2) Lower die (b) Stretch draw forming with mating dies Piston Movable gripper Movable gripper Form block Table gripper Form block Workpiece Workpiece Wiper shoe Workpiece Rotary table (c) Stretch wrapping Hydraulic cylinder Rotary table (d) Compression forming Hydraulic …
-
Advances in Product Development and Reliability III
Fig. 1 Structure sketch of the helical hydraulic rotary actuator Table 1 Initial design parameters of the helical hydraulic rotary actuator .
-
The Evolution of Automation in Drilling
The Hild mechanism was similar but used an electric rotary and drill feed motor.8 In the 1930’s, hydraulic feed rotary tables were developed.
-
Design Considerations and Field Performance of an Advanced Automatic Driller
In the 1930's hydraulic feed rotary tables of various designs were applied.
Indicates content that may require registration and/or purchase.