-
Supplier: Southland Equipment Service
Description: Build YOUR Lift for YOUR Application. Heavy Duty units that provide long-lasting value. How to Order: Simply follow steps 1 - 5 to custom-build the scissor lifting table that's right for you. Choose a lift table to suit your application based on required platform size, capacity, power,
- Length: 72 inch
- Width: 60 inch
- Actuation: Air / Pneumatic, Hydraulic
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Max-Tilt tables are designed for those applications where tilting the load provides for improved access to the product. Tables availble with 45° or 90° tilt. Max-Tilt tables are electric hydraulic with the 45° models powered up and gravity down, while the 90° models are
-
Supplier: CSA Group
Description: Specifies the composition (table 1) and required characteristics (table 2) of a reference fluid used for the testing of hydraulic braking systems and components mounted on road vehicles. Tabulates the physical and chemical characteristics together with units and values and the
-
-
Description: Specifies the composition (table 1) and required characteristics (table 2) of a reference fluid used for the testing of hydraulic braking systems and components mounted on road vehicles. Tabulates the physical and chemical characteristics together with units and values and the
-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic.
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: Southworth Products Corp.
Description: These heavy duty lifts are ideal for cargo handling and lifting heavy industrial loads. Built in hydraulic overload relief protects personnel and structures. Heavy-plate platforms with structural reinforcements minimize deflection while the wide base provides increased rigidity and
- Capacity: 20,000 lbs
- Type: Table Lift / Positioner
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with
- Capacity: 2,000 lbs
- Stroke: 42 inch
- Length: 60 inch
- Width: 24 inch
-
Supplier: Lift Products, Inc.
Description: Ideal for use in wash down areas, the SXT hydraulic lift table has a passivated sanitary finish and all dead end spaces have been eliminated. In addition to the many ergonomic benefits derived by using lift tables, the USDA Approved SXT also meets the complex requirements
- Type: Table Lift / Positioner
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders -
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Lift Products, Inc.
Description: The best value in lift tables with unparalleled features! Reduces awkward bending and lifting since the work load is always at the correct level. The possibility of back injuries is also reduced and productivity is increased. The MAX-Lift is a superior scissors lift table currently
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Advance Lifts, Inc.
Description: considered: lifting structure, position control and hydraulic power unit. ■ Our lifting mechanism is no simple lift. The unit looks and acts like a machine tool. Precision tolerances are used to ensure the necessary tight fits that produce smooth operation and accurate positioning without the
- Capacity: 3,000 lbs
- Stroke: 32 inch
- Length: 50 to 90 inch
- Width: 36 to 72 inch
-
Supplier: Lift Products, Inc.
Description: When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame. The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a
-
Supplier: ASTM International
Description: 1.1 This test method provides for the determination of water retention of hydraulic cement-based mortars and plasters. 1.2 This test method provides a water retention value based on mortar flow, while Test Method C1922 provides a water retention value via direct water loss. 1.3 The values
-
Supplier: Optimal Handling Solutions
Description: Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!
-
Supplier: Optimal Handling Solutions
Description: Finish - Chute and base plate are stainless steel - Chute is painted with "Steel-It" coating on back of chute - Adjustable height clamps are stainless steel - Frame is enamel painted - Call for specs and pricing!
-
Supplier: Jergens, Inc.
Description: Universal 4" (100 mm) Hydraulic Production Vises Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined
- Weight: 32 lbs
- Vise Actuation: Hydraulic
- Specialty Jaws: Soft Material Jaws
- Vise Type: Universal Vise
-
Supplier: Jergens, Inc.
Description: Universal 6" (150 mm) Hydraulic Production Vises Jergens Universal Hydraulic Production Vises are easy to mount directly to machine tables. Their slotted mounting holes fit most machines. Features, Benefits, & Product Specifications: Base Material: Hard-Coated Machined
- Weight: 65 lbs
- Vise Actuation: Hydraulic
- Specialty Jaws: Soft Material Jaws
- Vise Type: Universal Vise
-
Supplier: ASTM International
Description: 1.1 This test method provides for the determination of water retention of hydraulic cement based mortars and plasters. Water Retention is directly measured through the absorption of water from the mortar by the substrate. Various substrates may be chosen by the user based on the intended use
-
Supplier: CSA Group
Description: ISO/TS 13725:2016 specifies a method for the evaluation of the buckling load which a) takes into account a geometric model of the hydraulic cylinder, meaning it does not treat the hydraulic cylinder as an equivalent column, b) can be used for all types of cylinder mounting and rod end
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through bore slip ring for rotary table, Automobile Slip Ring、Electric Swivel Slip Ring、Electrical Slip Ring、Slip Ring、Slip Ring Assembly、Slip Ring Collectors、Slip Ring Ethernet And Power、Slipring For Robot, Specification Standard Product Outline Drawing Application Filed Our slip
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: SAE International
Description: This SAE Standard covers steel wire reinforced rubber hose assemblies using connectors specified in SAE J516 for use in hydraulic systems using petroleum based hydraulic fluids with maximum working pressures of 1.7 to 42 MPa. See Part 2, Table 7 for hose operating temperature
-
Supplier: Breaker Technology, Inc.
Description: from improved durability Hardened steel bushings in pivot joints and larger diameter pivot pins provide reduced bearing pressure and increased service life Thick pedestal base plate – 2.0” (50 mm) for stable mounting – optional concrete installation available Sealed turn-table bearing
-
Supplier: SAE International
Description: This SAE Standard covers ordering information for steel wire reinforced rubber hose assemblies using connectors specified in SAE Standard J516 or all parts of ISO 12151 for use in hydraulic systems using petroleum based hydraulic fluids with maximum working pressures of 1.7 to 42 MPa.
-
Supplier: ASTM International
Description: 1.1 This performance specification covers hydraulic cements for both general and special applications. There are no restrictions on the composition of the cement or its constituents (See Note 1). Note 1-There are two related hydraulic cement standards, Specification C 150 for portland
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse
- Maximum Output Pressure: 20,305.278 to 29,007.54 psi
- Pressure Intensification Factor: 7 to 16
- Maximum Inlet Flow: 609.8406098406098 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 24.393624393624393 to 67.08246708246708 in³/min
-
Supplier: jbj Techniques Limited
Description: not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea R.O.V.’s » Press Applications » Pressure Die Casting Machines » Static and Impulse
- Maximum Output Pressure: 4,351.131 to 7,251.885 psi
- Pressure Intensification Factor: 1.5 to 9
- Maximum Inlet Flow: 487.8724878724878 to 792.7927927927926 in³/min
- Maximum Outlet Flow: 42.68884268884268 to 134.16493416493415 in³/min
-
Supplier: Mile-X Equipment, Inc.
Description: and large electric vehicle batteries. It will also serve as a work table where components can be lowered to a convenient work height for repairs. Features: An air/hydraulic foot pump includes a metered valve for safe lowering of the load. Five foot extension hose with quick disconnect
-
Supplier: Autoquip Corporation
Description: safety, and minimum down time in their manufacturing process. A combination of collapsed height of nearly half that of conventional tilters, load centering over the structural base frame while raising and lowering, and containment of the non-intrusive loading platform within its own footprint
- Capacity: 6,000 lbs
- Stroke: 25 inch
- Length: 34.63 to 48 inch
- Width: 23 to 48 inch
-
Supplier: Positech Corporation
Description: positioning assembly. Mounting options include pedestal, mobile/portable base, overhead fixed, or on trolleys.
- Capacity: 300 lbs
- Stroke: 24 inch
- Reach: 72 inch
- Actuation: Air / Pneumatic, Hand, Hydraulic
-
Supplier: Autoquip Corporation
Description: controlled speeds. Double acting hydraulic cylinders are used, with the hydraulic power unit located inside or outside the tilter base frame. Typical applications include coil and die handling, engine block manufacturing, coil reorientation, and palletizing or de-palletizing. 90
- Load Capacity: 40,000 lbs
- Maximum Dimension / Diameter: 8 ft
- Length: 8 ft
- Tilt Angle: 90 degrees
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run ...
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: Optimal Handling Solutions
Description: Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye
-
Supplier: Optimal Handling Solutions
Description: Hinged table top provides easy access to power unit and cylinders Other Sizes Available: Platforms: 36" wide x 36" long to 72" wide x 96" long Base Sizes: Standard 24", 36", 48" wide x 36", 48", 60", 72" long Options Available: Oversize platforms, beveled edges for pit mounting, eye
-
Supplier: Midwestern Industries, Inc.
Description: applications. The innovative drive design features a variable speed pulley system intergraded with the motor mounted on an adjustable slide base to achieve precision screening at it’s best. The adjustable base allows for precise control of frequency – providing accurate material travel
- Equipment Type: Concentrating Table / Density Separator
- Screen Action/ Cleaning: Vibratory / Shaking Action
-
Supplier: Jergens, Inc.
Description: Jergens ZPS HYD Installation Clamping Modules are designed for set-up-time-optimized clamping during cutting and non-cutting machining. With a small footprint for installation, these clamping modules are ideal for use in base plates, machine tables, clamping profiles, columns and
- Clamping Force: 5,620 lbs
- Actuation: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
-medium Compatibility: Compatible with petroleum-based hydraulic oil, lubricating oil, water, ethylene glycol and compressed air, one hose meets multiple fluid transmission demands, simplifying customer spare parts inventory management. Reliable Quality & Customization (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
. Application Wire reinforcement hydraulic hose mainly used in mine hydraulic support, oil exploration, suitable to engineerconstruction, crane transport, forging metallurgy. mining equipment, ships, injection molding machinery, agriculturalmachinery various machine tools, and carry hydraulic (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
25 base models with torque outputs from 400 in.lbs to 5200 in.lbs. Standard rotations 90, 110, 180, 270, & 290 degrees. One moving part providing: Zero Backlash. No loss of motion. Smooth Rotation Precise Repeatability (read more)
Browse Hydraulic Rotary Actuators Datasheets for Compact Automation -
typical applications for our packings are pistons, hydraulic presses, earth moving equipment, and any other reciprocating and/or rotating heavy duty assembly. Each packing set is comprised of a base ring, two or more intermediate sealing rings, and a non-sealing head ring. The sealing rings (read more)
Browse Datasheets for CT Gasket & Polymer Co., Inc. -
– Features one or two layers of high-strength steel wire braiding for superior pressure resistance and flexibility. Wide Media Compatibility – Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, and air (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
option. Superior Application Versatility: Compatible with petroleum-based hydraulic oils, water, ethylene glycol, lubricating oils, and air. This wide media compatibility reduces the need for multiple hose types, simplifying your inventory management (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Synthetic rubber tube and cover withstand -40°F to 250°F (-40°C to 121°C), resisting petroleum-based oils, water, ethylene glycol, lubricants, and air. Predictable performance – Meets SAE J517 100R17 and ISO 9001 quality standards, ensuring consistent (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
machinery (tractors) and other fields, suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other multi-media transmission needs. Super High-Pressure Resistant Structure: Synthetic rubber inner tube + two braids of steel wire (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
high-pressure conditions, avoiding leakage risks and guaranteeing operational safety Full-Scenario Media Compatibility: Suitable for petroleum-based hydraulic oil, water, ethylene glycol, lubricating oil, air and other media, no need for frequent hose (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
, wear-resistant and durable, suitable for harsh working conditions such as mining and construction Full-Media & Wide Temperature Adaptation: Compatible with petroleum-based hydraulic oil, water, ethylene glycol and other media, stable operation from (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Announcement of the project for the computation of mathematical tables
Various hydraulic tables based on Kutter's and Manning's formulae.
-
Scientific.Net: Materials Science
Research on Transient Force Decoupling Control of Hydraulic Shaking Table Based on Rapid Prototyping of DSP Algorithms Using SIMULINK .
-
Scientific.Net: Materials Science
Research on Transient Force Decoupling Control of Hydraulic Shaking Table Based on Rapid Prototyping of DSP Algorithms Using SIMULINK .
-
ILC based active vibration control of smart structures
[8] Zhou Huimeng, Liu Yijiang and Peng Chuwu, “Study of network cooperated electro hydraulic shaking table based on iterative learning control,” Computer Measurement & Control, Vol. 16, pp. 808–810, 2008 [9] H Karagulle , L Malgaca and H F Oktem , “Analysis of…
-
Nonlinear modelling of a fishing boat and Fuzzy Logic Control design for electro-hydraulic fin stabilizer system
MATLAB- Fuzzy Logic Toolbox is used for Fuzzy Logic based Table 5 Hydraulic fin values .
-
Real-Time Acceleration Harmonics Estimation for an Electro-Hydraulic Servo Shaking Table Using Kalman Filter With a Linear Model
[1] J. J. Yao, D. T. Di, G. L. Jiang, and S. Gao, “Acceleration amplitude- phase regulation for electro- hydraulic servo shaking table based on LMS adaptive filtering algorithm,” Int. J. Control, vol.
-
Emergency control system based on the analytical hierarchy process and coordinated development degree model for sudden water pollution accidents in the Middle ...
Step 4 Emergency control target According to the risk level and the nature of pol- lutant, the emergency control target was hydraulic safety based on Table 4.
-
Results of 150-km, 1-Gbps lasercom validation experiment using aircraft motion simulator
These linear actuators provide translational vibration motion with respect to the table of the hydraulic base , and create angular vibration because of softness in the platform .
-
Spatial variability in streambed hydraulic conductivity of contrasting stream morphologies: channel bend and straight channel
Comparing calculated Kg values of the lower sand layer to the Kh values derived from slug tests, all six empirical methods overestimated the slug test based hydraulic conductivity ( Table II).
-
Driver Command Interpreter
for
Electric Vehicles:
Development and Experiments
Appropriate lookup tables based on the hydraulic pump performance, required braking torque, and stopping distance of the vehicle have been created and loaded on the vehicle’s MicroAutoBox controller.
Indicates content that may require registration and/or purchase.