Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HydraCheck Inc.
Description: Flow Indicators are designed for continuous monitoring or intermittent use commissioning and servicing hydraulic systems up to 5000 PSI, 345 bar. The large clear 63mm diameter dial ensures that quick checks can be made to determine pump performance and setting of flow control valves. They can
- Media Temperature Range: 14 to 122 F
- Liquid Volumetric Flow Rate: 100 GPM
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
-
Supplier: Micro Sensor Co., Ltd.
Description: MCM201 Pressure and Temperature Sensor is a high-stability measuring element with an isolated construction and precise temperature compensation. It’s a combined pressure and temperature sensor, transmitter, and transducer. The sensor for temperature
- Measurement Type: Absolute, Gauge
- Device Category: Sensor
-
Supplier: Dynisco
Description: Features and Benefits 3 mV/V output Accuracy ±0.50% Handles temperatures up to 285°F (140°C) All welded, stainless steel construction Rugged design Internal shunt calibration Compact Description Dynisco's PT130, PT 140, PT150 & PT160 are designed to measure hydraulic pressure on
- Working Pressure Range: 0 to 10,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 250 F
- Measurement Type: Absolute, Gauge
-
-
Supplier: Qualitrol Company, LLC
Description: The Qualitrol Oil Moisture and Temperature Sensor is capable of continuously monitoring moisture ppm and Relative Saturation. Data is continuously monitored for alarming purposes by The Qualitrol Serveron Multigas TM8. Durable with a high level of accuracy, this oil moisture and
-
Supplier: Automation24, Inc.
Description: The TR2439 evaluation unit for temperature sensors from ifm has a programmable output (NC/NO) and an analog output (4-20 mA/0-10 V, scalable). The measuring range is -148-1112 °F (-100-600 °C) and the default factory setting on delivery is -40-300 °C. Pt100/Pt1000 measuring elements
- Sensed Temperature: -148 to 1,112 F
- Sensor Termination Type: Other
- Features: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: portable hydraulic testers and dynamometers. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine-pump combinations. Makes all flow, pressure, temperature and power measurements simultaneously from one point, in either
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: DME Company
Description: Recommended system temperature/pressure upper limits: - Service temperature limit of Cylinder assembly with supplied Proximity Sensors used: 176°F (80°C) - Service temperature limit of Cylinder assembly, assuming external limit switches are used (not supplied with
- Stroke: 1 to 6 inch
- Rated Load/Force: 13,488 to 168,600 lbs
- Operating Pressure: 3,625 psi
- Shaft Diameter: 0.6299216 to 2.362206 inch
-
Supplier: HydraCheck Inc.
Description: The pressure transducer connects to any standard PD Series or M16x2 diagnostic quick disconnect with the right adapter and relays system pressure and temperature to the Digital Hydraulic Tester (HPM 4000) or the Service Master CONNECT (HPM7000). Available in CAN-Open Protocol and
- Working Pressure Range: 0 to 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Gauge
-
Supplier: Badger Meter
Description: temperature and power within a hydraulic system. Flexible Testing. Can be used as a stationary or portable tester for both industrial and mobile hydraulic system diagnostics and for analysis of the prognostic health of a hydraulic system. Multiple Sensors. Features
- Operating Temperature: -40 to 185 F
- Environmental Properties: Flow, Pressure / Vacuum
- Calibrator Style: Hand Held, Portable
-
Supplier: Rota Engineering Limited
Description: potentiometers etc where the 5 volt supply option is ideal. Output: Voltage, Current, PWM, CAN Bus, CAN Open and CAN Bus with temperature
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Control (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C18 uses a water-cooled, center-section waste gated turbocharger for improved performance. This turbocharger controls the air volume to the
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: HydraCheck Inc.
Description: Ambient Temperature Range: -4° to 185°F (-20° to 85°C) Media Temperature Range: -13° to 221°F (-25° to 105°C) Temperature Accuracy: ±1.5°F (±3°C) Response Time: 1 ms Process Connection: Male G1/2 BSPP Main Body: Stainless-steel Sealing: Viton® (FKM) Measure differential
- Working Pressure Range: 8,700 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C15 uses a water-cooled, center-section waste gated turbocharger for improved performance. This turbocharger controls the air volume to the cylinders
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: Atos North America
Description: CKA cylinders are derived from standard CK with certification according to ATEX 94/9/CE. They are designed to limit the external surface temperature, according to the certified class, to avoid the self-ignition of the explosive mixtures potentially present in the environment. CKAM
- Stroke: 196.8505 inch
- Operating Pressure: 2,320.58942971515 to 3,625.92098392993 psi
- Bore Size: 0.9842525 to 7.87402 inch
- Shaft Diameter: 0.4724412 to 5.511814 inch
-
Supplier: Gems Sensors & Controls
Description: adjustable or factory set, and can withstand temperatures ranging from -40°F to +230°F (-40°C to +110°C). These compact pressure switches are designed for OEM applications and they are equipped with high proof hydraulic pressure capabilities for demanding hydraulic applications
- Working Pressure Range: 15 to 3,000 psi
- Switch Point Range: 15 to 3,000 psi
- Deadband: 3 to 70 psi
- Accuracy: 3 ±% FS
-
Supplier: Eaton
Description: Because external factors have an extensive influence on the lubricant during operation, knowing particle size distribution on the contamination, water saturation, and temperature enables the user to evaluate the precise condition of a system. This information helps promptly initiate actions
-
Supplier: HydraCheck Inc.
Description: directly 3-1/2 digit LCDs for digital display of flow, temperature, pressure and power Large easy-to-use membrane switch Loading valve with fingertip control of pressure Silicon strain gauge pressure sensor Platinum resistance temperature sensor Pressure surge protection
-
Supplier: Sensor Developments, Inc.
Description: Accurately measure torque with hydraulic motor and pump load adapters and eliminate the guesswork of how hose pressure relates to drive torque with Sensor Developments SAE Type 2 reaction torque sensors. The reaction torque sensor features male and female SAE type flanges
- Maximum Torque: 1,400 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: High capacity, side-by-side cooling system allows operation in ambient temperatures up to 52 degree C (126 degree F). The Electric Power Control (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4941C magnetic speed sensor with dynamic self-calibration principle Infineon XENSIV Hall effect sensor IC TLE4941C is designed to provide information about rotational speed to modern vehicle dynamics control systems and ABS. The output has been designed as a two wire
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ES Systems S.A.
Description: ES Systems has developed a series of medium isolated pressure sensors suitable for applications with harsh environmental conditions where resistance to corrosive fluids or gases is required. Each sensor integrates a MEMS capacitive pressure sensor die, and a CMOS ASIC for the
- Working Pressure Range: 145.04 to 5,076.32 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute
-
Supplier: Automation24, Inc.
Description: The electronic temperature switch TK6110 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature
- Sensed Temperature: -4 to 284 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 1.968505 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Automation24, Inc.
Description: The electronic temperature switch TK6310 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature
- Sensed Temperature: -4 to 284 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 1.968505 inch
- Reference Resistance: 1000 Ohms
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: timing of fuel injection. Cooling System High capacity, side-by-side cooling system allows operation in ambient temperatures up to 52 degree C (126 degree F). The Electric Power Control (EPC) controls the fan speed based on coolant temperature and hydraulic oil
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field must be provided
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Sensata Technologies
Description: The P4000 series of pressure sensors incorporates a stainless steel isolation diaphragm and welded construction to withstand harsh environments. The sensor uses piezo-resistive sensing technology and is paired with our custom ASIC to produce a stable, accurate output. Using a 5 Vdc
- Working Pressure Range: 0 to 5,000 psi
- Signal Output: Analog Voltage
- Media: Gas, Liquid
- Measurement Type: Gauge
-
Description: sensor is a high-precision position measuring sensor developed with magnetostrictive principle to measure linear displacement. Because of the non-contact continuous measurement method, the product life is long, the environment is adaptable, and does not need to be maintained regularly,
- Output: Current, Voltage
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4959-5U-SP magnetic speed sensor with large operating air-gap The Infineon XENSIV TLE4959-5U-SP is an integrated differential Hall speed sensor ideally suited for transmission applications. The sensors´ basic function is to provide information about rotational speed
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Automation24, Inc.
Description: The TT3081 Pt100 screw-in sensor from ifm is a resistance thermometer that carries out precise measurements in a temperature range from -40-302 °F (-40-150°C). The high-grade stainless steel housing has a high protection rating IP68/IP89K, and an installation length of 360 mm. The
- Sensed Temperature: -40 to 302 F
- Diameter or Width Range: 10 inch
- Sensitive Length: 14.173236 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953C magnetic speed sensor for transmission and ABS systems The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been designed
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: STW Technic
Description: Mobile hydraulic applications, high temperature applications
- Working Pressure Range: 0 to 15,000 psi
- Operating Temperature: -40 to 400 F
- Signal Output: Analog Current, Analog Voltage, Frequency
- Media: Gas, Liquid
-
Supplier: Allied Electronics, Inc.
Description: proven piezo resistive semiconductor sensor chip in an oil-isolated housing with or without an integral ceramic for temperature compensation and calibration. This design has proven to be highly reliable, stable and accurate. These sensors feature a weld-ring collar and special
-
Supplier: SensoPart
Description: Typical inductive sensors Due to their functional principle, inductive sensors are exclusively suitable for detecting metal objects. But they do this extremely reliably and are also very robust and resistant (e.g. regarding environmental factors such as high pressure or contamination),
- Operating Distance: 0.393701 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
- Electrical Output: Switched / Alarm
-
Supplier: Gems Sensors & Controls
Description: 70°F to 285°F (20°C to 140°C) Withstands Acceleration to 8G Small Capillary for harsh applications Gems™ PDTF Series temperature switch is a factory set sensor for the protection of all types of internal combustion engines, pumps, compressors, gear boxes, hydraulic reservoirs,
- High Temperature Set Point: 70 to 285 F
- Repeatability / Tolerance: -6 to 6 F
- Maximum Current: 5 amps
- Maximum AC Voltage: 125 to 250 volts
-
Supplier: tecsis LP
Description: The 1502 Hammer Union pressure sensor is CSA Approved and designed for a wide variety of drilling and well servicing applications. Ruggedly constructed to stand up to the rigors of cementing, choke and kill operations, BOPs, and hydraulic fracturing in shale oil and shale gas
- Working Pressure Range: 0 to 20,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic systems are used in industrial, mobile and aviation applications to transmit power to operate equipment. They are incredibly efficient, compact, and lightweight relative to a mechanical equivalent. Hydraulic fluids transmit force in the system, and as such are carefully chosen by the (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Compact Hydraulic/Pneumatic Position Sensors Novotechnik U.S. introduces the TM1 Series of magnetostrictive linear hydraulic and pneumatic position sensors with compact housing. TM1 meets or exceeds 11 EMC standards (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
From molding car parts to packaging food products, hydraulic presses are used to accomplish difficult tasks in a variety of industries. In recent years, their immense strength has even earned them a bit of viral video fame on (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Key Automotive Brake System Manufacturers Choose Sensata's Force Sensing Technology for Driving Innovation in Electromechanical Brakes (EMB) Sensata Technologies announced that its innovative Brake Force Sensor has been chosen by multiple major automotive brake system (read more)
Browse Force and Load Sensors Datasheets for Sensata Technologies -
because their models have extraordinary lifetime under pressure cycles and they can handle operating temperatures up to 100 degrees Celsius. Moreover, the high-pressure inductive sensors work well for continuous duty when you have a demanding pneumatic and/or hydraulic application with (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
S. Himmelstein and Company offers precision inline rotating torque transducers with spline and flange ends that meet AND 10262 and AND 20002 specifications. These models are ideal for testing aircraft hydraulic pumps, motors, and fuel pumps. Founded in 1960, S. Himmelstein (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Hooklift trucks use a series of hydraulic rams to load and unload demountable containers so that they can be transported to and from job sites. These trucks are typically used by waste management operations, construction companies and other businesses that must move large volumes of material to (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations of movable magnet utilizing a change of inductance according to magneto-inductive principle. Since CS series has no mechanical contact as seen in coventional lead switches and (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC -
MicroLab 40 is designed primarily for fleets operating equipment with hydraulic components or heavy equipment gears and transmissions. This would include off-road mining and construction vehicles as well as over-the-road equipment with hydraulics such as bucket trucks, fire (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Construction projects today place high demands on measurement technology. From infrastructure and industrial buildings to mobile machinery, material handling and onsite automation, sensors must perform reliably under harsh conditions. Dust, vibration, pressure (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Yuanben Sensor for Industrial Application
Yuanben Sensors with its brands "yuanben ", yuanben Switches and sensor, propose an extensive range of robust and highly reliable products that meet all the necessary approvals to be easily integrated into a wide range of industrial applications such as plastic injection temperature controlling
-
New Developments in Thermal Dispersion Mass Flow Meters: In-the-Field Compensation for Changes in Natural Gas Composition
The flow of natural gas in pipelines is often complicated by changes in the composition of the gas. The method described in this paper solves the problem of variable composition via a new four-temperature mass flow sensor. The new flow sensor feeds its measurements into the algorithms
More Information Top
-
pump test stand - offers from pump test stand manufacturers, suppliers, exporters & wholesalers
Test Fiber Optic & digital temperature sensor Hydraulic Cylinder 4T 4T 8T 8T 8T 8T High Voltage Transformer Dry-type ...
-
Automation Equipment and Systems
The Study of Temperature Control Hydraulic Sensor .
-
The Development of a Temperature Alarm Device for Failure Prevention of the Automobile Hydraulic Brake System
The control algorithm of the hydraulic fluid temperature sensor is also found to be a simple preset value depending on the characteristics of the fluid.
-
The Study of Temperature Control Hydraulic Sensor
• The Study of Temperature Control Hydraulic Sensor p.1266 .
-
Scientific.Net: Materials Science
Home > Temperature Control Hydraulic Sensor .
-
Safety assessment for hot test of the light duty utility arm in Hanford tank 241-T-106
System u i l l not operate until f l u i d temperature i s acceptable Hydraulic reservoir temperature sensor , alarm at 50°C, no LFL, See FHE, f l u i d flash p o i n t i s ZOO0C, .
-
Scientific.Net: Materials Science
The Study of Temperature Control Hydraulic Sensor .
-
Study of Variation Equivalence in Machining Process
• The Study of Temperature Control Hydraulic Sensor p.1266 .
-
Advanced Materials Research
The Study of Temperature Control Hydraulic Sensor .
-
Thermal Response Analysis of Barrel of ISAW
• The Study of Temperature Control Hydraulic Sensor p.1266 .
Indicates content that may require registration and/or purchase.