-
Supplier: ABB Measurement & Analytics
Description: stored on the instrument’s hard drive. LGR's Hydrogen Fluoride Analyzer provides the high quality data necessary for the most demanding trace gas monitoring applications. The Analyzer has an internal computer (Linux OS) that can store data practically indefinitely on its hard
- Application: Ambient Air Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Fluoride (HF), Water Vapor
-
Supplier: Linde North America, Inc.
Description: gas production plants worldwide are strategically located in key manufacturing markets. This gives you the benefit of timely deliveries, flexibility and security of supply. Electronic special gases, including silane, nitrogen trifluoride, ammonia and dopant mixtures are shipped in a variety
- Features: Electronic and Semiconductor
- Product Form: Gas
- Supply Options: Gas Cylinder, Other
- Industrial Gases: Hydrogen Fluoride
-
Supplier: Linde North America, Inc.
Description: Our HiQ® portfolio includes an extensive range of: Pure gases, including Argon, Helium, Hydrogen and Nitrogen, ranging from process grades to 99.9999% purity Rare gases, such as Neon, Krypton and Xenon, supplied in a variety of cylinder packages and amounts Hydrocarbon products including
- Concentration: 99.9 %
- Supply Options: Gas Cylinder
- Industrial Gases: Hydrogen Fluoride
- Product Form: Liquid / Liquid Gas
-
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of hydrogen fluoride at levels low enough to provide early warning for leakage of this toxic gas. Detection Limits for hydrogen fluoride leak detection are orders of magnitude lower than any other OPGD product. Specific detection of
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: ENMET Corporation
Description: P/N 10022-0700, SDS-97D Series Sensor/Transmitter Hydrogen Fluoride, HF Features Non-intrusive push button calibration Excellent chemical selectivity 4-20 mA output, 24 VDC powered One-person calibration Digital display Electrochemical sensors RFI/EMI resistant Optional Precalibrated
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Hydrogen Fluoride (HF)
-
Supplier: Linde North America, Inc.
Description: Our HiQ® portfolio includes an extensive range of: Pure gases, including Argon, Helium, Hydrogen and Nitrogen, ranging from process grades to 99.9999% purity Rare gases, such as Neon, Krypton and Xenon, supplied in a variety of cylinder packages and amounts Hydrocarbon products including
- Concentration: 99 %
- Supply Options: Gas Cylinder, Other
- Product Form: Liquid / Liquid Gas
- Composition: Pure Gas
-
Supplier: Linde North America, Inc.
Description: Our HiQ® portfolio includes an extensive range of: Pure gases, including Argon, Helium, Hydrogen and Nitrogen, ranging from process grades to 99.9999% purity Rare gases, such as Neon, Krypton and Xenon, supplied in a variety of cylinder packages and amounts Hydrocarbon products including
- Concentration: 97 %
- Supply Options: Gas Cylinder, Other
- Product Form: Liquid / Liquid Gas
- Composition: Pure Gas
-
Supplier: ASTM International
Description: 1.1 This test method is applicable for the approximate determination of C1-C6 hydrocarbons in anhydrous hydrogen fluoride (HF) in the range of 0.0001 to 0.1%. 1.2 The values as stated in SI units are to be regarded as the standard, except in cases where measures for fittings are given
-
Supplier: MSA Safety
Description: checks. Nuisance false alarms are virtually eliminated with its breakthrough Harmonic Fingerprint processing. Gases detected: hydrogen sulfide (H2S), sour gas (H2S/CH4), methane (CH4), ethylene (C2H4), ammonia (NH3), carbon dioxide (CO2), hydrogen chloride, (HCl),
- Operating Temperature: -67 to 140 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Application: Ambient Air Monitoring
-
Supplier: ABB Measurement & Analytics
Description: LGR’s new HCl/HF Analyzer (hydrogen chloride, hydrogen fluoride) measures hydrogen chloride, hydrogen fluoride, and water vapor simultaneously and continuously in ambient air or in industrial process flows (e.g., coal and cement exhaust streams) with
- Application: Ambient Air Monitoring, Continuous Emissions Monitoring, Process Gas
- Electrical Outputs: Analog Voltage
- Instrument Type: Analyzer
- Gas Types: Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Water Vapor
-
Supplier: RainWise, Inc.
Description: Rainwise offers customized turnkey weather monitoring solution.
- Number of Channels: 1
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen
- Electrical Outputs: Analog Current, Switch
-
Supplier: DigiKey
Description: SENSOR HYDROGEN FLUORIDE
- Operating Temperature: -4 to 131 F
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Operating Temperature: 32 to 104 F
- Gas Types: Combustible Gas, Hydrogen Fluoride (HF), Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
-
Supplier: MSA Safety
Description: MSA's TG5000 Gas Monitor provides a safe, reliable and effective solution for the detection of combustible and toxic gases and oxygen deficiency. The TG5000 includes a 95dB audible alarm with horn silence control, LED strobe, and a helpful Bluetooth® interface that connects with MSA's X/S
- Number of Channels: 2
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Siemens Process Instrumentation
Description: and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety:
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Combustible Gas, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas, Water Vapor
- Instrument Type: Analyzer
- Display: Digital
- Number of Gases Monitored: Multi Gas
-
Supplier: ENMET Corporation
Description: P/N 10013-0700, EX-5130 Sensor/Transmitter for Reactive Gas in Hazardous Locations, HF The EX-5130 Series Sensor/Transmitters utilize electrochemical type cells to detect the target gas. These cells consist of electrodes, electrolyte and an air/liquid separation barrier. To enable the
- Electrical Outputs: Analog Current
- Display: Digital
- Gas Types: Hydrogen Fluoride (HF)
-
Description: ISO 15713:2006 is applicable to the measurement of the gaseous fluorides that are entrained in gases carried in stacks or ducts. The gaseous fluoride content is expressed as a mass of hydrogen fluoride in the stack gas. ISO 15713:2006 is applicable to all stacks
-
Supplier: CSA Group
Description: ISO 15713:2006 is applicable to the measurement of the gaseous fluorides that are entrained in gases carried in stacks or ducts. The gaseous fluoride content is expressed as a mass of hydrogen fluoride in the stack gas. ISO 15713:2006 is applicable to all stacks
-
Supplier: Emerson Automation Solutions – Rosemount
Description: This multi-component QCL represents the next generation of gas analyzers and sensors, with the ability to measure up to 20 gases and an interchangeable modular configuration for up to 9 lasers. An embedded ARM processor gives fully autonomous intelligent operation. Key Features/Benefits:
- Operating Temperature: -4 to 131 F
- Operating Humidity: 10 to 95 %
- Number of Channels: 6
- Measurement Type: %Volume, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: A fast response device detecting down to ppb of toxic gases, providing physical evidence of a gas event. This use-anywhere, fast response monitor is specific to your target gas only. Until now, the big concern with basic units for toxic gas monitoring was that environmental
- Operating Temperature: 32 to 104 F
- Response Time: 10.00000000000002 seconds
- Application: Ambient Air Monitoring, Process Gas
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Germane (GeH4), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF),
-
Supplier: Honeywell Analytics, Inc.
Description: Highest performance fixed flammable and toxic gas detector with a choice of communication outputs, accessories and installation flexibility. Apex takes the best elements of gas detection design and combining them into one unit. Apex provides the highest performance, installation
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Response Time: 12 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Siemens Analytical Products
Description: and the gas temperature in furnaces and boilers. Surveillance and optimisation of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Current
-
Supplier: Global Detection Systems Corp.
Description: The GASMAX II single / dual channel Toxic / O2 / LEL gas monitor delivers the latest gas detection technology, reliability and ease of use. Available in both single and dual channel models, the GASMAX II is CSA certified for use in Div 1 & Div 2 explosion proof installations.
- Operating Temperature: -40 to 140 F
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
-
Supplier: Global Detection Systems Corp.
Description: No Description Provided
- Operating Temperature: -4 to 140 F
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to eight channels of remote monitoring
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 8
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: ABB Measurement & Analytics
Description: focus on waste incineration, process, and power emissions. Minimum commissioning time – design target for single-point calibration per gas range – including water. Flexible, with the multi-range support capabilities. Low maintenance costs thanks to the long-lasting IR source, field
- Operating Temperature: 41 to 104 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Hydrocarbons, Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Methane (CH4) / Natural Gas, Nitric Oxide (NO), Nitrogen Dioxide (NO2), Sulfur Dioxide (SO2), Water Vapor
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring
-
Supplier: MIDAC Corporation
Description: The Titan-OL is a turnkey, process-ready gas analysis system. The analyzer and sample handling hardware can be wall or frame mounted in a NEMA enclosure suitable for use in production environments, including Class I, Div. 1. The integrated sampling system is fully purgeable and can handle
- Number of Channels: 64
- Response Time: 1.000000000000002 seconds
- Measurement Type: %LEL, %Volume, Leakage, Signature or Spectra, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Halocarbons (Refrigerants), Hydrocarbons, Hydrogen Chloride (HCl),
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2259/60 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to four channels of remote monitoring
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Aerosols, Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane
- Display: Analog, Digital
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Ozone (O3),
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Global Detection Systems Corp.
Description: No Description Provided
- Operating Temperature: -40 to 140 F
- Measurement Type: %Volume, Trace
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Arsine (AsH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Fluorine (F), Hydrogen (H2), Hydrogen Chloride (HCl), Hydrogen Cyanide (HCN), Hydrogen Fluoride (HF), Hydrogen Sulfide
-
Supplier: Conspec Controls Inc.
Description: Combustible Gas Sensors. The Series P2065 provides state-of-the-art versatility in monitoring of analog signals and allows the operator to select the ranges of operation as well as the two programmable alarm set points for activating the relay outputs. A linear analog output signal (0 - 5 VDC
- Operating Temperature: -4 to 122 F
- Operating Humidity: 15 to 90 %
- Number of Channels: 1
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: Conspec Controls Inc.
Description: CONSPEC Controls Multi-Channel Controller is a microprocessor-based multi-analog input controller. The P2260 was designed to be an independent stand-alone controller but can integrate into any type of data acquisition system. The Controller can provide up to sixteen channels of remote monitoring
- Operating Temperature: -4 to 122 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 16
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 41 to 95 F
- Operating Humidity: 30 to 90 %
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Arsine (AsH3), Chlorine (Cl2), Diborane (B2H6), Halocarbons (Refrigerants), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Phosphine (PH3), Silane (SiH4), Toxic Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Response Time: 30 seconds
- Operating Temperature: -10 to 40 F
- Application: Ambient Air Monitoring
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitric Oxide (NO), Nitrogen Dioxide
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Gas Types: Ammonia (NH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Ozone (O3), Phosphine (PH3), Silane
- Electrical Outputs: Analog Current
- Display: Digital
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
, regulators, and other mechanisms required for calibration. It provides not only the convenience of use but also better accuracy of the gas concentration. The gases testable are: Hydrogen (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
atmosphere options in more detail. Active Gases Active gases for a protective atmosphere include carbon dioxide (CO2), hydrogen (H), nitrogen (N2) (although rarely used), and oxygen (O2). They are used to add extra heat to the welding process and, in small and (read more)
Browse Datasheets for Environics, Inc. -
The Acme TwinSet and its microprocessor-based system features a high quality stand-alone controller providing all the necessary hardware for the continuous monitoring of two gases in the following combinations: CO/CO, CO/CO2, CO/ NO2, CO/COMB. This unit is primarily geared towards providing (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
CO2-2000’s single gas verification makes field calibration a snap, and its superior design means significantly longer calibration intervals. The CO2-2000’s versatility is enhanced by options to satisfy most applications. The clear, bright 0.4″ high LCD display option is readable (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
Hazards of hydrogen leaks are present in many areas of semiconductor manufacturing facilities. While the need to continuously monitor is essential, proper selection & placement of hydrogen sensors requires careful consideration. Learn more. (read more)
Browse Gas Sensors Datasheets for Control Instruments Corp. -
The ACME Wireless MultiSet series is a microprocessor-based multipoint multigas wireless detection and control system that can be used with the wireless CO and NO2 GasPost sensors. The communication between the Control Panel and the remote GasPost sensor-transmitters is accomplished through a (read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
ACME Electric Steam Superheaters are available for use with steam boilers as auxiliary pieces of equipment. Our superheaters are all custom-made and built to meet the specific design requirements of each application. A superheater increases the temperature of the steam but does not increase the latent heat of evaporation.
(read more)
Browse Gas Instruments Datasheets for Acme Engineering Products -
Go back to the basics of gas detection & solvent vapor monitoring. First and foremost - Analyzers improve safety, economy and performance. The purpose of a combustible gas analyzer is to provide early warning of an increasing (read more)
Browse Gas Sensors Datasheets for Control Instruments Corp. -
Whether small or large, we keep your application in any desired position Our lockable gas springs are versatile and available in many different sizes and variants, allowing space-saving installation and optimum adaptation to your specific needs. You can find our lockable (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Butane Hydrogen LNG LPG Methane Propylene Etc. Features include: · Continuous detection of flammable gases in explosion-hazardous areas, with (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
Conduct Research Top
-
Case Study No.2: Metal Processing
Considering the installation of a treatment device for hydrogen fluoride gas (HF gas) discharged in the Atmospheric Plasma Spraying (APS) process. Due to the characteristics of the discharged gas, both scrubber and blower need to use corrosion resistant materials. The final concentration
-
Measurement of Fluorine Content in Alumina
Aluminium is produced by electrolytic reduction of alumina (Al2O3) in molten cryolite (Na3AlF6) to which aluminium fluoride (AlF3) has been added to further reduce the melting point. This process results in the emission of fluorine compounds, either as gases (mainly hydrogen fluoride) or dust