Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Ships and marine technology \x97 Test procedures for liquid hydrogen valve of hydrogen ships
-
Supplier: Accuris
Description: ADAPTER, COMPRESSED GAS CYLINDER VALVE CONNECTIONS: U.S. REGULATOR TO FRENCH HYDROGEN VALVE
-
Supplier: Accuris
Description: Valves for Hydrogen Fluoride Alkylation Service
-
-
Supplier: Accuris
Description: Adapter, Compressed Gas Cylinder Valve Connections: U.S. Regulator to French Hydrogen Valve
-
Supplier: Hydrofarm, Inc.
Description: This optional valve (used in place of a pump) is designed to be installed in a pressurized water line and to be controlled by your co2 monitor. This is a high quality solid brass valve designed for years of service. The valve has 3/4" NPT outlets that can be used to attach the
-
Supplier: CSA Group
Description: ISO 12619-4:2016 specifies general requirements and definitions of compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components, intended for use on the types of motor vehicles defined in ISO 3833. It also provides general design principles and specifies
-
Supplier: CSA Group
Description: ISO 12619-6:2017 specifies tests and requirements for the automatic valve, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system component intended for use on the types of motor vehicles defined in ISO 3833. It is applicable to vehicles using
-
Supplier: CSA Group
Description: ISO 12619-5:2016 specifies general requirements and definitions of compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blends fuel system components, intended for use on the types of motor vehicles defined in ISO 3833. It also provides general design principles and specifies
-
Supplier: CSA Group
Description: ISO 12619-11:2017specifies tests and requirements for the excess flow valve, a compressed gaseous hydrogen (CGH2) and hydrogen/natural gas blend fuel system component intended for use on the types of motor vehicles defined in ISO 3833. It is applicable to vehicles using CGH2 in
-
Supplier: SAE International
Description: Hydrogen-fueled internal combustion engines equipped with port fuel injection offer a cheap alternative to fuel cells and can be run in bi-fuel operation side-stepping the chicken and egg problem of availability of hydrogen fueling station versus hydrogen vehicle.
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.211864406779661 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Compression, Threaded
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 1.48305084745763 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Compression, Threaded
-
Supplier: KITZ Corporation of America
Description: KITZ was able to establish the technique of the ball valve which you can use the Hydrogen gas stations. High pressure ball valves for Hydrogen gas station
- Valve Size: 0.5625 inch
- Pressure Rating: 13,053.3155421477 psi
- Media Temperature: -40 to 185 F
- Flow (Cv): 2.1
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.123587570621469 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Compression, Threaded
-
Supplier: Cole-Parmer
Description: Variable Area, Direct Reading Flowmeter
- Gas Volumetric Flow Rate: 0.0529661016949153 SCFM
- Operating Temperature: 150 F
- Operating Pressure: 100 psi
- End Fittings: Compression, Threaded
-
Supplier: WEH Technologies Inc.
Description: Fueling nozzle for fast filling of cars with hydrogen at self-serve fueling stations (DN 8 mm) The WEH fueling nozzle type TK16 H2 makes hydrogen refueling even easier. Weighing in at only 1750 g, the TK16 H2 incorporates a guide bush and a 360° swivel to aid engagement. The WEH TK16
- Maximum Pressure: 5,000 psi
- Orifice Size: 1,889.7648 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: BlueSens Gas Sensor GmbH
Description: hydrogen sensor measures any concentration of hydrogen in the shake flask and the fermenter. Application areas are the chemical industry, biogas plants, agriculture and Life Sciences. It can also be used to monitor algal hydrogen production. The reasonably priced H2 analyzer
-
Supplier: Pem-Tech, Inc.
Description: Model PT605 on stream monitor / analyzer has been designed for the detection of Hydrogen Sulfide in process streams and in Natural Gas Pipeline. The system is cost effective yet highly accurate and reliable. An industry standard 4-20mA output and three programmable alarm relay contacts are
- Number of Channels: 1
- Electrical Outputs: Analog Current, Switch
- Instrument Type: Analyzer
- Features: Audible or Visual Alarms, Data Logger, Hazardous Environments, Self Calibration
-
Supplier: Lee Co. (The)
Description: This check valve has been qualified at cryogenic temperatures in a bath of liquid nitrogen. The valve showed leakage results under 10 sccm of helium at -320° F. Built into a fitting with standard AS ends, this valve is easy to integrate into existing designs. While it is made
- Pressure Rating: 5,000 psi
- Media Temperature: -320 to 320 F
- Valve Type: Check Valves
- Features: Other
-
Supplier: FluoroSeal, Inc.
Description: FluoroSeal® Special Cleaning Plug Valves can be prepared for a variety of demanding service applications, such as hydrogen, isocyanate, oxygen, phosgene and chlorine. In the case of chlorine, FluoroSeal® Chlorine Service Valves are provided with a vented plug to relieve pressure
- Valve Type: Plug Valves
- Media: Water
-
Supplier: Kelly Pneumatics, Inc.
Description: this valve can efficiently process Water, Air, Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way,
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way, Normally Closed Electrical Connection Wire Leads or
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: WEH Technologies Inc.
Description: Receptacle for cars with coding for hydrogen (DN 4 mm) A 70 MPa receptacle is now available for refueling of cars with hydrogen. Due to the sleek, internal aerodynamic design of the TN1 H2 receptacle, chatter caused during the filling process is greatly reduced and maximum flow rate
- Maximum Pressure: 10,152.5787550038 psi
- Orifice Size: 905.5123 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Safran Electrical & Power
Description: kerosene, Skydrol, etc.). The range of products notably includes shut-off valves, check valves, proportional control valves and pressure reducers, as well as complete pressurisation systems. The company has supplied more than 12,000 flight units, with a 100% operational
- Valve Type: Check Valves, Control Valves, Shut Off Valves
- Media: Gas
-
Supplier: WEH Technologies Inc.
Description: Check valve for hydrogen cars With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH 2). The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit.
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 5,000 psi
- Media Temperature: -40 to 185 F
- Number of Ports/Ways: 2
-
Description: a gas mixture is less than 5 MPa (50 bar) in the case of hydrogen and other embrittling gases, with the exception of hydrogen sulphide and methyl mercaptan in which cases the partial pressure shall not exceed 0,25 MPa (2,5 bar).
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style one-way valve is made with an elastomeric seat for improved checked direction leakage performance. The valve features 316L stainless steel construction with a ceramic ball which provides compatibility with a wide range of aggressive fluids and gases,
- Valve Size: 0.235039497 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Supplier: WEH Technologies Inc.
Description: High-Flow Fueling nozzle for buses and trucks at self-service fueling stations (DN 8 mm) The new WEH type TK16 H2 High-Flow fueling nozzle provides a faster hydrogen refueling solution for buses and trucks. An increased flow rate achieves even faster filling times. Internal coding for
- Maximum Pressure: 5,076.3195 psi
- Orifice Size: 1,771.6544999999999 mil
- Media: Fuel (Liquid)
- Application: Fuel Injection
-
Supplier: Lee Co. (The)
Description: This threadless, cartridge-style one-way valve is made with an elastomeric seat for improved checked direction leakage performance. The valve features 316L stainless steel construction with a ceramic ball which provides compatibility with a wide range of aggressive fluids and gases,
- Valve Size: 0.312992295 inch
- Pressure Rating: 5,801.508 psi
- Valve Type: Check Valves
-
Supplier: SAE International
Description: DI of hydrogen after intake valve closure was found to be preferable in order to overcome problems related to backfiring and air displacement from hydrogen's low density. HCCI combustion of hydrogen was initially enabled by means of a pilot port injection of n-heptane
-
Supplier: DeZURIK, Inc.
Description: DeZURIK has specially designed the BTG Tail Gas High Performance Butterfly Valve to meet the rigorous requirements of services where polymerization or solidification of media can prevent valve operation. BTG Tail Gas Butterfly Valves are used for tail gas service in refinery
- Valve Type: Butterfly Valves
- Media: Gas
-
Supplier: ASTM International
Description: This method is for determining low concentrations (0.2 to 500 mol-ppm) of carbon monoxide (CO) and carbon dioxide (CO2) in high purity hydrogen, methane and other gas-phase samples. The lower limit of quantitation for CO and CO2 in samples containing high concentrations of hydrogen,
-
Supplier: Rupture Pin Technology
Description: Model C-N Relief Valve • Dual balanced outlet with two settings 8300 PSI and 9400 PSI for Oxygen, Hydrogen and Nitrogen. • This valve is bubble-tight to set point and the main seal "sees" flowing differential for only a millisecond while the special formed slits move to a full
-
Supplier: GENERON
Description: multiple membrane filters® controlled by a single flow control valve. Depending on the feed composition, one can purify CO with GENERON® membrane to over 95% with greater than 90% CO yields. If higher purities are required and/or if nitrogen is present in the CO rich feed gas, GENERON's PSA
- Maximum Temperature: 6.94 to 69,400 SCFM
- Maximum Pressure: 1,000 psi
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The Hydrogen Future is Now Hydrogen has the potential to become a leader in green, renewable energy sources. Join us as Technetics Group sealing experts and industry thought leaders (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
The Vital Role of Sealing in the Hydrogen Odyssey Imagine a world powered by the most abundant element in the (read more)
Browse Gaskets and Gasketing Datasheets for Technetics Group -
feed stocks for the purpose of catalyst protection. Organically bound chlorides form hydrochloric acid in the process lines. Hydrochloric acid, present as impurity, is the main cause of corrosion of pipelines, vessels and valves. The corroded pipeline or vessel is always a safety concern. With proper (read more)
Browse Gas Instruments Datasheets for C.I. Analytics, Inc. -
Unlike many industrial gases, hydrogen can escape through extremely small openings in piping systems, valves, seals, and fittings. Because it disperses quickly and cannot be detected by smell, leaks may go unnoticed without properly installed monitoring systems (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
The Vital Role of Sealing in the Hydrogen Odyssey Imagine a world powered by the most abundant element in the (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
environments, leading to sulfide stress cracking and the formation of iron sulfide scales. The result of this is accelerated wear on pipelines, storage tanks, and valves, increasing the risk of mechanical failure. Highly flammable: Hydrogen sulfide has a wide explosive range (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
The Cryogenic Check Valve incorporates fitting ends per AS standards, making it easy to integrate into existing systems. The valve’s materials were carefully selected for their compatibility with hydrogen and other fluids used at cryogenic temperatures. In addition, the valve’s (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
low friction, high wear resistance, and noise reduction. Used extensively on engine components and drivetrain sliding parts to improve fuel efficiency and component lifespan. Hydrogen Energy Applications High-Pressure Hydrogen Valves: Applied to drive and sliding parts of high (read more)
Browse Wafer and Thin Film Instrumentation Datasheets for Daitron Co., Ltd. -
The gas carrier exchanges (either desorbs or absorbs) the gas in the equilibrium gas chamber. The concentration of the gas in the chamber is constant and shown on the LCD display. Unlike a traditional gas detector or sensor calibration system, this device eliminates tubes, valves (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
for many of today’s high-performance electronics. Unlike traditional cylindrical electrolytics, a THA/THAS capacitor has a sealed, laser welded aluminum case that eliminates the need for space wasting end seal gaskets. The design includes a valve to vent hydrogen gas, reducing swelling by (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier
Conduct Research Top
-
Hydrogen System Control Optimization
A USA-based refinery customer operates hydrogen membrane separators that were. installed in the mid 1980's. Since their installation, many changes were made to the. plant which have changed the feed conditions to the hydrogen membrane unit. The feed load to the membrane separators would regularly
-
Pressure Sensors Built to Withstand the Abuse of Hydrogen Applications
The US government's announcement to fund development of alternative fuels to reduce dependency on foreign oil has resulted in a flurry of activity in the area of hydrogen. As an environmentally friendly element, hydrogen shows great potential to be the next fuel of the future. The generation
-
The detection of Total Organic Chloride and/or Hydrogen Chloride
stocks for the purpose of catalyst protection. Organically bound chlorides form hydrochloric acid in the process lines. Hydrochloric acid, present as impurity, is the main cause of corrosion of pipelines, vessels and valves. The corroded pipeline or vessel is always. a safety concern. With proper sample
-
Typical Characteristic of Gassing on VRLA Batteries - Dynasty Example
of hydrogen is of concern since a 4% mixture of hydrogen in air is an explosive mixture when ignited. For this reason it is recommended that no more than a 2% level be allowed to accumulate. The valve regulated lead acid (VRLA) battery is unique in that is incorporates an oxygen recombination cycle
More Information Top
-
Hydrogen Technology
Hydrogen valves (type-approval) 6.7 .
-
Two-Step Low-Pressure Direct Injection System for Hydrogen Fuelled Engines
A specific sealing device including a vent was arranged on the hydrogen valve guide and proper ventilation devices for engine crankcase and head were provided.
-
Comparative Study of PEM Fuel Cell Models for Integration in Propulsion Systems of Urban Public Transport
The auxiliary ser- vices are the compressor with DC motor controlling the air flow (oxygen) to the cathode and a hydrogen valve control- ling the hydrogen input flow.
-
Aspects Regarding the Combustion of Hydrogen in Spark Ignition Engine
The hydrogen valve is operated by a hydraulic system (Fig. 7) that allows the valve timing control.
-
Hydrogen Low-pressure Gaseous Direct Injection
On the basis of CFD analysis, the diameter and the maximum lift of the hydrogen valve are set at 10 mm (instead of the original value, 27 mm) and at 4 mm, respectively.
-
High Flux Isotope Reactor cold neutron source reference design concept
The hydrogen building will house the hydrogen-heliumheat exchanger, hydrogen valves , and hydrogen circulators.
-
Dynamic modeling and simulation test of a 60 kW PEMFC generation system
… system model, the system is divided into five modules: the PEMFC stack (anode and cathode flows, membrane hydration, and stack voltage and power), cathode air supply (air compressor, supply manifold, cooler, and humidifier), anode fuel supply ( hydrogen valve and humidifier), cathode exhaust …
-
An Investigation of the Hydrogen Addition Effects to Gasoline Fueled Spark Ignition Engine
The hydrogen valve is actuated by a hydraulic system (fig.4) that allows the valve timing.
-
http://www.doiserbia.nb.rs/img/doi/0354-9836/2011/0354-98361100090N.pdf
(a) Direct injection of hydrogen inside the cylinder through a valve in the combustion chamber; (b) The duration of hydrogen valve opening on the compression stroke .
-
Model reference adaptive control of a low power proton exchange membrane fuel cell
Due to the restriction of the existing component, the hydrogen valve can only be operated in the open and closed states.
Indicates content that may require registration and/or purchase.