-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 5PSI, DIFFERENTIAL, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Dual Radial Barbed; Supply Current:2.5mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DIFFERENTIAL, 5PSI, I2C; Operating Pressure Max:5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:3.7mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DIFFERENTIAL, 1PSI, I2C; Operating Pressure Max:1psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:5VDC; Port Style:Dual Radial Barbed; Supply Current:3.7mA RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, DIFFERENTIAL, 5BAR, I2C; Operating Pressure Max:5bar; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3VDC; Port Style:Single Axial Barbless; Supply Current:3.1mA RoHS Compliant: Yes
-
Supplier: Micro Sensor Co., Ltd.
Description: MDM293 Differential Pressure Sensor is an OEM differential pressure sensing element with stainless steel isolated diaphragm. It has integrated construction, high static pressure, high stablity and good reliability. The high and low pressure sides are
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Sensirion
Description: pressure range is needed. Like all of Sensirion's differential pressure sensors, the fully calibrated and temperature-compensated sensor features excellent long-term stability with high sensitivity at very low differential pressures. The SDP2000
- Working Pressure Range: 0 to 0.5076289377501886 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 140 F
- Signal Output: Analog Voltage
-
Supplier: Sensirion
Description: measure bi-directional pressure differences up to 125 Pa. An evaluation kit is available that enables simple and cost-effective evaluation of the SDP3x differential pressure sensor. The SDP3x Series SDP31 - digital version (I2C), pressure range: +/- 500 Pa
- Working Pressure Range: 0.07251841967859836 psi
- Measurement Type: Differential
- Media: Gas
- Features: Other, Temperature Compensation
-
Supplier: Sensirion
Description: measure bi-directional pressure differences up to 125 Pa. An evaluation kit is available that enables simple and cost-effective evaluation of the SDP3x differential pressure sensor. The SDP3x Series SDP31 - digital version (I2C), pressure range: +/- 500 Pa
- Working Pressure Range: 0.07251841967859836 psi
- Signal Output: Analog Voltage
- Measurement Type: Differential
- Media: Gas
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized
- Working Pressure Range: 0.00906480245982479 to 0.362592098392993 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
-
Supplier: American Sensor Technologies, Inc. - AST
Description: The AST5100 Wet - Wet Differential Pressure transmitter is your accurate pressure sensing device for low differential pressure. With a differential pressure range as low as 0 to 5" water column (12.5mbar), this product can be used to measure flow
- Working Pressure Range: 0 to 1.81 psi
- Operating Temperature: -40 to 175 F
- Signal Output: Analog Current
- Measurement Type: Compound, Differential, Gauge, Negative Pressure Output
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR PRESSURE DIFFERENTIAL NPN
- Working Pressure Range: 0.29 psi
- Operating Temperature: 14 to 131 F
- Measurement Type: Differential
- Features: Other
-
Supplier: Angst+Pfister Sensors and Power
Description: Measuring range 0 to 0.14...10 barPressure type Gauge, Vacuum, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation NoMounting style SMDPressure port Axial port, dual
- Working Pressure Range: 2.0305278 to 145.0377 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: -4 to 212 F
- Measurement Type: Differential, Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: ABP2 pressure sensor IC,SMT,Diff, I2C
- Working Pressure Range: 4.931252538144698 psi
- Vacuum Range: 255.0216768424231 torr
- Measurement Type: Differential, Gauge
- Device Category: Sensor
-
Supplier: DigiKey
Description: "Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08"" (2.00mm) Tube, Dual 16 b 16-SMD Module"
- Working Pressure Range: 0.22 psi
- Accuracy: 6 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
-
Supplier: Galco Industrial Electronics
Description: Differential Pressure Transmitter
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Input (Supply) Voltage: 3.3 volts
- Operating Temperature: -25 to 85 C
- Pressure Range: -5 to 5 psi
- Pressure Type: Differential
-
Supplier: Keller America, Inc.
Description: The Series 2 and 4 pressure sensors are suited for direct-mounting on printed circuit boards or if small dimensions and low prices are required. Series 2: The medium is acting directly on the silicon chip with contacts for the bridge. It is designed for applications in dry air and
- Working Pressure Range: -1.450377 to 145.0377 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Measurement Type: Absolute, Differential, Gauge, Negative Pressure Output, Sealed
-
Supplier: TE Connectivity
Description: Electrical Characteristics Supply Voltage Range (V) : 3.3 - 5 Operation/Application Output Interface : I2C Output Signal Details : I2C Pressure (PSI) : 15 Pressure Accuracy : ±1% F.S Proof Pressure Range : 45 psi Product Type Features Pressure Sensor
- Working Pressure Range: 15 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 221 F
- Measurement Type: Differential
-
Supplier: First Sensor AG
Description: The digital LMI differential pressure sensors with I²C bus and 3 V supply are based on thermal micro-flow measurement within the silicon sensor chip and offer measuring ranges from 25 Pa (0.1 inH2O) Full Scale. Due to their excellent sensitivity, accuracy, offset long
- Working Pressure Range: 0.0036259425 to 0.36259425 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 185 F
- Measurement Type: Differential
-
Supplier: First Sensor AG
Description: The HMI pressure sensors provide digital output signals via a I²C bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are
- Working Pressure Range: 1 to 150 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential, Gauge
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1234687-SSCSDRN2.5MD2A3 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 50
- Operating Temperature: -40 to 85 C
- Pressure Range: 0.04 psi
- Compensated: Compensated
- Pressure Type: Differential
-
Supplier: Utmel Electronic Limited
Description: Pressure Sensor 0inH2O to 4inH2O Differential/Gage 4-Pin
- Operating Temperature: 32 to 122 F
- Measurement Type: Differential
- Device Category: Sensor
-
Supplier: Orange Research, Inc.
Description: Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale.
- Working Pressure Range: 0 to 8 psi
- Pressure Connection Size: 0.5 inch
- Accuracy: 2 ±% FS
- Operating Temperature: 200 F
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR 1.45PSID 0.06 14BIT
- Working Pressure Range: 0.15 to 1.45 psi
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
- Features: Other
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Amphenol All Sensors Corporation Category: Sensors, Transducers Pressure Sensors, Transducers Series: DLHR Package: Bulk Product Status: Active Applications: Board Mount Pressure Type: Differential
- Working Pressure Range: 0.18 psi
- Measurement Type: Differential
- Features: Other
- Device Category: Sensor
-
Supplier: Galco Industrial Electronics
Description: Very Low Differential Pressure
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Allied Electronics, Inc.
Description: The SURSENSE™ line of ultra low pressure sensors is based upon a proprietary technology designed to reduce output offset or common mode errors. These sensors use a silicon micro-machined sensing element which features a unique stress concentration enhanced structure to provide a
-
Supplier: All Sensors Corp.
Description: The DLV Series Mini Digital Output Pressure Sensor is based on the already popular DLVR series pressure sensors. This series offers excellent performance over middle pressure ranges of 5 to 60 PSI, compared to the DLVR low pressure range products. The supply
- Working Pressure Range: -15 to 15 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: All Sensors Corp.
Description: The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces package stress
- Working Pressure Range: -15 to 15 psi
- Operating Temperature: -13 to 185 F
- Measurement Type: Differential
- Media: Gas
-
Supplier: Richardson RFPD
Description: SM9000. SMI ULTRA-LOW PRESSURE DIGITAL SENSOR The SM9000 series are digital, ultra-low pressure sensors offeringstate-of-the-art MEMS pressure transducer technology and CMOSmixed signal processing technology to produce a digital, fullyconditioned, multi-order
- Measurement Type: Differential, Gauge
- Device Category: Sensor
Find Suppliers by Category Top
Featured Products Top
-
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The APB2 is a barbed pressure sesor with various calibration ranges from 0 - 0.25 bar to 0 - 12 bar in either a gauge or (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The SO-E2 Mini Oxygen Sensor is designed for applications requiring flexible installation and dependable oxygen measurement. Featuring a cable mount configuration, it enables convenient integration into OEM equipment where the sensing element needs to be positioned (read more)
Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
CF2800V High Precision, C-Face Reaction Torquemeters With Analog and Digital Outputs The Best Performance of Any Large Bore Reaction Torquemeter, Torque Sensor or Torque Transducer Himmelstein's C-Face Reaction Torquemeter offers the best performance of any large (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connections: 7/16"-20 SAE Female Temperature Range:* Ambient: -30°F to +160°F (-34°C to (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
The Future of Gas Detection is SMART – Meet the SA2 Sensor from Safeguard Analytics The SA2 Smart Sensor isn’t just another sensor — it’s the brainpower behind the next generation of digital gas detection. With built-in microprocessor-based analytics and universal I2C output, it’s designed to transform static sensing into intelligent field data. (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Welcome to Spectro Scientific, the new home of Wilks Enterprise product and application information for the InfraCal 2 and other Wilks IR analyzer technology. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Many magnetic sensors rely on auxiliary measurement conditioning circuitry, resulting in restrictions on the sensor’s range, resolution, and accuracy. 2Dex Hall sensors use a very simple Hall structure without the need for auxiliary conditioning circuits. Sensor performance is (read more)
Browse Magnetic Field Sensors Datasheets for Lake Shore Cryotronics, Inc. -
The capacitive sensor system capaNCDT 6228 consists of the capacitive high temperature sensors capaNCDT CSE/HT and the capaNCDT 6228 controller. The sensor system is designed for high temperature applications up to +800 °C. It is used, among other things, to measure the thickness of glowing (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
The Multi Gas Safety System Oxygen Sensor is designed to ensure gas safety and monitor oxygen levels down to -50°C across a variety of industry applications. This sensor integrates with our (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com
More Information Top
-
New Differential Pressure Evaluation Kit from Sensirion
The differential pressure sensors of the SDP600 family, which has recorded millions of sales, have a digital ( I2C ) output signal, are extremely long term stable and impress with their excellent accuracy and sensitivity, even at very low differential pressure values.
-
ASDX Series of silicon pressure sensors - Nasa Tech Briefs :: NASA Tech Briefs
The sensors offer output options of ratiometric 12-bit analog or 12-bit I2C or SPI digital; supply voltages of 3.3 or 5.0 … … inches H2O, cm H2O, psi, mbar, bar, and kPa; and absolute, differential , and gage pressure types.
-
Sensirion adds the SDP601 and SDP611 to its SDP600 series of pressure sensors
Along with the other products in this series, they offer a digital I2C output and are fully … Operating on the principle of calorimetric flow measurement, the CMOSens differential pressure sensors achieve outstanding sensitivity and accuracy even at very low pressure differences (below 1 Pa).
-
16-Bit I2C ADC Integrates 2ppm/°C Reference in 3mm x 3mm Package
The LTC2463 communicates via a 2-wire I2C interface and is a complete analog solution for portable sensors , compact systems or power supply monitoring. Operating from a single 2.7V to 5.5V supply, the LTC2463 measures a ±1.25V differential input range at output rates up to 60Hz, making it easy to measure temperature, pressure , voltage or other low frequency sensor signals.
-
Microcontroller-based real-time alveolar breath sampling system
… of communications modules such as the Serial Peripheral Interface (SPI), Inter Integrated Circuit ( I2C ), Universal Asynchronous Receiver/Transceiver … The DSC acquires the analog output of the differential pressure sensor and converts it to the corresponding flow rate.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/65961
Communications are handled over the same I2C bus used for the real-time clock. In addition to the differential pressure , temperature, and conductivity measurements, the die temperature of the differential pressure sensor is measured, the three battery voltages are measured, and a leak detect circuit provides early warning of water intrusion in the pressure housing via …
-
Advances in Aerospace Guidance, Navigation and Control
Pressure sensors: The Honeywell ASDX is a small IC-based, digital output, temperature-compensated pressure sensor available in differential and absolute ver- sions. Pressure data is provided to the flight computer via I2C bus at 50Hz.
-
Digital Differential Pressure Sensor For High Accuracy Monitoring
The new sensor features a digital I2C interface with 12 bit pre-set resolution. Omronâs D6F-PH digital differential pressure sensor can optionally be supplied pre-set to provide temperature measurement or failure detection functions.
-
Honeywell ASDX Sensor
The differential sensors allow application of pressure to either side of the sensing diaphragm and may used for differential or gage measurements. The ASDX-DO Series with compensated 14-bit digital output provides either an I2C or SPI digital …
-
Versatile Sensor Interface
Responding to a wide range of inputs such as a pressure sensor , a GMR, AMR, magnetic, chemical sensor, thermistor or a mix of several of these, the SX8722 sensor interface available from Solid State Supplies will acquire data from Wheatstone bridges or … The interface is totally configurable through an I2C compatible interface which may be used to set parameters … Featuring 16 + 10 bits differential acquisition, preamplifier programmable gain up to 1000 and sensor offset compensation up …
Indicates content that may require registration and/or purchase.